- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1024650000 Weidmüller | 67 |
| Datasheet | 8 Weeks | - | - | - | Nylon | 340g | Thermoplastic, Wemid | - | 175A | 8kV | 1000V | - | 2008 | W | yes | Active | - | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Green | 2 | - | 8536.69.40.40 | - | - | - | - | - | 232A | Screw | - | CE, CSA, IEC, NEMKO, UR | - | - | Beige | 1kV | - | - | - | 1 | 202A | 6 AWG | 0 AWG | 0 AWG | - | - | - | 2/0-6 AWG | - | - | UL; VDE; CSA | 16-120mm2 | 30mm | - | - | 107mm | 132mm | 27mm | 27.0mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0355480000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | - | Nylon | Polyamide | - | Polyamide (PA66), Nylon 6/6 | - | 27A | 6kV | 500V | - | - | SAK | - | Active | - | - | EAR99 | - | Feed Through | - | 100°C | -50°C | Blue | 4 | - | - | - | - | Straight | 6mm | - | 32A | Screw | - | CE, CSA, IEC, UR | - | - | - | 300V | - | 275V | 28A | 2 | 28A | 26 AWG | 12 AWG | - | - | 1 | - | 12-26 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | 9mm | - | - | 59.5mm | 50mm | 6mm | 6.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1020100000 Weidmüller | 100 | - | Datasheet | 10 Weeks | Cable | - | - | Nylon | 10.4g | Thermoplastic, Wemid | - | 35A | - | - | - | 2004 | W | yes | Active | Not Applicable | - | EAR99 | Terminal Block | Feed Through | - | 120°C | -50°C | Beige | 1 | - | - | 800V | - | Straight | 6.1mm | - | 32A | Screw | 750V | CE, CSA, IEC, NEMKO, UR | 6mm | 2 | - | 600V | - | 800V | 32A | 1 | 28A | 26 AWG | 10 AWG | 10 AWG | - | 1 | - | 10-26 AWG | - | 2 | ATEX; CE; CSA; GOST; IEC; KEMA | 0.5-6mm2 | 10mm | - | - | 46.5mm | 60mm | 6.1mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 3214631 Phoenix Contact | 55572297 |
| Datasheet | 6 Weeks | Through Hole | - | - | - | - | Polyamide (PA), Nylon | 17.5A | - | 600V | 500V | - | 2013 | CLIPLINE PTS | - | Active | - | Push-In | EAR99 | - | Feed Through | 4 | - | - | Blue | - | - | - | - | 1.5mm | - | - | - | 15A | Push In, Spring | - | CSA, UL | - | - | - | 300V | - | - | - | 1 | 15A | 26 AWG | 26 AWG | 14 AWG | - | - | - | 14-26 AWG | - | - | - | 0.14-1.5mm2 | 8mm | - | - | 37mm | 50.7mm | 3.5mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0711580 Phoenix Contact | 36 |
| Datasheet | 6 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | 6.3A | - | 400V | 400V | - | - | CLIPLINE UKK | - | Active | - | Screw | - | - | - | 4 | - | - | Black | 4 | - | - | - | - | - | 8.2mm | - | 6.3A | Screw | - | - | - | - | - | - | 4 | - | - | 2 | - | 24 AWG | 12 AWG | - | - | - | - | 12-24 AWG | 5mm x 20mm | - | - | 0.2-4mm2 | 8mm | Fuse | - | - | 86.5mm | 8.2mm | 8.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3010217 Phoenix Contact | 2235 |
| Datasheet | 13 Weeks | Through Hole | - | - | Polyamide | 475.818396g | Polyamide (PA), Nylon | - | - | 1kV | 1000V | Bulk | 2010 | CLIPLINE UKH | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | - | - | Gray | - | - | 8536.69.40.40 | - | - | - | 36mm | unknown | 415A | Screw | - | - | - | 2 | Grey | 600V | - | 1kV | 415A | 1 | 380A | 500 AWG | 0 AWG | - | - | - | - | 500MCM (kcmil)-2/0 AWG | - | - | UL; CSA | 70-240mm2 | 40mm | - | - | - | 100mm | 36mm | 36.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1037089 Phoenix Contact | 61 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2775045 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | Cable | - | - | Nylon | 13.809988g | Polyamide (PA), Nylon | - | - | 500V | 500V | - | 2008 | CLIPLINE UDK | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Feed Through | 3 | - | - | Gray | - | - | - | - | - | - | - | unknown | 32A | Screw | - | CSA, UL | - | - | Grey | 600V | 1 | - | 32A | 2 | 30A | 30 AWG | 10 AWG | 10 AWG | - | - | - | 10-30 AWG | - | - | UL; CSA | 0.2-6mm2 | 8mm | - | LED | - | 63.5mm | 6.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3206542 Phoenix Contact | 194 |
| Datasheet | 7 Weeks | Through Hole | - | - | - | 11.439996g | Polyamide (PA), Nylon | 24A | - | - | 800V | - | 2006 | CLIPLINE QTCU | - | Active | 1 (Unlimited) | IDC | - | - | Feed Through | 2 | - | - | Blue | - | - | - | - | - | - | - | not_compliant | 24A | IDC, Screw | - | - | - | - | - | 600V | - | - | - | 1 | 15A | 26 AWG | 10 AWG | - | - | - | - | 10-26 AWG | - | - | - | 0.5-2.5mm2 | - | - | - | - | - | 6.2mm | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 7910270000 Weidmüller | 77 |
| Datasheet | 8 Weeks | Cable | - | - | - | - | Thermoplastic, Wemid | 32A | - | 6kV | 500V | - | 2008 | W | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | - | - | - | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | Straight | - | - | 32A | Screw | - | CSA, IEC, UR | - | - | - | 300V | - | - | - | 1 | 22A | 22 AWG | 10 AWG | - | - | 1 | - | 10-22 AWG | - | - | UL; CSA | 0.5-6mm2 | 13mm | Switch, Knife | - | 46.5mm | 61.5mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3074088 Phoenix Contact | 134 |
| Datasheet | 4 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | - | 800V | 800V | - | 2009 | CLIPLINE UTI | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | 15.2mm | - | - | - | 125A | Screw | - | - | - | - | - | - | - | - | - | 1 | - | 18 AWG | 18 AWG | 2 AWG | - | - | - | 2-18 AWG | - | - | - | 0.75-35mm2 | 16mm | - | - | 56mm | 55mm | 15.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3000611 Phoenix Contact | 25 |
| Datasheet | 7 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 2015 | CLIPLINE USLKG | - | Active | 1 (Unlimited) | - | - | - | Ground, Earth | 2 | 130°C | -60°C | Green, Yellow | - | - | - | - | - | - | - | not_compliant | - | Screw | - | - | - | - | - | - | - | - | - | 1 | - | 30 AWG | 12 AWG | - | - | - | - | 12-30 AWG | - | - | - | 0.2-4mm2 | 7mm | - | - | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1820840000 Weidmüller | 86 | - | Datasheet | 6 Weeks | Through Hole | - | - | - | - | Thermoplastic, Wemid | - | - | 1kV | 1000V | - | 2011 | W | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | Straight | 18.5mm | - | 150A | Screw | - | CE, CSA, IEC, UR | - | - | - | 600V | - | 600V | 150A | 1 | 126A | 10 AWG | 0 AWG | - | - | 1 | - | 1/0-10 AWG | - | 1 | UL; CSA | 10-70mm2 | 24mm | - | - | 69.6mm | 70mm | 18.5mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3000715 Phoenix Contact | 92 |
| Datasheet | 4 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | 22A | - | - | 500V | - | 2014 | CLIPLINE PTTB | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 4 | - | - | Blue | - | - | - | - | - | - | - | - | 22A | Push In | - | - | - | - | - | 300V | - | - | - | 2; Connected | 20A | 26 AWG | 12 AWG | - | - | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 10mm | - | - | - | - | 5.2mm | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3211758 Phoenix Contact | 200 |
| Datasheet | 11 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | 32A | - | - | 800V | - | 2016 | CLIPLINE PT | yes | Active | 1 (Unlimited) | - | - | - | Feed Through | 2 | - | - | Orange | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | 600V | - | - | - | 1 | 30A | 24 AWG | 10 AWG | - | - | - | - | 10-24 AWG | - | - | - | 0.2-6mm2 | 12mm | - | - | - | - | - | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3210267 Phoenix Contact | 62 |
| Datasheet | 4 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | 400V | - | 2015 | CLIPLINE PTT | yes | Active | 1 (Unlimited) | - | - | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | - | - | Push In | - | - | - | - | - | 300V | - | - | - | 2 | 16A | 26 AWG | 12 AWG | - | - | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 8mm | - | - | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3044366 Phoenix Contact | 55 |
| Datasheet | 7 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | 32A | - | - | 500V | - | 2016 | CLIPLINE UT | - | Active | 1 (Unlimited) | - | - | - | Feed Through | 3 | - | - | Yellow | - | - | - | - | - | - | - | not_compliant | - | Screw | - | - | - | - | - | 150V | - | - | - | 1 | 30A | 26 AWG | 10 AWG | - | - | - | - | 10-26 AWG | - | - | - | 0.14-6mm2 | 9mm | - | - | - | - | - | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3005015 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Through Hole | - | - | - | 15.800011g | Polyamide (PA), Nylon | 57A | - | 800V | 800V | - | 2008 | CLIPLINE UK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | - | - | Gray | 2 | STANDARD: UL 94V-0, PA, SAFETY APPROVAL: KR; NK; RS; UL | 8536.69.40.40 | - | - | Straight | 8.2mm | - | 57A | Screw | - | CSA, UL, cULus | - | - | Grey | 600V | - | - | - | 1 | 50A | 26 AWG | 20 AWG | 8 AWG | - | 1 | - | 8-26 AWG | - | 2 | BV; CSA; CUL; DNV; GL; GOST | 0.5-10mm2 | 10mm | - | - | 54.5mm | 42.5mm | 8.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3205019 Phoenix Contact | 50 |
| Datasheet | 12 Weeks | Through Hole | - | - | Polyamide | 8.800004g | Polyamide (PA), Nylon | - | - | 800V | 800V | Bulk | 2006 | CLIPLINE QTC | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | - | - | Gray | 1 | PA, UL 94V-0 | 8536.69.40.40 | - | - | Straight | 5.2mm | unknown | 17.5A | IDC | - | CSA, UL, cULus | - | - | - | 600V | - | 800V | 17.5A | 1 | 10A | 24 AWG | 16 AWG | 16 AWG | 2 | 1 | - | 16-24 AWG | - | 2 | ABS; BV; CSA; CUL; DNV; GL; UL | 0.25-1.5mm2 | - | - | - | 39.3mm | 58.8mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() BNDH15W IDEC | 522 | - | Datasheet | 4 Weeks | - | 600 | - | - | - | Polyphenylene Ether (PPE) | - | - | 600V | - | - | 2008 | BN | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | Black | - | - | - | - | 43mm | Straight | - | - | 10A | Screw | - | - | - | - | - | - | - | - | 10A | 2 | - | - | - | 14 AWG | - | - | - | 14-22 AWG | - | - | - | - | - | - | - | - | - | - | 8.0mm | - | - | - | ROHS3 Compliant | - | - |