- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3049521 Phoenix Contact | In Stock |
| - | 7 Weeks | Through Hole | - | 30.449996g | Polyamide (PA), Nylon | 41A | - | 1kV | 1000V | - | 2011 | CLIPLINE RTO | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | 120°C | Gray | - | - | 8536.69.40.40 | - | - | - | 41A | Bolt and Nut | - | - | 600V | - | - | 1 | 30A | 26 AWG | 10 AWG | - | - | 10-26 AWG | - | - | 0.1-6mm2 | - | - | - | - | - | 66mm | 16.3mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1402092 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Through Hole | - | 13.910005g | Polyamide (PA), Nylon | - | - | - | 500V | - | 2011 | CLIPLINE MBK | yes | Active | - | - | EAR99 | - | Feed Through | 2 | - | Blue | - | - | 8536.69.40.40 | - | - | - | 61A | Screw | - | - | - | - | - | 1 | - | 20 AWG | 8 AWG | - | - | 8-20 AWG | - | - | 0.5-10mm2 | - | - | - | - | - | 33mm | 7.5mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() AS4/3 Altech Corporation | In Stock | - | - | 7 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6 | 32A | 35A | - | 800V | - | - | AS | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 3 | - | Gray | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | 1 | - | - | - | - | - | 10-22 AWG | - | - | 0.2-4mm2 | 15mm | - | - | - | - | - | - | 6.0mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1730940000 Weidmüller | 6 |
| Datasheet | 6 Weeks | Cable | - | - | Thermoplastic, Wemid | 24A | - | 800V | 800V | - | 2009 | W | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | - | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | - | 24A | Screw | CE, CSA, IEC, UR | - | 600V | - | - | 1 | 25A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | 2 | UL; CSA; CE | 0.5-4mm2 | 10mm | - | - | - | 42.7mm | 44mm | 5.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3031365 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | - | - | - | Polyamide (PA), Nylon | 32A | 30A | - | 800V | - | 2016 | CLIPLINE ST | yes | Active | 1 (Unlimited) | - | - | - | Feed Through | 2 | - | Violet | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | 1 | - | - | - | - | - | 10-28 AWG | - | - | 0.08-6mm2 | 10mm | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3004087 Phoenix Contact | 61 |
| Datasheet | 4 Weeks | - | - | 12.42999g | Polyamide (PA), Nylon | - | - | - | 500V | - | 2011 | CLIPLINE UK | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | Gray | - | - | 8536.69.40.40 | - | - | not_compliant | 16A | Screw | - | - | - | - | - | 1 | - | 24 AWG | 10 AWG | - | - | 10-24 AWG | - | - | 0.2-6mm2 | 8mm | - | Switch, Knife | - | - | - | 6.2mm | 6.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1989800000 Weidmüller | 128 |
| Datasheet | 6 Weeks | - | - | - | Thermoplastic, Wemid | 20A | 5A | - | 400V | - | 2018 | A | - | Active | Not Applicable | - | - | - | Disconnect | 2 | - | Beige | - | - | - | - | - | - | - | Push In | - | - | - | - | - | 1 | - | - | - | - | - | 12-28 AWG | - | - | 0.5-2.5mm2 | 10mm | - | Switch, Knife | - | - | - | - | 5.1mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3048506 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | DIN Rail | - | 122.999991g | - | - | 30A | 600V | - | - | 2010 | CLIPLINE UK | - | Active | 1 (Unlimited) | Screw | - | - | Disconnect | 2 | - | Black | - | - | - | - | - | - | 30A | Screw | - | - | 600V | - | - | 1 | 30A | 18 AWG | 3 AWG | - | - | 3-18 AWG | - | - | - | - | - | Fuse, Lever | - | - | - | - | 17.5mm | - | - | RoHS Compliant | - | - | ||
![]() DP35-LK Eaton - Bussmann Electrical Division | In Stock | - | Datasheet | 11 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6 | 32A | 35A | - | 630V | - | - | Magnum® DP | - | Obsolete | 1 (Unlimited) | Screw | - | - | Feed Through | 2 | - | Black | - | - | - | - | - | - | - | Screw | - | - | 600V | - | - | 1 | 35A | 22 AWG | 10 AWG | - | - | 10-22 AWG | - | - | 0.5-4mm2 | 12mm | - | - | - | - | - | - | 6.1mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1770840000 Weidmüller | 235 |
| Datasheet | 8 Weeks | - | Nylon | - | Thermoplastic, Wemid | - | 33A | 800V | 800V | - | 2009 | Z | yes | Active | Not Applicable | Screw | EAR99 | - | Feed Through | 2 | - | Blue | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | 32A | Push In, Spring | CE, CSA, IEC, UR | 2 | 600V | - | - | 1 | 28A | 26 AWG | 10 AWG | - | 1 | 10-26 AWG | 1 | UL; CSA; CE | 0.5-6mm2 | 10mm | SPRING LOADED | - | - | 45.5mm | 61.5mm | 6.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3031539 Phoenix Contact | 130 |
| Datasheet | 4 Weeks | Through Hole | Polyamide | 10.800006g | Polyamide (PA), Nylon | 22A | - | 500V | - | Bulk | 2011 | CLIPLINE STTB | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | Gray | 4 | - | - | - | 5.2mm | - | 22A | Push In, Spring | CB, CSA, UL, VDE | - | 600V | 500V | 26A | 2; Connected | 20A | 28 AWG | 12 AWG | 12 AWG | - | 12-28 AWG | - | - | 0.08-4mm2 | 10mm | SPRING LOADED | - | - | - | 67.5mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3070338 Phoenix Contact | 81 |
| Datasheet | 4 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | - | 500V | - | - | 2010 | CLIPLINE USST | - | Active | 1 (Unlimited) | Screw | - | - | Feed Through | 2 | 130°C | Gray | - | - | - | - | - | not_compliant | 32A | Screw, Spring Supported | - | - | - | - | - | 1 | - | 24 AWG | 10 AWG | - | - | 10-24 AWG | - | - | 0.2-6mm2 | 10mm | - | - | - | - | - | 6.2mm | 6.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3281109 Phoenix Contact | In Stock | - | Datasheet | 17 Weeks | - | - | - | Polycarbonate (PC) | 24A | 15A | - | 690V | - | - | CLIPLINE BT | - | Active | 1 (Unlimited) | - | - | - | Feed Through | 4 | - | Black | - | - | - | - | - | compliant | - | Push In, Spring | - | - | - | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | 0.14-2.5mm2 | 10mm ~ 12mm | - | - | - | - | - | - | 8.0mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3281102 Phoenix Contact | In Stock | - | Datasheet | 16 Weeks | - | - | - | Polycarbonate (PC) | 17.5A | 10A | - | 690V | - | - | CLIPLINE BT | - | Active | 1 (Unlimited) | - | - | - | Feed Through | 4 | - | Black | - | - | - | - | - | compliant | - | Push In, Spring | - | - | - | - | - | 1 | - | - | - | - | - | 16-26 AWG | - | - | 0.14-1.5mm2 | 8mm ~ 9mm | - | - | - | - | - | - | 7.0mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 2776044 Phoenix Contact | 44 |
| Datasheet | 6 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | 630V | - | 2012 | CLIPLINE UDK | yes | Active | - | - | EAR99 | - | Disconnect | 4 | - | Gray | - | - | - | - | - | not_compliant | 16A | Screw | - | - | - | - | - | 1 | - | 24 AWG | 10 AWG | - | - | 10-24 AWG | - | - | 0.2-6mm2 | 8mm | - | Switch, Knife | - | - | - | 6.2mm | 6.2mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3046692 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Through Hole | - | 800.136941g | Polyamide (PA), Nylon | 24A | - | 500V | 24V | - | 2010 | CLIPLINE UTTB | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | Gray | - | - | - | - | - | not_compliant | 28A | Screw | CSA, UL | - | 600V | - | - | 2; Connected | 20A | 26 AWG | 12 AWG | 12 AWG | - | 12-26 AWG | - | - | 0.14-4mm2 | 9mm | - | - | Diode, LED | - | 69.9mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3001269 Phoenix Contact | 35 |
| Datasheet | 16 Weeks | - | - | - | Polyamide (PA), Nylon | 41A | 30A | - | 1000V | - | - | CLIPLINE OTTA | - | Active | - | - | - | - | Disconnect | 2 | - | Gray | - | - | - | - | - | not_compliant | - | Bolt and Nut | - | - | - | - | - | 1 | - | - | - | - | - | 10-26 AWG | - | - | 0.1-6mm2 | - | - | Switch, Slide | - | - | - | - | 11.0mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3249224 Phoenix Contact | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | 24A | - | 800V | 800V | - | 2015 | CLIPLINE MSDBV | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 4 | - | Blue | - | - | - | - | - | - | 24A | Push In, Spring | - | - | 600V | - | - | 1 | 20A | 28 AWG | 12 AWG | - | - | 12-28 AWG | - | - | 0.08-4mm2 | 8mm | - | - | - | - | - | - | 10.4mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3072801 Phoenix Contact | 24 |
| Datasheet | 16 Weeks | - | - | - | Polyamide (PA), Nylon | 41A | 30A | - | 800V | - | 2016 | CLIPLINE UK | - | Active | 1 (Unlimited) | - | - | - | Feed Through | 2 | - | Gray | - | - | - | - | - | - | - | Screw | - | - | - | - | - | 1 | - | - | - | - | - | 8-26 AWG | - | - | 0.5-10mm2 | 10mm | - | - | - | - | - | - | 8.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3212170 Phoenix Contact | 44 |
| Datasheet | 4 Weeks | - | Polyamide | 28.349523g | Polyamide (PA), Nylon | - | - | 500V | 500V | Bulk | 2013 | CLIPLINE PTME | - | Active | 1 (Unlimited) | - | EAR99 | Push-In | Disconnect | 2 | - | Gray | 1 | STANDARD: UL 94V-0, PA | 8536.69.40.40 | - | - | - | 30A | Push In, Spring | - | - | 300V | - | - | 1 | 30A | 20 AWG | 8 AWG | - | 1 | 8-20 AWG | 2 | CSA; CUL; GOST; UL | 0.5-10mm2 | 12mm | - | Switch, Lever | - | 57.1mm | 100.8mm | 8.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - |