- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3046391 Phoenix Contact | 61 |
| Datasheet | 8 Weeks | - | Polyamide | 10.38599g | Polyamide (PA), Nylon | - | - | 300V | 400V | - | 2010 | CLIPLINE UT | yes | Active | 1 (Unlimited) | EAR99 | - | Disconnect | 2 | - | - | Gray | 1 | PA, UL 94V-0 | 8536.69.40.40 | 2.5mm | - | - | 20A | Screw | CSA, UL | - | - | 300V | - | - | - | 1 | 20A | 26 AWG | 26 AWG | 12 AWG | 1 | 12-26 AWG | - | 2 | UL | 0.14-4mm2 | 9mm | - | - | Open | - | 55mm | 57.8mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3035043 Phoenix Contact | 44 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 20A | - | - | 400V | - | 2016 | CLIPLINE ST | yes | Active | 1 (Unlimited) | EAR99 | - | Disconnect | 4 | - | - | Red | - | - | - | - | - | - | - | Push In, Spring | - | - | - | 600V | - | - | - | 1 | 16A | 28 AWG | 12 AWG | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | Switch, Knife | - | - | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0412760000 Weidmüller | 6 |
| Datasheet | 12 Weeks | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | 6kV | 400V | - | - | SAK | - | Active | - | EAR99 | - | Disconnect | 2 | 100°C | -50°C | Beige | - | - | 8536.69.40.40 | - | Straight | - | 10A | Screw | CE, IEC | - | - | 300V | - | - | - | 1 | 10A | 26 AWG | 12 AWG | 12 AWG | 1 | 12-26 AWG | - | - | UL; CE | 0.5-4mm2 | 8mm | - | - | Switch, Knife | - | 31mm | 42mm | 6.5mm | - | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3211445 Phoenix Contact | 31052055 |
| Datasheet | 16 Weeks | - | - | - | Polyamide (PA), Nylon | 500mA | 20A | - | 500V | - | - | CLIPLINE PTTB | - | Active | - | - | - | Feed Through, Isolated | 4 | - | - | Gray | - | - | - | - | - | not_compliant | - | Push In | - | - | - | - | - | - | - | 2; Connected | - | - | - | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 8mm ~ 10mm | - | - | - | Diode | - | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3211865 Phoenix Contact | 24 |
| Datasheet | 16 Weeks | - | - | - | Polyamide (PA), Nylon | 32A | - | - | 800V | - | - | CLIPLINE PT | - | Active | Not Applicable | EAR99 | - | Feed Through | 2 | - | - | White | - | - | 8536.69.40.40 | - | - | - | - | Push In; Screw | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 12-24 AWG | - | - | - | 0.2-6mm2 | 10mm ~ 12mm | - | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 8731680000 Weidmüller | 125 |
| Datasheet | 8 Weeks | - | - | - | Thermoplastic, Wemid | - | - | 6kV | 500V | - | 2012 | W | yes | Active | 1 (Unlimited) | EAR99 | - | Disconnect | 2 | - | - | Orange | 2 | 94V-0 | 8536.69.40.40 | - | Straight | - | 20A | Push In, Spring | CE, IEC | - | - | - | - | - | - | 1 | - | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | - | 2 | UL; CSA | 0.5-4mm2 | 10mm | - | - | Switch, Knife | - | 38.5mm | 59.5mm | 5.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 0701008 Phoenix Contact | 107 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | 6kV | 500V | - | - | CLIPLINE URK | yes | Active | 1 (Unlimited) | EAR99 | - | Feed Through | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | - | 70A | Screw, Solder | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 6-20 AWG | - | - | - | 0.5-16mm2 | 14mm | - | - | - | - | - | 68mm | 10.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3046375 Phoenix Contact | 37 | - | Datasheet | 4 Weeks | - | - | 10.676997g | Polyamide (PA), Nylon | - | - | 300V | 400V | - | 2010 | CLIPLINE UT | yes | Active | 1 (Unlimited) | EAR99 | - | Disconnect | 2 | 120°C | - | Gray | 1 | PA, UL 94V-0 | 8536.90.40.00 | 2.5mm | - | unknown | 20A | Screw | CSA, UL | - | - | 300V | - | - | - | 1 | 20A | 26 AWG | 12 AWG | 12 AWG | 1 | 12-26 AWG | - | 2 | UL | 0.14-4mm2 | 9mm | - | - | Switch, Knife | - | 56.6mm | 57.8mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3214673 Phoenix Contact | 9 |
| Datasheet | 4 Weeks | - | Nylon | 10.632007g | Polyamide (PA), Nylon | - | - | - | - | Bulk | 2013 | CLIPLINE PTTBS | - | Active | - | EAR99 | Push-In | Ground, Earth | 4 | - | - | Green, Yellow | - | - | - | 1.5mm | - | - | 17.5A | Push In, Spring | CSA, UL | - | - | - | - | - | - | 2; Connected | - | 26 AWG | 26 AWG | 14 AWG | - | 14-26 AWG | - | - | - | 0.14-1.5mm2 | 8mm | - | - | - | - | 78mm | 78.8mm | 3.5mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0354760000 Weidmüller | 37 |
| Datasheet | 10 Weeks | Cable | Nylon | 99.35g | Polyamide (PA66), Nylon 6/6 | - | - | 800V | - | - | - | SAK | - | Active | - | EAR99 | - | Ground, Earth | - | 80°C | -50°C | Green, Yellow | 2 | - | 8536.69.40.40 | - | - | - | 145A | Screw | CE, CSA, IEC, UR | - | Green | - | - | - | - | 1 | - | 8 AWG | 2 AWG | 2 AWG | - | 2-8 AWG | - | - | UL; VDE; CSA | 10-35mm2 | 20mm | - | - | - | - | 67.5mm | 58mm | 16mm | 16.0mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3037465 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Through Hole | - | 1.200205kg | Polyamide (PA), Nylon | 24A | - | 600V | 800V | - | 2011 | CLIPLINE ST | - | Active | Not Applicable | EAR99 | - | Feed Through | 4 | - | - | Green | - | - | - | - | - | - | 20A | Push In, Spring | - | - | - | 600V | - | - | - | 1 | 20A | 28 AWG | 12 AWG | 12 AWG | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | - | - | - | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3046143 Phoenix Contact | 731 |
| Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon | 20A | - | - | 500V | - | 2015 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | - | Disconnect | 2 | - | - | Gray | - | - | - | - | - | not_compliant | - | Screw | - | - | - | 250V | - | - | - | 1 | 6.3A | 26 AWG | 10 AWG | - | - | 10-26 AWG | - | - | - | 0.14-6mm2 | 9mm | - | - | Open | - | - | - | - | 6.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3214364 Phoenix Contact | 19 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 36A | - | 500V | 500V | - | 2015 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | - | Disconnect, Feed Through, Isolated | 5 | - | - | Gray | - | - | - | - | - | not_compliant | 30A | Screw | - | - | - | 300V | - | - | - | 3; 1 Grounded | 16A | 26 AWG | 10 AWG | - | - | 10-26 AWG | - | - | - | 0.14-6mm2 | 9mm | - | - | Switch, Lever | - | - | - | - | 6.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3211864 Phoenix Contact | 24 |
| Datasheet | 16 Weeks | - | - | - | Polyamide (PA), Nylon | 32A | - | - | 800V | - | - | CLIPLINE PT | - | Active | Not Applicable | EAR99 | - | Feed Through | 2 | - | - | Red | - | - | 8536.69.40.40 | - | - | - | - | Push In; Screw | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 12-24 AWG | - | - | - | 0.2-6mm2 | 10mm ~ 12mm | - | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1899210000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | Thermoplastic | 20A | - | 4kV | 400V | - | 2011 | P | - | Active | 1 (Unlimited) | EAR99 | - | Disconnect, Feed Through | 4 | - | - | Beige | 1 | - | - | - | - | - | 20A | Push In, Spring | CE, CSA, IEC, cURus | - | - | 300V | - | - | - | 2 | 17A | 28 AWG | 10 AWG | - | 2 | 10-28 AWG | - | 4 | UL; CE | 0.5-4mm2 | 12mm | - | - | Open | - | 48.5mm | 100mm | 5.1mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1782300000 Weidmüller | 50 |
| Datasheet | 6 Weeks | - | - | - | Thermoplastic, Wemid | 20A | - | 6kV | 500V | - | 2011 | Z | yes | Active | 1 (Unlimited) | EAR99 | - | Feed Through | 6 | 120°C | -50°C | Beige | 4 | - | - | - | Straight | - | 20A | Push In, Spring | CE, CSA, IEC, UR | - | - | 300V | 2 | - | 15A | 3 | 15A | 26 AWG | 12 AWG | 12 AWG | 3 | 12-26 AWG | - | - | UL; CSA | 0.5-2.5mm2 | 10mm | - | SCREW | - | - | 69mm | 110.5mm | 5.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 3072803 Phoenix Contact | 51 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | 30A | 500V | - | - | 2016 | CLIPLINE UK | yes | Active | 1 (Unlimited) | - | - | Disconnect | 2 | 130°C | -60°C | Gray | - | - | - | - | - | unknown | 41A | Screw | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 8-26 AWG | - | - | - | 0.5-10mm2 | 10mm | - | - | Switch, Slide | - | - | - | - | 8.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0501620000 Weidmüller | 57 |
| Datasheet | 6 Weeks | Cable | Plastic | - | Gemin (Thermosetting Plastic) | 10A | - | 6kV | - | - | - | SAK | - | Active | Not Applicable | EAR99 | - | Disconnect | - | 130°C | -60°C | Yellow | 1 | - | 8536.69.40.40 | - | - | - | 10A | Screw | CE, CSA, UR, VDE | 2 | Beige | 600V | - | 500V | 6A | 1 | 6.3A | 26 AWG | 10 AWG | - | 1 | 10-26 AWG | 5mm x 20mm | - | UL; CSA; CE | 0.5-16mm2 | 12mm | - | - | Fuse, Screw Cap | - | 61mm | 54mm | 13mm | 13.0mm | UL94 5VA | No | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 3048441 Phoenix Contact | 35 |
| Datasheet | 4 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | 30A | 800V | 800V | - | 2010 | CLIPLINE UK | yes | Active | 1 (Unlimited) | - | - | Feed Through | 2 | - | - | Gray | - | - | - | - | - | not_compliant | 32A | Screw | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 10-30 AWG | - | - | - | 0.2-6mm2 | 8mm | - | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8731720000 Weidmüller | 54 |
| Datasheet | 8 Weeks | - | - | - | Thermoplastic, Wemid | - | - | 6kV | 500V | - | 2011 | Z | yes | Active | 1 (Unlimited) | EAR99 | - | Disconnect | - | - | - | Beige | 3 | 94V-0 | - | - | Straight | - | 20A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | - | - | - | 1 | 20A | 30 AWG | 12 AWG | 12 AWG | 1 | 12-30 AWG | - | 3 | UL; CSA | 0.5-4mm2 | 10mm | 2.5 mm2 | SCREW | Switch, Knife | - | 38.5mm | 79.5mm | 5.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - |