- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Rated Current | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1413094 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | - | 6.300001g | Polyamide (PA), Nylon | - | 24A | - | 500V | 500V | - | 2011 | CLIPLINE MBK | yes | Active | - | - | EAR99 | - | Feed Through | 2 | - | - | Blue | - | - | 8536.69.40.40 | - | - | - | - | 32A | Screw | - | - | - | 300V | - | - | - | 1 | 20A | 28 AWG | 24 AWG | - | - | - | 12-28 AWG | - | - | UL; CSA | 0.2-4mm2 | - | 8mm | - | - | - | - | - | - | 28mm | 5.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 2130169 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | - | 170.097139g | Polyamide (PA), Nylon, Glass Filled | - | - | - | 1kV | 1000V | - | 2011 | CLIPLINE UHV | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Gray | 1 | PA, 94-HB | 8536.69.40.40 | - | - | - | - | 150A | Screw | - | - | - | 600V | - | - | - | 1 | 150A | 6 AWG | 0 AWG | - | - | 1 | 1/0-6 AWG | - | 2 | UL | 16-50mm2 | - | - | - | - | - | - | - | - | 113.5mm | 32mm | 32.0mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() 2714297 Phoenix Contact | In Stock | - | - | 3 Weeks | - | - | - | 34.230008g | Polyamide (PA), Nylon | - | - | - | 400V | - | - | 2011 | CLIPLINE PIK | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Feed Through (2), Isolated | 5 | - | - | Gray | 3 | PA, 94V-0 | - | - | - | - | - | 41A | Screw | - | - | - | 300V | 1 | - | 41A | 3; 1 Grounded | 30A | 26 AWG | 8 AWG | 8 AWG | - | 3 | 8-26 AWG | - | 5 | UL | 0.2-10mm2 | - | 9mm | - | - | - | - | - | 59mm | 88mm | 8.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3211903 Phoenix Contact | 54 | - | - | 4 Weeks | - | - | Nylon | - | Polyamide (PA), Nylon | - | - | - | 24V | 24V | Bulk | 2011 | CLIPLINE PT | yes | Active | 1 (Unlimited) | Push-In | EAR99 | - | Disconnect | 2 | - | - | Black | 1 | STANDARD: UL 94V-0, PA | 8536.69.40.40 | 6.2mm | - | - | unknown | 6.3A | Push In, Spring | - | - | - | 30V | - | - | - | 1 | 6.3A | 24 AWG | 10 AWG | - | - | 1 | 10-24 AWG | 5mm x 20mm | 2 | CSA; CUL; GOST; GL; LR; UL | 0.2-6mm2 | - | 12mm | - | - | - | Fuse, Lever | LED | 70mm | 56mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1706010000 Weidmüller | 8826 | - | Datasheet | 10 Weeks | - | Cable | Nylon | - | Thermoplastic, Wemid | - | 24A | - | 800V | - | - | 2009 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Beige | 3 | STANDARD: UL 94V-0 | - | - | - | - | - | 24A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | - | - | - | 1 | 20A | 26 AWG | 12 AWG | 12 AWG | - | 1 | 12-26 AWG | - | 1 | UL; CSA; CE | 0.5-4mm2 | - | 10mm | 2.5 mm2 | SPRING LOADED | - | - | - | 43mm | 50.5mm | 5.1mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1037300000 Weidmüller | 41 |
| Datasheet | 8 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | - | - | - | - | - | 2009 | W | - | Active | Not Applicable | - | EAR99 | - | Ground, Earth | - | - | - | Green, Yellow | 2 | - | 8536.69.40.40 | - | Straight | - | - | - | Screw | CE, CSA, IEC, UR | - | Green | - | - | - | - | 1 | - | 6 AWG | 0 AWG | - | - | - | 2/0-6 AWG | - | - | UL; CSA | 16-120mm2 | 8A | 30mm | - | - | - | - | - | 107mm | 132mm | 27mm | 27.0mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1020040000 Weidmüller | 25565 |
| Datasheet | 10 Weeks | Tin | Through Hole | Polyamide | 8.62g | Thermoplastic, Wemid | Copper | - | 25A | 800V | 800V | - | 2003 | W | yes | Active | 1 (Unlimited) | - | EAR99 | Terminal Block | Feed Through | - | 120°C | -50°C | Red | 2 | - | 8536.69.40.40 | - | Straight | - | - | 24A | Screw | CE, CSA, IEC, NEMKO, UR | - | - | 600V | - | - | - | 1 | 21A | 30 AWG | 12 AWG | 12 AWG | - | - | 12-30 AWG | - | - | UL; VDE; CSA | 0.5-4mm2 | - | 10mm | - | - | - | - | - | 46.5mm | 60mm | 5.1mm | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1775580000 Weidmüller | In Stock |
| Datasheet | 6 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | 17.5A | - | 6kV | 500V | - | 2009 | Z | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | - | - | Beige | 1 | - | - | - | Straight | - | - | 17.5A | Push In, Spring | CE, CSA, IEC, UR | 4 | - | 300V | - | - | - | 1 | 15A | 30 AWG | 16 AWG | - | - | 1 | 16-30 AWG | - | 4 | UL; CSA; CE | 0.5-1.5mm2 | - | 10mm | - | SPRING LOADED | - | - | - | 36.5mm | 75.5mm | 3.5mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 2788090 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | DIN Rail | Polyamide | 24.510005g | Polyamide (PA), Nylon | - | - | - | 24V | - | - | 2011 | TRABTECH TT | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Feed Through | 4 | 85°C | -40°C | Black | 1 | - | - | - | - | 6.2mm | unknown | 16A | Screw | - | - | - | - | - | - | - | 2; Connected | - | 24 AWG | 12 AWG | - | - | 1 | 12-24 AWG | - | - | UL | 0.2-4mm2 | - | 8mm | - | - | - | - | Diode | 68mm | 80mm | 6.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 2715762 Phoenix Contact | 52 |
| Datasheet | 4 Weeks | - | - | - | 1.399786kg | Polyamide (PA), Nylon | - | 24A | - | 250V | 250V | - | 2011 | CLIPLINE DIK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through, Isolated | 4 | - | - | Gray | 3 | - | - | - | - | - | - | 26A | Screw | - | - | - | 300V | - | - | - | 3; 2 Connected | 15A | 30 AWG | 24 AWG | 12 AWG | - | 3 | 14-30 AWG | - | 4 | UL | 0.2-4mm2 | - | 8mm | - | - | - | - | LED | - | 55mm | 6.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3002568 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Cable | Polyamide | 9.110006g | Polyamide (PA), Nylon | - | - | - | 500V | - | - | 2011 | CLIPLINE UK | yes | Obsolete | - | - | EAR99 | - | Feed Through | - | - | - | Blue | - | - | 8536.69.40.40 | - | - | 5.2mm | - | 32A | Screw | CSA, UL | - | - | 300V | 1 | 500V | 32A | 2; Connected | 20A | 30 AWG | 24 AWG | 12 AWG | 2 | - | 12-30 AWG | - | - | UL; CSA | 0.2-4mm2 | - | 8mm | - | - | - | - | Single Sided | 58.5mm | 47.5mm | 5.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1023300000 Weidmüller | 169 | - | Datasheet | 6 Weeks | - | Cable | Nylon | - | Thermoplastic, Wemid | - | - | - | 6kV | 400V | - | 2009 | W | - | Active | Not Applicable | - | EAR99 | - | Feed Through | - | - | - | Beige | 4 | - | - | - | - | - | - | 10A | Screw | CE, CSA, IEC, UR | - | - | 300V | 1 | - | 10A | 2; Connected | 10A | 26 AWG | 12 AWG | - | - | 2 | 12-26 AWG | - | 4 | UL; CSA; CE | 0.5-4mm2 | - | 10mm | 2.5 mm2 | - | - | - | Diode | 62.5mm | 69mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3206254 Phoenix Contact | 63 |
| Datasheet | 7 Weeks | - | Through Hole | - | 8.399992g | Polyamide (PA), Nylon | - | 17.5A | - | 600V | 800V | - | 2006 | CLIPLINE QTC | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Red | - | - | 8536.69.40.40 | - | - | - | - | 10A | IDC | - | - | - | 600V | - | - | - | 1 | 10A | 24 AWG | 16 AWG | - | - | - | 16-24 AWG | - | - | - | 0.25-1.5mm2 | - | - | - | - | - | - | - | - | - | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2791029 Phoenix Contact | 132 |
| Datasheet | 4 Weeks | - | Cable | Polyamide | 15.870006g | Polyamide (PA), Nylon | - | - | - | 500V | - | - | 2010 | CLIPLINE UKK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | - | - | Gray | 4 | - | - | - | - | 6.2mm | - | 32A | Screw | - | - | Grey | 600V | 1 | 500V | 32A | 2 | - | 26 AWG | 24 AWG | - | - | 2 | 10-26 AWG | - | 4 | UL | 0.2-4mm2 | - | 8mm | - | - | - | - | Diode | 67mm | 56mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3074091 Phoenix Contact | 51 |
| Datasheet | 7 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | - | 8kV | - | - | 2015 | CLIPLINE UTI | - | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | 2 | - | - | Green, Yellow | - | - | 8536.69.40.40 | - | - | - | - | 125A | Screw | - | - | - | - | - | - | - | 1 | - | 2 AWG | 18 AWG | - | - | - | 2-18 AWG | - | - | - | 0.75-35mm2 | - | 16mm | - | - | - | - | - | - | 55mm | 15mm | 15.0mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1010300000 Weidmüller | 365 | - | Datasheet | 10 Weeks | - | - | - | - | Thermoplastic, Wemid | - | - | - | - | - | - | 2005 | W | yes | Active | Not Applicable | - | EAR99 | Terminal Block | Ground, Earth | - | 120°C | -50°C | Green, Yellow | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | 9.9mm | - | - | Screw | CE, CSA, IEC, NEMKO, UR | - | Green | - | - | - | - | 1 | - | 16 AWG | 6 AWG | 16 AWG | - | 1 | 6-16 AWG | - | 2 | CSA | 1.5-16mm2 | 8A | 12mm | - | - | 800V | - | - | 46.5mm | 56mm | 9.9mm | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 1020580000 Weidmüller | 142 |
| Datasheet | 6 Weeks | - | - | Nylon | 54.48g | Thermoplastic, Wemid | - | - | 150A | 8kV | 1000V | - | 2009 | W | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | Blue | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | - | 125A | Screw | CE, CSA, IEC, NEMKO, UR | - | - | 1kV | - | - | - | 1 | 109A | 12 AWG | 2 AWG | 1 AWG | - | 1 | 2-12 AWG | - | - | UL; CSA; CE | 2.5-35mm2 | - | 18mm | - | - | - | - | - | 62.5mm | 60mm | 16mm | 16.0mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3031128 Phoenix Contact | 60 |
| Datasheet | 7 Weeks | - | Through Hole | Polyamide | 6.460006g | Polyamide (PA), Nylon | - | - | - | 500V | 500V | - | 2011 | CLIPLINE ST | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 3 | - | - | Gray | - | - | - | - | - | - | unknown | 17.5A | Push In, Spring | CSA, cULus | - | - | 300V | - | - | 17.5A | 1 | 15A | 26 AWG | 14 AWG | 16 AWG | 2 | - | 14-26 AWG | - | - | - | 0.08-1.5mm2 | - | 10mm | - | SPRING LOADED | - | - | - | 44mm | 60.5mm | 4.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1414019 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | - | Through Hole | Polyamide | 4.270005g | Polyamide (PA), Nylon | - | - | - | 250V | 250V | - | 2005 | CLIPLINE MBK | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | - | - | Blue | - | - | 8536.69.40.40 | 2.5mm | Straight | 5.2mm | - | 24A | Screw | CSA, UL, cULus | - | - | 300V | - | 250V | 24A | 1 | 20A | 30 AWG | 12 AWG | 14 AWG | 2 | - | 12-30 AWG | - | - | UL; CSA | 0.2-2.5mm2 | - | 7mm | - | - | - | - | - | - | 24.5mm | 5.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3000562 Phoenix Contact | In Stock |
| Datasheet | 16 Weeks | - | Through Hole | - | - | Polyamide (PA), Nylon | - | 32A | - | 800V | 800V | - | 2015 | CLIPLINE UK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | 130°C | -60°C | Gray | - | - | 8536.69.40.40 | - | - | - | not_compliant | 32A | Screw | - | - | - | 600V | - | - | - | 1 | 30A | 20 AWG | 10 AWG | - | - | - | 10-20 AWG | - | - | - | 0.2-6mm2 | - | 8mm | - | - | - | - | - | - | - | - | 8.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |