- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Orientation | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 351120 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6 | - | 6.3A | - | - | - | Bulk | 2005 | ASK | - | Active | 1 (Unlimited) | Screw | - | - | Disconnect | 2 | - | - | Beige | - | - | - | 600V | - | - | - | Screw | - | - | - | 600V | 1 | - | - | 1 | 6.3A | 22 AWG | 8 AWG | - | - | - | 8-22 AWG | 1 1/4 x 1/4 | - | - | 0.5-10mm2 | 12mm | - | - | Fuse, Lever | - | 51.5mm | 75mm | 51.6mm | 10.0mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() 3211776 Phoenix Contact | 3531 |
| Datasheet | 11 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | 32A | - | 800V | 800V | - | - | 2014 | CLIPLINE PT | yes | Active | 1 (Unlimited) | Plug | - | - | Feed Through | 2 | - | - | Black | - | - | - | - | - | - | 32A | Push In, Spring | - | - | - | 600V | - | - | - | 1 | 30A | 24 AWG | 10 AWG | 10 AWG | - | - | 10-24 AWG | - | - | - | 0.2-6mm2 | 12mm | - | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2051210000 Weidmüller | 99 | - | Datasheet | 6 Weeks | - | - | - | Thermoplastic, Wemid | 32A | 30A | - | 800V | - | - | 2016 | A | - | Active | Not Applicable | - | - | - | Feed Through | 2 | - | - | Blue | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 10-28 AWG | - | - | - | 0.5-4mm2 | 12mm | - | - | - | - | - | - | - | 6.1mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1068010000 Weidmüller | 81 |
| - | 8 Weeks | - | - | - | Thermoplastic, Wemid | 24A | 20A | - | 400V | 300V | - | - | W | - | Active | 1 (Unlimited) | - | - | - | Feed Through | 4 | - | - | Red | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 12-22 AWG | - | - | - | 0.5-4mm2 | 10mm | - | - | - | - | - | - | - | 5.1mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1162930000 Weidmüller | 59 |
| Datasheet | 16 Weeks | - | - | - | Thermoplastic, Wemid | 6.3A | - | 8kV | 36V | - | - | 2012 | W | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Black | - | - | 8536.69.40.40 | - | - | - | 6.3A | Screw | CE, CSA, cURus | - | - | 600V | - | - | - | 1 | 17A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | 5mm x 20mm | - | UL; CSA; IEC | 0.5-4mm2 | 10mm | - | - | Fuse, Removable Plug | LED | 74mm | 88mm | 5.08mm | 5.1mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3211860 Phoenix Contact | 22 |
| - | 7 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | 32A | - | 800V | 800V | - | - | 2014 | CLIPLINE PT | - | Active | 1 (Unlimited) | Screw | EAR99 | - | Feed Through | 3 | - | - | Blue | - | - | - | - | - | not_compliant | 32A | Push In Spring; Screw | - | - | - | 600V | - | - | - | 1 | 30A | 24 AWG | 10 AWG | - | - | - | 10-24 AWG | - | - | - | 0.2-6mm2 | 12mm | - | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1933750000 Weidmüller | 100 |
| Datasheet | 8 Weeks | - | - | - | Thermoplastic, Wemid | - | 20A | 6kV | 800V | - | - | 2011 | Z | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 4 | - | - | Blue | 4 | - | - | - | Straight | - | 24A | Push In, Spring | CE, CSA, IEC, cURus | - | - | 300V | - | - | - | 1 | 21A | 30 AWG | 12 AWG | - | 1 | - | 12-30 AWG | - | 4 | UL; CSA; GL | 0.5-4mm2 | 10mm | 2.5 mm2 | SPRING LOADED | - | - | 38.5mm | 60mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0324120000 Weidmüller | 21 |
| Datasheet | 12 Weeks | Panel | Plastic | - | Gemin (Thermosetting Plastic) | 26A | - | 6kV | 500V | - | - | - | SAK | - | Active | - | - | EAR99 | - | Disconnect | - | - | - | Yellow | - | - | 8536.69.40.40 | - | - | - | 26A | Screw | CE, CSA, IEC, UR | 2 | - | 600V | - | - | - | 1 | 25A | 22 AWG | 8 AWG | - | 1 | - | 8-22 AWG | - | - | UL; CSA; CE | 0.5-10mm2 | - | - | - | Switch, Pull Pin | - | 52.5mm | 65mm | 12mm | 12.0mm | UL94 5VA | No | - | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 9509600000 Weidmüller | 40 |
| Datasheet | 10 Weeks | - | - | - | Thermoplastic, Wemid | 6.3A | - | 250V | - | - | - | 2013 | SAK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | 120°C | -50°C | Beige | 1 | - | 8536.69.40.40 | - | - | - | 6.3A | Screw | CE, UR | - | - | 600V | - | 250V | - | 1 | 10A | 26 AWG | 8 AWG | - | 1 | - | 8-26 AWG | 5mm x 20mm | - | UL | 0.5-16mm2 | 12mm | - | - | Fuse, Removable Plug | - | 63mm | 69mm | 13mm | 13.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1783950000 Weidmüller | 94 |
| - | 10 Weeks | - | Nylon | - | Thermoplastic, Wemid | - | 10A | 800V | - | - | - | - | W | - | Active | Not Applicable | - | - | - | Feed Through, Isolated | 4 | - | - | Beige | 3 | - | - | - | - | - | 24A | Screw | CSA, IEC, UR | - | - | 30V | - | 30V | 5V | 3; 2 Connected | 5mA | 22 AWG | 12 AWG | - | - | - | 12-22 AWG | - | - | - | 0.5-4mm2 | 7mm | - | - | - | LED | 48.5mm | 66mm | 6.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1896180000 Weidmüller | 48 |
| Datasheet | 8 Weeks | - | - | - | Thermoplastic, Wemid | - | - | 800V | - | - | - | 2006 | P | - | Active | Not Applicable | - | EAR99 | Terminal Block | Ground, Earth | 2 | - | - | Green, Yellow | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | 57A | Push In, Spring | CE, CSA, IEC, cURus | 2 | Green | - | - | - | - | 1 | - | 16 AWG | 8 AWG | 8 AWG | - | - | 8-16 AWG | - | - | UL; CSA; CE | 1.5-10mm2 | 14mm | - | - | - | - | 40.5mm | 63.5mm | 8.1mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 3048264 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 41A | - | - | 800V | - | - | 2015 | CLIPLINE UK | yes | Active | 1 (Unlimited) | - | - | - | Feed Through | 2 | - | - | Black, Yellow | - | - | - | - | - | not_compliant | - | Screw | - | - | - | 600V | - | - | - | 1 | 30A | 30 AWG | 10 AWG | - | - | - | 10-30 AWG | - | - | - | 0.2-6mm2 | 8mm | - | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 7940022564 Weidmüller | 43 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | 500V | - | - | - | 2007 | W | - | Active | 1 (Unlimited) | - | - | - | Disconnect | 2 | - | - | - | - | - | - | - | - | - | 15A | Screw | - | - | - | - | - | - | - | 1 | - | - | - | 30 AWG | - | - | - | - | - | - | 4mm2 | - | - | - | Fuse, Lever | LED | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 1037085 Phoenix Contact | 34 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | Brown | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3206513 Phoenix Contact | In Stock | - | Datasheet | 17 Weeks | Through Hole | - | 9.479995g | Polyamide (PA), Nylon | 24A | - | - | 800V | - | - | 2006 | CLIPLINE QTCS | yes | Active | - | IDC | EAR99 | - | Feed Through | 2 | - | - | Blue | - | - | 8536.69.40.40 | - | - | - | - | IDC, Push In, Spring | - | - | - | 600V | - | - | - | 1 | 15A | 20 AWG | 14 AWG | - | - | - | 14-20 AWG | - | - | - | 0.5-2.5mm2 | 10mm | - | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3037614 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | 11.040013g | Polyamide (PA), Nylon | 22A | - | - | 500V | - | - | 2011 | CLIPLINE STTB | yes | Obsolete | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | Black | - | - | - | - | - | - | 22A | Push In, Spring | - | - | - | 300V | - | - | - | 2; Connected | 20A | 28 AWG | 12 AWG | - | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | Diode | - | - | 5.2mm | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3074444 Phoenix Contact | 247 |
| Datasheet | 8 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | 30A | - | - | 800V | - | - | 2016 | CLIPLINE UTTB | - | Active | 1 (Unlimited) | - | - | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | not_compliant | - | Screw | - | - | - | - | - | - | - | 2 | - | 26 AWG | 10 AWG | - | - | - | 10-26 AWG | - | - | - | 0.14-6mm2 | 9mm | - | - | - | - | - | 69.9mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1720830000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Nylon | - | Thermoplastic, Wemid | - | - | 6kV | 400V | - | - | 2008 | Z | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | Beige | 1 | - | - | - | - | - | 24A | Push In, Spring | CE, CSA, IEC, UR | - | - | 300V | - | - | - | 2 | - | 26 AWG | 12 AWG | - | 2 | - | 12-26 AWG | - | 4 | UL; CSA; CE | 0.5-4mm2 | 8mm | - | SPRING LOADED | - | - | 48.5mm | 95mm | 5.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3029952 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 41A | - | 6kV | 400V | - | - | 2010 | CLIPLINE ST | - | Active | - | - | - | - | Disconnect | 2 | - | - | Gray | - | - | - | - | - | - | 41A | Push In, Spring | - | - | - | 300V | - | - | - | 1 | 40A | 18 AWG | 8 AWG | - | - | - | 8-18 AWG | - | - | - | 0.2-10mm2 | 12mm | - | - | Switch, Slide | - | - | 113mm | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1896200000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | Thermoplastic, Wemid | - | - | 800V | - | - | - | 2006 | P | - | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | - | - | - | Green, Yellow | 3 | STANDARD: UL 94V-0 | - | - | Straight | - | - | Push In, Spring | CE, CSA, IEC, cURus | - | Green | - | - | - | - | 1 | - | 26 AWG | 10 AWG | 26 AWG | - | - | 10-26 AWG | - | 3 | UL; CSA; CE | 0.5-6mm2 | 12mm | 4 mm2 | - | - | - | 38mm | 67mm | 5.1mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - |