- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1608630000 Weidmüller | 81 |
| Datasheet | 6 Weeks | Through Hole | - | - | Nylon | - | Thermoplastic, Wemid | - | 50A | 8kV | 800V | 2003 | Z | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Blue | 1 | 94V-0 | 8536.69.40.40 | - | - | - | 41A | Push In, Spring | CE, CSA, IEC, UR | 2 | - | 600V | - | - | - | 1 | 36A | 22 AWG | 8 AWG | 8 AWG | - | 1 | - | 8-22 AWG | - | - | UL; CSA | 0.5-10mm2 | 13mm | SCREW | - | - | 45mm | 65mm | 8.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1886550000 Weidmüller | 64 |
| Datasheet | 8 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | - | 500V | 500V | 2008 | W | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | - | 120°C | -50°C | Black | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | 9.1mm | - | - | 6.3A | Screw | CE, CSA, IEC, cURus | - | - | - | 250V | 140V | - | 1 | - | 30 AWG | 12 AWG | 12 AWG | - | 1 | - | 12-30 AWG | 5mm x 20mm | 2 | UL; CSA | 0.5-4mm2 | 8mm | - | Fuse, Lever | LED | 42.5mm | 50.7mm | 9.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3035496 Phoenix Contact | 48 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | 2011 | CLIPLINE ST | yes | Active | - | - | EAR99 | - | Feed Through | - | - | - | Black, Yellow | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 300V | - | - | - | - | 15A | 26 AWG | 14 AWG | - | - | - | - | 14-26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() DP35-BU Eaton - Bussmann Electrical Division | In Stock | - | - | 11 Weeks | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | 32A | 35A | - | 630V | - | Magnum® DP | - | Obsolete | 1 (Unlimited) | Screw | - | - | Feed Through | 2 | - | - | Blue | - | - | - | - | - | - | - | Screw | - | - | - | 600V | - | - | - | 1 | 35A | 22 AWG | 10 AWG | - | - | - | - | 10-22 AWG | - | - | - | 0.5-4mm2 | 12mm | - | - | - | - | - | - | 6.1mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3003826 Phoenix Contact | In Stock | - | Datasheet | - | - | - | - | - | 1.099961kg | Polyamide (PA), Nylon | 17.5A | - | 800V | - | 2011 | CLIPLINE MZDB | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | Feed Through | 4 | - | - | Gray | 2 | - | - | - | - | - | 24A | Push In, Spring | - | - | - | 600V | 800V | - | 24A | 1 | 15A | 26 AWG | 14 AWG | - | - | - | - | 14-26 AWG | - | - | UL; CSA | 0.14-2.5mm2 | 9mm | SPRING LOADED | - | - | - | 42.7mm | 10.4mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2714048 Phoenix Contact | In Stock | - | Datasheet | - | - | - | - | - | 14.80001g | Polyamide (PA), Nylon | 32A | - | 400V | 400V | 2013 | CLIPLINE PIK | yes | Active | - | - | EAR99 | - | Feed Through | 2 | - | - | Gray | 2 | - | 8536.69.40.40 | - | - | - | 32A | Screw | - | - | - | 300V | - | - | - | 1 | 20A | 28 AWG | 12 AWG | 12 AWG | - | 2 | - | 12-28 AWG | - | 4 | UL | 0.2-4mm2 | 9mm | - | - | - | 59mm | 88mm | 6.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3046154 Phoenix Contact | 37 |
| Datasheet | 7 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | 20A | - | - | 500V | 2016 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | - | - | Disconnect | 2 | - | - | Gray | - | - | - | - | - | not_compliant | - | Screw | - | - | - | 300V | - | - | - | 1 | 16A | 26 AWG | 10 AWG | - | - | - | - | 10-26 AWG | - | - | - | 0.14-6mm2 | 9mm | - | Switch, Knife | - | - | - | - | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1683340000 Weidmüller | 125 |
| Datasheet | 8 Weeks | - | - | - | Nylon | - | Thermoplastic, Wemid | - | 25A | 8kV | 800V | 2008 | Z | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 3 | - | - | Red | 2 | STANDARD: UL 94V-0 | - | - | Straight | - | 24A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | - | - | - | 1 | 21A | 30 AWG | 12 AWG | - | - | 1 | - | 12-30 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | 10mm | SPRING LOADED | - | - | 38.5mm | 64.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() BNH50W IDEC | 88 | - | - | 4 Weeks | - | 600 | - | - | - | Polyphenylene Ether (PPE) | - | - | 600V | - | 2008 | BNH | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | Black | - | - | 8536.69.40.40 | 24.4mm | Straight | - | 50A | Screw | CSA, TUV, UL | - | - | - | - | - | 50A | - | - | - | - | 6 AWG | 1 | - | - | 6-16 AWG | - | - | - | - | - | - | - | - | - | - | - | 15.5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3249143 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Through Hole | - | - | - | - | Polyamide (PA), Nylon | 24A | - | 800V | 800V | 2015 | CLIPLINE ST | yes | Active | 1 (Unlimited) | - | - | - | Feed Through | 4 | 130°C | - | Gray | - | - | - | - | - | - | 24A | Push In, Spring | - | - | - | 600V | - | - | - | 1 | 5A | 28 AWG | 12 AWG | - | - | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 8mm | - | - | - | - | - | - | 10.4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() F520STLED12-GY Eaton - Bussmann Electrical Division | In Stock | - | - | 10 Weeks | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | 6.3A | 6.3A | - | 300V | 2012 | Magnum® F520 | - | Obsolete | 1 (Unlimited) | Screw | - | SC | Disconnect | 2 | - | - | Gray | - | - | - | - | - | - | - | Screw | - | - | - | 300V | - | - | - | 1 | 6.3A | 24 AWG | 12 AWG | - | - | - | - | 12-24 AWG | 5mm x 20mm | - | - | 0.5-4mm2 | 10mm | - | Fuse, Lever | LED | - | - | - | 8.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3214362 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | 36A | - | - | 500V | 2015 | CLIPLINE UT | - | Active | 1 (Unlimited) | - | - | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | not_compliant | - | Screw | - | - | - | 300V | - | - | - | 2 | 16A | 26 AWG | 10 AWG | - | - | - | - | 10-26 AWG | - | - | - | 0.14-6mm2 | 9mm | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3249088 Phoenix Contact | 20 |
| - | 4 Weeks | Through Hole | - | - | - | - | Polyamide (PA), Nylon | - | - | 800V | 800V | 2011 | CLIPLINE ST | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | 130°C | -60°C | Gray | - | - | 8536.69.40.40 | - | - | - | 24A | Push In, Spring | - | - | - | 300V | - | - | 24A | 1 | 20A | 28 AWG | 12 AWG | - | - | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 8mm | - | - | - | 39.5mm | 42.7mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3211867 Phoenix Contact | 156 |
| Datasheet | 4 Weeks | - | - | - | Nylon | - | Polyamide (PA), Nylon | - | - | - | - | 2012 | CLIPLINE PTS | - | Active | 1 (Unlimited) | - | EAR99 | Push-In | Ground, Earth | 2 | - | - | Green, Yellow | - | - | 8536.69.40.40 | - | - | - | - | Push In, Spring | CB, CSA, UL, VDE | - | - | - | - | - | - | 1 | - | 26 AWG | 12 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 10mm | - | - | - | 50.5mm | 49mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3045114 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Through Hole | - | - | - | 8.899993g | Polyamide (PA), Nylon | 32A | - | 1kV | 1000V | 2010 | CLIPLINE UT | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | Yellow | - | - | 8536.69.40.40 | - | - | unknown | 32A | Screw | CB, CSA, UL, VDE | - | - | 600V | - | - | 41A | 1 | 30A | 26 AWG | 10 AWG | 10 AWG | - | - | - | 10-26 AWG | - | - | - | 0.14-6mm2 | 9mm | - | - | - | - | 47.7mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3076484 Phoenix Contact | 35 |
| Datasheet | 18 Weeks | Screw | - | Polyamide | - | - | - | - | - | 1kV | - | 2015 | - | - | Active | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | 192A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 3211814 Phoenix Contact | 239 |
| Datasheet | 4 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | 41A | - | - | 1000V | 2016 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | - | - | Feed Through | 2 | - | - | Black | - | - | - | - | - | - | - | Push In, Spring | - | - | - | 600V | - | - | - | 1 | 40A | 20 AWG | 8 AWG | - | - | - | - | 8-20 AWG | - | - | - | 0.5-10mm2 | 12mm | - | - | - | - | - | - | 8.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1036800000 Weidmüller | 1087 | - | Datasheet | 6 Weeks | Through Hole | - | - | Nylon | 8.62g | Thermoplastic, Wemid | - | 25A | 800V | 800V | 2005 | W | yes | Active | Not Applicable | - | EAR99 | Terminal Block | Feed Through | - | 120°C | -50°C | White | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | 24A | Screw | CE, CSA, IEC, NEMKO, UR | - | - | 600V | - | - | 25A | 1 | 21A | 30 AWG | 12 AWG | 30 AWG | - | - | - | 12-30 AWG | - | 2 | UL; CSA; CE | 0.5-4mm2 | 10mm | - | - | - | 46.5mm | 60mm | 5.1mm | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3212120 Phoenix Contact | 50 |
| - | 11 Weeks | Through Hole | - | - | Polyamide | - | Polyamide (PA), Nylon | 57A | - | 600V | 1000V | 2015 | CLIPLINE PT | - | Active | 1 (Unlimited) | Push-In | EAR99 | - | Feed Through | 2 | - | - | Gray | 1 | STANDARD: UL 94V-0, PA | 8536.69.40.40 | - | - | - | 70A | Push In, Spring | CB, CSA, UL, VDE | - | - | 600V | - | - | - | 1 | 60A | 20 AWG | 6 AWG | 6 AWG | - | 1 | - | 6-20 AWG | - | 2 | BV; CB; CSA; CUL; GL; GOST; LR | 0.5-16mm2 | 18mm | - | - | - | 49.5mm | 67.7mm | 10.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1042700000 Weidmüller | 80 |
| Datasheet | 10 Weeks | Panel | - | - | - | - | Thermoplastic, Wemid | - | - | - | - | 2011 | W | yes | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | - | - | - | Green, Yellow | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | - | Screw | CE, CSA, IEC, UR | 2 | Green | - | - | - | - | 1 | - | 26 AWG | 10 AWG | - | - | - | - | 10-26 AWG | - | - | UL; CE | 0.5-6mm2 | 10mm | - | - | - | 37mm | 50mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - |