- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Housing Color | Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1020380000 Weidmüller | 260 | - | Datasheet | 6 Weeks | - | - | Nylon | 19.16g | Thermoplastic, Wemid | - | 65A | 8kV | 1000V | 2009 | W | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Blue | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | - | 57A | Screw | CE, CSA, IEC, NEMKO, UR | - | 600V | 65A | 1 | 50A | 16 AWG | 6 AWG | 6 AWG | 1 | 6-16 AWG | - | 2 | UL; CSA; CE | 1.5-16mm2 | 12mm | - | - | - | 46.5mm | 60mm | 9.9mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3211934 Phoenix Contact | 144504344 |
| Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | 20A | - | - | 400V | 2016 | CLIPLINE PT | - | Active | - | - | - | - | Disconnect | 2 | - | - | Blue | - | - | - | - | - | - | - | Push In | - | - | - | - | 1 | - | - | - | - | - | 10-24 AWG | - | - | - | 0.2-6mm2 | 10mm ~ 12mm | - | Switch, Knife | - | - | - | - | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3044746 Phoenix Contact | In Stock |
| - | 7 Weeks | Through Hole | - | - | - | - | - | - | - | 800V | 2011 | CLIPLINE UTTB | - | Active | 1 (Unlimited) | - | - | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | not_compliant | 30A | Screw | - | - | - | - | 2 | - | 26 AWG | 10 AWG | - | - | 10-26 AWG | - | - | - | 0.14-6mm2 | 9mm | - | - | - | - | - | 6.2mm | 6.2mm | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3072804 Phoenix Contact | 24 |
| Datasheet | 7 Weeks | - | - | - | - | Polyamide (PA), Nylon | 41A | 30A | - | 500V | 2016 | CLIPLINE UK | - | Active | 1 (Unlimited) | - | - | - | Disconnect | 2 | - | - | Gray | - | - | - | - | - | - | - | Screw | - | - | - | - | 1 | - | - | - | - | - | 8-26 AWG | - | - | - | 0.5-10mm2 | 10mm | - | Switch, Slide | - | - | - | - | 8.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 0443680000 Weidmüller | 103 |
| Datasheet | 6 Weeks | - | - | Nylon | 11.43g | Polyamide (PA66), Nylon 6/6 | - | 30A | 8kV | 800V | - | SAK | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | 100°C | -50°C | Blue | 1 | - | 8536.69.40.40 | - | - | - | 32A | Screw | CE, CSA, IEC, UR | - | 600V | - | 1 | 28A | 26 AWG | 10 AWG | 10 AWG | 1 | 10-26 AWG | - | - | UL; CSA; CE | 0.5-6mm2 | 12mm | - | - | - | 44mm | 45mm | 6.5mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3048836 Phoenix Contact | 84 |
| Datasheet | 7 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | 32A | - | - | 1000V | 2016 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | - | - | Feed Through | 4 | - | - | Blue | - | - | - | - | - | not_compliant | - | Screw | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.14-6mm2 | 9mm | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3070079 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | 250V | 500V | 2010 | CLIPLINE UT | - | Active | 1 (Unlimited) | - | - | - | Disconnect, Isolated | 3 | - | - | Black | - | - | - | - | - | - | 6.3A | Screw | - | - | - | - | 2; 1 Grounded | - | 26 AWG | 10 AWG | - | - | 10-26 AWG | 5mm x 20mm | - | - | 0.14-6mm2 | 9mm | - | Fuse, Lever | LED | 80.5mm | 70.8mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0661060000 Weidmüller | In Stock | - | - | 6 Weeks | - | Nylon | Polyamide | - | Polyamide (PA66), Nylon 6/6 | - | - | 800V | - | - | SAK | - | Active | Not Applicable | - | EAR99 | Terminal Block | Ground, Earth | - | 100°C | -50°C | Green, Yellow | 2 | - | 8536.69.40.40 | Straight | 6mm | - | - | Screw | CE, CSA, IEC, UR | Green | - | - | 1 | - | 22 AWG | 14 AWG | 26 AWG | - | 14-22 AWG | - | - | UL; VDE; CSA | 0.5-6mm2 | 10mm | - | - | - | 40mm | 56.5mm | 6mm | 6.0mm | UL94 V-2 | No | Unknown | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3076358 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | Polyamide (PA), Nylon | 415A | - | 1kV | 1000V | 2015 | CLIPLINE UKH | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 6 | - | - | Gray | - | - | - | - | - | not_compliant | 415A | Screw | - | - | 600V | - | 1 | 380A | - | - | - | - | 500MCM (kcmil)-2/0 AWG | - | - | - | 70-240mm2 | 40mm | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0268880000 Weidmüller | 33 |
| Datasheet | 8 Weeks | - | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | 24A | - | 6kV | 500V | - | SAK | - | Active | - | - | EAR99 | - | Feed Through | 2 | - | - | Blue | 1 | - | 8536.69.40.40 | - | - | - | 24A | Screw | CE, CSA, IEC, UR | - | 300V | - | 1 | 20A | 28 AWG | 12 AWG | - | 1 | 12-28 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | 10mm | - | - | - | 38mm | 44mm | 5mm | 5.0mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1820560000 Weidmüller | 12 |
| Datasheet | 6 Weeks | - | - | - | - | Thermoplastic, Wemid | - | 228A | 8kV | 1000V | 2011 | W | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Blue | 2 | STANDARD: UL 94V-0 | - | Straight | - | - | 269A | Screw | CE, CSA, IEC, UR | - | 1kV | - | 1 | 243A | - | - | - | 1 | 250MCM (kcmil)-4 AWG | - | 1 | UL; CSA; CE | 6-150mm2 | - | - | - | - | 90mm | 91mm | 27mm | 27.0mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3209516 Phoenix Contact | 15 |
| Datasheet | 8 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | 24A | - | 800V | 800V | 2014 | CLIPLINE PT | - | Active | 1 (Unlimited) | Screw | EAR99 | - | Feed Through | 3 | - | - | Blue | - | - | - | - | - | not_compliant | 24A | Push In Spring; Screw | - | - | 600V | - | 1 | 20A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 10mm | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2130321 Phoenix Contact | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | 287.360008g | Polyamide (PA), Nylon, Glass Filled | 232A | - | - | 1000V | 2011 | CLIPLINE UHV | - | Active | 1 (Unlimited) | Screw | EAR99 | - | Feed Through | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | not_compliant | 232A | Bolt and Nut, Screw | - | - | 600V | - | 1 | 230A | - | - | - | - | 2 AWG | - | - | - | 25-95mm2 | 29mm | - | - | - | - | - | 40mm | 40.0mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() 1683640000 Weidmüller | 121 |
| Datasheet | 8 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | 33A | 800V | 800V | 2009 | Z | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | White | 2 | - | 8536.69.40.40 | Straight | - | - | 32A | Push In, Spring | CE, CSA, IEC, UR | - | 600V | - | 1 | 28A | 26 AWG | 10 AWG | - | 1 | 10-26 AWG | - | - | UL; VDE; CSA | 0.5-6mm2 | 12mm | SCREW | - | - | 43mm | 62mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1690040000 Weidmüller | 29 | - | Datasheet | 8 Weeks | Through Hole | - | Nylon | - | Thermoplastic, Wemid | 10A | - | 6kV | 500V | 2008 | Z | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | Beige | 2 | - | - | - | - | - | 10A | Push In, Spring | CE, CSA, IEC, UR | - | 300V | - | 2; Connected | 15A | 30 AWG | 14 AWG | - | 2 | 14-30 AWG | - | 4 | UL; CSA; CE | 0.5-2.5mm2 | 10mm | SPRING LOADED | - | Diode | 53mm | 79.1mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3072815 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | 41A | 50A | - | 1000V | 2016 | CLIPLINE UT | - | Active | 1 (Unlimited) | - | - | - | Disconnect | 2 | - | - | Gray | - | - | - | - | - | - | - | Screw | - | - | - | - | 1 | - | - | - | - | - | 8-20 AWG | - | - | - | 0.2-10mm2 | 12mm | - | Switch, Slide | - | - | - | - | 8.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3038875 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | 10.669995g | Polyamide (PA), Nylon | 20A | - | 400V | 400V | 2008 | CLIPLINE ST | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Gray | 1 | STANDARD: UL 94V-0, PA | 8536.69.40.40 | - | - | - | 16A | Push In, Spring | - | - | 300V | - | 1 | 10A | 28 AWG | 10 AWG | 10 AWG | 1 | 10-28 AWG | - | 2 | CSA; CUL; UL | 0.08-6mm2 | 10mm | SPRING LOADED | Switch, Knife | - | 44mm | 61.5mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3073872 Phoenix Contact | 2895 |
| Datasheet | 7 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | 500V | 500V | 2015 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Blue | - | - | 8536.69.40.40 | - | - | not_compliant | 20A | Screw | - | - | 300V | - | 1 | 20A | 24 AWG | 6 AWG | - | - | 6-24 AWG | - | - | - | 0.2-10mm2 | 10mm | - | Open | - | - | - | - | 8.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3046834 Phoenix Contact | 2785 |
| Datasheet | 6 Weeks | - | - | - | - | Polyamide (PA), Nylon | 0.5A | - | 500V | 500V | 2011 | CLIPLINE UT | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through, Isolated | 3 | - | - | Gray | - | - | - | - | - | not_compliant | 500mA | Screw | - | - | 600V | - | 2; 1 Grounded | 500mA | 26 AWG | 10 AWG | - | - | 10-26 AWG | - | - | - | 0.14-6mm2 | 9mm | - | - | Diode | - | - | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0268860000 Weidmüller | 138 |
| Datasheet | 12 Weeks | Cable | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | 24A | - | 6kV | 500V | - | SAK | - | Active | Not Applicable | - | EAR99 | - | Feed Through | - | 100°C | -50°C | Beige | 2 | - | - | - | - | - | 24A | Screw | CE, CSA, IEC, UR | - | 300V | 20A | 1 | 20A | 28 AWG | 12 AWG | 28 AWG | 1 | 12-28 AWG | - | 2 | UL; CSA; CE | 0.5-4mm2 | 10mm | - | - | - | 38mm | 44mm | 5mm | 5.0mm | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free |