- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0268860000 Weidmüller | 138 |
| Datasheet | 12 Weeks | Cable | Nylon | - | Polyamide (PA66), Nylon 6/6 | 24A | - | 6kV | 500V | - | - | SAK | - | Active | Not Applicable | - | EAR99 | - | Feed Through | - | 100°C | -50°C | Beige | 2 | - | - | - | - | - | - | 24A | Screw | CE, CSA, IEC, UR | - | 300V | - | - | 20A | 1 | 20A | 28 AWG | 12 AWG | 28 AWG | - | 1 | 12-28 AWG | - | 2 | UL; CSA; CE | 0.5-4mm2 | 10mm | - | - | - | 38mm | 44mm | 5mm | 5.0mm | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() BNH15MW IDEC | 2115 | - | - | 4 Weeks | Cable | - | - | Polyphenylene Ether (PPE) | - | - | 600V | - | - | 2005 | BNH | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | Black | - | - | 8536.69.40.40 | 18mm | - | - | - | 10A | Screw | - | 1 | - | - | - | 10A | - | - | - | - | 22 AWG | - | - | 14-22 AWG | - | - | - | - | - | - | - | - | - | - | - | 8.0mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1022300000 Weidmüller | 1327 | - | Datasheet | 10 Weeks | Through Hole | Nylon | 14.1g | Thermoplastic, Wemid | - | 20A | 6kV | 400V | - | 2005 | W | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Beige | 4 | - | - | - | Straight | 5.1mm | - | 24A | Screw | CE, CSA, IEC, NEMKO, UR | - | 600V | 2 | 300V | 20A | 2; Connected | 21A | 30 AWG | 12 AWG | 30 AWG | - | 1 | 12-30 AWG | - | 4 | ATEX; CE; CSA; CURUSEX; DNV | 0.5-4mm2 | 10mm | - | - | - | 62.5mm | 69mm | 5.1mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0790446 Phoenix Contact | 198 |
| - | 4 Weeks | - | Polyamide | 30.799999g | Polyamide (PA), Nylon | 36A | - | 800V | - | Bulk | - | CLIPLINE OTTA | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Disconnect | 2 | - | - | Gray | 2 | - | 8536.69.40.40 | - | Straight | 11mm | - | 41A | Bolt and Nut | CSA, UL | - | 600V | - | 800V | 41A | 1 | 30A | 10 AWG | 26 AWG | 10 AWG | - | 1 | - | - | - | UL; CSA | 0.1-6mm2 | - | - | Switch, Slide | - | 59.5mm | 69mm | 11mm | 11.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3070312 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | 500V | - | - | - | CLIPLINE USST | - | Active | 1 (Unlimited) | Screw | EAR99 | - | Disconnect | 2 | 130°C | - | Gray | - | - | 8536.69.40.40 | - | - | - | not_compliant | 41A | Screw, Spring Supported | - | - | - | - | - | - | 1 | - | 24 AWG | 8 AWG | - | - | - | 8-24 AWG | - | - | - | 0.2-10mm2 | 12mm | - | Switch, Slide | - | - | - | 8.2mm | 8.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3044241 Phoenix Contact | 65 |
| Datasheet | 7 Weeks | Cable | - | 85.789994g | Polyamide (PA), Nylon | - | - | 8kV | - | - | 2006 | CLIPLINE UT | yes | Active | Not Applicable | - | EAR99 | - | Ground, Earth | - | - | - | Green, Yellow | 1 | - | 8536.69.40.40 | - | - | - | - | 125A | Screw | CB, CSA, UL, VDE, cULus | - | - | - | - | 125A | 1 | - | 14 AWG | 2 AWG | 2 AWG | 2 | 1 | 2-14 AWG | - | 2 | CSA; UL; VDE | 1.5-35mm2 | 18mm | - | - | - | - | 60.2mm | 16mm | 16.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3209206 Phoenix Contact | 24 |
| - | 4 Weeks | - | - | 375.000008g | Polyamide (PA), Nylon | 18A | - | 250V | 250V | - | 2011 | CLIPLINE STIO | - | Active | 1 (Unlimited) | - | EAR99 | - | Isolated | 3 | - | - | Orange | - | - | - | - | - | - | - | 18A | Push In, Spring | - | - | 300V | - | - | - | 1 | 10A | 28 AWG | 12 AWG | - | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | - | 90mm | 10.3mm | 10.4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() CXDL2.5 Altech Corporation | 59 |
| Datasheet | 7 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6 | 24A | 20A | - | 1000V | - | - | CX | - | Active | 1 (Unlimited) | - | - | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 12-24 AWG | - | - | - | 0.2-2.5mm2 | 10mm | - | - | - | - | 71mm | 5mm | 5.0mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 1966070000 Weidmüller | 61 |
| Datasheet | 8 Weeks | - | - | 67g | Thermoplastic, Wemid | - | - | 6kV | - | - | 2012 | WSI | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | 120°C | -50°C | Beige | 1 | UL 94V-0 | 8536.69.40.40 | 18mm | - | - | - | 32A | Screw | CE, CSA, IEC, cULus | - | - | - | - | - | 1 | - | 18 AWG | 4 AWG | 4 AWG | - | 1 | 4-18 AWG | - | 2 | UL; CSA; CE | 1.5-25mm2 | - | - | Fuse, Lever | LED | 58mm | 58mm | 18mm | 54.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() CX6 Altech Corporation | 15 |
| Datasheet | 7 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6 | 41A | 50A | - | 1000V | - | - | CX | - | Active | 1 (Unlimited) | - | - | - | Feed Through | 2 | - | - | Gray | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 8-24 AWG | - | - | - | 0.2-6mm2 | 10mm | - | - | - | - | 67.1mm | 8mm | 8.0mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 1880390000 Weidmüller | 43 |
| Datasheet | 6 Weeks | Cable | - | - | Thermoplastic, Wemid | - | - | 6V | - | - | 2011 | W | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | - | 120°C | -50°C | Black | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | 9.1mm | - | - | - | 6.3A | Screw | CE, CSA, IEC, cURus | 2 | - | - | 500V | - | 1 | - | 30 AWG | 10 AWG | 10 AWG | - | 1 | 10-30 AWG | 6.3mm x 32mm | 2 | UL; CSA | 0.5-4mm2 | 10mm | - | Fuse, Lever | LED | 53.5mm | 81.6mm | 9.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3050390 Phoenix Contact | In Stock |
| Datasheet | 16 Weeks | - | - | 17.95999g | Polyamide (PA), Nylon | 6.3A | - | - | 60V | - | 2006 | CLIPLINE QTC | - | Active | - | - | - | - | Disconnect | 2 | - | - | Black | - | - | - | - | - | - | - | 6.3A | IDC | CSA, KEMA, UL | - | 300V | - | - | - | 1 | 15A | 20 AWG | 20 AWG | - | - | - | 14-20 AWG | 5mm x 20mm | - | - | 0.5-2.5mm2 | - | - | Switch, Knife | LED | - | 82.5mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1739620000 Weidmüller | 43 |
| Datasheet | 6 Weeks | Cable | Nylon | - | Thermoplastic, Wemid | - | 120A | 8kV | 800V | - | 2005 | Z | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | - | 125A | Push In, Spring | CE, CSA, IEC, UR | - | 600V | - | - | - | 1 | 109A | 12 AWG | 2 AWG | 2 AWG | - | 1 | 2-12 AWG | - | - | UL; CSA; CE | 2.5-35mm2 | 25mm | SPRING LOADED | - | - | 58.5mm | 100.5mm | 16mm | 16.0mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3215928 Phoenix Contact | 74 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 2015 | CLIPLINE UT | - | Active | 1 (Unlimited) | - | - | - | Ground, Earth | 2 | - | - | Green, Yellow | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | 1 | - | 16 AWG | 2 AWG | - | - | - | 2-16 AWG | - | - | - | 1.5-35mm2 | 18mm | - | - | - | - | - | - | 16.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 9537430000 Weidmüller | 125 |
| Datasheet | 8 Weeks | Cable | - | 17.2g | Thermoplastic, Wemid | - | 45A | 6kV | 500V | - | 2009 | W | yes | Active | - | - | EAR99 | - | Feed Through | 2 | - | - | Black | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | - | 41A | Screw | CE, CSA, IEC, UR | 2 | 150V | - | - | - | 1 | 36A | 20 AWG | 8 AWG | - | - | 1 | 8-20 AWG | - | - | UL; CSA; CE | 0.5-10mm2 | 16mm | - | - | - | 51.1mm | 60mm | 7.9mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3248125 Phoenix Contact | 1924 |
| Datasheet | 7 Weeks | Through Hole | Polyamide | 5.599995g | Polyamide (PA), Nylon | 24A | - | 500V | 500V | Bulk | 2014 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | EAR99 | Push-In | Feed Through | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | - | - | 24A | Push In, Spring | - | - | 300V | - | - | - | 1 | 20A | 26 AWG | 26 AWG | - | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 10mm | - | - | - | 32.1mm | 36mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2051180000 Weidmüller | 100 | - | Datasheet | 10 Weeks | - | - | - | Thermoplastic, Wemid | 32A | 30A | - | 800V | - | 2016 | A | - | Active | Not Applicable | - | - | - | Feed Through | 2 | - | - | Beige | - | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 10-28 AWG | - | - | - | 0.5-4mm2 | 12mm | - | - | - | - | - | - | 6.1mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3210269 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | 400V | - | 2015 | CLIPLINE PTT | yes | Active | 1 (Unlimited) | - | - | - | Disconnect | 4 | - | - | Blue | - | - | - | - | - | - | - | - | Push In | - | - | 300V | - | - | - | 2 | 16A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 10mm | - | Switch, Knife | - | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3036043 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 20A | - | - | 500V | - | 2016 | CLIPLINE ST | yes | Active | 1 (Unlimited) | - | - | - | Feed Through | 6 | - | - | Gray | - | - | - | - | - | - | not_compliant | - | Push In, Spring | - | - | - | - | - | - | 3; 2 Connected | - | - | - | - | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | Diode | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1039600000 Weidmüller | 81 |
| Datasheet | 8 Weeks | - | - | 14.8g | Thermoplastic, Wemid | - | 50A | 8kV | 800V | - | 2014 | W | - | Active | Not Applicable | - | - | - | Feed Through | 2 | - | - | Gray | - | - | - | - | - | - | - | 41A | Screw | CE, CSA, IEC, NEMKO, UR | - | 600V | - | - | - | 1 | 36A | 26 AWG | 8 AWG | - | - | - | 8-26 AWG | - | - | - | 0.5-10mm2 | 12mm | - | - | - | 46.5mm | 60mm | 7.9mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free |