- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Wire Gauge | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3001776 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | 69.349993g | Polyamide (PA), Nylon | - | - | - | 8kV | - | - | 2010 | CLIPLINE UISLKG | yes | Active | - | - | EAR99 | - | Ground, Earth | 2 | - | - | Green, Yellow | - | - | 8536.69.40.40 | - | - | - | - | 125A | Screw | - | - | - | - | - | 1 | - | 18 AWG | 2 AWG | - | - | - | 2-18 AWG | - | UL | 0.75-35mm2 | 16mm | - | - | - | - | - | 55mm | 15mm | 15.0mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3037300 Phoenix Contact | 65 |
| Datasheet | 4 Weeks | Through Hole | Polyamide | 6.540008g | Polyamide (PA), Nylon | - | 17.5A | - | 500V | 500V | - | 2011 | CLIPLINE ST | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 3 | - | - | Black | - | - | - | - | - | - | - | 17.5A | Push In, Spring | - | - | 300V | - | - | 1 | 15A | 26 AWG | 14 AWG | - | - | - | 14-26 AWG | - | - | 0.08-1.5mm2 | 10mm | - | - | - | - | 44mm | 60.5mm | 4.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0452043 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | 7.235989g | Polyamide (PA), Nylon | - | - | - | 6kV | - | Bulk | - | CLIPLINE MBK | yes | Active | Not Applicable | - | EAR99 | - | Ground, Earth | - | - | - | Green, Yellow | - | - | 8536.69.40.40 | - | Straight | - | unknown | - | Screw | UL, cULus | - | - | - | - | 1 | - | 14 AWG | 26 AWG | - | 2 | - | 14-26 AWG | - | - | 0.2-6mm2 | 8mm | - | - | - | - | - | 28mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3260106 Phoenix Contact | 33 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | - | 1000V | - | 2015 | CLIPLINE PTPOWER | - | Active | 1 (Unlimited) | Screw | - | - | Ground, Earth | 2 | - | - | Green, Yellow | 1 | STANDARD: UL 94V-0, PA, SAFETY APPROVAL: LR; UL | - | - | - | - | - | 232A | Push In with Lock; Screw | - | - | - | - | - | 1 | - | 4 AWG | 0 AWG | - | - | 1 | 4/0-4 AWG | 2 | ATEX; BV; CSA; CUL; EAC; IEC | 25-95mm2 | 40mm | - | - | - | - | 108.7mm | 105.5mm | 25mm | 25.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0523998 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | - | - | - | Silver | 1 | UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 6 AWG | - | - | - | - | - | - | - | - | - | 1 | - | 2 | UL | - | - | 16 mm2 | SCREW | - | - | - | - | 10mm | - | - | - | RoHS Compliant | - | - | ||
![]() 3214592 Phoenix Contact | 127 |
| Datasheet | 4 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | 17.5A | - | 600V | 500V | - | 2013 | CLIPLINE PTS | - | Active | - | Push-In | EAR99 | - | Feed Through | 3 | - | - | Blue | - | - | - | 1.5mm | - | - | - | 15A | Push In, Spring | CSA, UL | - | 300V | - | - | 1 | 15A | 26 AWG | 26 AWG | 14 AWG | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 8mm | - | - | - | - | 37mm | 50.7mm | 3.5mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 7904190000 Weidmüller | 80 |
| Datasheet | 6 Weeks | - | - | - | Thermoplastic, Wemid | - | - | 33A | 8kV | 800V | - | 2011 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 3 | - | - | Blue | 1 | 94V-0 | - | - | - | - | - | 32A | Push In, Spring | CE, CSA, IEC, UR | - | 600V | - | - | 1 | 28A | 26 AWG | 10 AWG | - | - | 1 | 10-26 AWG | - | UL; CSA | 0.5-6mm2 | 12mm | 4 mm2 | SCREW | - | - | 43mm | 83.5mm | 6.1mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3036440 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Polyamide | 14.880013g | Polyamide (PA), Nylon | - | - | - | 800V | - | - | 2011 | CLIPLINE STS | yes | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | 2 | - | - | Green, Yellow | 1 | STANDARD: UL 94V-0, PA, SAFETY APPROVAL: DNV; GL; GOST; KR; LR; NK; UL; VDE | 8536.69.40.40 | - | - | - | unknown | - | Push In, Spring | - | - | - | - | - | 1 | - | 28 AWG | 28 AWG | - | - | 1 | 10-28 AWG | 2 | ABS; BV; CB; CSA; CUL | 0.08-6mm2 | 10mm | - | SPRING LOADED | - | - | 50.5mm | 64.5mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1521970000 Weidmüller | 131 |
| Datasheet | 8 Weeks | - | - | - | Thermoplastic, Wemid | - | 24A | 20A | - | 800V | - | 2018 | A | - | Active | Not Applicable | - | - | - | Feed Through | 2 | - | - | White | - | - | - | - | - | - | - | - | Push In | - | - | - | - | - | 1 | - | - | - | - | - | - | 12-28 AWG | - | - | 0.5-2.5mm2 | 10mm | - | - | - | - | - | - | - | 5.1mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3209621 Phoenix Contact | 106 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | 30A | 5A | - | 500V | - | 2016 | CLIPLINE PTTBS | yes | Active | 1 (Unlimited) | - | - | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | 2; 1 Grounded | - | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3064137 Phoenix Contact | 40 |
| Datasheet | 4 Weeks | - | Polyamide | 749.788188g | Polyamide (PA), Nylon | - | 0.5A | - | 600V | - | - | 2012 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Gray | 1 | PA, UL 94V-0 | 8536.69.40.40 | 2.5mm | - | 5.2mm | - | 20A | Screw | - | - | 600V | 800V | 500mA | 1 | 500mA | 26 AWG | 12 AWG | - | - | 1 | 12-26 AWG | 2 | UL | 0.14-4mm2 | 9mm | - | - | - | Diode | 55mm | 57.8mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3101113 Phoenix Contact | In Stock |
| - | 4 Weeks | Through Hole | - | 31.359987g | Polyamide (PA), Nylon | - | - | - | 400V | 400V | - | 2011 | CLIPLINE UDMTK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 4 | - | - | Blue | - | - | - | - | - | - | - | 10A | Screw | - | - | - | - | - | 2 | - | 24 AWG | 24 AWG | - | - | - | 12-24 AWG | - | UL; CSA | 0.2-4mm2 | 8mm | - | - | Switch, Knife | - | - | 93mm | 6.2mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3214644 Phoenix Contact | 17 |
| Datasheet | 4 Weeks | - | Nylon | 7.314999g | Polyamide (PA), Nylon | - | - | - | - | - | - | 2013 | CLIPLINE PTS | - | Active | - | - | EAR99 | Push-In | Ground, Earth | 4 | - | - | Green, Yellow | - | - | - | 1.5mm | - | - | - | 17.5A | Push In, Spring | CSA, UL | - | - | - | - | 1 | - | 26 AWG | 14 AWG | 14 AWG | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 8mm | - | - | - | - | 37mm | 50.7mm | 3.5mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3210271 Phoenix Contact | 105 |
| Datasheet | 6 Weeks | - | - | - | Polyamide (PA), Nylon | - | 0.5A | - | - | 800V | - | 2015 | CLIPLINE PT | yes | Active | 1 (Unlimited) | - | - | - | Feed Through | 4 | - | - | Orange | - | - | - | - | - | - | not_compliant | - | Push In | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.14-4mm2 | 8mm | - | - | - | Diode | - | - | - | 5.2mm | UL94 HB | - | RoHS Compliant | UL94 HB | - | ||
![]() 3208359 Phoenix Contact | 165 |
| Datasheet | 4 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | 500V | 500V | - | 2013 | CLIPLINE PT | - | Active | 1 (Unlimited) | Push-In | EAR99 | - | Feed Through | 4 | 130°C | - | Gray | - | - | - | - | - | - | - | 15A | Push In, Spring | - | - | 300V | - | - | 1 | 15A | 26 AWG | 14 AWG | 16 AWG | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 8mm | - | - | - | - | 39.5mm | 63.2mm | 3.5mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1028800000 Weidmüller | 76 |
| Datasheet | 6 Weeks | - | - | 54g | Thermoplastic, Wemid | - | - | 150A | 1kV | 1000V | - | 2011 | W | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | - | 125A | Screw | CE, CSA, IEC, NEMKO, UR | - | 1kV | - | 150A | 1 | 109A | 12 AWG | 0 AWG | - | - | 1 | 1/0-12 AWG | 2 | UL; CSA; CE | 2.5-16mm2 | 18mm | - | - | - | - | 62.5mm | 60mm | 16mm | 16.0mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 3064014 Phoenix Contact | 2106 |
| Datasheet | 7 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | 6kV | 500V | - | 2015 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | - | - | Disconnect | 3 | - | - | Gray | - | - | - | - | - | - | not_compliant | 20A | Screw | - | - | 300V | - | - | 1 | 20A | 26 AWG | 10 AWG | - | - | - | 10-26 AWG | - | - | 0.14-6mm2 | 9mm | - | - | Switch, Knife | - | - | 65.4mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3244423 Phoenix Contact | 127 |
| Datasheet | 4 Weeks | - | Polyamide | - | Polyamide (PA), Nylon | - | - | - | 250V | - | Bulk | 2013 | CLIPLINE PTIO | - | Active | 1 (Unlimited) | - | EAR99 | Push-In | Feed Through, Isolated | 3 | - | - | Gray | - | - | - | - | - | - | - | 13.5A | Push In, Spring | - | - | - | - | - | 2; Connected | - | 26 AWG | 26 AWG | 14 AWG | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 8mm | - | - | - | LED | - | 74.4mm | 3.5mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3036068 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Through Hole | Polyamide | 18.790007g | Polyamide (PA), Nylon | Copper | - | - | 500V | 500V | - | 2011 | CLIPLINE ST | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 6 | - | - | Gray | 1 | STANDARD: UL 94V-0, PA | - | - | - | - | unknown | 28A | Push In, Spring | CB, CSA, UL, VDE | - | 600V | - | - | 3; Connected | 20A | 28 AWG | 28 AWG | 12 AWG | - | 3 | 12-28 AWG | 6 | CB; CSA; CUL; GOST; UL; VDE | 0.08-4mm2 | 10mm | 4 mm2 | SPRING LOADED | - | - | 66.5mm | 99.5mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3210170 Phoenix Contact | 71 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | 16A | - | - | 400V | - | 2014 | CLIPLINE PT | yes | Active | 1 (Unlimited) | - | - | - | Disconnect | 3 | - | - | Gray | - | - | - | - | - | - | - | - | Push In, Spring | - | - | 600V | - | - | 1 | 5A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | 10mm | - | - | Switch, Knife | - | - | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - |