- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0478260000 Weidmüller | 92 |
| Datasheet | 7 Weeks | Cable | Nylon | - | 11.96g | Polyamide (PA66), Nylon 6/6 | 20A | - | 500V | 500V | - | - | SAK | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | Beige | 2 | - | - | - | Straight | - | 20A | Tab | CE, CSA, IEC, UR | - | - | - | 600V | - | - | - | - | 1 | 13A | - | - | - | 1 | - | - | - | - | UL; CSA; CE | 0.5-2.5mm2 | - | - | SCREW | - | - | 46mm | 58mm | 6.5mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1879750000 Weidmüller | 43 |
| Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | - | - | 4kV | - | - | 2012 | Z | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Beige | 1 | - | 8536.69.40.40 | - | - | - | 10A | Push In, Spring | CE, CSA, IEC, cURus | - | - | - | 600V | - | 250V | 140V | - | 1 | 10A | 26 AWG | 12 AWG | - | 1 | - | 12-26 AWG | 5mm x 20mm | - | UL; CSA | 0.5-10mm2 | 10mm | - | - | Fuse, Screw Cap | LED | 55mm | 65mm | 12.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0396960000 Weidmüller | 24 |
| Datasheet | 11 Weeks | Cable | Nylon | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 24V | 24V | - | - | SAK | - | Active | - | - | - | - | Feed Through | 4 | - | - | Beige | 2 | - | - | - | - | - | 10A | Screw | CE | - | - | - | - | - | - | - | - | 2; Connected | - | 22 AWG | 12 AWG | - | - | - | 12-22 AWG | - | - | - | 0.5-4mm2 | 9mm | - | - | - | Diode | 52.5mm | 50mm | 6mm | 6.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3034413 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | 41A | - | 500V | 500V | - | 2011 | CLIPLINE DTME | - | Active | - | - | EAR99 | - | Feed Through | 2 | - | - | Gray | - | - | 8536.69.40.40 | 8.2mm | - | - | 41A | Push In, Spring | - | - | - | - | 600V | - | - | - | - | 1 | 30A | 24 AWG | 8 AWG | 8 AWG | - | - | 8-24 AWG | - | - | - | 0.5-10mm2 | 12mm | - | - | - | - | - | 99.8mm | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0105920000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Plastic | - | Gemin (Thermosetting Plastic) | 41A | - | 6kV | 125V | - | - | SAK | - | Active | - | - | EAR99 | - | Disconnect | 2 | - | - | Yellow | 3 | - | - | - | - | - | 41A | Screw | CE, CSA, IEC, UR | - | - | - | 300V | - | - | - | - | 1 | 25A | 22 AWG | 8 AWG | 8 AWG | 1 | - | 8-22 AWG | - | - | UL; CSA; IEC | 0.5-10mm2 | 12mm | - | - | Switch, Slide | - | 52.5mm | 82mm | 8mm | 8.0mm | UL94 5VA | No | - | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 1304860000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | 6kV | 400V | - | 2009 | SAK | yes | Active | - | - | EAR99 | - | Dual Disconnect | 4 | - | - | Beige | - | - | - | - | - | - | 10A | Screw | CE, IEC | 4 | - | - | - | - | - | - | - | 2; Connected | - | 26 AWG | 12 AWG | - | 1 | - | 12-26 AWG | - | - | CE | 0.5-4mm2 | 9mm | - | - | Switch, Knife | - | 56.5mm | 65mm | 6mm | 6.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0330620000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | - | Plastic | - | Gemin (Thermosetting Plastic) | 41A | - | 6kV | 125V | - | - | SAK | - | Active | - | - | EAR99 | - | Disconnect | 2 | - | - | Yellow | 3 | - | - | - | - | - | 41A | Screw | CE, CSA, IEC, UR | - | - | - | 300V | - | - | - | - | 1 | 25A | 22 AWG | 8 AWG | 8 AWG | 1 | - | 8-22 AWG | - | - | UL; VDE; CSA | 0.5-10mm2 | 12mm | - | - | Switch, Slide | - | 52.5mm | 82mm | 8mm | 8.0mm | UL94 5VA | No | - | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 0569560000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | 10A | - | 1kV | - | - | - | SAK | - | Active | - | - | EAR99 | - | Feed Through | - | - | - | Beige | - | - | - | - | - | - | - | Screw | CE, IEC | 4 | - | - | - | - | 115V | 24V | - | 2; Connected | 5mA | 22 AWG | 12 AWG | - | 2 | - | 12-22 AWG | - | - | CSA | 0.5-4mm2 | 9mm | - | - | - | Glow Lamp | 56.5mm | 50mm | 6mm | 6.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0395960000 Weidmüller | 35 |
| Datasheet | 6 Weeks | - | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | 10A | - | 24V | - | - | - | SAK | - | Active | - | - | - | - | Feed Through | 3 | - | - | Beige | 2 | - | - | - | - | - | - | Screw | CE, IEC | - | - | - | - | - | 24V | 24V | - | 2; Connected | 5mA | 22 AWG | 12 AWG | - | - | - | 12-22 AWG | - | - | - | 0.5-4mm2 | 9mm | - | - | - | LED | 52.5mm | 50mm | 6mm | 6.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 8146450000 Weidmüller | 60 |
| Datasheet | 12 Weeks | Cable | Nylon | - | - | Polyamide (PA66), Nylon 6/6 | 6.3A | - | 500V | 500V | - | 2009 | SAK | - | Active | - | - | EAR99 | - | Disconnect | 4 | - | - | Beige | - | - | - | - | - | - | - | Screw | CE | 2 | - | - | - | - | 24V | 24V | - | - | 2mA | - | - | 12 AWG | - | - | - | 5mm x 20mm | - | CE | 0.5-4mm2 | 9mm | - | - | Fuse, Lever | LED | 55.5mm | 62.75mm | 8mm | 8.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1706060000 Weidmüller | 749 |
| Datasheet | 12 Weeks | Cable | - | Nylon | - | Thermoplastic, Wemid | 24A | - | 8kV | 800V | - | 2009 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Beige | 4 | - | - | - | - | - | 24A | Push In, Spring | CE, CSA, IEC, UR | - | - | - | 600V | - | - | - | 23A | 1 | 20A | 26 AWG | 12 AWG | 12 AWG | 1 | - | 12-26 AWG | - | 1 | UL; CSA; CE | 0.5-4mm2 | 10mm | 2.5 mm2 | SPRING LOADED | - | - | 43mm | 50.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XW5G-S16-1.1-1 Omron Automation and Safety | 107 |
| Datasheet | 2 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | 1kV | 1000V | - | - | XW5 | - | Active | 1 (Unlimited) | - | - | - | Ground, Earth | 2 | - | - | Green, Yellow | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 12 AWG | - | - | 4-14 AWG | - | - | - | 1.5-16mm2 | 15mm | - | - | - | - | - | - | - | 12.0mm | UL94 V-0 | - | Unknown | RoHS Compliant | - | - | ||
![]() AS2.5/4 Altech Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | Polyamide (PA66), Nylon 6/6 | 24A | 25A | - | 800V | - | - | AS | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 12-22 AWG | - | - | - | 0.34-2.5mm2 | 11mm | - | - | - | - | - | - | - | 5.0mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1270040000 Weidmüller | 164 |
| Datasheet | 6 Weeks | - | - | - | - | Thermoplastic, Wemid | 24A | - | 8kV | 800V | - | 2012 | W | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Blue | - | - | 8536.69.40.40 | - | - | - | 24A | Screw | CSA, cURus | - | - | - | 600V | - | - | - | - | 1 | 20A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | UL; CSA; IEC | 0.5-4mm2 | 10mm | - | - | - | - | 44.5mm | 88mm | 5.08mm | 5.1mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0401260000 Weidmüller | 22 |
| Datasheet | - | Cable | - | Nylon | 10.98g | Polyamide (PA66), Nylon 6/6 | 20A | - | 6kV | 500V | - | - | SAK | - | Obsolete | Not Applicable | Screw | EAR99 | - | Feed Through | 3 | - | - | Beige | - | STANDARD: UL 94V-2 | - | - | Straight | - | 20A | Screw, Tab | CE, CSA, IEC, UR | 1 | - | - | 300V | - | - | - | - | - | 13A | 26 AWG | 12 AWG | - | 1 | - | 12-26 AWG | - | - | UL; CSA; CE | 0.33-6mm2 | 12mm | 4 mm2 | - | - | - | 51.5mm | 40mm | 6.5mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1960013 Phoenix Contact | In Stock | - | Datasheet | - | Through Hole | - | - | 255.999993g | Polyamide (PA), Nylon | - | - | 800V | 800V | - | 2011 | CLIPLINE UKB | yes | Obsolete | Not Applicable | - | EAR99 | Screw | Feed Through | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | unknown | 20A | Tab | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44mm | 48mm | 6.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 2794741 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | - | 11.150009g | Polyamide (PA), Nylon | - | - | - | - | - | 2011 | TERMITRAB UK | - | Obsolete | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | Black | - | - | 8536.69.40.40 | - | - | - | - | Screw | - | - | - | - | 12V | - | - | - | - | 1; Grounded | 30A | 26 AWG | 10 AWG | - | - | - | 10-26 AWG | - | - | - | 0.2-4mm2 | 8mm | - | - | - | Diode | - | - | - | 6.2mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1415530000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0185420000 Weidmüller | 48 |
| Datasheet | 10 Weeks | Cable | - | - | 530.8g | - | - | - | 1kV | - | Bulk | - | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | Beige | - | - | 8536.69.40.40 | - | Straight | - | 415A | - | CE, CSA, IEC | 2 | Yellow | 500 AWG | - | 1 | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | UL; VDE; CSA | - | - | - | - | - | - | 60.5mm | 122mm | 54mm | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1119790000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | 6.3A | - | - | 500V | - | 2012 | W | yes | Active | 1 (Unlimited) | - | - | - | Disconnect | 2 | - | - | Beige | - | - | - | - | - | - | 6.3A | Screw | CSA, IEC, UR | - | - | - | 600V | - | 250V | - | - | 1 | 10A | 22 AWG | 8 AWG | - | - | - | 8-22 AWG | 1 1/4 x 1/4 | - | - | 0.5-10mm2 | - | - | - | Fuse, Removable Plug | LED | 78.5mm | 60mm | 11.9mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |