- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1683410000 Weidmüller | 87 |
| Datasheet | 8 Weeks | - | - | - | Thermoplastic, Wemid | - | 25A | 8kV | 800V | 2011 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 3 | - | - | Black | 2 | STANDARD: UL 94V-0 | - | Straight | - | - | 24A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | - | - | - | 1 | 21A | 30 AWG | 12 AWG | - | 1 | - | 12-30 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | - | 38.5mm | 64.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() C905264600 Weidmüller | 92 |
| Datasheet | 12 Weeks | - | - | - | Polyamide (PA), Nylon | 101A | - | 1kV | 1000V | 2011 | ST | - | Active | 1 (Unlimited) | - | EAR99 | Terminal Block | Feed Through | 2 | - | - | Beige | 1 | - | 8536.69.40.40 | - | - | - | 100A | Bolt and Nut | - | - | - | - | - | - | - | 1 | - | 20 AWG | 3 AWG | 20 AWG | 1 | - | 3-20 AWG | - | 1 | UL; IEC; VDE; CSA | 25mm2 | - | - | SCREW | - | - | - | - | - | 18.2mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 0667520000 Weidmüller | 114 | - | - | 6 Weeks | - | Plastic | - | Gemin (Thermosetting Plastic) | - | - | - | 500V | - | SAK | - | Active | Not Applicable | - | EAR99 | - | Disconnect | 2 | - | - | Yellow | 1 | - | 8536.69.40.40 | - | - | - | - | Screw | - | 2 | Brown | 300V | - | - | - | 1 | 10A | 22 AWG | 8 AWG | - | 1 | - | 8-22 AWG | 6.3mm x 32mm | - | UL; CSA | 0.5-10mm2 | 12mm | - | - | Fuse, Screw Cap | - | 61mm | 54mm | 13mm | 13.0mm | UL94 5VA | No | - | RoHS Compliant | UL94 5VA | Lead Free | - | ||
![]() 1683440000 Weidmüller | 593 | - | Datasheet | 8 Weeks | - | Nylon | - | Thermoplastic, Wemid | - | 25A | 8kV | 800V | 2009 | Z | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | Green | - | - | - | - | - | - | 24A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | - | - | - | 1 | 21A | 30 AWG | 12 AWG | 30 AWG | 1 | - | 12-30 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | 10mm | 2.5 mm2 | SPRING LOADED | - | - | 38.5mm | 79.5mm | 5.1mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1037086 Phoenix Contact | 126 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1896270000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | Thermoplastic, Wemid | - | 44A | 800V | 800V | 2006 | P | - | Active | - | - | EAR99 | Terminal Block | Feed Through | - | 120°C | -50°C | Blue | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | - | 57A | Push In, Spring | CE, CSA, IEC, cURus | - | - | 600V | - | - | - | 1 | 36.5A | 16 AWG | 8 AWG | 8 AWG | - | - | 8-16 AWG | - | - | UL; CSA; CE | 1.5-10mm2 | 14mm | - | - | - | - | 40.5mm | 64.5mm | 8.1mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 3036518 Phoenix Contact | In Stock |
| - | 4 Weeks | - | Polyamide | 6.099995g | Polyamide (PA), Nylon | 0.5A | - | 800V | 800V | 2011 | CLIPLINE ST | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | - | 500mA | Push In, Spring | - | - | - | 600V | - | - | - | 1 | 1A | 28 AWG | 12 AWG | 12 AWG | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | Diode | 44mm | 48.5mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 3031953 Phoenix Contact | 24 |
| Datasheet | 4 Weeks | - | Polyamide | 9.169993g | Polyamide (PA), Nylon | 32A | - | 400V | - | 2001 | CLIPLINE STI | - | Active | - | - | EAR99 | - | Feed Through | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | 6.2mm | - | 41A | Push In, Spring | - | - | - | - | - | 400V | 41A | 1 | - | 28 AWG | 10 AWG | 10 AWG | - | - | 10-28 AWG | - | - | - | 0.08-6mm2 | 10mm | - | - | - | - | 50.5mm | 66mm | 6.2mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1771380000 Weidmüller | 149 |
| Datasheet | 8 Weeks | Cable | Nylon | - | Thermoplastic, Wemid | - | 45A | 8kV | 800V | 2009 | Z | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | Beige | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | 41A | Push In, Spring | CE, CSA, IEC, UR | 2 | - | 600V | - | - | - | 1 | 36A | 22 AWG | 8 AWG | - | 1 | - | 8-22 AWG | - | 1 | UL; CSA; CE | 0.5-10mm2 | 12mm | - | SPRING LOADED | - | - | 49.5mm | 68mm | 8.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 3040044 Phoenix Contact | 168504344 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 24A | 20A | - | 500V | - | CLIPLINE PT | - | Active | Not Applicable | - | - | - | Feed Through | 6 | - | - | Gray | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 8mm ~ 10mm | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 3244467 Phoenix Contact | 24 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 13.5A | - | - | 24V | - | CLIPLINE PTIO | - | Active | Not Applicable | - | EAR99 | - | Feed Through, Isolated (3) | 5 | - | - | Gray | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | 2; 1 Grounded | - | - | - | - | - | - | 14-26 AWG | - | - | - | 0.14-1.5mm2 | 8mm | - | - | - | LED | - | - | - | 3.5mm | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 3044077 Phoenix Contact | 11 |
| - | 8 Weeks | Through Hole | - | - | - | 24A | - | - | 1000V | 2017 | CLIPLINE UT | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Brown | - | - | 8536.69.40.40 | - | - | - | 24A | Screw | - | - | - | 600V | - | - | - | 1 | 20A | 26 AWG | 16 AWG | 12 AWG | - | - | 16-26 AWG | - | - | - | 0.14mm2 | - | - | - | - | - | 55mm | 47.7mm | 5.2mm | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 2795960 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | DIN Rail | Polyamide | 28.349523g | Polyamide (PA), Nylon | - | - | 24V | - | 2011 | TERMITRAB UKK | - | Obsolete | 1 (Unlimited) | Screw | - | Screw | Disconnect, Feed Through | 4 | 85°C | -40°C | Black | - | - | - | - | 68mm | - | 12A | Screw | CSA, IEC | - | - | - | - | - | - | 2; Connected | - | 24 AWG | 24 AWG | - | - | - | 12-24 AWG | - | - | - | 0.2-4mm2 | 8mm | - | - | Switch, Knife | Diode | 68mm | 80mm | 6.2mm | 6.2mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | IP20 | ||
![]() 1960026 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | 10.159987g | Polyamide (PA), Nylon | - | - | 800V | 800V | 2011 | CLIPLINE UKB | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | Feed Through | 3 | - | - | Gray | - | - | - | - | - | - | 20A | Tab | - | - | - | - | - | - | - | 1 | - | 24 AWG | 12 AWG | - | - | - | 12-24 AWG | - | - | - | 0.2-4mm2 | - | - | - | - | - | 51.5mm | 48mm | 6.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 2858205 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | Through Hole | - | 22.079998g | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 2010 | TRABTECH TT | - | Obsolete | Not Applicable | - | - | - | Feed Through | 4 | - | - | Black | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | 2; Connected and Grounded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gas Filled Surge Arrestor | - | - | - | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1792680000 Weidmüller | In Stock | - | Datasheet | - | Through Hole | Nylon | - | Thermoplastic, Wemid | - | 10A | 500V | - | 2004 | I | yes | Obsolete | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | Beige | 2 | - | - | - | - | - | 17.5A | IDC | CE, CSA, IEC, cURus | - | - | 300V | - | - | - | 2; Connected | 15A | 24 AWG | 16 AWG | - | 1 | - | 16-24 AWG | - | 4 | UL; CSA; CE | 0.21-1.5mm2 | - | - | IDC | - | - | 53mm | 100mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 3211126 Phoenix Contact | In Stock | - | Datasheet | - | - | - | 456.767517g | Polyamide (PA), Nylon | - | - | 600V | 600V | 2010 | CLIPLINE UK | - | Obsolete | 1 (Unlimited) | - | - | - | Disconnect | 2 | - | - | Black | - | - | - | - | - | - | 60A | Screw | - | - | - | - | - | - | - | 1 | - | 14 AWG | 1 AWG | - | - | - | 1-14 AWG | 27mm x 60mm | - | - | 2.5-50mm2 | 20mm | - | - | Fuse, Lever | - | - | - | - | 40.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1041950000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | Nylon | - | Thermoplastic, Wemid | - | 35A | 8kV | 800V | 2009 | W | yes | Active | - | - | EAR99 | - | Feed Through | 4 | 120°C | -50°C | Beige | 2 | - | - | Straight | - | - | 32A | Screw | CE, CSA, IEC, UR | - | - | 600V | 2 | - | 35A | 2; 1 Grounded | 28A | 26 AWG | 10 AWG | - | 1 | - | 10-26 AWG | - | - | UL; CSA; CE | 0.5-6mm2 | 8mm | - | - | - | - | 63.25mm | 60.7mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1720880000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Nylon | - | Thermoplastic, Wemid | - | - | 4kV | 400V | 2008 | Z | yes | Active | - | - | EAR99 | - | Feed Through, Isolated | 5 | - | - | Beige | 4 | - | - | Straight | - | - | 24A | Push In, Spring | CE, CSA, IEC, UR | - | - | 300V | 2 | - | - | 3; 1 Grounded | - | 26 AWG | 12 AWG | - | 2 | - | 12-26 AWG | - | 5 | UL; CSA; CE | 0.5-4mm2 | 8mm | - | SPRING LOADED | - | - | 48.5mm | 95mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 3031937 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | - | 2010 | CLIPLINE STI | - | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | 2 | - | - | Green, Yellow | - | - | 8536.69.40.40 | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | 1 | - | 28 AWG | 12 AWG | 12 AWG | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | - | 50.5mm | 59.5mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - |