- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Rated Current | Stripping Length | Wire Cross Section | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3211447 Phoenix Contact | 134 |
| Datasheet | 4 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | 500mA | 20A | - | - | 500V | - | - | CLIPLINE PTTB | - | Active | - | - | - | - | Feed Through, Isolated | 4 | - | - | Gray | - | - | - | - | not_compliant | - | Push In | - | - | - | - | - | - | - | - | - | 2; Connected | - | - | - | - | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | - | 8mm ~ 10mm | - | - | - | Diode | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1783980000 Weidmüller | 138 |
| Datasheet | 10 Weeks | Cable | - | - | Nylon | - | Thermoplastic, Wemid | - | 10A | - | 800V | 30V | - | 2009 | W | - | Active | Not Applicable | - | EAR99 | - | Feed Through, Isolated | - | - | - | Beige | 4 | - | - | - | - | 24A | Screw | CSA, IEC, UR | - | - | - | 30V | 2 | 30V | 5V | - | 3; 2 Connected | 5mA | 26 AWG | 12 AWG | - | 3 | - | 12-26 AWG | - | 4 | UL; CSA | 0.5-4mm2 | - | 7mm | - | - | - | LED | 48.5mm | 66mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1808210000 Weidmüller | 151 |
| Datasheet | 8 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | - | - | 8kV | - | - | 2012 | Z | - | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | 2 | - | - | Green, Yellow | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | 24A | Push In, Spring | CE, CSA, IEC, cURus | 2 | Green | - | - | - | - | - | - | 1 | - | 26 AWG | 12 AWG | - | 1 | - | 12-26 AWG | - | - | UL; CE | 0.5-4mm2 | - | 10mm | - | SPRING LOADED | - | - | 35mm | 42.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0412960000 Weidmüller | 33 |
| Datasheet | 6 Weeks | Panel | - | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 400V | - | - | SAK | - | Active | - | - | EAR99 | - | Disconnect | 2 | - | - | Beige | 2 | - | 8536.69.40.40 | - | - | - | Screw | - | - | - | - | 300V | - | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | UL; VDE; CSA | 0.5-4mm2 | - | 8mm | - | - | Switch, Removable | - | 57mm | 42mm | 6.5mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1808330000 Weidmüller | 80 | - | Datasheet | 8 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | - | - | 6kV | 400V | - | 2012 | Z | - | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | 2 | - | - | Green, Yellow | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 24A | Push In, Spring | CE, IEC | - | - | - | - | - | - | - | - | 1 | - | 26 AWG | 14 AWG | 14 AWG | 1 | - | 14-26 AWG | - | - | CE | 0.5-4mm2 | - | 10mm | - | SPRING LOADED | - | - | 43.15mm | 62.5mm | 5.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0271080000 Weidmüller | 24 |
| Datasheet | 5 Weeks | - | - | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | 80A | - | 8kV | 1000V | - | - | SAK | - | Active | - | - | EAR99 | - | Feed Through | 2 | - | - | Blue | 1 | - | 8536.69.40.40 | - | - | 76A | Screw | CE, CSA, IEC, UR | - | - | - | 600V | - | - | - | - | 1 | 66A | 12 AWG | 6 AWG | - | 1 | - | 6-12 AWG | - | - | UL; CSA; CE | 2.5-10mm2 | - | 15mm | - | - | - | - | 57.5mm | 50mm | 12mm | 12.0mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0354660000 Weidmüller | 43 |
| - | 4 Weeks | - | - | - | Nylon | 28.64g | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | SAK | - | Active | - | - | EAR99 | Terminal Block | Ground, Earth | 2 | 100°C | -50°C | Green, Yellow | - | - | 8536.69.40.40 | - | - | - | Screw | CE, CSA, IEC, UR | - | Green | - | - | - | - | - | - | 1 | - | 20 AWG | 8 AWG | 8 AWG | - | - | 8-20 AWG | - | - | UL; VDE; CSA | 0.5-10mm2 | - | 12mm | - | - | - | - | 51.5mm | 40mm | 10mm | 10.0mm | UL94 V-2 | No | Unknown | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0380680000 Weidmüller | 70 |
| Datasheet | 8 Weeks | - | - | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | 80A | - | 8kV | 1000V | - | - | SAK | - | Active | - | - | EAR99 | - | Feed Through | 2 | 130°C | -60°C | Blue | 1 | - | 8536.69.40.40 | - | - | 76A | Screw | CE, CSA, IEC, UR | - | - | - | 600V | - | - | - | - | 1 | 66A | 12 AWG | 6 AWG | 6 AWG | 1 | - | 6-12 AWG | - | - | UL; CSA; CE | 2.5-16mm2 | - | 15mm | - | - | - | - | 57.5mm | 50mm | 12mm | 12.0mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1754180000 Weidmüller | 24 |
| Datasheet | 12 Weeks | - | - | - | Nylon | - | Thermoplastic, Wemid | 16A | - | - | - | 400V | - | 2009 | W | yes | Active | - | - | EAR99 | - | Feed Through | 4 | - | - | Blue | - | - | - | - | - | - | Screw | - | - | - | - | 300V | - | - | - | - | 2 | - | 26 AWG | 14 AWG | - | - | - | 14-26 AWG | - | - | UL; VDE; CSA | 0.5-1.5mm2 | 15A | 7mm | - | - | - | - | 38.5mm | 46.5mm | 6.5mm | 3.5mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1733270000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | - | - | 400V | - | - | 2008 | Z | yes | Active | - | - | EAR99 | - | Feed Through, Isolated | 3 | - | - | Beige | 4 | - | - | Straight | - | 41A | Push In, Spring | CE, IEC | - | - | - | - | 2 | - | - | - | 2; 1 Grounded | - | 22 AWG | 8 AWG | - | 2 | - | 8-22 AWG | - | - | CE | 0.5-10mm2 | - | 12mm | - | SPRING LOADED | - | - | - | 124mm | 8.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1119810000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Thermoplastic, Wemid | 6.3A | - | - | - | 500V | - | 2012 | W | yes | Active | 1 (Unlimited) | - | - | - | Disconnect | 2 | - | - | Beige | - | - | - | - | - | 6.3A | Screw | CSA, IEC, UR | - | - | - | 600V | - | 70V | - | - | 1 | 10A | 22 AWG | 8 AWG | - | - | - | 8-22 AWG | 1 1/4 x 1/4 | - | - | 0.5-10mm2 | - | - | - | - | Fuse, Removable Plug | LED | 78.5mm | 60mm | 11.9mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0359560000 Weidmüller | 23 |
| - | 6 Weeks | - | - | - | Nylon | - | Polyamide (PA), Nylon | 32A | - | - | - | 400V | - | - | SAK | - | Active | - | - | EAR99 | - | Feed Through | 2 | - | - | Beige | - | - | 8536.69.40.40 | - | - | - | Screw | - | - | - | - | 300V | - | - | - | 10A | 1 | 27A | 22 AWG | 12 AWG | - | 1 | - | 12-22 AWG | - | 10 | UL; VDE; CSA | 0.5-6mm2 | - | 8mm | - | - | - | - | 30mm | 27mm | 60mm | 6.0mm | - | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 7920930000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | - | - | - | Nylon | - | Thermoplastic, Wemid | 16A | - | - | 6kV | 400V | - | 2009 | Z | yes | Obsolete | - | - | EAR99 | - | Disconnect | 4 | - | - | Blue | 2 | - | - | Straight | - | 16A | Push In, Spring | CE, CSA, IEC, UR | - | - | - | 300V | - | - | - | - | 1 | 10A | 30 AWG | 12 AWG | - | 1 | - | 12-30 AWG | - | - | UL; VDE; CSA | 0.5-2.5mm2 | - | 10mm | - | SCREW | - | - | 38.5mm | 82.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1720790000 Weidmüller | In Stock | - | Datasheet | - | - | - | - | - | - | Thermoplastic, Wemid | - | - | - | 6kV | 400V | - | 2008 | Z | yes | Obsolete | Not Applicable | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Beige | 4 | - | - | Straight | - | 24A | Push In, Spring | CE, CSA, IEC, UR | - | - | - | 300V | - | - | - | - | 2 | - | 26 AWG | 12 AWG | 12 AWG | 2 | - | 12-26 AWG | - | - | UL; VDE; CSA | 0.5-4mm2 | - | 8mm | - | SCREW | - | - | - | 95mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0134120000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | G RAIL | - | - | - | - | - | - | - | 6kV | - | Bulk | - | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | Beige | - | - | 8536.69.40.40 | Straight | - | 47A | - | CE, CSA, IEC | 2 | Yellow | - | - | 1 | - | - | - | - | - | - | - | 18 AWG | 1 | MODULAR TERMINAL BLOCK | - | - | 2 | CSA | - | - | 12mm | - | - | - | - | 55.5mm | 82mm | 12mm | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 5521115 Phoenix Contact | In Stock | - | Datasheet | 18 Weeks | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0476560000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | G RAIL | - | - | 75.7g | - | - | - | Nylon | 8kV | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | Beige | 1 | STANDARD: UL 94V-2 | 8536.69.40.40 | - | - | 125A | - | CE, CSA, IEC, UR | - | - | 2 AWG | - | - | - | - | - | 1 | - | - | - | - | 1 | MODULAR TERMINAL BLOCK | - | - | 2 | UL; CSA; CE | - | - | 18mm | 35 mm2 | SCREW | - | - | 67.5mm | 58mm | 18mm | - | - | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 0210060000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Nylon | - | - | - | - | - | - | 1kV | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | CE, IEC | - | - | - | - | - | 24V | 24V | - | 2 | 5mA | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | 9mm | - | - | - | - | 52.5mm | 50mm | 6mm | - | - | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 0198020000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | 115V | - | - | - | SAK | - | Active | - | - | - | - | Ground, Earth | - | 130°C | -60°C | Yellow | - | - | - | Right Angle | - | 27A | Screw | CE | 4 | Beige | - | - | - | - | - | 27A | 1 | - | 20 AWG | 8 AWG | - | - | - | 8-20 AWG | - | - | - | 0.5-10mm2 | - | 12mm | - | - | - | LED | 52.5mm | 65mm | 16mm | 16.0mm | - | - | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0198120000 Weidmüller | 2435 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | 230V | - | - | - | SAK | - | Active | - | - | - | - | Ground, Earth | 4 | - | - | Yellow | - | - | - | - | - | 27A | Screw | CE | - | Beige | - | - | - | - | - | - | 1 | - | 20 AWG | 8 AWG | - | - | - | 8-20 AWG | - | - | - | 0.5-10mm2 | - | 12mm | - | - | - | LED | 52.5mm | 65mm | 16mm | 16.0mm | - | - | - | Non-RoHS Compliant | UL94 V-0 | Lead Free |