- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3036084 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Through Hole | - | Polyamide | 21.959994g | Polyamide (PA), Nylon | Copper | 24A | - | 500V | 500V | - | 2010 | CLIPLINE ST | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 6 | - | - | Gray | - | - | - | - | - | - | - | 28A | Push In, Spring | CSA, UL | - | - | 600V | - | - | - | 3; 1 Grounded | 20A | 28 AWG | 12 AWG | 12 AWG | - | - | - | 12-28 AWG | - | - | 0.08-4mm2 | 10mm | - | - | - | - | 66.5mm | 99.5mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0271017 Phoenix Contact | 26 |
| Datasheet | 4 Weeks | Through Hole | - | Polyamide | 6.190005g | Polyamide (PA), Nylon | - | - | - | 800V | 800V | - | - | CLIPLINE USK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 4 | - | - | Gray | 2 | - | - | - | Straight | 6.2mm | - | 32A | Tab | - | - | - | 600V | - | 800V | 32A | 1 | 20A | 20 AWG | 10 AWG | - | - | - | - | 10-20 AWG | - | - | 0.5-6mm2 | - | - | - | - | - | 53mm | 42.5mm | 6.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3036071 Phoenix Contact | 40 |
| Datasheet | 7 Weeks | Cable | - | Polyamide | 23.149994g | Polyamide (PA), Nylon | Copper | - | - | 6kV | - | Bulk | 2005 | CLIPLINE ST | yes | Active | Not Applicable | - | EAR99 | - | Ground, Earth | - | - | - | Green, Yellow | 3 | STANDARD: UL 94V-0, PA | - | - | - | 5.2mm | - | - | Push In, Spring | CSA, UL, VDE, cULus | - | - | - | 1 | - | - | 3; Connected | - | 28 AWG | 12 AWG | 12 AWG | 6 | 3 | - | 12-28 AWG | 6 | CB; CSA; CUL; GOST; UL; VDE | 0.08-4mm2 | 10mm | 4 mm2 | SPRING LOADED | - | - | 65.5mm | 99.5mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1706050000 Weidmüller | 134 |
| Datasheet | 8 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | 24A | - | 8kV | 800V | - | 2008 | Z | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 3 | - | - | Orange | 1 | POLYAMIDE | - | - | - | - | - | 24A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | - | - | - | 1 | 20A | 26 AWG | 12 AWG | - | - | 1 | - | 12-26 AWG | 1 | UL; VDE; CSA | 0.5-4mm2 | 10mm | 2.5 mm2 | SCREW | - | - | 43mm | 50.5mm | 5.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1020500000 Weidmüller | 657 | - | Datasheet | 10 Weeks | Through Hole | - | Nylon | 54g | Thermoplastic, Wemid | - | 125A | 150A | 8kV | 1000V | - | 2008 | W | - | Active | Not Applicable | Screw | - | Terminal Block | Feed Through | 2 | 120°C | -50°C | Beige | 2 | - | - | - | Straight | 16mm | - | 125A | Screw | CE, CSA, IEC, NEMKO, UR | 2 | Beige | 1kV | 1 | 1kV | 150A | 1 | 109A | 12 AWG | 2 AWG | 12 AWG | - | - | - | 2-12 AWG | - | - | 2.5-35mm2 | 18mm | - | - | - | - | 62.5mm | 60mm | 16mm | 16.0mm | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 2130130 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | 391.599986g | Polyamide (PA), Nylon, Glass Filled | - | 309A | - | 1kV | 1000V | - | 2013 | CLIPLINE UHV | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Feed Through | 2 | - | - | Gray | 1 | PA, 94-HB | 8536.69.40.40 | - | - | - | - | 309A | Bolt and Nut, Screw | CSA, UL | - | - | 600V | - | - | - | 1 | 285A | - | - | - | - | 1 | - | 300MCM (kcmil)-2 AWG | 2 | UL | 35-150mm2 | - | - | SPECIAL AND HYBRID | - | - | - | 119mm | 46mm | 46.0mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() 3037449 Phoenix Contact | 70 |
| Datasheet | 7 Weeks | Through Hole | - | - | 9.50001g | Polyamide (PA), Nylon | - | 24A | - | 600V | 800V | - | 2011 | CLIPLINE ST | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | White | - | - | - | - | - | - | unknown | 20A | Push In, Spring | - | - | - | 600V | - | - | - | 1 | 20A | 28 AWG | 28 AWG | 12 AWG | - | - | - | 12-28 AWG | - | - | 0.08-4mm2 | 10mm | - | - | - | - | - | - | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3214547 Phoenix Contact | 68 |
| Datasheet | 4 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | - | 17.5A | - | 600V | 500V | - | 2013 | CLIPLINE PTS | - | Active | Not Applicable | Push-In | EAR99 | - | Feed Through | 2 | - | - | Gray | - | - | 8536.69.40.40 | 1.5mm | - | - | - | 15A | Push In, Spring | - | - | - | 300V | - | - | - | 1 | 15A | 26 AWG | 26 AWG | 14 AWG | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 8mm | - | - | - | - | 37mm | - | 3.5mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1717740000 Weidmüller | 19 |
| Datasheet | 6 Weeks | - | - | - | - | Thermoplastic, Wemid | - | - | - | 400V | - | - | 2012 | W | yes | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | - | - | - | Green, Yellow | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | - | 20A | Screw | CE, IEC | - | Green | - | - | - | - | 1 | - | 12 AWG | 2 AWG | 2 AWG | - | - | - | 2-12 AWG | - | CE | 2.5-50mm2 | 18mm | - | - | - | - | 50.5mm | 66mm | 16mm | 16.0mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3035662 Phoenix Contact | 65 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0710947 Phoenix Contact | 11 |
| Datasheet | 17 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | 400V | - | - | CLIPLINE URTK | yes | Active | - | - | EAR99 | - | Disconnect | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | - | - | 41A | Screw | - | - | - | - | - | - | 57A | 1 | - | 20 AWG | 8 AWG | - | - | - | - | 8-20 AWG | - | - | 0.5-10mm2 | 13mm | - | - | - | - | - | - | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3208544 Phoenix Contact | 145 |
| Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | 16A | - | 500V | 500V | - | 2013 | CLIPLINE PTTB | - | Active | Not Applicable | Push-In | EAR99 | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | 16A | Push In, Spring | CSA, UL | - | - | 600V | - | - | - | 2 | 5A | 26 AWG | 26 AWG | - | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 8mm | - | - | - | - | 50.1mm | 65.4mm | 3.5mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3260050 Phoenix Contact | 493 |
| Datasheet | 7 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | 150A | - | - | 1500V | - | 2016 | CLIPLINE PTPOWER | yes | Active | 1 (Unlimited) | - | - | - | Feed Through | 2 | - | - | Gray | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | 1kV | - | - | - | 1 | 140A | 8 AWG | 0 AWG | - | - | - | - | 1/0-8 AWG | - | - | 10-70mm2 | 30mm | - | - | - | - | - | - | - | 20.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3101197 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | Nylon | 9.040011g | Polyamide (PA), Nylon | Copper | 16A | - | 400V | 400V | - | 2010 | CLIPLINE MTK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Blue | - | - | 8536.90.40.00 | - | - | - | unknown | 16A | Screw | - | - | - | 300V | - | - | - | 1 | 10A | 28 AWG | 24 AWG | 12 AWG | - | - | - | 12-28 AWG | - | UL; CSA | 0.2-4mm2 | 7mm | - | - | Switch, Knife | - | 59mm | 46mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3045156 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Through Hole | - | - | 8.840005g | Polyamide (PA), Nylon | - | 32A | - | 1kV | 1000V | - | 2010 | CLIPLINE UT | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | Green | - | - | 8536.69.40.40 | - | - | - | unknown | 32A | Screw | CB, CSA, UL, VDE | - | - | 600V | - | - | 41A | 1 | 30A | 26 AWG | 10 AWG | 10 AWG | - | - | - | 10-26 AWG | - | - | 0.14-6mm2 | 9mm | - | - | - | - | - | 47.7mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3028005 Phoenix Contact | 25 |
| Datasheet | 6 Weeks | Through Hole | - | - | 12.730013g | Polyamide (PA), Nylon | - | - | - | 500V | - | - | 2010 | CLIPLINE STTBS | yes | Active | - | Push-In | EAR99 | - | Feed Through | 4 | - | - | Black | - | - | - | - | - | - | - | 22A | Push In, Spring | - | - | - | - | - | - | - | 2 | - | 28 AWG | 28 AWG | - | - | - | - | 12-28 AWG | - | - | 0.08-4mm2 | 10mm | - | - | - | - | - | 78mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3038435 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | - | 7.660013g | Polyamide (PA), Nylon | - | - | - | 400V | 400V | Bulk | 2011 | CLIPLINE ST | yes | Active | Not Applicable | - | EAR99 | - | Disconnect | 2 | - | - | Gray | 1 | STANDARD: UL 94V-0, PA | 8536.69.40.40 | - | - | - | unknown | 20A | Push In, Spring | - | - | - | 300V | - | - | 20A | 1 | 16A | 28 AWG | 28 AWG | - | - | 1 | - | 12-28 AWG | 2 | CSA; CUL; GOST; UL | 0.08-4mm2 | 10mm | - | SPRING LOADED | Open | - | 44mm | 60.5mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3031607 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | 11.199989g | Polyamide (PA), Nylon | - | 22A | - | 250V | 500V | - | 2014 | CLIPLINE STTB | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | 22A | Push In, Spring | UL | - | - | 300V | - | - | - | 2; Connected | 20A | 28 AWG | 28 AWG | 12 AWG | - | - | - | 12-28 AWG | - | - | 0.08-4mm2 | 10mm | - | - | - | LED | - | 67.5mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3209620 Phoenix Contact | 272 |
| Datasheet | 4 Weeks | - | Module | - | - | Polyamide (PA), Nylon | - | - | - | 6kV | - | - | 2010 | CLIPLINE PTTBS | yes | Active | 1 (Unlimited) | - | EAR99 | Push-In | Ground, Earth | 4 | - | - | Green, Yellow | 2 | - | - | - | - | - | unknown | - | Push In, Spring | cUL | - | - | - | - | - | - | 2; Connected | - | 26 AWG | 26 AWG | 12 AWG | - | 2 | - | 12-26 AWG | 4 | UL; CSA | 0.14-4mm2 | 10mm | - | - | - | - | 62.5mm | 78mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3046786 Phoenix Contact | 39 |
| Datasheet | 10 Weeks | Through Hole | - | - | 20.520009g | Polyamide (PA), Nylon | - | - | - | 800V | 800V | - | 2011 | CLIPLINE UTTB | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | Red | - | - | - | - | - | - | not_compliant | 30A | Screw | - | - | - | 300V | - | - | - | 2 | 30A | 26 AWG | 14 AWG | - | - | - | - | 14-26 AWG | - | - | 0.14-6mm2 | 9mm | - | - | - | - | 72.5mm | 69.9mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free |