- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3208760 Phoenix Contact | 50 |
| Datasheet | 7 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | 76A | 1kV | 1000V | - | 2014 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | - | - | Feed Through | 3 | 130°C | - | Gray | 1 | STANDARD: UL 94V-0, PA, SAFETY APPROVAL: LR; UL; VDE | - | - | - | 76A | Push In, Spring | - | - | 600V | - | - | - | 1 | 85A | 20 AWG | 4 AWG | - | 1 | 4-20 AWG | - | 3 | ATEX; BV; CB; CSA; CUL; EAC | 0.5-25mm2 | 18mm | 25 mm2 | - | - | 60.1mm | 100.2mm | 12.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3059265 Phoenix Contact | 47 |
| Datasheet | 8 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | 800V | - | 2017 | CLIPLINE UTTB | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 4 | - | - | Blue | - | - | - | - | not_compliant | 30A | Screw | - | - | 300V | - | - | - | 2; Connected | 30A | 26 AWG | 14 AWG | - | - | 14-26 AWG | - | - | - | 0.14-6mm2 | 9mm | - | - | - | - | 69.9mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3044542 Phoenix Contact | 128 |
| Datasheet | 7 Weeks | Through Hole | - | 14.835986g | Polyamide (PA), Nylon | Copper | 24A | 500V | 500V | Bulk | 2010 | CLIPLINE UT | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | 24A | Screw | CSA, UL | - | 150V | - | - | 30A | 1 | 20A | 26 AWG | 12 AWG | 12 AWG | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 9mm | - | - | - | - | 65.4mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3210602 Phoenix Contact | 43 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 2015 | CLIPLINE PTTB | yes | Active | 1 (Unlimited) | - | - | - | Ground, Earth | 6 | - | - | Green, Yellow | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | 2 | - | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 10mm | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1882590000 Weidmüller | 43 | - | Datasheet | 6 Weeks | Termination | - | - | Thermoplastic, Wemid | - | 32A | 6kV | 400V | - | 2011 | P | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 4 | - | - | Beige | 2 | - | - | - | - | 32A | Push In, Spring | CE, CSA, cURus | - | 300V | - | - | - | 2 | 17A | 28 AWG | 10 AWG | 10 AWG | 2 | 10-28 AWG | - | - | UL; CE | 0.5-4mm2 | 12mm | - | - | - | 48.5mm | 100mm | 5.1mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3031652 Phoenix Contact | 10052054 |
| Datasheet | 6 Weeks | - | - | 1.099961kg | Polyamide (PA), Nylon | - | 22A | - | 250V | - | 2011 | CLIPLINE STTB | yes | Active | - | - | EAR99 | - | Feed Through | 4 | - | - | Gray | - | - | - | - | not_compliant | 22A | Push In, Spring | - | - | 300V | - | - | - | 2 | 20A | 28 AWG | 12 AWG | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | Diode | - | - | 5.2mm | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3037575 Phoenix Contact | 17 |
| Datasheet | 8 Weeks | - | - | 1.50003kg | Polyamide (PA), Nylon | - | 24A | - | 800V | - | 2011 | CLIPLINE STS | yes | Active | - | - | EAR99 | - | Feed Through | 4 | - | - | Orange | - | - | - | - | - | - | Push In, Spring | - | - | 600V | - | - | - | 1 | 20A | 28 AWG | 12 AWG | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3244481 Phoenix Contact | 180 |
| Datasheet | 4 Weeks | - | Polyamide | - | Polyamide (PA), Nylon | - | - | 250V | - | Bulk | 2014 | CLIPLINE PTIO | - | Active | 1 (Unlimited) | - | EAR99 | Push-In | Isolated | 3 | - | - | Orange | - | - | - | - | - | 20A | Push In, Spring | - | - | - | - | - | - | 1; Grounded | - | 24 AWG | 24 AWG | 12 AWG | - | 12-24 AWG | - | - | - | 0.2-4mm2 | 10mm | - | - | - | - | 90.8mm | 7mm | 7.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3073869 Phoenix Contact | 17 |
| Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | 6kV | 500V | - | 2013 | CLIPLINE UT | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | not_compliant | 20A | Screw | - | - | 300V | - | - | - | 1 | 20A | 24 AWG | 6 AWG | - | - | 6-24 AWG | - | - | - | 0.2-10mm2 | 10mm | - | Open | - | - | 57.8mm | 8.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3031242 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 2013 | CLIPLINE ST | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 3 | - | - | Brown | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2130318 Phoenix Contact | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | 156.700005g | Polyamide (PA), Nylon, Glass Filled | - | - | - | 1000V | - | 2010 | CLIPLINE UHV | - | Active | - | Screw | EAR99 | - | Feed Through | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | 150A | Bolt and Nut | - | - | 600V | - | - | - | 1 | 150A | 6 AWG | 0 AWG | - | - | 1/0-6 AWG | - | - | - | 25-50mm2 | 26mm | - | - | - | - | - | 32mm | 32.0mm | UL94 HB | - | RoHS Compliant | UL94 HB | - | ||
![]() 3073870 Phoenix Contact | 66 |
| Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon | - | 20A | 500V | 500V | - | 2015 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | - | - | Disconnect | 2 | - | - | Gray | - | - | - | - | not_compliant | 20A | Screw | - | - | 250V | - | - | - | 1 | 6.3A | 24 AWG | 8 AWG | - | - | 8-24 AWG | - | - | - | 0.2-10mm2 | 10mm | - | Open | - | - | - | - | 8.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3216079 Phoenix Contact | 82 |
| Datasheet | 8 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | 26A | 400V | 400V | - | 2013 | CLIPLINE UKK | - | Active | - | - | EAR99 | - | Disconnect, Feed Through | 4 | - | - | Gray | - | - | - | - | not_compliant | 26A | Screw | - | - | 300V | - | - | - | 2 | 25A | 26 AWG | 12 AWG | 12 AWG | - | 12-26 AWG | - | - | - | 0.2-4mm2 | 8mm | - | Open | - | - | 80mm | 6.2mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1028200000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | Nylon | 21.64g | Thermoplastic, Wemid | - | - | 6kV | 250V | - | 2009 | W | yes | Active | Not Applicable | - | EAR99 | - | Disconnect | - | 120°C | -50°C | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 6.3A | Screw | CE, CSA, IEC, NEMKO, UR | - | 600V | - | 500V | 6.3A | 1 | 10A | 20 AWG | 8 AWG | - | - | 8-20 AWG | 5mm x 20mm | - | UL; CSA; CE | 0.5-10mm2 | 12mm | - | Fuse, Removable Plug | - | 61mm | 60mm | 7.9mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3209060 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | 949.822423g | Polyamide (PA), Nylon | - | - | 250V | 250V | - | 2011 | CLIPLINE STIO | - | Active | 1 (Unlimited) | Push-In | - | - | Feed Through, Isolated (3) | 5 | - | - | Gray | - | - | - | - | - | 18A | Push In, Spring | - | - | 300V | - | - | - | 2; 1 Grounded | 18A | 28 AWG | 12 AWG | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | 52mm | 92.3mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3244436 Phoenix Contact | 87 |
| Datasheet | 4 Weeks | - | Polyamide | - | Polyamide (PA), Nylon | - | - | 250V | 250V | - | 2013 | CLIPLINE PTIO | - | Active | 1 (Unlimited) | - | EAR99 | Push-In | Feed Through, Isolated | 3 | - | - | Gray | - | - | - | - | - | 13.5A | Push In, Spring | - | - | - | - | - | - | 2; Connected | - | 26 AWG | 26 AWG | 14 AWG | - | 14-26 AWG | - | - | - | 0.14-1.5mm2 | 8mm | - | - | LED | - | 74.4mm | 3.5mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3206445 Phoenix Contact | In Stock |
| Datasheet | 12 Weeks | Through Hole | - | 14.100004g | Polyamide (PA), Nylon | - | 24A | 800V | 800V | - | 2006 | CLIPLINE QTC | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 3 | - | - | Gray | 1 | PA, UL 94V-0, SAFETY APPROVAL UL | - | - | unknown | 24A | IDC | cULus | - | 600V | - | - | - | 1 | 15A | 20 AWG | 14 AWG | 14 AWG | 1 | 14-20 AWG | - | 3 | ABS; BV; CSA; CUL; DNV; GL | 0.5-2.5mm2 | - | 2.5 mm2 | - | - | - | 82.5mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3211825 Phoenix Contact | 164 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | 500V | 500V | - | 2011 | CLIPLINE PTTB | - | Active | 1 (Unlimited) | Push-In | EAR99 | - | Feed Through | 4 | - | - | Gray | 1 | - | - | - | - | 30A | Push In, Spring | CB, CSA, UL, VDE | - | 600V | - | - | - | 2; Connected | 30A | 24 AWG | 24 AWG | 10 AWG | 2 | 10-24 AWG | - | 4 | ATEX; CB; CSA; CUL; GOST; GL | 0.2-4mm2 | 10mm | 6 mm2 | - | - | 55mm | 83.5mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3101087 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Cable | Polyamide | 31.510013g | Polyamide (PA), Nylon | - | - | 400V | - | - | 2010 | CLIPLINE UDMTK | - | Active | 1 (Unlimited) | - | EAR99 | - | Dual Disconnect | - | - | - | Gray | 4 | - | - | 6.2mm | not_compliant | 10A | Screw | - | Grey | - | 1 | 400V | 10A | 2 | - | 24 AWG | 24 AWG | 12 AWG | - | 12-24 AWG | - | - | UL; CSA | 0.2-4mm2 | 8mm | - | Switch, Knife | - | 68.5mm | 93mm | 6.2mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3210539 Phoenix Contact | 127 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | 24A | - | - | - | 2013 | CLIPLINE PTB | yes | Active | Not Applicable | - | EAR99 | - | Disconnect, Feed Through, Isolated | 5 | - | - | Gray | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | 3; 1 Grounded | - | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 10mm | - | Open | - | - | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - |