- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Body Material | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1521690000 Weidmüller | 1000 |
| Datasheet | 16 Weeks | - | - | - | Thermoplastic, Wemid | - | 24A | 20A | - | 800V | 2018 | A | - | Active | Not Applicable | - | - | - | Feed Through | 4 | - | Beige | - | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 12-28 AWG | - | - | - | 0.5-2.5mm2 | 10mm | - | - | - | - | - | - | 5.1mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3031144 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 2011 | CLIPLINE ST | yes | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | 3 | - | Green, Yellow | - | - | - | - | - | - | unknown | - | Push In, Spring | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 14-26 AWG | - | - | - | 0.08-1.5mm2 | 10mm | - | - | - | - | - | - | 4.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3004171 Phoenix Contact | 100 |
| Datasheet | 7 Weeks | DIN Rail | Nylon | 400.000006g | Polyamide (PA), Nylon | Glass | - | - | 500V | 500V | 2006 | CLIPLINE UK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | Black | 1 | - | 8536.90.40.00 | 10.2mm | - | - | - | 10A | Screw | CSA, UL | - | - | 600V | - | - | - | - | 1 | 10A | 26 AWG | 8 AWG | 8 AWG | - | 1 | 8-26 AWG | 6.3mm x 32mm | 2 | UL; CSA | 0.5-16mm2 | 12mm | - | Fuse, Lever | - | 60.5mm | 79mm | 10.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3035288 Phoenix Contact | 15 |
| Datasheet | 7 Weeks | Through Hole | - | 39.199991g | Polyamide (PA), Nylon | - | 57A | - | 800V | 1000V | 2011 | CLIPLINE ST | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 3 | - | Gray | 1 | PA, UL 94V-0 | - | - | - | - | - | 65A | Push In, Spring | - | - | - | 600V | - | - | - | - | 1 | 60A | 16 AWG | 6 AWG | 6 AWG | - | 1 | 6-16 AWG | - | 3 | UL; VDE | 0.2-16mm2 | 15mm | SPRING LOADED | - | - | - | 97mm | 10.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3037782 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | - | - | 15.210001g | Polyamide (PA), Nylon | - | - | - | 800V | - | 2010 | CLIPLINE ST | yes | Active | Not Applicable | Push-In | EAR99 | - | Feed Through | 4 | - | Gray | - | - | - | - | - | - | unknown | 1.5A | Push In, Spring | - | - | - | - | - | - | - | 1.5A | 1 | - | 28 AWG | 10 AWG | 10 AWG | - | - | 10-28 AWG | - | - | - | 0.08-6mm2 | 10mm | - | - | Diode | 44mm | 87mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3210601 Phoenix Contact | 38 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | 24A | - | - | 800V | 2015 | CLIPLINE PTTB | yes | Active | 1 (Unlimited) | - | - | - | Feed Through | 6 | - | Blue | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | 600V | - | - | - | - | 2 | 20A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 10mm | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3002555 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | Through Hole | Nylon | 19.440005g | Polyamide (PA), Nylon | - | - | - | - | - | 2008 | CLIPLINE UK | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | - | - | Green, Yellow | - | - | 8536.69.40.40 | - | Straight | - | unknown | - | Screw | CSA, UL | - | Green | - | 1 | - | - | - | 2; Connected | - | 30 AWG | 12 AWG | 12 AWG | 2 | - | 12-30 AWG | - | - | UL; CSA | 0.2-4mm2 | 8mm | - | - | Single Sided | 66mm | 47.5mm | 5.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3260166 Phoenix Contact | 49 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | 232A | - | - | 1500V | 2015 | CLIPLINE PTPOWER | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | Blue | - | - | 8536.69.40.40 | - | - | - | - | - | Push In, Spring | - | - | - | 1kV | - | - | - | - | 1 | 230A | 4 AWG | 0 AWG | - | - | - | 4/0-4 AWG | - | - | - | 25-95mm2 | 40mm | - | - | - | - | - | - | 25.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0790491 Phoenix Contact | 198 |
| Datasheet | 7 Weeks | Through Hole | Polyamide | 56.699046g | Polyamide (PA), Nylon | - | - | - | 800V | 800V | - | CLIPLINE OTTA | yes | Active | Not Applicable | - | EAR99 | Screw | Feed Through | - | - | Gray | 2 | - | 8536.90.40.00 | - | Straight | 18mm | - | 101A | Bolt and Nut | - | - | Grey | 600V | - | 800V | - | 101A | 1 | 115A | 16 AWG | 16 AWG | - | - | 1 | - | - | 2 | UL; CSA | 1.5-25mm2 | - | - | - | - | 72mm | 60mm | 18mm | 18.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3047413 Phoenix Contact | 41 |
| Datasheet | 7 Weeks | Cable | Polyamide | - | Polyamide (PA), Nylon | - | - | - | 500V | - | 2010 | CLIPLINE UT | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | 130°C | Gray | 2 | - | 8536.69.40.40 | 8.2mm | - | 8.2mm | unknown | 30A | Screw | CSA, UL | - | - | 600V | - | 500V | - | 30A | 1 | 30A | 24 AWG | 8 AWG | 8 AWG | - | - | 8-24 AWG | - | - | - | 0.2-10mm2 | 10mm | - | - | - | - | 100.8mm | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1616420000 Weidmüller | 62 |
| Datasheet | 12 Weeks | - | Nylon | - | Thermoplastic, Wemid | - | - | 10A | 6kV | 500V | 2006 | Z | - | Active | Not Applicable | Screw | EAR99 | - | Disconnect | - | - | Beige | 1 | UL 94V-0 | 8536.69.40.40 | - | - | - | - | 6.3A | Push In, Spring | CE, CSA, IEC, UR | 2 | - | 300V | - | 150V | 60V | - | 1 | 6.3A | 26 AWG | 12 AWG | 26 AWG | - | 1 | 12-26 AWG | 5mm x 20mm | 2 | UL; CSA; CE | 0.5-4mm2 | 10mm | SPRING LOADED | Fuse, Removable Plug | LED | 73mm | 79.5mm | 7.9mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3050057 Phoenix Contact | 21062058 |
| Datasheet | 17 Weeks | Through Hole | - | 1.149857kg | Polyamide (PA), Nylon | - | 17.5A | - | 800V | 800V | 2006 | CLIPLINE QTCU | - | Active | 1 (Unlimited) | IDC | EAR99 | - | Feed Through | 3 | - | Blue | - | - | - | - | - | - | not_compliant | 17.5A | IDC, Screw | - | - | - | 600V | - | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | - | 0.25-1.5mm2 | - | - | - | - | - | 76.4mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0790433 Phoenix Contact | 41 |
| - | 7 Weeks | Cable | Polyamide | 23.010004g | Polyamide (PA), Nylon | - | - | - | 800V | 800V | - | CLIPLINE OTTA | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Feed Through | - | - | Gray | 1 | - | 8536.69.40.40 | - | Straight | 11mm | - | 41A | Bolt and Nut | CB, CSA, UL, VDE | - | - | 600V | - | 800V | - | 41A | 1 | 30A | 10 AWG | 26 AWG | 10 AWG | 2 | 1 | - | - | 2 | UL; CSA | 0.1-6mm2 | - | - | - | - | 59.5mm | 43.5mm | 11mm | 11.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3209512 Phoenix Contact | 1628 | - | Datasheet | 7 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | 24A | - | 800V | 800V | 2013 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | EAR99 | Push-In | Feed Through | 2 | - | Red | - | - | 8536.69.40.40 | - | - | - | - | 24A | Push In, Spring | CB, CSA, UL, VDE | - | - | 600V | - | - | - | - | 1 | 20A | 26 AWG | 12 AWG | 12 AWG | - | - | 12-26 AWG | - | - | - | 0.14-2.5mm2 | 10mm | - | - | - | 44mm | 48.5mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 2775281 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | 10V | 2014 | CLIPLINE UDK | - | Active | - | - | - | - | Feed Through | 4 | - | Gray | - | - | - | - | - | - | - | 10mA | Screw | - | - | - | - | - | - | - | - | 1 | - | 24 AWG | 10 AWG | - | - | - | 10-24 AWG | - | - | - | 0.2-6mm2 | 8mm | - | - | Diode | - | - | 6.2mm | 6.2mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3260103 Phoenix Contact | 20 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | 232A | - | 1.5kV | 1500V | 2013 | CLIPLINE PTPOWER | - | Active | 1 (Unlimited) | - | - | - | Feed Through | 2 | - | Blue | - | - | - | - | - | - | - | 232A | Push In, Spring | - | - | - | 1kV | - | - | - | - | 1 | 230A | 4 AWG | 0 AWG | - | - | - | 4/0-4 AWG | - | - | - | 25-95mm2 | 40mm | - | - | - | 108.7mm | 105.5mm | 25mm | 25.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3209553 Phoenix Contact | 144 |
| Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon | - | 24A | - | - | 800V | 2017 | CLIPLINE PT | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 3 | - | Yellow | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | - | 1 | - | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 10mm | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3249017 Phoenix Contact | 67 |
| Datasheet | 4 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | 800V | 800V | 2010 | CLIPLINE MSBV | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | 130°C | Gray | - | - | 8536.69.40.40 | - | - | - | - | 24A | Push In, Spring | - | - | - | 600V | - | - | - | 24A | 1 | 20A | 28 AWG | 12 AWG | - | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 8mm | - | - | - | - | 32mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2716376 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | 1.000171kg | Polyamide (PA), Nylon | - | 24A | - | 250V | 250V | 2011 | CLIPLINE DIKD | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through, Isolated | 4 | - | Gray | 3 | - | - | - | - | - | not_compliant | 24A | Screw | CSA, UL | - | - | 300V | - | - | - | - | 3; 2 Connected | 15A | 30 AWG | 14 AWG | 12 AWG | - | 3 | 14-30 AWG | - | 6 | UL | 0.2-4mm2 | 8mm | - | - | LED | - | 72.5mm | 6.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3035697 Phoenix Contact | 38 |
| Datasheet | 4 Weeks | - | Polyamide | - | Polyamide (PA), Nylon | - | 5A | - | 500V | 1000V | 2013 | CLIPLINE PTME | yes | Active | Not Applicable | Push-In | EAR99 | - | Feed Through | 2 | 130°C | Gray | - | - | 8536.69.40.40 | - | - | - | - | 5A | Push In, Spring | - | - | - | 600V | - | - | - | - | 1 | 10A | 20 AWG | 8 AWG | - | - | - | 8-20 AWG | - | - | - | 0.5-10mm2 | 12mm | - | - | Diode | 67.5mm | 100.8mm | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |