- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Max Voltage Rating (DC) | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3214368 Phoenix Contact | 8 |
| Datasheet | 7 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 2016 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | - | - | Disconnect, Feed Through, Isolated | 5 | - | - | Black | - | - | - | - | - | - | not_compliant | - | Screw | - | - | - | 300V | - | - | - | 3; 1 Grounded | 16A | 26 AWG | 10 AWG | - | - | - | - | 10-26 AWG | 5mm x 20mm | - | - | 0.14-4mm2 | 9mm | - | - | Fuse, Lever | LED | - | - | - | 6.2mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 3208524 Phoenix Contact | 243 |
| Datasheet | 4 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | 16A | - | 500V | 500V | - | 2013 | CLIPLINE PTTB | - | Active | Not Applicable | Push-In | EAR99 | - | Feed Through | 4 | - | - | Blue | 1 | - | - | - | - | - | - | 16A | Push In, Spring | - | CSA, UL | - | 600V | - | - | - | 2 | 5A | 26 AWG | 14 AWG | 14 AWG | - | - | 2 | 14-26 AWG | - | 4 | ATEX; CSA; CUL; GOST; IEC; GL | 0.14-1.5mm2 | 8mm | - | - | - | - | 50.1mm | 65.4mm | 3.5mm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 3208129 Phoenix Contact | 176 |
| Datasheet | 6 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | 17.5A | - | - | 500V | - | - | CLIPLINE PT | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Green | - | - | 8536.69.40.40 | - | - | - | - | - | Push In, Spring | - | - | - | 300V | - | - | - | 1 | 15A | 26 AWG | 14 AWG | - | - | - | - | 14-26 AWG | - | - | - | 0.14-1.5mm2 | 8mm | - | - | - | - | - | - | - | 3.5mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 3060527 Phoenix Contact | 72 |
| Datasheet | 4 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | - | 500V | 500V | - | 2015 | CLIPLINE UT | - | Active | 1 (Unlimited) | - | - | - | Disconnect | 2 | - | - | Blue | - | - | - | - | - | - | not_compliant | 6.3A | Screw | - | - | - | 600V | - | - | - | 1 | 6.3A | 26 AWG | 10 AWG | - | - | - | - | 10-26 AWG | 5mm x 20mm | - | - | 0.14-6mm2 | 9mm | - | - | Fuse, Lever | - | - | - | - | 6.2mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 1119870000 Weidmüller | 58 |
| Datasheet | 12 Weeks | - | - | - | - | - | Thermoplastic, Wemid | 6.3A | - | - | 500V | - | 2012 | W | yes | Active | 1 (Unlimited) | - | - | - | Disconnect | 2 | - | - | Beige | - | - | - | - | - | - | - | 6.3A | Screw | - | CSA, IEC, UR | - | 600V | - | 250V | - | 1 | 10A | 22 AWG | 8 AWG | - | - | - | - | 8-22 AWG | 5mm x 20mm | - | - | 0.5-10mm2 | - | - | - | Fuse, Removable Plug | LED | 71.5mm | 60mm | 7.9mm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 3248126 Phoenix Contact | 59 |
| Datasheet | 4 Weeks | Through Hole | - | - | Polyamide | - | Polyamide (PA), Nylon | 24A | - | 500V | 500V | Bulk | 2014 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | EAR99 | Push-In | Feed Through | 2 | - | - | Blue | - | - | 8536.69.40.40 | - | - | - | - | 24A | Push In, Spring | - | - | - | 300V | - | - | - | 1 | 20A | 26 AWG | 26 AWG | - | - | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 10mm | - | - | - | - | 32.1mm | 36mm | 5.2mm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 3244300 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Through Hole | - | - | - | - | Polyamide (PA), Nylon | 24A | - | 800V | 800V | - | 2015 | CLIPLINE ST | yes | Active | 1 (Unlimited) | - | - | - | Feed Through | 4 | 130°C | -60°C | Gray | - | - | - | - | - | - | - | 24A | Push In, Spring | - | - | - | 600V | - | - | - | 1 | 20A | 28 AWG | 12 AWG | - | - | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 8mm | - | - | - | - | - | - | 10.4mm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 3037122 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Cable | - | - | Polyamide | 5.43999g | Polyamide (PA), Nylon | 24A | - | 800V | - | - | 2008 | CLIPLINE ST | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | - | - | Black | - | - | 8536.69.40.40 | - | - | 5.2mm | unknown | 31A | Push In, Spring | - | CB, CSA, UL, VDE, cULus | - | 600V | - | - | 31A | 1 | 20A | 28 AWG | 12 AWG | 12 AWG | 2 | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | - | 44mm | 48.5mm | 5.2mm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1406098 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | Through Hole | - | - | - | 2.179993g | Polyamide (PA), Nylon | - | - | 400V | 400V | - | 2011 | CLIPLINE MBK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Blue | 2 | - | 8536.69.40.40 | - | - | - | unknown | 16A | Tab | - | - | - | - | - | - | - | 1 | - | 20 AWG | 18 AWG | - | - | - | 1 | 18-20 AWG | - | - | CSA | 0.5-1mm2 | - | - | - | - | - | - | 22mm | 4.5mm | 5.2mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() 3206364 Phoenix Contact | In Stock | - | Datasheet | 18 Weeks | Through Hole | - | - | - | 1.050066kg | Polyamide (PA), Nylon | - | - | 8kV | - | - | 2006 | CLIPLINE QTCS | - | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | 3 | - | - | Green, Yellow | - | - | - | - | - | - | - | - | IDC | - | UL, cULus | - | - | - | - | - | 1 | - | 28 AWG | 12 AWG | 16 AWG | - | - | - | 12-28 AWG | - | - | - | 0.25-1.5mm2 | - | - | - | - | - | 46.8mm | 71.6mm | 5.2mm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 3038312 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Through Hole | - | - | - | 17.860001g | Polyamide (PA), Nylon | - | - | 500V | 500V | - | 2011 | CLIPLINE ST | - | Active | Not Applicable | - | - | - | Feed Through | 9 | - | - | Gray | - | - | - | - | - | - | - | 24A | Push In, Spring | - | - | - | - | - | - | - | 3 | - | 28 AWG | 28 AWG | - | - | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | - | - | 99.5mm | 5.2mm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 0461047 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | 34A | - | 500V | 500V | - | - | CLIPLINE SLKK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through (2), Isolated | 5 | - | - | Gray | 3 | - | - | - | - | - | - | 34A | Screw | - | - | - | 600V | - | - | - | 3; 2 Connected, 1 Grounded | 30A | 26 AWG | 10 AWG | - | - | - | 2 | 10-26 AWG | - | - | CSA | 0.2-4mm2 | 8mm | - | - | - | LED | - | 66.5mm | 6.2mm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 3025956 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | 78.700006g | Polyamide (PA), Nylon | - | - | 250V | - | - | 2010 | CLIPLINE ZRV | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 16 | - | - | Gray | - | PC | - | - | - | - | - | 10A | Push In, Spring | - | - | - | - | - | - | - | 8 | - | 26 AWG | 26 AWG | - | - | - | - | 14-26 AWG | - | - | - | 0.14-0.5mm2 | 8mm | 1.5 mm2 | SPRING LOADED | - | - | - | 225mm | 7.62mm | 7.6mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 2794770 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | DIN Rail | Module | - | - | 11.140002g | Polyamide (PA), Nylon | - | - | - | - | - | 2011 | TERMITRAB UK | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Black | - | - | 8536.69.40.40 | - | - | 6.2mm | unknown | 32A | Screw | 110V | - | - | 110V | - | - | - | 1; Grounded | 30A | 26 AWG | 10 AWG | - | - | - | - | 10-26 AWG | - | - | - | 0.2-4mm2 | 8mm | - | - | - | Diode | 47mm | 42.5mm | 6.2mm | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() 0461021 Phoenix Contact | In Stock | - | Datasheet | - | - | - | - | Polyamide | - | Polyamide (PA), Nylon | - | - | 500V | 500V | - | - | CLIPLINE SLKK | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Feed Through (2), Isolated | - | - | - | Gray | 5 | - | - | - | Straight | 6.2mm | - | 34A | Screw | - | - | - | 600V | 3 | 500V | 34A | 3; 2 Connected, 1 Grounded | 30A | 26 AWG | 24 AWG | - | - | - | 2 | 10-26 AWG | - | - | CSA | 0.2-4mm2 | 8mm | - | - | - | LED | - | 66.5mm | 6.2mm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 2809597 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | Cable, DIN Rail | - | - | - | 19.400004g | Polyamide (PA), Nylon | - | - | - | - | - | 2010 | TRABTECH TT | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | Feed Through | 3 | 85°C | -40°C | Black | - | - | - | 12V | - | - | unknown | 32A | Screw | - | - | 2 | 12V | 1 | - | 32A | 2; Connected and Grounded | 30A | 26 AWG | 10 AWG | - | - | 12V | - | 10-26 AWG | - | - | - | 0.2-4mm2 | 8mm | - | - | - | Diode | 69.5mm | 66.5mm | 6.2mm | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() 3005138 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | DIN Rail | - | Polyamide | - | 34.399992g | Polyamide (PA), Nylon | 10A | 20A | 500V | - | - | 2010 | CLIPLINE UK | - | Active | 1 (Unlimited) | Screw | - | Screw | Disconnect | 2 | - | - | Black | - | - | - | - | - | - | - | 10A | Screw | - | KEMA, UL | - | 300V | - | - | - | 1 | 20A | 24 AWG | 20 AWG | 6 AWG | - | - | - | 6-24 AWG | 5mm x 20mm | - | - | 0.5-16mm2 | 11mm | - | - | Fuse, Screw Cap | LED | 64.7mm | 62mm | 12mm | 12.0mm | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() 1407097 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | Through Hole | - | - | - | 3.179994g | Polyamide (PA), Nylon | - | - | 400V | - | - | 2011 | CLIPLINE MBK | yes | Active | - | Screw | EAR99 | - | Feed Through | 2 | - | - | Blue | - | - | 8536.69.40.40 | - | - | - | - | 16A | Screw, Tab | - | - | - | - | - | - | - | 1 | - | 24 AWG | 16 AWG | - | - | - | - | 16-24 AWG | - | - | UL; CSA | 0.2-2.5mm2 | 8mm | - | - | - | - | - | 22mm | 4.5mm | - | UL94 V-2 | RoHS Compliant | UL94 V-2 | - | ||
![]() 3046236 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Through Hole | - | - | - | 11.800007g | Polyamide (PA), Nylon | 0.5A | - | 800V | 800V | - | 2010 | CLIPLINE UT | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | Gray | 2 | - | 8536.69.40.40 | - | - | - | unknown | 500mA | Screw | - | - | - | 600V | - | - | - | 1 | 500mA | 26 AWG | 10 AWG | 10 AWG | - | - | 1 | 10-26 AWG | - | - | UL; CSA | 0.14-6mm2 | 9mm | - | - | - | Diode | 55mm | 57.8mm | 6.2mm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 3035692 Phoenix Contact | In Stock |
| Datasheet | 6 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | - | 1kV | 1000V | - | 2013 | CLIPLINE STME | - | Active | - | - | EAR99 | - | Feed Through | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | - | - | 5A | Push In, Spring | - | - | - | - | - | - | - | 1 | - | 24 AWG | 8 AWG | - | - | - | - | 8-24 AWG | - | - | - | 0.2-10mm2 | 12mm | - | - | - | Diode | - | - | 8.2mm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - |