- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1304960000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | 6kV | 400V | - | 2002 | SAK | yes | Active | - | - | EAR99 | Dual Disconnect | 4 | - | - | Beige | - | - | - | - | - | - | - | 10A | Screw | CE, IEC | 4 | - | - | - | - | - | - | 2; Connected | - | 26 AWG | 12 AWG | - | - | 1 | 12-26 AWG | - | - | UL; VDE; CSA | 0.5-4mm2 | 9mm | - | - | - | - | - | 56.5mm | 65mm | 6mm | 6.0mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3038176 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Through Hole | - | 28.349523g | Polyamide (PA), Nylon | - | - | - | - | - | - | CLIPLINE STS | yes | Active | 1 (Unlimited) | Push-In | EAR99 | Ground, Earth | 3 | - | - | Green, Yellow | 1 | PA, UL 94V-0 | - | - | - | - | unknown | - | Push In, Spring | - | - | - | - | - | - | - | - | 1 | - | 24 AWG | 8 AWG | 8 AWG | - | 1 | 8-24 AWG | - | 2 | ABS; CB; CSA; CUL; GOST; UL | 0.2-10mm2 | 12mm | - | SPRING LOADED | - | - | - | 57.5mm | 70mm | 8.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3031403 Phoenix Contact | 31 |
| Datasheet | 7 Weeks | Cable | Polyamide | 11.070007g | Polyamide (PA), Nylon | 32A | - | 800V | - | - | 2011 | CLIPLINE ST | yes | Active | Not Applicable | - | EAR99 | Feed Through | 3 | - | - | Blue | - | - | - | - | - | 6.2mm | unknown | 40A | Push In, Spring | CB, CSA, UL, VDE, cULus | - | - | 600V | - | 800V | - | 40A | 1 | 30A | 28 AWG | 10 AWG | 10 AWG | 3 | - | 10-28 AWG | - | - | - | 0.08-6mm2 | 10mm | 6 mm2 | SPRING LOADED | - | - | - | 44mm | 71.5mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3209605 Phoenix Contact | 30 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 22A | - | - | 500V | - | 2015 | CLIPLINE PTTB | yes | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 4 | - | - | Orange | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | 600V | - | - | - | - | 2 | 20A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 10mm | - | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0303560000 Weidmüller | 55 |
| Datasheet | 8 Weeks | Cable | Nylon | 72.6g | Polyamide (PA66), Nylon 6/6 | - | 105A | 8kV | 800V | - | - | SAK | - | Active | Not Applicable | - | EAR99 | Feed Through | - | 100°C | -50°C | Beige | 2 | - | 8536.69.40.40 | - | - | - | - | 125A | Screw | CE, CSA, IEC, UR | - | - | 600V | - | - | - | 105A | 1 | 109A | 12 AWG | 2 AWG | - | - | 1 | 2-12 AWG | - | 2 | UL; CSA; CE | 2.5-35mm2 | - | - | - | - | - | - | 67.5mm | 58mm | 18mm | 18.0mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3210925 Phoenix Contact | 27 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 20A | - | - | 500V | - | 2016 | CLIPLINE PTTB | yes | Active | 1 (Unlimited) | - | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | - | 2; Connected | - | - | - | - | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 10mm | - | - | - | - | Resistor, 499 Ω | - | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3260163 Phoenix Contact | 12 | - | Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 232A | - | - | 1500V | - | 2015 | CLIPLINE PTPOWER | yes | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | - | - | - | Push In, Spring | - | - | - | 1kV | - | - | - | - | 1 | 230A | 4 AWG | 0 AWG | - | - | - | 4/0-4 AWG | - | - | - | 25-95mm2 | 40mm | - | - | - | - | - | - | - | - | 25.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1905130000 Weidmüller | 65 |
| Datasheet | 6 Weeks | - | - | - | Thermoplastic, Wemid | - | - | - | - | - | 2011 | W | - | Active | 1 (Unlimited) | - | EAR99 | Ground, Earth | 4 | - | - | Green, Yellow | 4 | - | - | - | Straight | - | - | 8A | Screw | CE, CSA, IEC, cURus | - | Green | - | - | - | - | - | 1 | - | 30 AWG | 10 AWG | - | - | 1 | 10-30 AWG | - | 4 | CSA; CE | 0.5-6mm2 | 10mm | - | - | 500V | - | - | 53mm | 70mm | 6.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 3213141 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 2015 | CLIPLINE UKH | yes | Active | 1 (Unlimited) | - | EAR99 | Ground, Earth | 2 | - | - | Green, Yellow | - | - | 8536.69.40.40 | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | 1 | - | 4 AWG | 0 AWG | - | - | - | 3/0-4 AWG | - | - | - | 16-95mm2 | 24mm | - | - | - | - | - | - | - | - | 20.3mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1886570000 Weidmüller | 75 |
| Datasheet | 8 Weeks | - | - | - | Thermoplastic, Wemid | - | - | - | 500V | - | 2012 | W | - | Active | 1 (Unlimited) | - | EAR99 | Disconnect | - | - | - | Black | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | 6.3A | Screw | CE, CSA, IEC, cURus | - | - | - | - | 150V | 60V | - | 1 | - | 30 AWG | 12 AWG | - | - | 1 | 12-30 AWG | 5mm x 20mm | 2 | UL; CSA | 0.5-4mm2 | 8mm | - | - | 300V | Fuse, Lever | LED | 42.5mm | 50.7mm | 9.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 3211762 Phoenix Contact | 220 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 32A | - | - | 800V | - | 2016 | CLIPLINE PT | yes | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 2 | - | - | Yellow | - | - | 8536.69.40.40 | - | - | - | - | - | Push In, Spring | - | - | - | 600V | - | - | - | 32A | 1 | 30A | 24 AWG | 10 AWG | - | - | - | 10-24 AWG | - | - | - | 0.2-6mm2 | 12mm | - | - | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3046146 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon | 20A | - | - | 500V | - | 2016 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | - | Disconnect | 2 | - | - | Gray | - | - | - | - | - | - | not_compliant | - | Screw | - | - | - | 300V | - | - | - | - | 1 | 16A | 26 AWG | 10 AWG | - | - | - | 10-26 AWG | - | - | - | 0.14-6mm2 | 9mm | - | - | - | Switch, Knife | - | - | - | - | 6.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2770095 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Through Hole | - | 13.060002g | Polyamide (PA), Nylon | 24A | - | 500V | 500V | Bulk | 2011 | CLIPLINE UKK | yes | Active | - | - | EAR99 | Feed Through | 4 | - | - | Blue | 1 | - | - | - | Straight | - | unknown | 32A | Screw | - | - | - | 600V | - | - | - | 32A | 2 | 20A | 30 AWG | 24 AWG | 12 AWG | - | 2 | 14-30 AWG | - | 4 | UL | 0.2-4mm2 | 8mm | - | - | - | - | - | 67mm | 56mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3206474 Phoenix Contact | In Stock |
| Datasheet | 12 Weeks | Through Hole | - | 16.980004g | Polyamide (PA), Nylon | - | - | 8kV | - | - | 2006 | CLIPLINE QTC | yes | Active | 1 (Unlimited) | - | EAR99 | Ground, Earth | - | - | - | Green, Yellow | 1 | PA, UL 94V-0, SAFETY APPROVAL GOST; UL | - | - | - | - | unknown | - | IDC | CSA, UL | - | - | - | - | - | - | - | 1 | - | 20 AWG | 20 AWG | 14 AWG | 3 | 1 | 14-20 AWG | - | 3 | ABS; BV; CSA; CUL; DNV; GL | 0.5-2.5mm2 | - | 2.5 mm2 | - | - | - | - | 46.8mm | 82.5mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3031209 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Through Hole | Polyamide | 10.939996g | Polyamide (PA), Nylon | - | - | 6kV | - | - | 2008 | CLIPLINE ST | yes | Active | 1 (Unlimited) | - | EAR99 | Ground, Earth | 4 | - | - | Green, Yellow | - | - | - | - | - | - | - | - | Push In, Spring | CSA, UL, VDE, cULus | - | Green | - | 2 | - | - | - | 1 | - | 26 AWG | 14 AWG | 16 AWG | - | - | 14-26 AWG | - | - | - | 0.08-1.5mm2 | 10mm | - | SPRING LOADED | - | - | - | 44mm | 72mm | 4.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 2809607 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | DIN Rail | Polyamide | 19.239999g | Polyamide (PA), Nylon | - | - | 24V | - | - | 2012 | TRABTECH TT | - | Obsolete | 1 (Unlimited) | - | EAR99 | Feed Through | 3 | 85°C | -40°C | Black | - | - | - | 24V | - | 69.5mm | unknown | 32A | Screw | - | - | - | 24V | - | - | - | - | 2; 1 Grounded | 30A | 26 AWG | 10 AWG | - | - | - | 10-26 AWG | - | - | - | 0.2-4mm2 | 8mm | - | - | - | - | Diode | 66.5mm | 69.5mm | 6.2mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3046197 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Through Hole | Polyamide | 11.410003g | Polyamide (PA), Nylon | 32A | - | 800V | - | - | 2010 | CLIPLINE UT | yes | Active | Not Applicable | - | EAR99 | Feed Through | - | 110°C | -50°C | Blue | 2 | - | 8536.69.40.40 | - | Straight | 6.2mm | - | 41A | Screw | CB, CSA, UL, VDE, cULus | - | - | 600V | - | 800V | - | 41A | 1 | 30A | 26 AWG | 26 AWG | 10 AWG | - | 1 | 10-26 AWG | - | - | UL; CSA | 0.14-6mm2 | 9mm | - | - | - | - | - | 55mm | 57.8mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3046148 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon | 20A | - | - | 500V | - | 2016 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | - | Disconnect | 2 | - | - | Gray | - | - | - | - | - | - | not_compliant | - | Screw | - | - | - | 600V | - | - | - | - | 1 | 16A | 26 AWG | 10 AWG | - | - | - | 10-26 AWG | - | - | - | 0.14-6mm2 | 9mm | - | - | - | Switch, Knife | - | - | - | - | 6.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3031636 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Through Hole | Polyamide | 9.129992g | Polyamide (PA), Nylon | 22A | - | 800V | 800V | - | 2011 | CLIPLINE ST | - | Active | - | - | EAR99 | Isolated | 4 | - | - | Gray | - | - | - | - | - | - | - | 28A | Push In, Spring | - | - | - | 600V | - | - | - | - | 1 | 20A | 28 AWG | 12 AWG | 12 AWG | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | - | - | 44mm | 72mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2715571 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | 1.000171kg | Polyamide (PA), Nylon | - | - | 250V | - | - | 2011 | CLIPLINE DIKD | yes | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 6 | - | - | Black | 3 | PA, UL 94V-2 | - | - | - | - | unknown | 32A | Screw | - | - | - | 300V | - | - | - | 24A | 3; Connected | 15A | 30 AWG | 14 AWG | 12 AWG | - | 3 | 14-30 AWG | - | 6 | UL | 0.2-4mm2 | 8mm | 4 mm2 | - | - | - | - | 54.5mm | 72.5mm | 6.2mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free |