- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Housing Color | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3208540 Phoenix Contact | 366 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 16A | - | 500V | 500V | - | 2013 | CLIPLINE PTTB | - | Active | Not Applicable | Push-In | EAR99 | - | Feed Through | 4 | - | - | Gray | 1 | - | - | - | - | - | 16A | Push In, Spring | - | - | 600V | - | - | 2; Connected | 5A | 26 AWG | 14 AWG | 14 AWG | - | 2 | 14-26 AWG | - | 4 | ATEX; CSA; CUL; GOST; GL; IEC | 0.14-1.5mm2 | 8mm | 1.5 mm2 | - | - | - | - | 50.1mm | 65.4mm | 3.5mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3210301 Phoenix Contact | 38 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | 400V | - | 2015 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Gray | 1 | STANDARD: UL 94V-0, PA | 8536.69.40.40 | - | - | unknown | - | Push In, Spring | - | - | 300V | - | - | 1 | 10A | 26 AWG | 16 AWG | - | - | 1 | 16-26 AWG | - | 2 | CSA; CUL; EAC; UL | 0.14-1.5mm2 | 8mm | - | - | - | Switch, Knife | - | - | - | - | 3.5mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3036178 Phoenix Contact | 29 |
| Datasheet | 7 Weeks | Through Hole | - | 88.009989g | Polyamide (PA), Nylon | - | - | 1kV | 1000V | Bulk | 2011 | CLIPLINE ST | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | unknown | 125A | Push In, Spring | CB, CSA, UL, VDE, cULus | - | 600V | - | 125A | 1 | 115A | 14 AWG | 2 AWG | 2 AWG | 2 | - | 2-14 AWG | - | - | - | 2.5-35mm2 | 25mm | - | - | - | - | - | 66.5mm | 100mm | 16mm | 16.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3206446 Phoenix Contact | 90 |
| Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon | 24A | - | - | 800V | - | 2018 | CLIPLINE QT | - | Active | 1 (Unlimited) | - | - | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | IDC | - | - | - | - | - | 1 | - | 20 AWG | 14 AWG | - | - | - | 14-20 AWG | - | - | - | 0.5-2.5mm2 | - | - | - | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3075728 Phoenix Contact | 2407 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | 400V | - | 2010 | CLIPLINE UTI | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Blue | - | - | 8536.69.40.40 | - | - | - | 76A | Screw | - | - | - | - | - | 1 | - | 10 AWG | 4 AWG | - | - | - | 4-10 AWG | - | - | - | 6-25mm2 | 12mm | - | - | - | - | - | - | - | 12.2mm | 12.2mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3244148 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 2016 | CLIPLINE ST | yes | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | 2 | - | - | Green, Yellow | - | - | 8536.69.40.40 | - | - | - | - | Push In, Spring | - | - | - | - | - | 1 | - | 28 AWG | 12 AWG | - | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 8mm | - | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3048823 Phoenix Contact | 400 |
| Datasheet | 7 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | 32A | - | 1kV | 1000V | - | 2013 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | - | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | not_compliant | 37A | Screw | - | - | - | - | - | 1 | - | - | - | 10 AWG | - | - | - | - | - | - | 0.14-6mm2 | 9mm | - | - | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1413078 Phoenix Contact | In Stock |
| - | 4 Weeks | Cable | Polyamide | 4.359987g | Polyamide (PA), Nylon | 24A | - | 500V | - | - | 2017 | CLIPLINE MBK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Blue | - | - | 8536.69.40.40 | - | 5.2mm | - | 32A | Screw | CSA, cULus | - | 600V | 500V | 32A | 1 | 20A | 28 AWG | 24 AWG | 12 AWG | 2 | - | 12-28 AWG | - | - | UL; CSA | 0.2-4mm2 | 8mm | - | - | - | - | - | - | 28mm | 5.2mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1771360000 Weidmüller | 159 |
| Datasheet | 6 Weeks | Cable | Nylon | - | Thermoplastic, Wemid | - | - | - | - | - | 2008 | Z | yes | Active | Not Applicable | - | EAR99 | - | Ground, Earth | - | - | - | Green, Yellow | 3 | STANDARD: UL 94V-0 | - | - | - | - | - | Push In, Spring | CE, CSA, IEC, UR | Green | - | - | - | 1 | - | 22 AWG | 8 AWG | - | - | 1 | 8-22 AWG | - | 1 | UL; CSA; CE | 0.5-10mm2 | 12mm | 6 mm2 | SPRING LOADED | 800V | - | - | 49.19mm | 68mm | 8.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3044227 Phoenix Contact | 75 |
| Datasheet | 4 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | 150A | 1kV | 1000V | - | 2015 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | - | - | Feed Through | 2 | - | - | Red | - | - | - | - | - | - | 125A | Screw | - | - | - | - | - | 1 | - | - | - | - | - | - | 1/0-14 AWG | - | - | - | 1.5-50mm2 | 18mm | - | - | - | - | - | - | - | - | 16.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3211929 Phoenix Contact | 55 |
| Datasheet | 13 Weeks | Through Hole | Nylon | 21.499995g | Polyamide (PA), Nylon | 41A | - | 1kV | 1000V | Bulk | 2013 | CLIPLINE PT | - | Active | Not Applicable | - | EAR99 | Push-In | Feed Through | 3 | - | - | Gray | 1 | STANDARD: UL 94V-0, PA | - | - | - | - | 41A | Push In, Spring | - | - | 600V | - | - | 1 | 40A | 20 AWG | 8 AWG | - | - | 1 | 8-20 AWG | - | 3 | BV; CSA; CUL; GOST; UL | 0.5-10mm2 | 12mm | - | - | - | - | - | 42.2mm | 74.2mm | 8.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3047442 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Cable | Polyamide | - | Polyamide (PA), Nylon | - | - | 6kV | - | - | 2010 | CLIPLINE UT | - | Active | Not Applicable | - | EAR99 | - | Ground, Earth | 2 | 130°C | - | Green, Yellow | 1 | - | 8536.69.40.40 | - | 8.2mm | not_compliant | - | Screw | CSA, UL | - | - | - | - | - | - | 24 AWG | 8 AWG | 8 AWG | - | - | 8-24 AWG | - | - | - | 0.2-10mm2 | 10mm | - | - | - | - | - | 57.1mm | 100.8mm | 8.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3044762 Phoenix Contact | 158 |
| Datasheet | 4 Weeks | Through Hole | - | 21.400006g | Polyamide (PA), Nylon | 30A | - | 500V | 500V | - | 2010 | CLIPLINE UTTB | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect, Feed Through | 4 | - | - | Gray | - | - | - | - | - | not_compliant | 38A | Screw | - | - | 300V | - | - | 2 | - | 26 AWG | 10 AWG | 10 AWG | - | - | 10-26 AWG | - | - | - | 0.14-6mm2 | 9mm | - | - | - | Switch, Knife | - | - | 69.9mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3025590 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | 35.249996g | Polyamide (PA), Nylon | - | - | 800V | - | - | 2010 | CLIPLINE ZFK | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Black | - | - | 8536.69.40.40 | - | - | - | 10A | Push In, Spring | - | - | 600V | - | - | 1 | 20A | 20 AWG | 8 AWG | - | - | - | 8-20 AWG | 5mm x 20mm, 6.3mm x 32mm | - | UL; CSA | 0.5-10mm2 | - | - | SPRING LOADED | - | Fuse, Screw Cap | LED | - | 86.5mm | 12mm | 12.0mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3212144 Phoenix Contact | 3662459 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 76A | - | - | 1000V | - | 2017 | CLIPLINE PT | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Orange | - | - | 8536.69.40.40 | - | - | - | - | Push In, Spring | - | - | 600V | - | - | 1 | 85A | 20 AWG | 4 AWG | - | - | - | 4-20 AWG | - | - | - | 0.5-25mm2 | 18mm | - | - | - | - | - | - | - | - | 12.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3246861 Phoenix Contact | 72 |
| Datasheet | 6 Weeks | - | - | - | Polyamide (PA), Nylon | 10A | - | - | 500V | - | 2015 | CLIPLINE UK | yes | Active | 1 (Unlimited) | - | - | - | Disconnect | 2 | - | - | Gray | - | - | - | - | - | unknown | - | Screw | - | - | - | - | - | 1 | - | - | - | - | - | - | 10-20 AWG | - | - | - | 0.5-6mm2 | 9mm | - | - | - | Switch, Removable | - | - | - | - | 6.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 3046279 Phoenix Contact | 50 |
| Datasheet | 7 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | 20A | - | 500V | 500V | - | 2015 | CLIPLINE UT | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Red | - | - | 8536.69.40.40 | - | - | not_compliant | 20A | Screw | - | - | 600V | - | - | 1 | 16A | 10 AWG | 26 AWG | - | - | - | 14-26 AWG | - | - | - | 0.14-6mm2 | 9mm | - | - | - | Switch, Knife | - | - | 57.8mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3031571 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | 9.810012g | Polyamide (PA), Nylon | 22A | - | 250V | 500V | - | 2011 | CLIPLINE STTB | - | Active | Not Applicable | - | - | - | Feed Through | 4 | - | - | Gray | 1 | - | - | - | - | not_compliant | 26A | Push In, Spring | - | - | 600V | - | - | 2 | 20A | 28 AWG | 12 AWG | - | - | 2 | 12-28 AWG | - | 4 | CSA; CUL; EAC; UL | 0.08-4mm2 | 10mm | - | SPRING LOADED | - | - | Diode | - | 67.5mm | 5.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1037710000 Weidmüller | 24000 |
| Datasheet | 6 Weeks | - | Nylon | 8.62g | Thermoplastic, Wemid | - | 25A | 8kV | 800V | - | 2011 | W | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Brown | 2 | POLYAMIDE | 8536.69.40.40 | Straight | - | - | 24A | Screw | CE, CSA, IEC, NEMKO, UR | - | 600V | - | - | 1 | 21A | 30 AWG | 12 AWG | - | - | - | 12-30 AWG | - | - | UL; VDE; CSA | 0.5-4mm2 | 10mm | - | - | - | - | - | 46.5mm | 60mm | 5.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3044207 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 76A | - | - | 1000V | - | 2015 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | - | - | Feed Through | 2 | - | - | Red | - | - | - | - | - | - | - | Screw | - | - | 600V | - | - | 1 | 85A | 16 AWG | 4 AWG | - | - | - | 4-16 AWG | - | - | - | 1.5-25mm2 | 14mm | - | - | - | - | - | - | - | - | 12.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - |