- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Material | Material - Insulation | Approvals | AWG (min.) | AWG max. | Base Product Number | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | Dim | Factory colour | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Min. stripping length | Minimum Operating Temperature | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Package | Pins per row | Product Status | Rated current In | RoHS | Shell Sizes | Spacing | Standards Met | Stripping length (max.) | Termination Method | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Size | Series | Type | Number of Positions | Color | Gender | Subcategory | Pitch | Depth | Current Rating | Termination Style | Note | Number of Circuits | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Wire Gauge or Range - mm² | Product Type | Rated Current | Number of Positions/Contacts | Stripping Length | Legend | Fuse Size | Connection Method | Rated Voltage | Background Color | Disconnect Type | Language | Features | Height | Length | Width | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NSYTRR102PE Schneider | 48 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1781740000 Weidmuller | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41 | - | - | - | - | - | Screw | - | - | 800 V | - | WDU | - | 2 Position | Beige | - | Terminal Blocks | - | 46.5 | 41A | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | ||
![]() 36032 Brady Corporation | In Stock | - | - | - | - | Vinyl | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady | - | 36032 | - | Brady Corporation | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | Office/Facility Signs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | ||
![]() 22685 Brady Corporation | In Stock | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady | - | 22685 | - | Brady Corporation | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Report All Accidents To Your Supervisor Immediately | - | - | - | White | - | English | - | - | - | - | - | - | ||
![]() 10092 Power Dynamics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2210-1201 WAGO | 2475 |
| - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | CSA, UL | 20 | 6 | - | 10mm | 2.5 - 10 | 0.5 - 16 | 0.5 - 10 | 2.5 - 16 | Push-in connector | 25pc(s) | 10mm² | 0.50mm² | 16mm² | 0.50mm² | 76 A | 65 A | (L x W x H) 67.60 x 10 x 36.90 mm | Grey | Yes | V0 | Wago | 2210-1201 | 60365990 | - | WAGO Corporation | 17mm | - | 1 | 57A | 57A | 800V | Box | 2 | Active | 57 | Yes | - | 10 mm | - | 19mm | Push In | 800V | 600V | - | 20 → 6 AWG | 2210 | Standard Block | 2 | Gray | - | - | - | 36.9 | 57A | Push In, Spring | - | 1 | 1 | 6-20 AWG | - | 2 | 0.5-16mm² | - | 57A | - | 17mm ~ 19mm | - | - | - | 800V | - | - | - | + latchkey,+ CAGE CLAMP® | 36.90mm | 67.60mm | 10mm | 10.0mm | UL94 V-0 | ||
![]() 2200-1307 WAGO | 1000 | - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | CSA, cURus | 24 | 16 | - | 3.50mm | - | - | - | - | Push-in connector | 100pc(s) | 1mm² | 0.14mm² | 1.50mm² | 0.14mm² | - | - | (L x W x H) 58.20 x 3.50 x 32.90 mm | Green,Yellow | Yes | - | Wago | 2200-1307 | 60357562 | - | WAGO Corporation | 9mm | - | 1 | 13.50A | 13.5A | - | - | 3 | Active | - | Yes | - | 3.5 mm | - | 11mm | Push-In Cage Clamp | - | - | - | - | 2200 | Grounding Block | 3 | Green, Yellow | - | - | - | - | - | Push In, Spring | - | 1 | 1 | 16-24 AWG | - | - | 0.14-1.5mm² | - | 13.5A | - | 9mm ~ 11mm | - | - | - | 800V | - | - | - | + latchkey,+ CAGE CLAMP® | 32.90mm | 58.20mm | 3.50mm | 3.5mm | UL94 V-0 | ||
![]() 2210-1304 WAGO | 1000 | - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | CSA, UL | 20 | 6 | - | 10mm | 2.5 - 10 | 0.5 - 16 | 0.5 - 10 | 2.5 - 16 | Push-in connector | 25pc(s) | 10mm² | 0.50mm² | 16mm² | 0.50mm² | 76 A | 65 A | (L x W x H) 89 x 10 x 36.90 mm | Blue | Yes | V0 | Wago | 2210-1304 | 60365992 | - | WAGO Corporation | 17mm | - | 1 | 57A | 57A | 800V | Box | 3 | Active | 57 | Yes | - | 10 mm | - | 19mm | Push-In Cage Clamp | 800V | 600V | - | - | 2210 | Standard Block | 3 | Blue | - | - | - | 36.9 | - | Push In, Spring | - | 1 | 1 | 6-20 AWG | - | - | 0.5-16mm² | - | 57A | - | 17mm ~ 19mm | - | - | - | 800V | - | - | - | + latchkey,+ CAGE CLAMP® | 36.90mm | 89mm | 10mm | 10.0mm | UL94 V-0 | ||
![]() 2200-1304 WAGO | 38 |
| - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | CSA, cURus | 24 | 16 | - | 3.50mm | 0.5 - 0.75 | 0.14 - 1.5 | 0.14 - 1 | 0.5 - 1.5 | Push-in connector | 100pc(s) | 1mm² | 0.14mm² | 1.50mm² | 0.14mm² | 17.5 A | 10 A | (L x W x H) 58.20 x 3.50 x 32.90 mm | Blue | Yes | V0 | Wago | 2200-1304 | 60357561 | - | WAGO Corporation | 9mm | - | 1 | 13.50A | 13.5A | 800V | Box | 3 | Active | 13.5 | Yes | - | 3.5 mm | - | 11mm | Push-In Cage Clamp | 800V | 600V | - | - | 2200 | Standard Block | 3 | Blue | - | - | - | 32.9 | - | Push In, Spring | - | 1 | 1 | 16-24 AWG | - | - | 0.14-1.5mm² | - | 13.5A | - | 9mm ~ 11mm | - | - | - | 800V | - | - | - | + latchkey,+ CAGE CLAMP® | 32.90mm | 58.20mm | 3.50mm | 3.5mm | UL94 V-0 | ||
![]() 2210-1301 WAGO | 2450 |
| - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | CSA, UL | 20 | 6 | - | 10mm | 2.5 - 10 | 0.5 - 16 | 0.5 - 10 | 2.5 - 16 | Push-in connector | 25pc(s) | 10mm² | 0.50mm² | 16mm² | 0.50mm² | 76 A | 65 A | (L x W x H) 89 x 10 x 36.90 mm | Grey | Yes | V0 | Wago | 2210-1301 | 60366099 | - | WAGO Corporation | 17mm | - | 1 | 57A | 57A | 800V | - | 3 | Active | 57 | Yes | - | 10 mm | - | 19mm | Push-In Cage Clamp | 800V | 600V | - | - | 2210 | Standard Block | 3 | Gray | - | - | - | 36.9 | - | Push In, Spring | - | 1 | 1 | 6-20 AWG | - | - | 0.5-16mm² | - | 57A | - | 17mm ~ 19mm | - | - | - | 800V | - | - | - | + latchkey,+ CAGE CLAMP® | 36.90mm | 89mm | 10mm | 10.0mm | UL94 V-0 | ||
![]() 2202-1301 WAGO | 1591 | - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | CSA, cURus | 22 | 12 | - | 5.20mm | - | - | - | - | Push-in connector | 100pc(s) | 2.50mm² | 0.25mm² | 4mm² | 0.25mm² | 32 A | 20 A | (L x W x H) 59.20 x 5.20 x 32.90 mm | Grey | Yes | - | Wago | 2202-1301 | 60361530 | +105°C | WAGO Corporation | 10mm | -35°C | 1 | 24A | 24A | 800V | Box | 3 | Active | - | Yes | - | 5.2 mm | CCA, CSA, cURus, Ex, IECEx, KEMA/KEUR | 12mm | Clamp | 800V | 600V | 800 V | - | 2202 | Standard Block | 3 | Gray | - | - | 5.2mm | - | 32A | Push In, Spring | - | 1 | Single | 12-22 AWG | - | - | 0.25-4mm² | - | 24A | - | 10mm ~ 12mm | - | - | - | 800V | - | - | - | + CAGE CLAMP®,+ latchkey | 32.90mm | 59.20mm | 5.20mm | 5.2mm | UL94 V-0 | ||
![]() 2106-1201 WAGO | 186 |
| - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | UL | 20 | 8 | - | 7.50mm | 1.5 - 6 | 0.5 - 10 | 0.5 - 6 | 1 - 10 | Push-in connector | 25pc(s) | 6mm² | 0.50mm² | 10mm² | 0.50mm² | 55 A | 50 A | (L x W x H) 74.80 x 7.50 x 32.90 mm | Grey | Yes | V0 | Wago | 2106-1201 | 60367558 | +105°C | WAGO Corporation | 13mm | -35°C | 1 | 41A | 41A | 800V | Box | 2 | Active | 41 | Yes | - | 7.5 MilliMeters | CCA, cURus, Ex, IECEx, KEMA/KEUR | 15mm | Clamp | 800V | 600V | 800 V | - | 2106 | Standard Block | 2 | Gray | - | - | 7.5mm | 32.9 | 57A | Push In, Spring | - | 1 | Single | 8-20 AWG | - | - | 0.5-10mm² | - | 41A | - | 13mm ~ 15mm | - | - | - | 800V | - | - | - | + CAGE CLAMP®,+ lever | 32.90mm | 74.80mm | 7.50mm | 7.5mm | UL94 V-0 | ||
![]() 2216-1204 WAGO | 39 |
| - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | CSA, cURus | 20 | 4 | - | 12mm | 2.5 - 16 | 0.5 - 25 | 0.5 - 16 | 2.5 - 16 | Push-in connector | 20pc(s) | 16mm² | 0.50mm² | 25mm² | 0.50mm² | 90 A | 85 A | (W x H) 12 mm x 37.10 mm | Blue | Yes | V0 | Wago | 2216-1204 | 60364958 | - | WAGO Corporation | 18mm | - | 1 | 76A | 76A | - | Box | 2 | Active | 76 | Yes | - | 12 mm | - | 20mm | Push-In Cage Clamp | 800V | 600V | - | - | 2216 | Standard Block | 2 | Blue | - | - | - | 37.1 | - | Push In, Spring | - | 1 | 1 | 6-20 AWG | - | - | 0.5-16mm² | - | 76A | - | 18mm ~ 20mm | - | - | - | 800V | - | - | - | + latchkey,+ CAGE CLAMP® | 37.10mm | 69.8 | 12mm | 12.0mm | UL94 V-0 | ||
![]() 2210-1204 WAGO | 46 | - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | CSA, UL | 20 | 6 | - | 10mm | 2.5 - 10 | 0.5 - 16 | 0.5 - 10 | 2.5 - 16 | Push-in connector | 25pc(s) | 10mm² | 0.50mm² | 16mm² | 0.50mm² | 76 A | 65 A | (L x W x H) 67.60 x 10 x 36.90 mm | Blue | Yes | V0 | Wago | 2210-1204 | 60365989 | - | WAGO Corporation | 17mm | - | 1 | 57A | 57A | 800V | Box | 2 | Active | 57 | Yes | - | 10 mm | - | 19mm | Push-In Cage Clamp | 800V | 600V | - | - | 2210 | WAGO GmbH & Co. KG | 2 | Blue | - | - | - | 36.9 | - | Push In, Spring | - | 1 | 1 | 6-20 AWG | - | - | 0.5-16mm² | - | 57A | - | 17mm ~ 19mm | - | - | - | 800V | - | - | - | + latchkey,+ CAGE CLAMP® | 36.90mm | 67.60mm | 10mm | 10.0mm | UL94 V-0 | ||
![]() 2202-1201 WAGO | 9400 |
| - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | CSA, cURus | 22 | 12 | 2202 | 5.20mm | - | - | - | - | Push-in connector | 100pc(s) | 2.50mm² | 0.25mm² | 4mm² | 0.25mm² | 32 A | 20 A | (L x W x H) 48.50 x 5.20 x 32.90 mm | Grey | Yes | - | Wago | 2202-1201 | 60361527 | +105°C | WAGO Corporation | 10mm | -35°C | 1 | 24A | 24A | 800V | Bulk | 2 | Active | - | Yes | - | 5.2 mm | CCA, CSA, cURus, Ex, IECEx, KEMA/KEUR | 12mm | Clamp | 800V | 600V | 800 V | - | 2202 | Standard Block | 2 | Gray | - | - | 5.2mm | - | 32A | Push In, Spring | - | 1 | Single | 12-18 AWG | - | - | 0.75-4mm² | - | 24A | - | 10mm ~ 12mm | - | - | - | 800V | - | - | - | + CAGE CLAMP®,+ latchkey | 32.90mm | 48.50mm | 5.20mm | 5.2mm | - | ||
![]() 2106-1301 WAGO | 57 | - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | UL | 20 | 8 | - | 7.50mm | 1.5 - 6 | 0.5 - 10 | 0.5 - 6 | 1 - 10 | Push-in connector | 25pc(s) | 6mm² | 0.50mm² | 10mm² | 0.50mm² | 55 A | 50 A | (L x W x H) 90.80 x 7.50 x 32.90 mm | Grey | Yes | V0 | Wago | 2106-1301 | 60367561 | +105°C | WAGO Corporation | 13mm | -35°C | 1 | 41A | 41A | 800V | Box | 3 | Active | 41 | Yes | - | 7.5 mm | CCA, cURus, Ex, IECEx, KEMA/KEUR | 15mm | Clamp | 800V | 600V | 800 V | - | 2106 | Standard Block | 3 | Gray | - | - | 7.5mm | 32.9 | 57A | Push In, Spring | - | 1 | Single | 8-20 AWG | - | - | 0.5-10mm² | - | 41A | - | 13mm ~ 15mm | - | - | - | 800V | - | - | - | + CAGE CLAMP®,+ lever | 32.90mm | 90.80mm | 7.50mm | 7.5mm | UL94 V-0 | ||
![]() 2010-1305 WAGO | 101 |
| - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | CSA;UL | - | - | - | - | 2.5 - 10 | 0.5 - 16 | 0.5 - 10 | 2.5 - 16 | - | - | - | - | - | - | 76 A | 65 A | - | - | - | V0 | Wago | - | 60345741 | - | WAGO Corporation | - | - | - | - | - | - | Box | - | Active | 57 | Yes | - | 10 MilliMeters | - | - | - | 800V | 600V | - | - | TOPJOB®S | Standard Block | 3 | Black | - | - | - | 36.9 | - | Push In, Spring | - | 1 | 1 | 6-20 AWG | - | - | 0.5-16mm² | - | - | - | 17mm ~ 19mm | - | - | - | - | - | - | - | - | 89 | 89 | 10 | 10.0mm | UL94 V-0 | ||
![]() 2210-1307 WAGO | 14000 | - | - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | CSA, UL | 20 | 6 | - | 10mm | 2.5 - 10 | 0.5 - 16 | 0.5 - 10 | 2.5 - 16 | Push-in connector | 25pc(s) | 10mm² | 0.50mm² | 16mm² | 0.50mm² | - | - | (L x W x H) 89 x 10 x 36.90 mm | Green,Yellow | Yes | V0 | Wago | 2210-1307 | 60366057 | - | WAGO Corporation | 17mm | - | 1 | 57A | 57A | - | Box | 3 | Active | - | Yes | - | 10 mm | - | 19mm | Push-In Cage Clamp | - | - | - | - | 2210 | Grounding Block | 3 | Green, Yellow | - | - | - | 36.9 | - | Push In, Spring | - | 1 | 1 | 6-20 AWG | - | - | 0.5-16mm² | - | 57A | - | 17mm ~ 19mm | - | - | - | 800V | - | - | - | + latchkey,+ CAGE CLAMP® | 36.90mm | 89mm | 10mm | 10.0mm | UL94 V-0 | ||
![]() 2202-1205 WAGO | 76 |
| - | DIN Rail | - | - | Polyamide (PA66), Nylon 6/6 | CSA, cURus | - | - | - | - | 0.75 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 0.75 - 4 | - | - | - | - | - | - | 32 A | 20 A | - | - | - | V0 | Wago | - | 60388917 | - | WAGO Corporation | - | - | - | - | - | - | Box | - | Active | 24 | Yes | - | 5.2 mm | - | - | - | 800V | 600V | - | - | TOPJOB®S | Standard Block | 2 | Black | - | - | - | 32.9 | - | Push In, Spring | - | 1 | 1 | 12-22 AWG | - | - | 0.25-4mm² | - | - | - | 10mm ~ 12mm | - | - | - | - | - | - | - | - | 48.5 | 48.5 | 5.2 | 5.2mm | UL94 V-0 | ||
![]() 285-132 WAGO | 46 |
| - | DIN Rail | PA | - | Polyamide (PA66), Nylon 6/6 | CSA, UL | - | - | - | - | 6 - 35 | 6 - 35 | 6 - 35 | 6 - 35 | - | - | - | - | - | - | 125 A | 115 A | - | - | - | V0 | Wago | - | 60354285 | - | WAGO Corporation | - | - | - | - | - | - | Box | - | Active | 125 | Yes | - | 16 mm | - | - | - | 1000V | 600V | - | - | WINSTA MINI | Standard Block | 2 | Brown | Female/Male | - | - | 63 | - | Push In, Spring | n/a | 1 | 1 | 2-8 AWG | - | - | 6-35mm² | - | - | 5 | 25mm | - | N/A | - | - | - | - | - | - | 86 | 86 | 16 | 16.0mm | UL94 V-0 |