- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | AWG (min.) | AWG max. | Brand | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Factory colour | Factory Pack QuantityFactory Pack Quantity | For Use With | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal current (details) | Nominal voltage | Nominal voltage (details) | Pins per row | Rated current In | RoHS-compliant | Stripping length (max.) | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Type | Number of Positions | Color | Subcategory | Depth | Current Rating | Product Type | Rated Current | Connection Method | Rated Voltage | Product Category | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2534430000 Weidmuller | 129 |
| - | - | 26 | 14 | - | 3.5mm | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | Pull spring | 100pc(s) | 1.5mm² | 0.5mm² | 1.5mm² | 0.5mm² | Red | - | - | - | V0 | - | 2534430000 | - | - | - | 1 | 17.5A | 17.5A | - | 500V | - | 4 | 17.5 | - | 8mm | - | - | - | - | A4C 1.5 RD | - | - | Terminal Blocks | 33.5 | - | DIN Rail Terminal Blocks | - | - | - | - | 67.5mm | 33.5mm | 3.5mm | - | ||
![]() 2540260000 Weidmuller | In Stock | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | DIN Rail Terminal Blocks | - | - | - | Weidmuller | - | - | - | - | ||
![]() 2051250000 Weidmuller | 321 |
| - | Thermoplastic (TP) | 26 | 12 | - | 6.1mm | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | Pull spring | 100pc(s) | 4mm² | 0.5mm² | 4mm² | 0.5mm² | Yellow | - | - | Yes | V0 | - | 2051250000 | + 130 C | - 60 C | DIN Rail | - | 32A | 32A | 32A | 800V | 800V | - | 32 | Yes | 12mm | 800 V | 12 AWG | 26 AWG | 26 AWG to 12 AWG | A2C 4 YL | 2 Position | Yellow | Terminal Blocks | 39.5 | 32 A | DIN Rail Terminal Blocks | - | Push-In | - | - | 60mm | 39.5mm | 6.1mm | UL 94 V-0 | ||
![]() 2675940000 Weidmuller | In Stock | - | - | - | - | - | - | - | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | 50.5 | - | - | - | - | - | - | 91 | 91 | 5.1 | - | ||
![]() 2683450000 Weidmuller | 38 |
| - | Wemid | - | - | Weidmuller | - | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | - | - | - | - | - | - | - | 20 | - | - | V0 | Weidmuller | - | + 130 C | - 60 C | DIN Rail | - | - | - | - | - | - | - | 57 | - | - | 800 V | - | - | - | - | 1 Position | Beige | Terminal Blocks | 53.5 | 57 A | DIN Rail Terminal Blocks | - | Push-In | - | Weidmuller | 85.5 | - | 10 | UL 94 V-0 | ||
![]() 1991840000 Weidmuller | 38 |
| - | - | 28 | 12 | - | 8.1mm | 0.5 - 6 | 0.5 - 6 | 0.5 - 6 | 0.5 - 6 | Pull spring | 50pc(s) | 6mm² | 0.5mm² | 6mm² | 0.5mm² | Orange | - | - | Yes | V0 | - | 1991840000 | - | - | - | - | 41A | 41A | 41A | 800V | 800V | - | 41 | Yes | 12mm | - | - | - | - | A3C 6 OR | - | Orange | Terminal Blocks | 45.5 | - | DIN Rail Terminal Blocks | - | - | - | - | 84.5mm | 45.5mm | 8.1mm | - | ||
![]() 2508030000 Weidmuller | 169 |
| - | Thermoplastic (TP) | 28 | 12 | - | 5.1mm | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | Pull spring | 100pc(s) | 2.5mm² | 0.5mm² | 2.5mm² | 0.5mm² | Brown | - | - | Yes | V0 | - | 2508030000 | + 130 C | - 60 C | DIN Rail | 1 | 24A | 24A | - | 800V | - | 2 | 24 | Yes | 10mm | 800 V | 12 AWG | 28 AWG | 28 AWG to 12 AWG | A2C 2.5 BR | 2 Position | Brown | Terminal Blocks | 36.5 | 24 A | DIN Rail Terminal Blocks | - | Push-In | - | - | 55mm | 36.5mm | 5.1mm | UL 94 V-0 | ||
![]() 2534440000 Weidmuller | 129 |
| - | - | 26 | 14 | - | 3.5mm | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | Pull spring | 100pc(s) | 1.5mm² | 0.5mm² | 1.5mm² | 0.5mm² | White | - | - | - | V0 | - | 2534440000 | - | - | - | 1 | 17.5A | 17.5A | - | 500V | - | 4 | 17.5 | - | 8mm | - | - | - | - | A4C 1.5 WT | - | - | Terminal Blocks | 33.5 | - | DIN Rail Terminal Blocks | - | - | - | - | 67.5mm | 33.5mm | 3.5mm | - | ||
![]() 2725350000 Weidmuller | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | 270 | - | - | - | - | - | - | - | - | - | - | 54.5 | - | - | - | - | - | - | 73 | 73 | 51 | - | ||
![]() 2675720000 Weidmuller | In Stock | - | - | - | - | - | - | - | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | 17.5 | - | - | - | - | - | - | - | - | - | - | 33.5 | - | - | - | - | - | - | 62 | - | 3.5 | - | ||
![]() 2534730000 Weidmuller | 125 |
| - | - | - | - | - | - | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | - | - | - | - | - | - | - | - | VeriSafe 2.0 | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | Replacement Cable | - | - | Terminal Blocks | 36.5 | - | DIN Rail Terminal Blocks | - | Push-In | - | - | 66.5 | 66.5 | 5.1 | - | ||
![]() 1319040000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | 76 | - | - | - | - | - | - | - | - | - | - | 61 | - | - | - | - | - | - | 67 | 67 | 13 | - | ||
![]() 2051660000 Weidmuller | 358 |
| - | - | 26 | 12 | - | 6.1mm | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | Pull spring | 50pc(s) | 4mm² | 0.5mm² | 4mm² | 0.5mm² | Black | - | - | - | V0 | - | 2051660000 | - | - | - | - | 32A | 32A | 32A | 800V | 800V | - | 32 | Yes | 12mm | - | - | - | - | A4C 4 BK | - | Black | Terminal Blocks | 39.5 | - | DIN Rail Terminal Blocks | - | - | - | - | 87.5mm | 39.5mm | 6.1mm | - | ||
![]() 1989920000 Weidmuller | 38 |
| - | - | 28 | 12 | - | 5.1mm | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | Pull spring | 100pc(s) | 2.5mm² | 0.5mm² | 2.5mm² | 0.5mm² | Orange | - | - | Yes | V0 | - | 1989920000 | - | - | - | 1 | - | - | - | 800V | - | 2 | 24 | Yes | 10mm | - | - | - | - | A2C 2.5 /DT/FS OR | - | Orange | - | 36.5 | - | - | - | - | - | - | 77.50mm | 36.5mm | 5.1mm | - | ||
![]() 2490510000 Weidmuller | 36 | - | - | Thermoplastic (TP) | 18 | 6 | - | 10mm | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | Pull spring | 25pc(s) | 10mm² | 0.5mm² | 10mm² | 0.5mm² | Blue | - | - | Yes | V0 | - | 2490510000 | + 130 C | - 60 C | DIN Rail | 1 | 57A | 57A | - | 1000V | - | 3 | 57 | Yes | 18mm | 1 kV | 6 AWG | 20 AWG | 20 AWG to 6 AWG | A3C 10 BL | 3 Position | Blue | Terminal Blocks | 51.5 | 57 A | DIN Rail Terminal Blocks | 57A | Push-In | 1kV | - | 102mm | 51.50mm | 10mm | UL 94 V-0 | ||
![]() 2675190000 Weidmuller | In Stock | - | - | - | - | - | - | - | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | 54.5 | - | - | - | - | - | - | 100 | 100 | 6.1 | - | ||
![]() 2755890000 Weidmuller | In Stock | - | - | - | - | - | - | - | 2.5 - 35 | 10 - 35 | 10 - 35 | 2.5 - 16 | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | 125 | - | - | - | - | - | - | - | - | - | - | 71.5 | - | - | - | - | - | - | 101.5 | 101.5 | 16 | - | ||
![]() 2675810000 Weidmuller | In Stock | - | - | - | - | - | - | - | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | 17.5 | - | - | - | - | - | - | - | - | - | - | 45 | - | - | - | - | - | - | 84.5 | 84.5 | 3.5 | - | ||
![]() 2531530000 Weidmuller | 37 |
| - | - | - | - | Weidmuller | - | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | - | - | - | - | - | - | - | 50 | - | - | V0 | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | 22 | - | - | - | - | - | - | - | - | - | Terminal Blocks | 64 | - | DIN Rail Terminal Blocks | - | - | - | Weidmuller | 114.5 | 114.5 | 5.1 | - | ||
![]() 2469400000 Weidmuller | 79 |
| - | Wemid | 26 | 14 | - | 3.50mm | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | Pull spring | 50pc(s) | 1.50mm² | 0.14mm² | 1.50mm² | 0.14mm² | Beige | - | - | Yes | V0 | - | 2469400000 | + 130 C | - 60 C | DIN Rail | 2 | 17.50A | 17.5A | - | 500V | - | 2 | 16 | Yes | 8mm | 500 V | 14 AWG | 26 AWG | - | A2T 1.5 VL | 4 Position | Beige | Terminal Blocks | 45 | 17.5 A | DIN Rail Terminal Blocks | - | Push-In | - | - | 84mm | 45mm | 3.50mm | UL 94 V-0 |