- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Material | Housing Material | Material - Insulation | Shape | Package Cooled | Material Finish | Approvals | Base Product Number | Brand | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Fused | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Package | Primary Material | Product Status | Rated current In | RoHS | Spacing | Termination Method | Torque-Screw | Type of fastening | Unit Weight | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Subcategory | Pitch | Orientation | Ingress Protection | Depth | Insulation Height | Current Rating | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | Termination Style | ESR (Equivalent Series Resistance) | Contact Tail Length | Number of Circuits | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Load Capacitance | Number of Levels | Operating Mode | Accessory Type | Frequency Tolerance | Contact Mating Finish | Wire Gauge or Range - AWG | Fuse Type | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Rated Current | Screw Size | Stripping Length | Fuse Size | Connection Method | Rated Voltage | Thermal Resistance @ Natural | Disconnect Type | Power Dissipation @ Temperature Rise | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Terminal Width | Material Flammability Rating | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2204-1203 WAGO | 54 |
| - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | 32 A | 30 A | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | - | - | - | - | - | 800V | 600V | - | - | - | - | - | * | - | - | - | - | Feed Through | 2 | Red | - | - | - | - | - | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | 1 | - | - | - | - | 10-20 AWG | - | - | - | - | 0.5-6mm² | - | - | - | - | 11mm ~ 13mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | - | ||
![]() 10422 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12111 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2110-1304 WAGO | 23 |
| - | DIN Rail | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | UL;CSA | - | - | 4 - 10 | 0.5 - 16 | 0.5 - 16 | 4 - 16 | - | - | 74 A | 65 A | - | - | V0 | Wago | 2110-1304 | WAGO Corporation | - | Box | - | Active | 57 | No | 10 MilliMeters | - | - | - | - | 800V | 600V | - | - | - | - | - | TOPJOB®S | - | - | - | - | Feedthrough Block | 3 | Blue | - | - | - | - | - | 36.9 | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | 1 | - | - | - | - | 6-20 AWG | - | - | - | - | 0.5-16mm² | - | - | 57A | - | 17mm ~ 19mm | - | - | 800V | - | - | - | - | - | - | 110.4 | - | 110.4 | 10 | 10.0mm | UL94 V-0 | - | - | ||
![]() 2202-2717 WAGO | 17 |
| - | DIN Rail | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CSA, UL | - | - | 1 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 1 - 4 | - | - | 24 A | 20 A | - | - | V0 | Wago | 2202-2717 | WAGO Corporation | - | Box | - | Active | - | Non-Compliant | 5.2 mm | - | - | - | - | 800V | 600V | - | - | - | - | - | TOPJOB®S | - | - | - | - | Double-Deck Block | 4 | Gray | - | - | - | - | - | 51.7 | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | 2; 1 Grounded | - | - | - | - | 12-22 AWG | - | - | - | - | 0.25-4mm² | - | - | 24A | - | 10mm ~ 12mm | - | - | 800V | - | - | - | - | - | - | 92.5 | - | 92.5 | 5.2 | 5.2mm | UL94 V-0 | - | - | ||
![]() 2110-5301 WAGO | 13 |
| - | DIN Rail | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | UL;CSA | - | - | - | - | - | - | - | - | 74 A | 65 A | - | - | - | Wago | 2110-5301 | WAGO Corporation | - | Box | - | Active | - | No | 10 MilliMeters | - | - | - | - | 800V | 600V | - | - | - | - | - | TOPJOB®S | - | - | - | - | Feedthrough Block | 3 | Gray | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | 1 | - | - | - | - | 6-20 AWG | - | - | - | - | 0.5-16mm² | - | - | 57A | - | 17mm ~ 19mm | - | - | 800V | - | - | - | - | - | - | - | - | - | - | 10.0mm | UL94 V-0 | - | - | ||
![]() 2202-2709 WAGO | 72 | - | - | DIN Rail | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CSA, UL | - | - | 1 - 2.5 | 0.25 - 4 | 0.25 - 2.5 | 1 - 4 | - | - | 24 A | 20 A | - | - | V0 | Wago | 2202-2709 | WAGO Corporation | - | Box | - | Active | 24 | No | 5.2 mm | - | - | - | - | 800V | 600V | - | - | - | - | - | TOPJOB®S | - | - | - | - | Double-Deck Block | 4 | Blue | - | - | - | - | - | 51.7 | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | 2; Connected | - | - | - | - | 12-22 AWG | - | - | - | - | 0.25-4mm² | - | - | 24A | - | 10mm ~ 12mm | - | - | 800V | - | - | - | - | - | - | 92.5 | - | 92.5 | 5.2 | 5.2mm | UL94 V-0 | - | - | ||
![]() 2110-5204 WAGO | 42 | - | - | DIN Rail | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | UL;CSA | - | - | - | - | - | - | - | - | 74 A | 65 A | - | - | - | Wago | 2110-5204 | WAGO Corporation | - | Box | - | Active | - | No | 10 MilliMeters | - | - | - | - | 800V | 600V | - | - | - | - | - | TOPJOB®S | - | - | - | - | Feedthrough Block | 2 | Blue | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | 1 | - | - | - | - | 6-20 AWG | - | - | - | - | 0.5-16mm² | - | - | 57A | - | 17mm ~ 19mm | - | - | 800V | - | - | - | - | - | - | - | - | - | - | 10.0mm | UL94 V-0 | - | - | ||
![]() 2202-2727 WAGO | 25 |
| - | DIN Rail | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | 24 A | 20 A | - | - | - | Wago | 2202-2727 | WAGO Corporation | - | Box | - | Active | - | Compliant | 5.2 mm | - | - | - | - | 800V | 600V | - | - | - | - | - | TOPJOB®S | - | - | - | - | Double-Deck Block | 4 | Gray | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | 2 | - | - | - | - | 12-22 AWG | - | - | - | - | 0.25-4mm² | - | - | 24A | - | 10mm ~ 12mm | - | - | 800V | - | - | - | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | - | ||
![]() 2110-5307 WAGO | 51 | - | - | DIN Rail | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | UL | - | - | 4 - 10 | 0.5 - 16 | 0.5 - 16 | 4 - 16 | - | - | - | - | - | - | V0 | Wago | 2110-5307 | WAGO Corporation | - | Box | - | Active | - | No | 10 MilliMeters | - | - | - | - | - | - | - | - | - | - | - | TOPJOB®S | - | - | - | - | Ground Block | 3 | Green-Yellow | - | - | - | - | - | 36.9 | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | 1 | - | - | - | - | 6-20 AWG | - | - | - | - | 0.5-16mm² | - | - | 57A | - | 17mm ~ 19mm | - | - | 800V | - | - | - | - | - | - | 110.4 | - | 110.4 | 10 | 10.0mm | UL94 V-0 | - | - | ||
![]() DK16H-LG Dinkle | In Stock | - | - | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | 101 A | 100 A | - | - | - | - | - | Dinkle Corporation, USA | - | Bulk | - | Active | - | Non-Compliant | - | - | - | - | - | 1000V | 600V | - | - | - | - | - | DK | - | - | - | - | Feed Through | 2 | Beige | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | 1 | - | - | - | - | 3-14 AWG | - | - | - | - | 1.5-25mm² | - | - | - | - | 13mm ~ 15mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.0mm | UL94 V-0 | - | - | ||
![]() 3036563 TURCK | In Stock | - | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | 435F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CTS-Frequency Controls | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | - | 435 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | 30 MHz | ±50ppm | - | - | - | 40 Ohms | - | - | - | - | - | 18pF | - | Fundamental | - | ±10ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.043 (1.10mm) | - | - | - | - | - | - | ||
![]() 32762 General Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSYTRR23AR Schneider | In Stock | - | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | 0.2 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 4 | - | - | 24 A | 20 A | - | - | V0 | - | - | Schneider Electric | - | Box | - | Active | 24 | - | - | - | - | - | - | 800V | 600V | - | - | - | - | - | Linergy TR | - | - | - | - | Feed Through | 3 | Orange | - | - | - | - | - | 60.5 | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.08-4mm² | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | 36.5 | - | 60.5 | 5.2 | 5.2mm | UL94 V-0 | - | - | ||
![]() 361-02 Desco | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | - | - | - | - | Desco Tools | - | - | - | - | Gold | Copper Alloy | - | - | 1 | - | - | Desco Tools | - | Glenair | - | Retail Package | Metal | Active | - | Not Applicable | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | 806 | - | - | Solder | Receptacle, Female Sockets | - | - | Black | Threaded | Tools | - | B | - | - | - | - | - | - | Black Zinc Nickel | 39-44 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hand Tools | - | - | - | - | - | - | - | - | - | - | Ground | Other Tools | - | - | - | - | - | - | - | - | - | ||
![]() 35-913 IDEAL Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDL4U(E)L2/24 Altech | 20 |
| - | DIN Rail | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | CSA, UR | - | Altech | - | - | - | - | - | - | - | - | 50 | - | - | Altech | CDL4U(E)L2/24 | - | - | - | - | - | - | Yes | 6 mm | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | - | - | Top Mount | - | Gray | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Push Pin | 0.236 (6.00mm) | 15.95°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | N/A | - | - | -- | - | -- | - | DIN Rail Terminal Blocks | -- | - | - | 1.969 (50.00mm) | 1.969 (50.00mm) | - | - | - | - | ||
![]() 1069842 Phoenix Contact | 37 |
| - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | 16 - 16 | 2.5 - 25 | 0.75 - 0.75 | 2.5 - 2.5 | - | - | - | - | 12 | Yes | V0 | - | - | Phoenix Contact | DIN Rail (NS 35/7.5, NS 35/15) | Bulk | - | Active | - | - | - | Screw | - | - | 3 oz | - | - | 1.5 kV | 4 AWG | 14 AWG | - | - | * | - | - | - | - | Fuse Terminal Block | 2 Position | Black | - | - | - | - | - | - | - | 32 A | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | 65.5 mm | - | 130 mm | 23 mm | - | - | UL 94 V-0 | - | ||
![]() 1225375 Phoenix Contact | 6 |
| - | DIN Rail | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | 8A | - | 1 | - | - | - | - | Phoenix Contact | DIN Rail | Bulk | - | Active | - | - | - | - | - | - | 0.705479 oz | 125 V | - | 125 V | - | - | -40°C ~ 105°C | - | - | - | - | - | - | DIN Rail Connector | 5 Position | Yellow | - | - | 3.81 mm | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 5 | 180° | - | - | - | - | - | - | - | - | Push-In | - | - | - | - | - | - | - | - | - | - | 22.5 mm | - | UL94 V-0 | UL 94 V-0 | - | ||
![]() 1156781 Phoenix Contact | 44 |
| - | DIN Rail | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | 6A | 6 A | 10 | - | V0 | - | - | Phoenix Contact | DIN Rail | Bulk | - | Active | - | - | - | - | - | Other | - | 32 V | 29.9 V | 32 V | - | - | -40°C ~ 105°C | - | COMBICON TBUS | - | - | - | - | DIN Rail Connector | 8 Position | Gray (Light Gray) | - | - | 2.54 mm | - | - | - | 1.463 (37.15mm) | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | DIN Rail Bus Connector | - | Gold | - | - | 8 | 180° | - | - | - | - | - | - | - | - | Push-In | - | - | - | - | - | - | - | 37.15 mm | - | 16.3 mm | 29.3 mm | - | UL94 V-0 | UL 94 V-0 | - |