- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | AWG (min.) | AWG max. | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Dim | ECCN | Factory colour | Factory Pack QuantityFactory Pack Quantity | Fused | Harmonized Code | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Itar Registered | Manufacturer part # | Manufacturer Part Number | Maximum Operating Temperature | Min. stripping length | Minimum Operating Temperature | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Part Life Cycle Code | Rated current In | Risk Rank | RoHS | Rohs Code | Stripping length (max.) | Termination Method | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Wire Size | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Pitch | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Accessory Type | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Insulation | Wire Gauge or Range - mm² | Stripping Length | Connection Method | IP Rating | Height | Length | Width | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3281113 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | 0.14 - 1.5 | 0.14 - 2.5 | - | 0.14 - 2.5 | - | - | - | - | - | - | - | - | - | 50 | - | - | PHOENIX CONTACT GMBH & CO KG | - | V0 | - | - | 3281113 | + 85 C | - | - 60 C | DIN Rail | - | - | - | - | Active | - | 5.72 | Details | Yes | - | - | - | 0.329036 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | compliant | 24 A | - | - | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | Push-In | - | - | 42 mm | 8 mm | - | - | - | - | ||
![]() 1561690000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | + 130 C | - | - 50 C | DIN Rail | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 1000 VAC/DC | - | - | - | - | Bulk | - | WPD | - | - | - | - | - | Distribution Block | - | Black | - | - | - | - | 202 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | 49.3 mm | 55.4 mm | 44.4 mm | - | - | UL 94 V-0 | - | ||
![]() 1561800000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | + 130 C | - | - 50 C | DIN Rail | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 1000 VAC/DC | - | - | - | - | Bulk | - | WPD | - | - | - | - | - | Distribution Block | - | Gray (Light Gray) | - | - | - | - | 152 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 49.3 mm | 55.7 mm | 81.5 mm | - | - | UL 94 V-0 | - | ||
![]() 3210174 Phoenix Contact | 12062441 |
| - | - | - | - | - | - | - | - | - | 0.14 - 2.5 | 0.14 - 4 | - | 0.14 - 4 | - | - | - | - | - | - | - | - | - | 50 | No | - | - | - | V0 | - | - | - | + 85 C | - | - 60 C | DIN Rail | - | - | - | - | - | 20 | - | Details | - | - | Push In | - | 0.392246 oz | - | 400 V | - | - | - | - | - | - | PT 2,5 | - | - | - | - | - | - | - | Gray | - | - | 36.85 | - | 20 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | 73.73 | 74 mm | 5.2 mm | - | - | - | - | ||
![]() 3118106 Phoenix Contact | 2027 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.088785 oz | - | - | - | - | - | - | - | - | UK-SILA 250 STECKER | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | Fuse Plug | - | - | - | - | - | - | - | - | - | - | - | - | 26.8 mm | 6.8 mm | - | - | - | - | ||
![]() 3244263 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | 0.14 - 2.5 | 0.08 - 2.5 | - | 0.08 - 4 | - | - | - | - | - | - | - | - | - | 50 | No | - | - | - | V0 | - | - | - | + 85 C | - | - 60 C | - | - | - | - | - | - | 24 | - | Details | - | - | Spring Clamp | - | 0.211644 oz | - | 800 V | - | - | - | - | - | - | MSDB 2.5-FE-F | - | - | - | - | - | - | - | - | - | - | 22 | - | 24 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Cage | - | 22 mm | 32 mm | 10.4 mm | - | - | - | - | ||
![]() 3247400 Phoenix Contact | In Stock |
| - | - | - | - | - | - | - | - | 20mm | 25 - 50 | 25 - 70 | 10 - 16 | 16 - 70 | Screws | 10pc(s) | 70mm² | 25mm² | 16mm² | - | - | - | Grey | 10 | - | - | - | Yes | V0 | - | 3247400 | - | + 85 C | - | - 60 C | DIN Rail | 1 | 150A | 150A | 1500V | - | 150 | - | Details | - | - | Screw | - | 4.385612 oz | - | 1.5 kV | - | - | - | - | - | - | UKH 50 | - | - | - | - | - | UKH 50 1500V | - | Gray | - | - | 75.8 | - | 150 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | 76 mm | 81.4 mm | 20 mm | - | - | - | - | ||
![]() 3214663 Phoenix Contact | 251 |
| - | - | - | - | - | - | 26 | 14 | 7mm | - | - | - | - | Pull spring | 50pc(s) | 1.5mm² | 0.14mm² | 1.5mm² | 0.14mm² | (L x W x H) 78.8 x 7 x 48.2 mm | - | White | 50 | No | - | PHOENIX CONTACT GMBH & CO KG | Yes | - | - | 3214663 | 3214663 | + 85 C | 8mm | - 60 C | DIN Rail | 2 | 16A | 16A | 500V | Active | - | 2.33 | Details | Yes | 10mm | Push In | - | 0.287483 oz | - | - | - | - | - | - | - | - | PTTBS | - | - | - | - | - | PTTBS 1,5/S-KNX | - | White | - | 3.5 mm | - | compliant | 16 A | - | - | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | PA | - | - | Push-In | - | 48.2mm | 78.8 mm | 7 mm | - | - | - | - | ||
![]() 3209578 Phoenix Contact | 2728 |
| Datasheet | 7 Weeks | Through Hole | Nylon | 10.800006g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | - | - | - | - | - | 2010 | CLIPLINE PT | yes | Active | 1 (Unlimited) | EAR99 | Push-In | Feed Through | 4 | Gray | 1 | - | - | - | 24A | Push In, Spring | CB, CSA, UL, VDE | 600V | 24A | 1 | 20A | 26 AWG | 12 AWG | - | 12 AWG | 1 | - | 12-26 AWG | 4 | UL; CSA | - | 0.14-4mm2 | 10mm | - | - | 35.3mm | 72.2mm | 5.2mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() CDL4U(E)MOV680V Altech Corporation | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 52 | - | 8536.90.4000 | - | - | - | Unavailable | - | CDL4U(E)MOV680V | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 680 VAC | 10 AWG | 22 AWG | 22 AWG to 10 AWG | - | - | - | - | - | - | - | - | - | MOV Surge Suppressor Terminal Block | - | Gray | 1 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | 54 mm | 55.5 mm | 12 mm | - | - | - | - | ||
![]() 3048784 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 1.5 | 0.2 - 4 | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | V2 | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | Details | - | - | - | - | 0.757120 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | 5.08 mm | - | - | 12 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 48 mm | 15.3 mm | - | - | - | - | ||
![]() 3270269 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.871267 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | 41 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | 42.2 mm | 90.5 mm | 8.2 mm | - | - | - | - | ||
![]() 3271406 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.371435 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | 78.8 mm | 3.5 mm | - | - | - | - | ||
![]() 5605961 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | CLIPLINE | 14.109585 oz | - | - | - | - | - | - | - | - | QTC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3248182 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | + 130 C | - | - 60 C | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.255031 oz | - | - | - | - | - | - | - | - | MP | - | - | - | - | - | - | - | Blue | - | - | - | - | 17.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | 21 mm | 16.8 mm | - | - | - | - | ||
![]() 2900256 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | + 60 C | - | - 40 C | DIN Rail | - | - | - | - | - | - | - | Details | - | - | - | - | 3.527043 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | 80 mm | - | 14 mm | - | - | - | - | ||
![]() 3270181 Phoenix Contact | In Stock | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | + 85 C | - | - 60 C | DIN Rail | - | - | - | - | - | - | - | Details | - | - | Push In | - | 0.589428 oz | - | 250 V | - | - | - | 14 → 26 AWG | - | - | - | - | - | - | - | - | - | 2 Position | Blue | - | - | - | - | 17.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | Push-In | IP20 | - | 64 mm | 8.3 mm | - | - | - | - | ||
![]() 3270257 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | PHOENIX CONTACT GMBH & CO KG | - | - | - | - | 3270257 | - | - | - | - | - | - | - | - | End Of Life | - | 5.73 | Details | Yes | - | - | - | 0.730171 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | Push-In | - | 42.2 mm | 57.7 mm | 8.2 mm | - | - | - | - | ||
![]() 3041462 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | Details | - | - | - | - | 1.325948 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 Position | - | - | 5.2 mm | - | - | 24 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Cage | - | - | 43.5 mm | 64.3 mm | - | - | - | - | ||
![]() 3248154 Phoenix Contact | 5 | - | - | - | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.14 - 1.5 | - | 0.14 - 1.5 | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | V0 | - | - | - | + 85 C | - | - 60 C | DIN Rail | - | - | - | - | - | - | - | Details | - | - | - | - | 0.071959 oz | - | - | - | - | - | - | - | - | MP | - | - | - | - | - | - | - | Red | - | - | - | - | 17.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | 21 mm | 4.2 mm | - | - | - | - |