- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Material | Housing Material | Material - Insulation | Number of Terminals | Surface Mount Land Size | Approvals | AWG (min.) | AWG max. | Base Product Number | Body Orientation | Brand | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Contact Classification | Contact Materials | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | Enclosure | Factory colour | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Impedance (Max) (Zzt) | Industrial packaging | Inflammability class of insulation material according to with UL94 | Lifetime @ Temp. | Manufacturer | Manufacturer part # | Manufacturer Part Number | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Operating Temp Range | Package | Part Life Cycle Code | Pins per row | PowerSupply | Product Diameter (mm) | Product Status | Rad Hardened | Rated current In | Risk Rank | RoHS | RoHS-compliant | Shell Size / Insert Arrangement | Stripping length (max.) | Termination Method | Voltage Rated | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Color | Applications | Gender | Power (Watts) | Capacitance | Subcategory | Technology | Voltage - Supply | Depth | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Number of Contacts | Contact Gender | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Memory Size | Polarization | Number of Levels | Number of Ports | Current - Reverse Leakage @ Vr | Ripple Current @ Low Frequency | Voltage - Forward (Vf) (Max) @ If | Ripple Current @ High Frequency | Spread Spectrum Bandwidth | Power - Max | Access Time | Family | Memory Format | Memory Interface | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Write Cycle Time - Word, Page | Voltage - Zener (Nom) (Vz) | Wire Gauge or Range - mm² | Product Type | Rated Current | RPM | Display Type | RF/Microwave Device Type | Stripping Length | Absolute Pull Range (APR) | Connection Method | Rated Voltage | Overload Protection | Disconnect Type | Features | Display Digits | Product Category | Memory Organization | Strain Relief | Phase | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Terminal Width | Material Flammability Rating | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1477-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | API TECHNOLOGIES CORP | - | - | - | - | ABB | - | ACH580-BCR-04A6-2+B058+K475 | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 5.19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF/MICROWAVE TERMINATION | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D25003-000 TE Connectivity | In Stock | - | - | - | Surface Mount | 8-SMD, No Lead | - | - | - | - | - | - | - | - | - | 580 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CTS-Frequency Controls | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | 580 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | TCXO | - | - | - | - | - | - | - | - | - | - | 3V | - | - | - | 13 MHz | ±500ppb | Clipped Sine Wave | - | Standby (Power Down) | Crystal | 6mA | - | - | - | - | - | 10µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | - | ||
![]() ERF3LD110AC Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | Disconnect | - | 2 | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 10-26 AWG | 5mm x 20mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fuse, Removable Plug | LED Indicator | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10242 Winchester | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | Retail Package | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11632 Master Appliance | In Stock | - | - | - | - | 1210 (3225 Metric) | 1210 | - | - | - | - | - | - | - | - | RN73H2E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | RN73H | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±0.5% | - | 2 | ±100ppm/°C | - | 856 Ohms | - | Metal Film | Black | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | - | - | - | - | 0.028 (0.70mm) | - | - | - | - | - | AEC-Q200 | ||
![]() 2663350000 Weidmuller | In Stock | - | - | - | - | - | - | - | Wemid | - | - | - | - | - | - | - | - | Weidmuller | - | 10 - 50 | 10 - 70 | 10 - 70 | 10 - 70 | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | V0 | - | Weidmuller | - | - | + 130 C | - | - | - 60 C | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | 150 | - | - | - | - | - | - | - | - | - | 1 kV | 2/0 AWG | 8 AWG | 8 AWG to 2/0 AWG | - | - | - | - | - | - | - | - | - | 2 Position | - | Black, Yellow | - | - | - | - | Terminal Blocks | - | - | 80.5 | - | 150 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | Push-In | - | - | - | - | - | Weidmuller | - | - | - | - | 134 | - | 134 | 20 | - | - | UL 94 V-0 | - | ||
![]() ERF2LD110AC Advantech | In Stock | - | - | - | Through Hole | 28-DIP (0.300, 7.62mm) | 28-PDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Volatile | Renesas Electronics America Inc | - | - | - | - | - | - | - | Tray | - | - | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | Disconnect | - | 2 | - | Beige | - | - | - | - | - | SRAM - Asynchronous | 4.5V ~ 5.5V | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | 64Kbit | - | 1 | - | - | - | - | - | - | - | 35 ns | - | SRAM | Parallel | - | 8-26 AWG | 5mm x 20mm | - | 35ns | - | - | - | - | - | - | - | - | - | - | - | - | Fuse, Lever | LED Indicator | - | - | 8K x 8 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2471450000 Weidmuller | 43 |
| - | - | - | - | - | - | - | - | - | - | - | 26 | 14 | - | - | Weidmuller | 3.50mm | - | - | - | - | Pull spring | - | - | 50pc(s) | 1.50mm² | 0.14mm² | 1.50mm² | 0.14mm² | - | - | - | Blue | 50 | - | - | Yes | - | - | Weidmuller | 2471450000 | - | - | - | - | - | - | 2 | 17.50A | 17.5A | 500V | - | - | - | 2 | - | - | - | - | - | - | - | Yes | - | 8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | A2T 1.5 VL BL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | 84mm | - | 45mm | 3.50mm | - | - | - | - | ||
![]() 2694090000 Weidmuller | 46 |
| - | - | Surface Mount | DO-216AA | DO-216 | - | Wemid | - | - | - | - | - | - | 1PMT4125 | - | Weidmuller | - | 25 - 95 | 25 - 120 | 25 - 120 | 25 - 120 | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | 250 Ohms | - | V0 | - | Weidmuller | - | - | + 130 C | - | Microchip Technology | - 60 C | DIN Rail | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 1 kV | 3/0 AWG | 4 AWG | 4 AWG to 3/0 AWG | -55°C ~ 150°C | POWERMITE® | - | ±5% | - | - | - | - | - | 2 Position | - | Green, Yellow | - | - | - | - | Terminal Blocks | - | - | 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 nA @ 35.75 V | - | 1.1 V @ 200 mA | - | - | 1 W | - | - | - | - | - | - | - | - | - | 47 V | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | Push-In | - | - | - | - | - | Weidmuller | - | - | - | - | 101.5 | - | 90 | 25 | - | - | UL 94 V-0 | - | ||
![]() 2740010000 Weidmuller | 42 |
| - | - | Through Hole | Radial, Can - Snap-In | - | - | Wemid | - | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | 5000 Hrs @ 105°C | Weidmuller | - | - | + 130 C | - | United Chemi-Con | - 60 C | DIN Rail | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | 400 V | - | - | 500 V | 8 AWG | 22 AWG | 22 AWG to 8 AWG | -40°C ~ 105°C | LHJ | 1.181 Dia (30.00mm) | ±20% | - | - | - | - | - | 2 Position | - | Blue | General Purpose | - | - | 280 µF | Terminal Blocks | - | - | - | - | 30 A | - | - | - | - | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | Polar | - | - | - | 2.31 A @ 120 Hz | - | 3.3726 A @ 50 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | Push-In | - | - | - | - | - | Weidmuller | - | - | - | - | - | 1.476 (37.50mm) | - | - | - | - | UL 94 V-0 | - | ||
![]() 152190-0000 ITT | In Stock | - | - | Silver | - | - | - | - | - | - | 4 | - | - | - | - | - | Straight | - | - | - | - | - | - | - | (2/2)Signal | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | -55C to 125C | - | - | - | - | 32.1(mm) | - | No | - | - | - | - | 16-9 | - | Solder | - | - | - | 700VDC/500VAC | - | - | - | - | - | - | - | - | - | - | Circular | - | - | - | - | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4(POS) | SKT | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | QWL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 43.48(mm) | - | - | - | - | - | - | - | - | ||
![]() AKZ 2.5 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PILZ | - | 8173908 | +100°C | - | - | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | 250 V | - | - | - | - | SAK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DKT 4/35 Weidmuller | In Stock | - | - | - | - | - | - | Stainless Steel | - | - | - | - | ATEX, IEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rittal | - | 9302000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | 400 V | - | - | - | - | SAK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Double | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EK 6/35 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | cUL, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Simpson Electric | - | H345235612 | +100°C | - | - | -50°C | - | - | - | - | - | - | - | - | - | 85-250 VAC | - | - | - | - | - | - | - | - | - | Screw | - | - | - | 800 V | - | - | - | 32-122 °F | SAK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | 4.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAKD 2.5/35 Weidmuller | In Stock | - | - | - | Footed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Totally Enclosed Fan Cooled | - | - | - | - | - | - | - | Toshiba | - | PM36 | +100°C | - | - | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Screw | - | - | - | 500 V | - | - | - | - | SAK | - | - | - | - | - | IEC | - | - | Cast Iron | - | - | - | - | - | - | - | - | - | - | 24A | 60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,800 RPM | - | - | - | - | - | - | None | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | ||
![]() ASB6 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | Retail Package | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AK6-WE Dinkle | In Stock | - | - | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41 A | 35 A | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 800V | 600V | - | - | - | - | - | AK6 | - | - | - | - | - | Feed Through | - | 2 | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 8-24 AWG | - | - | - | - | 0.5-10mm² | - | - | - | - | - | 12mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.0mm | UL94 V-0 | - | - | ||
![]() NSYTRV22PE Schneider | 164 | - | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | 0.14 - 4 | 0.14 - 4 | 0.14 - 4 | 0.14 - 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | SCHNEIDER ELECTRIC SA | - | - | V0 | - | Schneider Electric | - | NSYTRV22PE | - | - | Schneider Electric | - | - | - | - | - | - | - | Box | Active | - | - | - | Active | - | - | 2.11 | - | - | - | - | Screw | - | - | - | - | - | - | - | - | Linergy TR | - | - | - | - | - | Ground, Earth | - | 2 | - | Green, Yellow | - | - | - | - | - | - | - | 47.7 | unknown | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | 2 | - | - | 0.14-4mm² | - | - | - | - | - | 9mm | - | - | - | - | - | - | - | - | - | - | - | - | 47.5 | - | 47.7 | 5.2 | 5.2mm | UL94 V-0 | - | - | ||
![]() REB-B3C-BU Adam Tech | In Stock | - | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | - | - | - | - | - | - | - | - | - | - | - | - | - | Adam Tech | - | - | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | REB | - | - | - | - | - | Feed Through | - | 3 | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 10-24 AWG | - | - | - | - | 0.2-4mm² | - | - | - | - | - | 10mm ~ 12mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | - | ||
![]() AK1.5-TN Dinkle | In Stock | - | - | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.5 A | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 630V | 600V | - | - | - | - | - | AK1.5 | - | - | - | - | - | Feed Through | - | 3 | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 14-30 AWG | - | - | - | - | 0.14-1.5mm² | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.2mm | UL94 V-0 | - | - |