- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Weight | Material - Insulation | Approvals | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section solid-core | Current-IEC | Current-UL | ECCN | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Harmonized Code | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Itar Registered | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Part Life Cycle Code | Product Status | Rated current In | Risk Rank | RoHS | Rohs Code | Spacing | Termination Method | Type of electric connection | Unit Weight | Voltage Rated | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Wire Size | With detachable clamps | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Number of Positions | Color | Number of Rows | HTS Code | Voltage - Rated DC | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Housing Color | Voltage | Number of Circuits | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Fuse Size | Connection Method | Features | IP Rating | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3270067 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | PHOENIX CONTACT GMBH & CO KG | - | - | 3270067 | - | - | - | - | - | - | End Of Life | - | - | 5.74 | Details | Yes | - | - | - | 0.432106 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | compliant | 22 A | - | - | - | - | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | Push-In | - | - | - | 68 mm | 5.2 mm | - | - | - | - | - | - | ||
![]() 2904590 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | Details | - | - | - | Spring clamp connection | 1.093316 oz | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | 92.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | 80 mm | - | 6.2 mm | - | - | - | - | - | - | ||
![]() 3061101 Phoenix Contact | In Stock |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | PHOENIX CONTACT GMBH & CO KG | - | - | 3061101 | - | - | - | DIN Rail | - | - | Active | - | - | 5.72 | Details | Yes | - | Spring Clamp | - | 0.329706 oz | - | - | - | 500 V | - | - | - | - | - | - | - | - | ST 2.5-QUATTRO/2P OG | - | - | - | - | - | - | Orange | - | - | - | - | compliant | 24 A | - | - | - | - | - | - | Single | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | Spring Cage | - | - | - | 81 mm | 5.2 mm | - | - | - | - | - | - | ||
![]() 3270178 Phoenix Contact | In Stock | - | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | + 85 C | - | - 60 C | DIN Rail | - | - | - | - | - | - | Details | - | - | Push In | - | 0.589781 oz | - | - | - | 250 V | - | - | - | 14 → 26 AWG | - | - | - | - | - | - | - | - | - | - | 2 Position | Gray | - | - | - | - | - | 17.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | Push-In | - | IP20 | - | 64 mm | 8.3 mm | - | - | - | - | - | - | ||
![]() 3022250 Phoenix Contact | 627 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | PHOENIX CONTACT GMBH & CO KG | - | - | 3022250 | + 85 C | - | - 60 C | DIN Rail | - | - | Active | - | - | 5.72 | Details | Yes | - | Screw | - | 1.093493 oz | - | - | - | - | - | - | - | - | - | - | - | - | UKKB5-PE BK | - | - | - | - | - | - | Black | - | - | - | - | not_compliant | - | - | - | - | - | - | - | Double | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | Screw | - | - | - | 67 mm | 6.2 mm | - | - | - | - | - | - | ||
![]() 3270194 Phoenix Contact | In Stock | - | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | + 85 C | - | - 60 C | DIN Rail | - | - | - | - | - | - | Details | - | - | Push In | - | 1.160161 oz | - | - | - | 250 V | - | - | - | 14 → 26 AWG | - | - | - | - | - | - | - | - | - | - | 2 Position | Gray | - | - | - | - | - | 17.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | Push-In | - | IP20 | - | 100 mm | 8.3 mm | - | - | - | - | - | - | ||
![]() 3270196 Phoenix Contact | In Stock | - | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | + 85 C | - | - 60 C | DIN Rail | - | - | - | - | - | - | Details | - | - | Push In | - | 1.156986 oz | - | - | - | 250 V | - | - | - | 14 → 26 AWG | - | - | - | - | - | - | - | - | - | - | 2 Position | Blue | - | - | - | - | - | 17.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | Push-In | - | IP20 | - | 100 mm | 8.3 mm | - | - | - | - | - | - | ||
![]() 3270202 Phoenix Contact | In Stock | - | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | + 85 C | - | - 60 C | DIN Rail | - | - | - | - | - | - | Details | - | - | Push In | - | 1.161572 oz | - | - | - | 250 V | 14 AWG | 26 AWG | 26 AWG to 14 AWG | 14 → 26 AWG | - | - | - | - | FTRV 8 | - | - | - | - | Potential Distributors | 2 Position | Gray | - | - | - | - | - | 17.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | Push-In | - | IP20 | - | 100 mm | 8.3 mm | - | - | - | - | UL 94 V-0 | - | ||
![]() 3270391 Phoenix Contact | 209792336 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | + 85 C | - | - 60 C | - | - | - | - | - | - | - | - | - | - | Push In | - | 6.231498 oz | - | - | - | 500 V | - | - | - | 14 → 26 AWG | - | - | - | - | PTMC | - | - | - | - | - | 18 Position | Gray | - | - | - | - | - | 17.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | 30 mm | 157.4 mm | 33 mm | - | - | - | - | - | - | ||
![]() 3281106 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | 0.14 - 0.75 | 0.14 - 1.5 | 0.14 - 1.5 | - | - | - | 50 | - | - | - | V0 | - | - | + 85 C | - | - 60 C | DIN Rail | - | - | - | - | - | - | Details | - | - | - | - | 0.235912 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | 17.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | - | 42 mm | 7 mm | - | - | - | - | - | - | ||
![]() 3270390 Phoenix Contact | In Stock |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | + 85 C | - | - 60 C | - | - | - | - | - | - | - | - | - | - | Push In | - | 2.824563 oz | - | - | - | 500 V | - | - | - | 14 → 26 AWG | - | - | - | - | PTMC | - | - | - | - | - | 9 Position | Gray | - | - | - | - | - | 17.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | 30 mm | 131 mm | 22 mm | - | - | - | - | - | - | ||
![]() 3247066 Phoenix Contact | 189648290 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | + 85 C | - | - 60 C | - | - | - | - | - | - | - | Details | - | - | - | - | 1.130 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Position | Blue | - | - | - | - | - | 415 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 124 mm | 100 mm | 36 mm | - | - | - | - | - | - | ||
![]() 3044225 Phoenix Contact | 80 |
| Datasheet | 7 Weeks | Cable | - | - | 61.350012g | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | 1000V | - | - | - | - | - | - | - | - | Bulk | 2008 | CLIPLINE UT | yes | Active | Not Applicable | EAR99 | Feed Through | 2 | Gray | 1 | 8536.69.40.40 | 800V | - | - | 150A | Screw | CB, CSA, UL, VDE, cULus | - | 600V | - | 125A | 1 | 150A | 14 AWG | 0 AWG | 0 AWG | 2 | 1 | - | 1/0-14 AWG | 2 | CSA; UL; VDE | 1.5-50mm2 | 18mm | - | - | - | - | 65.1mm | 60.2mm | 16mm | - | 16.0mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3212201 Phoenix Contact | 11 | - | - | - | - | - | - | - | - | - | 0.25 - 4 | 0.2 - 6 | 0.2 - 6 | - | - | - | 50 | - | - | PHOENIX CONTACT GMBH & CO KG | V0 | - | 3212201 | + 100 C | Phoenix Contact | - 40 C | DIN Rail | Bulk | - | Active | Active | 32 | 5.69 | - | Yes | - | - | - | 0.348613 oz | - | - | - | 800 V | - | - | - | - | - | - | - | - | PT 4 | - | - | - | EAR99 | - | - | Blue | - | 8536.69.40.40 | - | 35.25 | compliant | 32 A | - | - | - | - | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | Push-In | - | - | 66.434 | 66.4 mm | 6.2 mm | - | - | - | - | - | - | ||
![]() 2900455 Phoenix Contact | 47 |
| - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | 10 | Miniature Relays | - | PHOENIX CONTACT GMBH & CO KG | - | - | 2900455 | + 55 C | Phoenix Contact | - 40 C | DIN Rail | Bulk | - | Active | Active | - | 5.67 | Details | Yes | - | - | Spring clamp connection | 0.881849 oz | - | - | - | - | - | - | - | - | No | - | - | - | PLC-BPT | - | - | - | - | Socket | - | Gray | - | - | - | 92.6 | not_compliant | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | Push-In | - | - | 80 mm | - | 6.2 mm | - | - | - | - | - | - | ||
![]() CDL4U(E)L D3/12 Altech Corporation | 22 |
| - | - | DIN Rail | DIN Rail | - | - | - | CSA, UR | - | - | - | - | - | EAR99 | 100 | - | 8536.90.4000 | - | - | Unavailable | CDL4U(E)LD3/12 | - | - | - | - | - | - | - | - | - | - | Details | - | 6 mm | - | - | - | - | - | - | 600 V | 10 AWG | 22 AWG | 22 AWG to 10 AWG | - | - | - | - | - | - | - | - | - | - | Wire to Wire | - | Gray | - | - | - | - | - | 35 A | - | - | - | - | 2 | - | - | - | 10 AWG | 22 AWG | - | - | - | - | - | - | - | - | - | N/A | - | - | - | 54 mm | 55.5 mm | 6 mm | - | - | - | - | - | - | ||
![]() CDL4U(E)LD3/12/BU Altech Corporation | 48 |
| - | - | - | DIN Rail | - | - | - | CSA, UR | - | - | - | - | - | EAR99 | 100 | - | 8536.90.4000 | - | - | Unavailable | CDL4U(E)LD3/12/BU | - | - | - | - | - | - | - | - | - | - | Yes | - | 6 mm | - | - | - | - | - | - | - | 10 AWG | 22 AWG | 22 AWG to 10 AWG | - | - | - | - | - | - | - | - | - | - | Wire to Wire | - | Blue | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N/A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3273411 Phoenix Contact | 21 |
| - | - | - | Direct Mount | Polyamide (PA) | - | Polyamide (PA), Nylon | - | 0.14 - 2.5 | 0.14 - 2.5 | 0.14 - 4 | 24 A | 5 A | - | 10 | - | - | - | V0 | - | - | + 85 C | Phoenix Contact | - 35 C | DIN Rail | Bulk | - | - | Active | - | - | - | - | - | Push In | - | - | - | 450 V | 600 V | 500 V | 12 AWG | 26 AWG | 26 AWG to 12 AWG | 12 AWG | - | -35°C ~ 105°C | - | - | CLIPLINE PTFIX | - | - | - | - | Distribution Block | 6 Position | Pink | - | - | - | - | - | 24 A | Push In, Spring | - | Pink | - | - | - | 1 | - | - | - | - | - | - | - | 12-26 AWG | 6 | - | 0.14-4mm² | 8mm ~ 10mm | - | Push-In | Block of 3 | IP20 | 22.7 mm | 28.6 mm | 16 mm | 0.894 (22.70mm) | 16.0mm | UL94 V-0 | - | UL 94 V-0 | - | ||
![]() CDL4U(E)I D5 Altech Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | 10 AWG | 22 AWG | 22 AWG to 10 AWG | - | - | - | - | - | - | - | - | - | - | Wire to Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1417113 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | MBK__5/E-FS/FS_BU MBK5EFSFSBU | - | - | - | - | Non-Compliant | - | - | - | - | 0.139685 oz | - | - | - | 500 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire to Wire | 2 Position | Blue | - | - | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 mm | 6.2 mm | - | - | - | - | UL 94 HB | - |