- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Material - Insulation | Approvals | AWG (min.) | AWG max. | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | ECCN | Factory colour | Factory Pack QuantityFactory Pack Quantity | Fused | Harmonized Code | Industrial packaging | Inflammability class of insulation material according to with UL94 | Itar Registered | Manufacturer part # | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | No. of rows | Nominal voltage | Package | Pins per row | Product Status | Rated current In | RoHS | RoHS-compliant | Spacing | Stripping length (max.) | Termination Method | Unit Weight | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Wire Size | Operating Temperature | Packaging | Series | Type | Number of Positions | Color | Number of Rows | Depth | Current Rating | Termination Style | Housing Color | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Wire Gauge or Range - mm² | Rated Current | Stripping Length | Connection Method | Rated Voltage | Disconnect Type | Features | Load Side Connections Per Pole | Line Side Connections Per Pole | IP Rating | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2494090000 Weidmuller | 40 | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | + 130 C | - | - 60 C | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kV | 4 AWG | 18 AWG | 18 AWG to 4 AWG | - | - | - | - | Feed Through Terminal Block | 3 Position | Beige | - | - | 76 A | - | - | - | - | - | - | - | - | - | Push-In | - | - | - | - | - | - | 102 mm | 51.5 mm | 12 mm | - | - | - | UL 94 V-0 | ||
![]() 2490360000 Weidmuller | 25 | - | - | - | Thermoplastic (TP) | - | - | 18 | 6 | 10mm | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | 0.5 - 10 | Pull spring | 25pc(s) | 10mm² | 0.5mm² | 10mm² | 0.5mm² | - | - | - | Beige | 25 | - | - | Yes | V0 | - | 2490360000 | - | + 130 C | - | - 60 C | DIN Rail | 1 | 1000V | - | 2 | - | 57 | Details | Yes | - | 18mm | - | 1.272685 oz | - | - | 1 kV | 6 AWG | 20 AWG | 20 AWG to 6 AWG | - | - | Bulk | A2C | Feed Through Terminal Block | 2 Position | Beige | - | 51.5 | 57 A | - | - | - | - | - | - | - | - | - | Push-In | - | - | - | - | - | - | 80.5 mm | 51.5 mm | 10 mm | - | - | - | UL 94 V-0 | ||
![]() 1329549 Phoenix Contact | 108 | - | - | - | Polyamide (PA) | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 57 A | 55 A | - | - | 50 | - | - | - | - | - | - | - | + 105 C | Phoenix Contact | - 60 C | DIN Rail (NS 35/7.5, NS 35/15) | - | - | Bulk | - | Active | - | - | - | - | - | - | - | 1000V | 1000V | 1 kV | 6 AWG | 14 AWG | 14 AWG to 8 AWG | - | - | - | XTV | Feed Through Terminal Block | 1 Position | Blue | 1 Row | - | 57 A | Push In, Spring | - | 1 | 6-12 AWG | - | - | 1.5-16mm² | - | 17mm ~ 19mm | Push-In | - | - | Cover | - | - | - | 48.8 mm | 72 mm | 10.2 mm | - | 10.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1329547 Phoenix Contact | 83 | - | - | - | Polyamide (PA) | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 57 A | 55 A | - | - | 50 | - | - | - | - | - | - | - | + 105 C | Phoenix Contact | - 60 C | DIN Rail (NS 35/7.5, NS 35/15) | - | - | Bulk | - | Active | - | - | - | - | - | - | - | 1000V | 1000V | 1 kV | 6 AWG | 14 AWG | 14 AWG to 8 AWG | - | - | - | XTV | Feed Through Terminal Block | 1 Position | Gray | 1 Row | - | 57 A | Push In, Spring | - | 1 | 6-12 AWG | - | - | 1.5-16mm² | - | 17mm ~ 19mm | Push-In | - | - | Cover | - | - | - | 48.8 mm | 72 mm | 10.2 mm | - | 10.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1329550 Phoenix Contact | 54 | - | - | - | Polyamide (PA) | Polyamide (PA), Nylon | - | - | - | - | 2.5 - 10 | 2.5 - 16 | 2.5 - 16 | 1.5 - 16 | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | V0 | - | - | - | + 105 C | Phoenix Contact | - 60 C | DIN Rail (NS 35/7.5, NS 35/15) | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | 6 AWG | 14 AWG | 14 AWG to 8 AWG | - | - | - | XTV | Ground Terminal Block | 1 Position | Green, Yellow | 1 Row | 48.8 | - | Push In, Spring | - | 1 | 6-12 AWG | - | - | 1.5-16mm² | - | 17mm ~ 19mm | Push-In | - | - | Cover | - | - | - | 48.8 mm | 72 mm | 10.2 mm | - | 10.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1088729 Phoenix Contact | 148 |
| - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 A | 30 A | - | - | 50 | No | - | - | - | - | - | - | - | Phoenix Contact | - | DIN Rail | - | - | Bulk | - | Active | - | Details | - | - | - | Push In | - | 1000V | 600V | 1000 V | 10 AWG | 24 AWG | - | - | - | - | PTV | Feed-Through Terminal Block | 2 Position | Blue | - | - | 32 A | Push In, Spring | - | 1 | 10-26 AWG | - | - | 0.2-6mm² | - | 9mm ~ 11mm | Push-In | - | - | - | - | - | - | 35.3 mm | 50.8 mm | 6.2 mm | - | 6.2mm | UL94 V-0 | - | ||
![]() 1088731 Phoenix Contact | 138 |
| - | - | Polyamide (PA) | Polyamide (PA), Nylon | - | - | - | - | 0.2 - 4 | 0.2 - 6 | - | 0.2 - 6 | - | - | - | - | - | - | 32 A | 30 A | - | - | 50 | No | - | - | V0 | - | - | - | - | Phoenix Contact | - | DIN Rail (NS 35/7.5, NS 35/15) | - | - | Bulk | - | Active | - | Details | - | - | - | Push In | - | 1000V | 600V | 1 kV | 10 AWG | 24 AWG | - | - | - | - | PTV | Feed Through Terminal Block | 3 Position | Gray | - | - | 32 A | Push In, Spring | - | 1 | 10-26 AWG | - | - | 0.2-6mm² | - | 9mm ~ 11mm | Push-In | - | - | - | - | - | - | 45.7 mm | 60 mm | 5.2 mm | - | 5.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1088734 Phoenix Contact | 2156 |
| - | - | Polyamide (PA) | Polyamide (PA), Nylon | - | - | - | - | 0.2 - 4 | 0.2 - 6 | - | 0.2 - 6 | - | - | - | - | - | - | 32 A | 30 A | - | - | 50 | No | - | - | V0 | - | - | - | - | Phoenix Contact | - | DIN Rail (NS 35/7.5, NS 35/15) | - | - | Bulk | - | Active | - | Details | - | - | - | Push In | - | 1000V | 600V | 1 kV | 10 AWG | 24 AWG | - | - | - | - | PTV | Feed Through Terminal Block | 4 Position | Gray | - | - | 32 A | Push In, Spring | - | 1 | 10-26 AWG | - | - | 0.2-6mm² | - | 9mm ~ 11mm | Push-In | - | - | - | - | - | - | 45.7 mm | 60 mm | 5.2 mm | - | 5.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() CPG6/10/3 Altech Corporation | 49 |
| - | DIN Rail | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | CE, CSA, IEC, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | CPG6/10/3 | - | Altech Corporation | - | DIN Rail (35) | - | - | Box | - | Active | - | No | - | 8 mm | - | - | - | 1000V | 600V | 600 V | 8 AWG | 20 AWG | - | - | - | - | CP | Ground Terminal Block | 3 Position | Green, Yellow | - | - | - | Push In, Spring | - | 1 | 8-20 AWG | - | - | 0.5-10mm² | - | 12mm | Push-In | - | - | - | - | - | - | 50.6 mm | 82.9 mm | 8 mm | - | 8.0mm | - | - | ||
![]() CF4SP(L)/6-60V/BU Altech Corporation | 23 |
| - | DIN Rail | Polyamide (PA) | - | CE, CSA, IEC, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 50 | - | - | - | - | Unavailable | - | CF4SP(L)/6-60V/BU | + 105 C | - | - 50 C | DIN Rail | - | - | - | - | - | - | No | - | - | - | - | - | - | - | 600 V, 1 kVAC/DC | 10 AWG | 24 AWG | 24 AWG to 10 AWG | - | - | - | - | Fuse Terminal Block | 4 Position | Blue | - | - | 10 A | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | 77.5 mm | 58.5 mm | 6 mm | - | - | - | UL 94 V-0, UL 94 V-2 | ||
![]() CF4SP(L)/110-240V/BL Altech Corporation | 23 |
| - | DIN Rail | Polyamide (PA) | - | CE, CSA, IEC, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | CF4SP(L)/110-240V/BL | + 105 C | - | - 50 C | DIN Rail | - | - | - | - | - | - | No | - | - | - | - | - | - | - | 600 V, 1 kVAC/DC | 10 AWG | 24 AWG | 24 AWG to 10 AWG | - | - | - | - | Fuse Terminal Block | 4 Position | Black | - | - | 10 A | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | 77.5 mm | 58.5 mm | 6 mm | - | - | - | UL 94 V-0, UL 94 V-2 | ||
![]() 1046950 Phoenix Contact | 46 |
| - | DIN Rail | Polyamide (PA) | Polyamide (PA), Nylon | - | - | - | - | 0.14 - 1.5 | 0.14 - 1.5 | - | 0.14 - 2.5 | - | - | - | - | - | - | 17.5 A | 20 A | - | - | 20 | - | - | - | V0 | - | - | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail (NS 35/7.5, NS 35/15) | - | - | Bulk | - | Active | - | Details | - | - | - | Push In | - | 500 V | 500 V | 500 V | 14 AWG | 26 AWG | - | 14 AWG | -60°C ~ 105°C | - | CLIPLINE PTFIX | Distribution Block | 18 Position | Blue | - | - | 17.5 A | Push In, Spring | Blue | 1 | 12-26 AWG | - | 18 | 0.14-2.5mm² | - | 8mm ~ 10mm | Push-In | - | - | Block of 9 | - | - | IP20 | 26.4 mm | 58.1 mm | 21.6 mm | 1.118 (28.40mm) | 21.6mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1046955 Phoenix Contact | 15 |
| - | DIN Rail | Polyamide (PA) | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.5 A | 20 A | - | - | 20 | - | - | - | - | - | - | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail (NS 35/7.5, NS 35/15) | - | - | Bulk | - | Active | - | Details | - | - | - | Push In | - | 500 V | 500 V | 500 V | 14 AWG | 26 AWG | - | 14 AWG | -60°C ~ 105°C | - | CLIPLINE PTFIX | Distribution Block | 18 Position | Black | - | - | 17.5 A | Push In, Spring | Black | 1 | 12-26 AWG | - | 18 | 0.14-2.5mm² | - | 8mm ~ 10mm | Push-In | - | - | Block of 9 | - | - | IP20 | 26.4 mm | 58.1 mm | 21.6 mm | 1.118 (28.40mm) | 21.6mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1046951 Phoenix Contact | 6 |
| - | DIN Rail | Polyamide (PA) | Polyamide (PA), Nylon | - | - | - | - | 0.14 - 1.5 | 0.14 - 1.5 | - | 0.14 - 2.5 | - | - | - | - | - | - | 17.5 A | 20 A | - | - | 20 | - | - | - | V0 | - | - | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail (NS 35/7.5, NS 35/15) | - | - | Bulk | - | Active | 17.5 | Details | - | - | - | Push In | - | 500 V | 300 V | 500 V | 14 AWG | 26 AWG | - | 14 AWG | -60°C ~ 105°C | - | CLIPLINE PTFIX | Distribution Block | 18 Position | Red | - | - | 17.5 A | Push In, Spring | Red | 1 | 12-26 AWG | - | 18 | 0.14-2.5mm² | - | 8mm ~ 10mm | Push-In | - | - | Block of 9 | - | - | IP20 | 26.4 mm | 58.1 mm | 21.6 mm | 1.118 (28.40mm) | 21.6mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1046956 Phoenix Contact | 23 |
| - | DIN Rail | Polyamide | Polyamide (PA), Nylon | - | - | - | - | 0.14 - 1.5 | 0.14 - 1.5 | - | 0.14 - 2.5 | - | - | - | - | - | - | 17.5 A | 20 A | - | - | 20 | - | - | - | V0 | - | - | - | + 85 C | Phoenix Contact | - 60 C | - | - | - | Bulk | - | Active | - | Details | - | - | - | Push In | - | 500 V | 500 V | 500 V | - | - | - | 14 AWG | -60°C ~ 105°C | - | CLIPLINE PTFIX | Middle | 18 | White | - | - | 17.5A | Push In, Spring | White | 1 | 12-26 AWG | - | 18 | 0.14-2.5mm² | - | 8mm ~ 10mm | Push-In | - | - | Block of 9 | - | - | IP20 | - | 58.1 mm | 21.6 mm | 1.118 (28.40mm) | 21.6mm | UL94 V-0 | - | ||
![]() 2814500000 Weidmuller | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | + 130 C | - | - 50 C | DIN Rail | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 1000 VAC/DC | 4 AWG | - | - | - | - | Bulk | WPD | Distribution Block | - | Brown | - | - | 101 A | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | 49 mm | 55.4 mm | 30.2 mm | - | - | - | UL 94 V-0 | ||
![]() 2603820000 Weidmuller | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | + 130 C | - | - 50 C | DIN Rail | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 1000 VAC, 1500 VDC | - | - | - | - | - | Bulk | WPD | Distribution Block | - | Blue | - | - | 200 A | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | 63 mm | 69.75 mm | 38.5 mm | - | - | - | UL 94 V-0 | ||
![]() 2814510000 Weidmuller | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | + 130 C | - | - 50 C | DIN Rail | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 1000 VAC, 1500 VDC | - | - | - | - | - | Bulk | WPD | Distribution Block | - | Black | - | - | 200 A | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | 63 mm | 69.75 mm | 38.5 mm | - | - | - | UL 94 V-0 | ||
![]() 2603740000 Weidmuller | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | + 130 C | - | - 50 C | DIN Rail | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 1000 VAC, 1500 VDC | 350 MCM, 400 MCM | - | - | - | - | Bulk | WPD | Distribution Block | - | Gray (Light Gray) | - | - | 353 A | - | - | - | - | - | - | - | 353A | - | Screw | 1kV | - | - | 8 | 2 | - | 80.3 mm | 126.3 mm | 62.6 mm | - | - | - | UL 94 V-0 | ||
![]() 2731240000 Weidmuller | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | V0 | - | - | - | + 130 C | - | - 50 C | DIN Rail | - | - | - | - | - | 152 | Details | - | - | - | - | - | - | - | 1000 VAC/DC | - | - | - | - | - | Bulk | WPD | Distribution Block | - | Gray (Light Gray) | - | 49.3 | 152 A | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | 49.3 mm | 55.7 mm | 17.8 mm | - | - | - | UL 94 V-0 |