- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Housing Material | Insert Material | Material - Insulation | Approvals | Base Product Number | Brand | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Finish Mating | Contact Materials | Contact Sizes | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Fused | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part Life Cycle Code | Primary Material | Product Status | Rated current In | Risk Rank | RoHS | Termination Method | Voltage Rating AC | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Color | Number of Rows | Fastening Type | Subcategory | Contact Type | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Frequency | Shell Finish | Shell Size - Insert | Termination Style | Housing Color | Note | Memory Size | Number of Levels | Shell Size, MIL | Wire/Cable Gauge | Access Time | Response Time | Memory Format | Memory Interface | Wire Gauge or Range - AWG | Fuse Type | Write Cycle Time - Word, Page | Breaking Capacity @ Rated Voltage | Wire Gauge or Range - mm² | Product Type | Includes | RF/Microwave Device Type | Stripping Length | Connection Method | Disconnect Type | Features | Product Category | Memory Organization | Height | Length | Width | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0643460000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 - 2.5 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | - | - | - | - | - | - | V2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 52.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | 50 | 6 | - | - | - | ||
![]() 1882600000 Weidmuller | In Stock | - | - | Termination | - | - | - | - | - | - | - | - | - | CE, CSA, cURus | - | - | 0.5 - 4 | 0.5 - 4 | 1.5 - 4 | 0.5 - 4 | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | Compliant | - | - | - | - | 400 V | - | - | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | 48.35 | - | 20 A | - | - | - | - | - | - | - | 2 | - | 10 AWG | - | - | - | - | - | - | - | - | - | - | - | - | 12 mm | - | - | - | - | - | 48.35 mm | 100 mm | 5.1 mm | - | - | UL94 V-0 | ||
![]() 2540020000 Weidmuller | 146 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | 0.5 - 4 | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | 53.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | 100 | 100 | 6.1 | - | - | - | ||
![]() 35-905 IDEAL Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ER4RED Advantech | In Stock | - | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | - | -- | - | - | - | - | - | - | - | - | - | - | 16 (2), 20 (37) | - | 20 A | - | - | - | - | -- | - | - | - | - | Advantech Corp | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | 600V | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series II, JT | - | Active | -- | Receptacle Housing | For Female Sockets | 39 | Red | - | Bayonet Lock | - | Crimp | - | - | A | Unshielded | Environment Resistant | - | - | - | - | Electroless Nickel | 20-39 | Screw | Silver | Contacts Not Included | - | 1 | -- | - | - | - | - | - | 10-26 AWG | - | - | - | - | - | -- | - | - | - | - | -- | - | - | - | - | - | - | -- | - | ||
![]() 1477-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | API TECHNOLOGIES CORP | - | - | ABB | ACH580-BCR-04A6-2+B058+K475 | - | - | - | - | - | - | Active | - | - | - | 5.19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF/MICROWAVE TERMINATION | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10014 Molex | In Stock | - | - | - | Holder | 5mm x 20mm | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 250V | - | - | - | - | - | - | -55°C ~ 125°C | Bulk | 5ET | 0.201 Dia x 0.787 L (5.10mm x 20.00mm) | Obsolete | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | 80mA | - | - | - | - | - | - | - | - | - | - | - | Slow | - | - | - | Cartridge, Glass | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2663300000 Weidmuller | 20 |
| - | - | Free Hanging (In-Line), Right Angle | - | - | Circular | Die Cast | - | - | Thermoplastic | - | - | T 3525 | Weidmuller | 10 - 50 | 10 - 70 | 10 - 70 | 10 - 70 | - | - | 1.5mm | - | - | 1 | - | - | V0 | - | Weidmuller | - | - | - | Amphenol Tuchel Industrial | - | - | Bulk | - | - | Active | 150 | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C | - | C091B | - | - | - | Plug Housing | For Female Sockets | 8 | - | - | Bayonet Lock | - | Crimp | - | - | Keyed | Unshielded | IP40 | 80.5 | - | - | - | Nickel | M16-8 | - | Black, Silver | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Clamp, Coupling Nut, Strain Relief | Weidmuller | - | 101.5 | 101.5 | 80 | - | UL94 V-0 | - | ||
![]() 2204-1303 WAGO | 23 |
| - | - | - | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | 32 A | 30 A | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | Bulk | - | - | Active | - | - | - | - | - | 800V | 600V | - | - | - | - | - | - | * | - | - | - | - | Feed Through | 3 | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In | - | - | - | 1 | - | - | - | - | - | - | 10-20 AWG | - | - | - | 0.5-6mm² | - | - | - | 11mm ~ 13mm | - | - | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | ||
![]() NSYTRP23 Schneider | 7 |
| - | - | - | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 0.2 - 2.5 | 0.08 - 2.5 | 0.14 - 2.5 | 0.14 - 4 | - | - | - | 24 A | 20 A | - | - | - | V0 | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | - | Active | 24 | - | - | - | - | 800V | 600V | - | - | - | - | - | - | * | - | - | - | - | Feed Through | 3 | Gray | - | - | - | - | - | - | - | - | - | 60.5 | - | - | - | - | - | Push In | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 0.14-4mm² | - | - | - | 10mm | - | - | - | - | - | 36.5 | 60.5 | 5.2 | 5.2mm | UL94 V-0 | - | ||
![]() ERF2LD110AC Advantech | In Stock | - | - | - | Through Hole | 28-DIP (0.300, 7.62mm) | - | - | - | 28-PDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Volatile | Renesas Electronics America Inc | - | - | Tray | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | Disconnect | 2 | Beige | - | - | - | - | SRAM - Asynchronous | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | Screw | - | - | 64Kbit | 1 | - | - | 35 ns | - | SRAM | Parallel | 8-26 AWG | 5mm x 20mm | 35ns | - | - | - | - | - | - | - | Fuse, Lever | LED Indicator | - | 8K x 8 | - | - | - | - | - | - | ||
![]() 17242 Crystek Corporation | In Stock | - | - | - | - | HC-49/S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | - | + 70 C | - | Glenair | - 20 C | - | Retail Package | - | Metal | Active | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | 806 | - | - | - | Receptacle, Female Sockets | - | - | - | - | Threaded | - | - | - | - | C | - | - | - | - | - | 28.259375 MHz | - | 20-22 | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | - | - | - | - | - | ||
![]() DP2.5-ES Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | 24 A | 20 A | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | - | - | Active | - | - | - | - | - | 800V | 600V | - | - | - | - | - | - | DP2.5 | - | - | - | - | Feed Through | 2 | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | 1 | - | - | - | - | - | - | 12-26 AWG | - | - | - | 0.14-4mm² | - | - | - | 10mm | - | - | - | - | - | - | - | - | 5.1mm | UL94 V-0 | - | ||
![]() AK6-TR Dinkle | In Stock | - | - | - | - | - | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | 41 A | 36 A | - | - | - | - | - | - | - | - | - | Dinkle Corporation, USA | - | - | Bulk | - | - | Active | - | - | - | - | - | 800V | 600V | - | - | - | - | - | - | AK6 | - | - | - | - | Feed Through | 4 | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | 1 | - | - | - | - | - | - | 8-24 AWG | - | - | - | 0.5-10mm² | - | - | - | 12mm | - | - | - | - | - | - | - | - | 8.0mm | UL94 V-0 | - | ||
![]() 2202-1812 WAGO | 23 |
| - | - | - | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | 6.3 A | 10 A | - | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | Bulk | - | - | Active | - | - | - | - | - | 250V | 250V | - | - | - | - | - | - | TOPJOB®S | - | - | - | - | Disconnect | 4 | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In | - | - | - | 1 | - | - | - | - | - | - | 12-22 AWG | 5mm x 20mm | - | - | 0.25-4mm² | - | - | - | 10mm ~ 12mm | - | Fuse | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | ||
![]() 1329507 Phoenix Contact | 82 | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | + 105 C | - | Phoenix Contact | - 60 C | DIN Rail (NS 35/7.5, NS 35/15) | Bulk | - | - | Active | - | - | Details | - | - | - | - | - | 8 AWG | 16 AWG | 16 AWG to 10 AWG | - | - | XTV | - | - | - | - | Ground Terminal Block | 3 Position | Green, Yellow | 1 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | 1 | - | - | - | - | - | - | 8-16 AWG | - | - | - | 1.5-10mm² | - | - | - | 10mm ~ 12mm | Push-In | - | Cover | - | - | 57.6 mm | 76.7 mm | 8.2 mm | 8.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1329495 Phoenix Contact | 87 |
| - | - | - | - | - | - | - | - | Polyamide (PA) | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | + 105 C | - | Phoenix Contact | - 60 C | DIN Rail (NS 35/7.5, NS 35/15) | Bulk | - | - | Active | - | - | Details | - | - | - | - | 1 kV | 8 AWG | 16 AWG | 14 AWG to 4 AWG | - | - | XTV | - | - | - | - | Ground Terminal Block | 2 Position | Gray | 1 Row | - | - | - | - | - | - | - | - | - | - | 76 A | - | - | - | Push In, Spring | - | - | - | 1 | - | - | - | - | - | - | 8-16 AWG | - | - | - | 1.5-10mm² | - | - | - | 10mm ~ 12mm | Push-In | - | Cover | - | - | 42.2 mm | 62.8 mm | 8.2 mm | 8.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1079059 Phoenix Contact | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.14 - 2.5 | 0.14 - 2.5 | - | 0.14 - 4 | - | - | - | - | - | 50 | No | - | V0 | - | - | - | - | - | Phoenix Contact | - | DIN Rail | Bulk | - | - | Active | - | - | - | Screw | - | - | - | 800 V | - | - | - | - | - | * | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | 24A | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | - | - | - | 50.8 mm | 5.2 mm | - | - | - | ||
![]() 2731260000 Weidmuller | 36 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | V0 | - | - | - | + 130 C | - | - | - 50 C | DIN Rail | - | - | - | - | 152 | - | Details | - | - | - | - | 1000 VAC/DC | - | - | - | - | Bulk | WPD | - | - | - | - | Distribution Block | - | Gray (Light Gray) | - | - | - | - | - | - | - | - | - | 49.3 | - | 152 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | 49.3 mm | 55.7 mm | 17.8 mm | - | - | UL 94 V-0 | ||
![]() 2603810000 Weidmuller | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | + 130 C | - | - | - 50 C | DIN Rail | - | - | - | - | - | - | Details | - | - | - | - | 1000 VAC, 1500 VDC | - | - | - | - | Bulk | WPD | - | - | - | - | Distribution Block | - | Gray (Light Gray) | - | - | - | - | - | - | - | - | - | - | - | 200 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | 63 mm | 69.75 mm | 38.5 mm | - | - | UL 94 V-0 |