- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Material - Insulation | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Current-IEC | Current-UL | ECCN | Factory Pack QuantityFactory Pack Quantity | Fused | Harmonized Code | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Itar Registered | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Termination Method | Unit Weight | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Wire Size | Operating Temperature | Packaging | Series | Type | Number of Positions | Color | Number of Rows | Pitch | Reach Compliance Code | Current Rating | Termination Style | Housing Color | Number of Levels | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Wire Gauge or Range - mm² | Stripping Length | Connection Method | Disconnect Type | Features | IP Rating | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TBDR-12-25-BK CUI Devices | 577 |
| - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 22 A | 20 A | - | 65 | - | - | - | - | - | - | + 105 C | CUI Devices | - 40 C | DIN Rail | Box | - | Active | - | - | - | - | - | 500V | 300V | 300 V | 12 AWG | 26 AWG | 26 AWG to 12 AWG | - | - | Tray | TBDR | DIN Rail Terminal Block | 4 Position | Black | - | - | - | 20 A | Push In, Spring | - | 2; Connected | - | 12-26 AWG | - | - | 0.2-2.5mm² | 10mm ~ 12mm | Spring | - | - | - | 5.2 mm | 68.15 mm | 46.15 mm | - | 5.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() TBDR-10-15-GY CUI Devices | 805 |
| - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | 175 | - | - | - | - | - | - | + 105 C | CUI Devices | - 40 C | DIN Rail | Box | - | Active | - | - | - | - | - | - | - | - | 14 AWG | 26 AWG | 26 AWG to 14 AWG | - | - | Tray | TBDR | DIN Rail Terminal Block | 3 Position | Gray | - | - | - | - | Push In, Spring | - | 1 | - | 14-26 AWG | - | - | 0.2-1.5mm² | 8mm ~ 10mm | Spring | - | - | - | 3.5 mm | 65.4 mm | 41.1 mm | - | 3.5mm | UL94 V-0 | UL 94 V-0 | ||
![]() TBDR-05-15-GY CUI Devices | 917 |
| - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 17.5 A | 15 A | - | 200 | - | - | - | - | - | - | + 105 C | CUI Devices | - 40 C | DIN Rail | Box | - | Active | - | - | - | - | - | 500V | 300V | 300 V | 14 AWG | 26 AWG | 26 AWG to 14 AWG | - | - | Tray | TBDR | DIN Rail Terminal Block | 2 Position | Gray | - | - | - | 15 A | Push In, Spring | - | 1 | - | 14-26 AWG | - | - | 0.2-1.5mm² | 8mm ~ 10mm | Spring | - | - | - | 3.5 mm | 48 mm | 30.5 mm | - | 3.5mm | UL94 V-0 | UL 94 V-0 | ||
![]() TBDR-09-25-GY CUI Devices | 447 |
| - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 24 A | 20 A | - | 125 | - | - | - | - | - | - | + 105 C | CUI Devices | - 40 C | DIN Rail | Box | - | Active | - | - | - | - | - | 800V | 600V | 600 V | 14 AWG | 26 AWG | 26 AWG to 14 AWG | - | - | Tray | TBDR | DIN Rail Terminal Block | 3 Position | Gray | - | - | - | 20 A | Push In, Spring | - | 1 | - | 12-26 AWG | - | - | 0.2-2.5mm² | 10mm ~ 12mm | Spring | - | - | - | 5.2 mm | 58.55 mm | 35.3 mm | - | 5.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() TBDR-07-25-GY CUI Devices | 797 |
| - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 24 A | 20 A | - | 100 | - | - | - | - | - | - | + 105 C | CUI Devices | - 40 C | DIN Rail | Box | - | Active | - | - | - | - | - | 800V | 600V | 600 V | 14 AWG | 26 AWG | 26 AWG to 14 AWG | - | - | Tray | TBDR | DIN Rail Terminal Block | 4 Position | Gray | - | - | - | 20 A | Push In, Spring | - | 1 | - | 12-26 AWG | - | - | 0.2-2.5mm² | 10mm ~ 12mm | Spring | - | - | - | 5.2 mm | 68.8 mm | 35.3 mm | - | 5.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() TBDR-06-15-GY CUI Devices | 676 |
| - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | 200 | - | - | - | - | - | - | + 105 C | CUI Devices | - 40 C | DIN Rail | Box | - | Active | - | - | - | - | - | - | - | - | 14 AWG | 26 AWG | 26 AWG to 14 AWG | - | - | Tray | TBDR | DIN Rail Terminal Block | 2 Position | Gray | - | - | - | - | Push In, Spring | - | 1 | - | 14-26 AWG | - | - | 0.2-1.5mm² | 8mm ~ 10mm | Spring | - | - | - | 3.5 mm | 48 mm | 30.5 mm | - | 3.5mm | UL94 V-0 | UL 94 V-0 | ||
![]() TBDR-08-25-GY CUI Devices | 882 |
| - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | + 105 C | CUI Devices | - 40 C | DIN Rail | Box | - | Active | - | - | - | - | - | - | - | - | 14 AWG | 26 AWG | 26 AWG to 14 AWG | - | - | Tray | TBDR | DIN Rail Terminal Block | 4 Position | Gray | - | - | - | - | Push In, Spring | - | 1 | - | 12-26 AWG | - | - | 0.2-2.5mm² | 10mm ~ 12mm | Spring | - | - | - | 5.2 mm | 68.8 mm | 35.55 mm | - | 5.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() CP4/4/Y Altech Corporation | 41 |
| - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 32 A | 30 A | EAR99 | 50 | - | - | - | - | Unavailable | - | - | Altech Corporation | - | DIN Rail | Box | - | Active | - | - | - | - | - | 1000V | 600V | 600 V, 1000 V | 10 AWG | 24 AWG | - | - | - | - | CP | Multiple Connection Terminal Block | 4 Position | Yellow | - | - | - | +/- 30 A, +/- 32 A | Push In, Spring | - | 1 | - | 10-24 AWG | - | - | 0.2-4mm² | 11mm | Push-In | - | - | - | - | 86.2 mm | 6 mm | - | 6.0mm | - | - | ||
![]() CP4/4/R Altech Corporation | 41 |
| - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 32 A | 30 A | - | 50 | - | - | - | - | - | - | - | Altech Corporation | - | DIN Rail | Box | - | Active | - | - | - | - | - | 1000V | 600V | 600 V, 1000 V | 10 AWG | 24 AWG | - | - | - | - | CP | Multiple Connection Terminal Block | 4 Position | Red | - | - | - | +/- 30 A, +/- 32 A | Push In, Spring | - | 1 | - | 10-24 AWG | - | - | 0.2-4mm² | 11mm | Push-In | - | - | - | - | 86.2 mm | 6 mm | - | 6.0mm | - | - | ||
![]() CPDL2.5/BL Altech Corporation | 41 |
| - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 24 A | 20 A | - | 50 | - | - | - | - | - | - | - | Altech Corporation | - | DIN Rail | Box | - | Active | - | - | - | - | - | 1000V | 600V | 600 V, 1000 V | 12 AWG | 24 AWG | - | - | - | - | CP | Double Level Termination Block | 4 Position | Black | - | - | - | +/- 20 A, +/- 24 A | Push In, Spring | - | 2 | - | 12-24 AWG | - | - | 0.2-2.5mm² | 10mm | Push-In | - | - | - | - | 72.7 mm | 5 mm | - | 5.0mm | - | - | ||
![]() CPDL2.5(I.S) Altech Corporation | 41 |
| - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 24 A | 20 A | - | 50 | - | - | - | - | - | - | - | Altech Corporation | - | DIN Rail | Box | - | Active | - | - | - | - | - | 1000V | 600V | 600 V, 1 kVAC/VDC | 12 AWG | 24 AWG | - | - | - | - | CP | Terminal Block | 4 Position | Gray | 1 Row | - | - | +/- 20 A, +/- 24 A | Push In, Spring | - | 2; Connected | - | 12-24 AWG | - | - | 0.2-2.5mm² | 10mm | Push-In | - | - | - | 57 mm | 72.7 mm | 5 mm | - | 5.0mm | - | - | ||
![]() CP4/4/G Altech Corporation | 41 |
| - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 32 A | 30 A | - | 50 | - | - | - | - | - | - | - | Altech Corporation | - | DIN Rail | Box | - | Active | - | - | - | - | - | 1000V | 600V | 600 V, 1000 V | 10 AWG | 24 AWG | - | - | - | - | CP | Multiple Connection Terminal Block | 4 Position | Green | - | - | - | +/- 30 A, +/- 32 A | Push In, Spring | - | 1 | - | 10-24 AWG | - | - | 0.2-4mm² | 11mm | Push-In | - | - | - | - | 86.2 mm | 6 mm | - | 6.0mm | - | - | ||
![]() CP4/4/W Altech Corporation | 32 |
| - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 32 A | 30 A | - | 50 | - | - | - | - | - | - | - | Altech Corporation | - | DIN Rail | Box | - | Active | - | - | - | - | - | 1000V | 600V | 600 V, 1000 V | 10 AWG | 24 AWG | - | - | - | - | CP | Multiple Connection Terminal Block | 4 Position | White | - | - | - | +/- 30 A, +/- 32 A | Push In, Spring | - | 1 | - | 10-24 AWG | - | - | 0.2-4mm² | 11mm | Push-In | - | - | - | - | 86.2 mm | 6 mm | - | 6.0mm | - | - | ||
![]() CP4/4/O Altech Corporation | 41 |
| - | - | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 32 A | 30 A | EAR99 | 50 | - | - | - | - | Unavailable | - | - | Altech Corporation | - | DIN Rail | Box | - | Active | - | - | - | - | - | 1000V | 600V | 600 V, 1000 V | 10 AWG | 24 AWG | - | - | - | - | CP | Multiple Connection Terminal Block | 4 Position | Orange | - | - | - | +/- 30 A, +/- 32 A | Push In, Spring | - | 1 | - | 10-24 AWG | - | - | 0.2-4mm² | 11mm | Push-In | - | - | - | - | 86.2 mm | 6 mm | - | 6.0mm | - | - | ||
![]() 1088498 Phoenix Contact | 75 |
| - | - | Polyamide (PA) | Polyamide (PA), Nylon | 10 - 10 | 0.5 - 10 | - | 0.5 - 0.5 | 30 A | 5 A | - | 25 | Yes | - | - | V0 | - | - | - | Phoenix Contact | - | DIN Rail (NS 35/7.5, NS 35/15) | Bulk | - | Active | - | - | - | Push In | - | 400V | 600V | 400 V | 6 AWG | 20 AWG | - | - | - | - | CLIPLINE PT | Fuse Terminal Block | 2 Position | Black | - | - | - | 30 A | Push In | - | 1 | - | 6-20 AWG | Blade, C | - | 0.5-16mm² | 18mm | Push-In | Fuse, Lever | - | - | 49.5 mm | 88.9 mm | 10.2 mm | - | 10.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() CTSPC/300 Altech Corporation | 21 |
| - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | CTSPC/300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Protective Cover | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 mm | - | - | - | - | - | ||
![]() 3002989 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | + 130 C | - | - 60 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | 17.5 A | - | - | - | - | - | - | - | - | - | Push-In | - | - | - | 17.8 mm | 20 mm | 51.3 mm | - | - | - | - | ||
![]() 1007631 Phoenix Contact | 261 |
| - | - | - | - | 0.14 - 2.5 | 0.14 - 4 | 0.14 - 1.5 | 0.14 - 4 | - | - | - | 50 | - | - | PHOENIX CONTACT GMBH & CO KG | V0 | - | 1007631 | - | Phoenix Contact | - | DIN Rail | Bulk | Active | Active | 2.28 | Details | Yes | Screw | 0.874794 oz | - | - | 500 V | - | - | - | - | - | - | * | - | 1 Position | Black | - | - | not_compliant | 19 A | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | Screw | - | - | - | - | 90 mm | - | - | - | - | - | ||
![]() 3273061 Phoenix Contact | 47 |
| - | DIN Rail | Polyamide | Polyamide (PA), Nylon | - | - | - | - | 24 A | 5 A | - | 8 | - | - | - | - | - | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail | Bulk | - | Active | - | Details | - | Push In | - | 690 V | 600 V | 690 V | - | - | - | 12 AWG | -60°C ~ 105°C | - | CLIPLINE PTFIX | Middle | 18 | Pink | - | - | - | 24 A | Push In, Spring | Pink | 1 | - | 12-26 AWG | - | 18 | 0.14-4mm² | 8mm ~ 10mm | Push-In | - | Block of 9 | IP20 | 28.7 mm | 58.1 mm | 28.6 mm | 1.276 (32.40mm) | 28.6mm | UL94 V-0 | - | ||
![]() 1329603 Phoenix Contact | 38 | - | - | - | Polyamide (PA) | Polyamide (PA), Nylon | - | - | - | - | 57 A | 55 A | - | 50 | - | - | - | - | - | - | + 105 C | Phoenix Contact | - 60 C | DIN Rail (NS 35/7.5, NS 35/15) | Bulk | - | Active | - | - | - | - | - | 1000V | 1000V | 1 kV | 6 AWG | 14 AWG | 16 AWG to 6 AWG | - | - | - | XTV | Feed Through Terminal Block | 3 Position | Gray | 1 Row | - | - | 57 A | Push In, Spring | - | 1 | - | 6-12 AWG | - | - | 1.5-16mm² | 17mm ~ 19mm | Push-In | - | Cover | - | 68.5 mm | 89.1 mm | 10.2 mm | - | 10.2mm | UL94 V-0 | UL 94 V-0 |