- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Material - Insulation | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Fused | Inflammability class of insulation material according to with UL94 | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Rated current In | RoHS | Termination Method | Unit Weight | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Size | Operating Temperature | Series | Type | Number of Positions | Color | Number of Rows | Depth | Current Rating | Termination Style | Housing Color | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Wire Gauge or Range - mm² | Stripping Length | Connection Method | Disconnect Type | Features | IP Rating | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3273900 Phoenix Contact | 38 |
| - | Direct Mount | Polyamide | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | - | 0.2 - 6 | 32 A | 50 A | 8 | - | V0 | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | - | Details | Push In | - | 450 V | 600 V | 450 V | - | - | 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 19 | Gray | - | - | 32A | Push In, Spring | Gray | 1 | - | - | 19 | - | - | Push-In | - | Block of 9 | IP20 | 21.7 mm | 28.6 mm | 64.8 mm | 0.854 (21.70mm) | 64.8mm | UL94 V-0 | - | ||
![]() 3273916 Phoenix Contact | 7 |
| - | Direct Mount | Polyamide | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | - | 0.2 - 6 | 32 A | - | 8 | - | V0 | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | - | Details | Push In | - | 450 V | - | 450 V | - | - | 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 19 | Violet | - | - | 32A | Push In, Spring | Violet | 1 | 10-24 AWG | - | 19 | 0.2-6mm² | 10mm ~ 12mm | Push-In | - | Block of 9 | IP20 | 21.7 mm | 28.6 mm | 64.8 mm | 0.854 (21.70mm) | 64.8mm | UL94 V-0 | - | ||
![]() 3273622 Phoenix Contact | 46 |
| - | DIN Rail | Polyamide | Polyamide (PA), Nylon | 0.5 - 10 | 0.5 - 10 | - | 0.5 - 10 | 32 A | 50 A | 8 | - | V0 | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | - | Details | Push In | - | 800 V | 600 V | 800 V | - | - | 24 to 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 13 | Green | - | - | 32A | Push In, Spring | Green | 1 | 8-20 AWG | - | 13 | - | - | Push-In | - | Block of 6 | IP20 | - | 58.1 mm | 28.6 mm | 1.276 (32.40mm) | 28.6mm | UL94 V-0 | - | ||
![]() 3273880 Phoenix Contact | 229 |
| - | Direct Mount | Polyamide | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | - | 0.2 - 6 | 32 A | - | 8 | - | V0 | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | 32 | Details | - | - | 450 V | - | 450 V | - | - | 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 13 | Blue | - | 21.7 | 32A | Push In, Spring | Blue | 1 | 10-24 AWG | - | 13 | 0.2-6mm² | 10mm ~ 12mm | Push-In | - | Block of 6 | - | 21.7 mm | 28.6 mm | 46.3 mm | 0.854 (21.70mm) | 46.3mm | UL94 V-0 | - | ||
![]() 3273862 Phoenix Contact | 7 |
| - | Direct Mount | Polyamide | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | - | 0.2 - 6 | 41 A | - | 8 | - | V0 | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | 41 | Details | Push In | - | 450 V | - | 450 V | - | - | 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 7 | Yellow | - | 21.7 | 32A | Push In, Spring | Yellow | 1 | - | - | 7 | - | - | Push-In | - | Block of 3 | IP20 | 21.7 mm | 28.6 mm | 27.9 mm | 0.854 (21.70mm) | 27.9mm | UL94 V-0 | - | ||
![]() 3273631 Phoenix Contact | 7 |
| - | DIN Rail | Polyamide | Polyamide (PA), Nylon | 0.5 - 10 | 0.5 - 10 | - | 0.5 - 10 | 32 A | 50 A | 8 | - | V0 | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | - | Details | Push In | - | 800 V | 600 V | 800 V | - | - | 24 to 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 13 | Pink | - | - | 32A | Push In, Spring | Pink | 1 | 8-20 AWG | - | 13 | 0.5-10mm² | 12mm ~ 14mm | Push-In | - | Block of 6 | IP20 | - | 58.1 mm | 28.6 mm | 1.276 (32.40mm) | 28.6mm | UL94 V-0 | - | ||
![]() 3273596 Phoenix Contact | 40 |
| - | DIN Rail | Polyamide | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | - | 0.2 - 6 | 63 A | 57 A | 8 | - | V0 | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | - | Details | Push In | - | 800 V | 600 V | 450 V | - | - | 24 to 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 7 | Red | - | - | 32A | Push In, Spring | Red | 1 | - | - | 7 | - | - | Push-In | - | Block of 3 | IP20 | - | 58.1 mm | 28.6 mm | 1.276 (32.40mm) | 28.6mm | UL94 V-0 | - | ||
![]() 3273638 Phoenix Contact | 62 |
| - | DIN Rail | Polyamide | Polyamide (PA), Nylon | 0.5 - 10 | 0.5 - 10 | - | 0.5 - 10 | 32 A | - | 8 | - | V0 | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | - | - | - | - | 800 V | - | 800 V | - | - | 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 19 | Blue | - | 28.7 | 32A | Push In, Spring | Blue | 1 | - | - | 19 | - | 12mm ~ 14mm | Push-In | - | Block of 9 | - | 69.669 | 58.1 mm | 28.6 mm | 1.276 (32.40mm) | 28.6mm | UL94 V-0 | - | ||
![]() 3273654 Phoenix Contact | 7 |
| - | DIN Rail | Polyamide | Polyamide (PA), Nylon | 0.5 - 10 | 0.5 - 10 | - | 0.5 - 10 | 32 A | - | 8 | - | V0 | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | - | Details | Push In | - | 800 V | - | 800 V | - | - | 24 to 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 19 | Orange | - | 28.7 | 32A | Push In, Spring | Orange | 1 | 6-20 AWG | - | 19 | 0.5-10mm² | 12mm ~ 14mm | Push-In | - | Block of 9 | IP20 | 69.669 | 58.1 mm | 28.6 mm | 1.276 (32.40mm) | 28.6mm | UL94 V-0 | - | ||
![]() 3273914 Phoenix Contact | 44 |
| - | Direct Mount | Polyamide | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | - | 0.2 - 6 | 32 A | - | 8 | - | V0 | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | - | Details | Push In | - | 450 V | - | 450 V | - | - | 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 19 | Black | - | - | 32A | Push In, Spring | Black | 1 | - | - | 19 | - | - | Push-In | - | Block of 9 | IP20 | 21.7 mm | 28.6 mm | 64.8 mm | 0.854 (21.70mm) | 64.8mm | UL94 V-0 | - | ||
![]() 3273882 Phoenix Contact | 39 |
| - | Direct Mount | Polyamide | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | - | 0.2 - 6 | 32 A | 57 A | 8 | - | V0 | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | - | - | Push In | - | 450 V | 600 V | 450 V | - | - | 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 13 | Red | - | - | 32A | Push In, Spring | Red | 1 | 8-20 AWG | - | 13 | - | - | Push-In | - | Block of 6 | IP20 | 21.7 mm | 28.6 mm | 46.3 mm | 0.854 (21.70mm) | 46.3mm | UL94 V-0 | - | ||
![]() 3273856 Phoenix Contact | 102 |
| - | Direct Mount | Polyamide | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | - | 0.2 - 6 | 41 A | 57 A | 8 | - | V0 | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | 41 | - | Push In | - | 450 V | 600 V | 450 V | - | - | 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 7 | Gray | - | 21.7 | 32A | Push In, Spring | Gray | 1 | - | - | 7 | - | - | Push-In | - | Block of 3 | IP20 | 21.7 mm | 28.6 mm | 27.9 mm | 0.854 (21.70mm) | 27.9mm | UL94 V-0 | - | ||
![]() 3273763 Phoenix Contact | 7 |
| - | DIN Rail | Polyamide | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | - | 0.2 - 6 | 32 A | 50 A | 8 | - | V0 | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | - | Details | Push In | - | 800 V | 600 V | 800 V | - | - | 24 to 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 13 | Pink | - | - | 32A | Push In, Spring | Pink | 1 | - | - | 13 | - | - | Push-In | - | Block of 6 | IP20 | - | 45.7 mm | 46.3 mm | 1.217 (30.90mm) | 46.3mm | UL94 V-0 | - | ||
![]() 3273636 Phoenix Contact | 121 |
| - | DIN Rail | Polyamide | Polyamide (PA), Nylon | 0.5 - 10 | 0.5 - 10 | - | 0.5 - 10 | 32 A | - | 8 | - | V0 | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | - | Details | Push In | - | 800 V | - | 800 V | - | - | 24 to 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 19 | Gray | - | - | 32A | Push In, Spring | Gray | 1 | - | - | 19 | - | - | Push-In | - | Block of 9 | IP20 | - | 58.1 mm | 28.6 mm | 1.276 (32.40mm) | 28.6mm | UL94 V-0 | - | ||
![]() 3273594 Phoenix Contact | 7 |
| - | DIN Rail | Polyamide | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | - | 0.2 - 6 | 63 A | - | 8 | - | V0 | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | - | Details | Push In | - | 800 V | - | 450 V | - | - | 24 to 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 7 | Blue | - | - | 32A | Push In, Spring | Blue | 1 | - | - | 7 | - | - | Push-In | - | Block of 3 | IP20 | - | 58.1 mm | 28.6 mm | 1.276 (32.40mm) | 28.6mm | UL94 V-0 | - | ||
![]() 3273912 Phoenix Contact | 17 |
| - | Direct Mount | Polyamide | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 4 | - | 0.2 - 6 | 32 A | - | 8 | - | V0 | + 85 C | Phoenix Contact | - 60 C | - | Bulk | Active | - | - | Push In | - | 450 V | - | 450 V | - | - | 10 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 19 | White | - | - | 32A | Push In, Spring | White | 1 | 10-24 AWG | - | 19 | 0.2-6mm² | 10mm ~ 12mm | Push-In | - | Block of 9 | IP20 | 21.7 mm | 28.6 mm | 64.8 mm | 0.854 (21.70mm) | 64.8mm | UL94 V-0 | - | ||
![]() 1143432 Phoenix Contact | 49 |
| - | - | Polyamide (PA) | - | 1 - 16 | 1.5 - 25 | 1 - 6 | 1.5 - 25 | - | - | 50 | - | V0 | - | Phoenix Contact | - | DIN Rail (NS 35/7.5, NS 35/15) | Bulk | Active | - | - | - | 1.072328 oz | - | - | 600 V | 4 AWG | 16 AWG | - | - | * | Feed Through Terminal Block | 2 Position | Brown | 1 Row | - | 85 A | - | - | - | - | - | - | - | - | Screw | - | - | - | 54.4 mm | 55.5 mm | 12.2 mm | - | - | - | UL 94 V-0 | ||
![]() 1088729 Phoenix Contact | 148 |
| - | - | - | Polyamide (PA), Nylon | - | - | - | - | 32 A | 30 A | 50 | No | - | - | Phoenix Contact | - | DIN Rail | Bulk | Active | - | Details | Push In | - | 1000V | 600V | 1000 V | 10 AWG | 24 AWG | - | - | PTV | Feed-Through Terminal Block | 2 Position | Blue | - | - | 32 A | Push In, Spring | - | 1 | 10-26 AWG | - | - | 0.2-6mm² | 9mm ~ 11mm | Push-In | - | - | - | 35.3 mm | 50.8 mm | 6.2 mm | - | 6.2mm | UL94 V-0 | - | ||
![]() 1088731 Phoenix Contact | 138 |
| - | - | Polyamide (PA) | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 6 | - | 0.2 - 6 | 32 A | 30 A | 50 | No | V0 | - | Phoenix Contact | - | DIN Rail (NS 35/7.5, NS 35/15) | Bulk | Active | - | Details | Push In | - | 1000V | 600V | 1 kV | 10 AWG | 24 AWG | - | - | PTV | Feed Through Terminal Block | 3 Position | Gray | - | - | 32 A | Push In, Spring | - | 1 | 10-26 AWG | - | - | 0.2-6mm² | 9mm ~ 11mm | Push-In | - | - | - | 45.7 mm | 60 mm | 5.2 mm | - | 5.2mm | UL94 V-0 | UL 94 V-0 | ||
![]() 1088734 Phoenix Contact | 2156 |
| - | - | Polyamide (PA) | Polyamide (PA), Nylon | 0.2 - 4 | 0.2 - 6 | - | 0.2 - 6 | 32 A | 30 A | 50 | No | V0 | - | Phoenix Contact | - | DIN Rail (NS 35/7.5, NS 35/15) | Bulk | Active | - | Details | Push In | - | 1000V | 600V | 1 kV | 10 AWG | 24 AWG | - | - | PTV | Feed Through Terminal Block | 4 Position | Gray | - | - | 32 A | Push In, Spring | - | 1 | 10-26 AWG | - | - | 0.2-6mm² | 9mm ~ 11mm | Push-In | - | - | - | 45.7 mm | 60 mm | 5.2 mm | - | 5.2mm | UL94 V-0 | UL 94 V-0 |