- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Material - Insulation | Approvals | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section solid-core | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Inflammability class of insulation material according to with UL94 | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Shipping Restrictions | Spacing | Termination Method | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Wire Size | Operating Temperature | Series | Type | Number of Positions | Color | Number of Rows | Pitch | Current Rating | Termination Style | Housing Color | Number of Levels | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Wire Gauge or Range - mm² | Stripping Length | Connection Method | Disconnect Type | Features | IP Rating | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPG6/10/3 Altech Corporation | 49 |
| - | DIN Rail | Polyamide (PA) | Polyamide (PA66), Nylon 6/6 | CE, CSA, IEC, UL | - | - | - | - | - | 50 | - | CPG6/10/3 | - | Altech Corporation | - | DIN Rail (35) | Box | Active | No | - | 8 mm | - | 1000V | 600V | 600 V | 8 AWG | 20 AWG | - | - | - | CP | Ground Terminal Block | 3 Position | Green, Yellow | - | - | - | Push In, Spring | - | 1 | 8-20 AWG | - | - | 0.5-10mm² | 12mm | Push-In | - | - | - | 50.6 mm | 82.9 mm | 8 mm | - | 8.0mm | - | - | ||
![]() 1088774 Phoenix Contact | 38 |
| - | - | Polyamide (PA) | - | - | - | - | - | - | - | 50 | - | - | + 110 C | Phoenix Contact | - 60 C | DIN Rail (NS 35/7.5, NS 35/15) | Bulk | Active | - | - | - | Push In | - | - | - | 10 AWG | 24 AWG | 24 AWG to 10 AWG | - | - | * | Ground Terminal Block | 4 Position | Green, Yellow | 2 Row | - | - | - | - | Double | - | - | - | - | - | Push-In | - | - | - | 56 mm | 99.5 mm | 6.2 mm | - | - | - | UL 94 V-0 | ||
![]() 1176299 Phoenix Contact | 611 |
| - | - | Polyamide (PA) | - | - | 0.14 - 2.5 | 0.14 - 4 | 0.14 - 4 | - | - | 50 | V0 | - | - | Phoenix Contact | - | DIN Rail (NS 35/7.5, NS 35/15) | Bulk | Active | Details | - | - | - | - | - | 800 V | 12 AWG | 26 AWG | - | - | - | * | Feed Through Terminal Block | 1 Position | Brown | 1 Row | 5.2 mm | 24 A | - | - | - | - | - | - | - | - | Push-In | - | - | - | 35.3 mm | 48.5 mm | 5.2 mm | - | - | - | UL 94 V-0 | ||
![]() 3273215 Phoenix Contact | 17 |
| - | DIN Rail | Polyamide (PA) | Polyamide (PA), Nylon | - | 0.14 - 2.5 | 0.14 - 2.5 | 0.14 - 4 | 41 A | 5 A | 10 | V0 | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail | Bulk | Active | Details | - | - | Push In | 690 V | 600 V | 500 V | 12 AWG | 26 AWG | 26 AWG to 12 AWG | 12 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Distribution Block | 7 Position | Pink | - | - | 24 A | Push In, Spring | Pink | 1 | 8-20 AWG | - | 7 | 0.5-10mm² | 10mm ~ 12mm | Push-In | - | Block of 3 | IP20 | 28.7 mm | 45.7 mm | 25.6 mm | 1.217 (30.90mm) | 25.6mm | UL94 V-0 | UL 94 V-0 | ||
![]() 3003038 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | + 130 C | - | - 60 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | 17.5 A | - | - | - | - | - | - | - | - | Push-In | - | - | - | 17.8 mm | 20 mm | 38.7 mm | - | - | - | - | ||
![]() 3003034 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | + 130 C | - | - 60 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | 17.5 A | - | - | - | - | - | - | - | - | Push-In | - | - | - | 17.8 mm | 20 mm | 55.5 mm | - | - | - | - | ||
![]() 3003044 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | + 130 C | - | - 60 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | 17.5 A | - | - | - | - | - | - | - | - | Push-In | - | - | - | 17.8 mm | 20 mm | 30.3 mm | - | - | - | - | ||
![]() 3002932 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | + 130 C | - | - 60 C | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | 17.5 A | - | - | - | - | - | - | - | - | Push-In | - | - | - | - | 21 mm | 29.4 mm | - | - | - | - | ||
![]() 3002920 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | + 130 C | - | - 60 C | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blue | - | - | 17.5 A | - | - | - | - | - | - | - | - | Push-In | - | - | - | - | 21 mm | 16.8 mm | - | - | - | - | ||
![]() 3003040 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | + 130 C | - | - 60 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | 17.5 A | - | - | - | - | - | - | - | - | Push-In | - | - | - | 17.8 mm | 20 mm | 47.1 mm | - | - | - | - | ||
![]() 3003029 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | + 130 C | - | - 60 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | 17.5 A | - | - | - | - | - | - | - | - | Push-In | - | - | - | 17.8 mm | 20 mm | 51.3 mm | - | - | - | - | ||
![]() 3002954 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | + 130 C | - | - 60 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | 17.5 A | - | - | - | - | - | - | - | - | Push-In | - | - | - | - | 21 mm | 42 mm | - | - | - | - | ||
![]() 3002957 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | + 130 C | - | - 60 C | - | - | - | Details | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | - | - | - | - | - | - | - | Yellow | - | - | 17.5 A | - | - | - | - | - | - | - | - | Push-In | - | - | - | - | 21 mm | 21 mm | - | - | - | - | ||
![]() 3002942 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | + 130 C | - | - 60 C | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | 17.5 A | - | - | - | - | - | - | - | - | Push-In | - | - | - | - | 21 mm | 29.4 mm | - | - | - | - | ||
![]() 3002956 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | + 130 C | - | - 60 C | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | 17.5 A | - | - | - | - | - | - | - | - | Push-In | - | - | - | - | 21 mm | 16.8 mm | - | - | - | - | ||
![]() 3002950 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | + 130 C | - | - 60 C | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | 17.5 A | - | - | - | - | - | - | - | - | Push-In | - | - | - | - | 21 mm | 29.4 mm | - | - | - | - | ||
![]() 3003089 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | + 130 C | - | - 60 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | 17.5 A | - | - | - | - | - | - | - | - | Push-In | - | - | - | 22.1 mm | 20 mm | 18.9 mm | - | - | - | - | ||
![]() 3003103 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | + 130 C | - | - 60 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | 17.5 A | - | - | - | - | - | - | - | - | Push-In | - | - | - | 22.1 mm | 20 mm | 31.5 mm | - | - | - | - | ||
![]() 3003077 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | + 130 C | - | - 60 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blue | - | - | 17.5 A | - | - | - | - | - | - | - | - | Push-In | - | - | - | 22.1 mm | 20 mm | 35.7 mm | - | - | - | - | ||
![]() 3003106 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | + 130 C | - | - 60 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | 17.5 A | - | - | - | - | - | - | - | - | Push-In | - | - | - | 22.1 mm | 20 mm | 44.1 mm | - | - | - | - |