- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Material - Insulation | AWG (min.) | AWG max. | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Current-IEC | Current-UL | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | Fused | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer part # | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Package | Part Life Cycle Code | Product Status | Rated current In | Risk Rank | RoHS | Rohs Code | Stripping length (max.) | Termination Method | Unit Weight | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Size | Operating Temperature | Series | Type | Number of Positions | Color | Depth | Reach Compliance Code | Current Rating | Termination Style | Housing Color | Number of Levels | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Number of Ways | Wire Gauge or Range - mm² | Stripping Length | Connection Method | Features | IP Rating | Height | Length | Width | Height (Max) | Terminal Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3003110 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | + 130 C | - | - 60 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | 17.5 A | - | - | - | - | - | - | - | - | Push-In | - | - | 22.1 mm | 20 mm | 27.3 mm | - | - | - | - | ||
![]() 3274183 Phoenix Contact | 28 |
| - | DIN Rail | Polyamide | Polyamide (PA), Nylon | - | - | - | 0.14 - 2.5 | 0.14 - 2.5 | - | 0.14 - 4 | - | - | - | - | - | - | 41 A | 5 A | - | - | 10 | - | PHOENIX CONTACT GMBH & CO KG | - | V0 | - | 3274183 | + 85 C | Phoenix Contact | - 60 C | DIN Rail | - | - | - | - | Bulk | Active | Active | 24 | 5.71 | Details | Yes | - | Push In | - | 690 V | 600 V | 690 V | - | - | 12 AWG | -60°C ~ 105°C | CLIPLINE PTFIX | Middle | 7 | Pink | 30.6 | compliant | 24 A | Push In, Spring | Pink | 1 | MODULAR TERMINAL BLOCK | - | 7 | - | - | Push-In | Block of 3 | IP20 | 30 mm | 28.6 mm | 25.6 mm | 1.236 (31.40mm) | 25.6mm | UL94 V-0 | - | ||
![]() 1030164 Phoenix Contact | 36 |
| - | - | Polyamide (PA) | - | - | - | - | 0.5 - 16 | 0.5 - 25 | - | 0.5 - 25 | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | V0 | - | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail (NS 35/7.5, NS 35/15) | - | - | - | - | Bulk | - | Active | 76 | - | - | - | - | Push In | - | - | - | 1 kV | 4 AWG | 20 AWG | - | - | * | Feed Through Terminal Block | 2 Position | Yellow | 52.626 | - | 76 A | - | - | - | - | - | - | - | - | Push-In | - | - | 52.6 mm | 75.4 mm | 12.2 mm | - | - | - | UL 94 V-0 | ||
![]() 1001251 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | + 130 C | - | - 60 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blue | - | - | 17.5 A | - | - | - | - | - | - | - | - | Push-In | - | - | 17.8 mm | 20 mm | 51 mm | - | - | - | - | ||
![]() 1001252 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | + 130 C | - | - 60 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | 17.5 A | - | - | - | - | - | - | - | - | Push-In | - | - | 17.8 mm | 20 mm | 26.1 mm | - | - | - | - | ||
![]() 2775278 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | + 85 C | - | - 60 C | DIN Rail | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.576377 oz | - | - | - | - | - | - | - | - | - | - | Blue | - | - | 16 A | - | - | - | - | - | - | - | - | Screw | - | - | - | 63.5 mm | 6.2 mm | - | - | - | UL94 V-2 | ||
![]() 2791401 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.543572 oz | - | - | - | - | - | - | - | - | - | - | Gray | - | - | 32 A | - | - | - | - | - | - | - | - | Screw | - | - | - | 56 mm | 6.2 mm | - | - | - | UL94 V-0 | ||
![]() 2900286 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | + 60 C | - | - 40 C | DIN Rail | - | - | - | - | - | - | - | - | - | Details | - | - | - | 1.742534 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | 80 mm | - | 14 mm | - | - | - | - | ||
![]() 3031308 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | 0.14 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 4 | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | V0 | - | - | + 85 C | - | - 60 C | DIN Rail | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.580398 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Cage | - | - | - | 72 mm | 7.4 mm | - | - | - | - | ||
![]() 3007178 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | 0.25 - 2.5 | 0.2 - 4 | 0.2 - 1.5 | 0.2 - 4 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | V0 | - | - | + 85 C | - | - 60 C | DIN Rail | - | - | - | - | - | - | - | - | - | Details | - | - | - | 1.149 lbs | - | - | - | - | - | - | - | - | - | - | Gray | - | - | 32 A | - | - | - | - | - | - | - | - | Screw | - | - | - | 56 mm | 198.4 mm | - | - | - | - | ||
![]() 3007314 Phoenix Contact | 28 |
| - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | + 85 C | Phoenix Contact | - 60 C | DIN Rail (NS 32, NS 35/7.5, NS 35/15) | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | 0.555918 oz | - | - | 400 V | 12 AWG | 24 AWG | - | - | * | Feed Through Terminal Block | 4 Position | Orange | - | - | 32 A | - | - | - | - | - | - | - | - | Screw | - | - | 62 mm | 56 mm | 6.2 mm | - | - | - | UL 94 V-0 | ||
![]() 3024407 Phoenix Contact | 2215 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | + 85 C | - | - 60 C | DIN Rail | - | - | - | - | - | - | - | - | - | Details | - | - | Screw | 0.496305 oz | - | - | 400 V | - | - | - | - | URTK/SS BU | - | - | Blue | - | - | 26 A | - | - | Single | - | - | - | - | - | Screw | - | - | - | 56.5 mm | 6.2 mm | - | - | - | - | ||
![]() 3037973 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | + 85 C | - | - 60 C | DIN Rail | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.382193 oz | - | - | - | - | - | - | - | - | - | - | Gray | - | - | 20 A | - | - | - | - | - | - | - | - | Spring Cage | - | - | - | 84 mm | 5.2 mm | - | - | - | - | ||
![]() 3037630 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | PHOENIX CONTACT GMBH & CO KG | - | - | - | 3037630 | - | - | - | - | - | - | - | - | - | Obsolete | - | - | 5.84 | Details | - | - | - | 0.395774 oz | - | - | - | - | - | - | - | - | - | - | Gray | - | unknown | 22 A | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | Spring Cage | - | - | - | 67.5 mm | 5.2 mm | - | - | - | - | ||
![]() 3038053 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | PHOENIX CONTACT GMBH & CO KG | - | - | - | 3038053 | + 85 C | - | - 60 C | DIN Rail | - | - | - | - | - | Active | - | - | 5.72 | Details | Yes | - | - | 1.471383 oz | - | - | - | - | - | - | - | - | - | - | Gray | - | compliant | 24 A | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | Spring Cage | - | - | - | 97 mm | 15.6 mm | - | - | - | - | ||
![]() 3037559 Phoenix Contact | 10052053 |
| - | - | - | - | 28 | 12 | 6.2mm | 0.14 - 4 | 0.08 - 4 | - | 0.08 - 6 | Pull spring | 50pc(s) | 4mm² | 0.08mm² | 6mm² | 0.08mm² | - | - | (L x W x H) 64.5 x 6.2 x 43 mm | Red | 50 | No | - | Yes | V0 | 3037559 | - | + 85 C | - | - 60 C | DIN Rail | 1 | 32A | 32A | 800V | - | - | - | - | - | Details | - | 10mm | Spring Cage | 0.421665 oz | - | - | 800 V | - | - | - | - | STS 4-QUATTRO | STS 4-QUATTRO RD | - | Red | - | - | 32 A | - | - | - | - | - | - | - | - | Spring Cage | - | - | 43mm | 64.5 mm | 6.2 mm | - | - | - | - | ||
![]() 3037520 Phoenix Contact | 24052052 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | No | - | - | - | - | - | + 85 C | - | - 60 C | DIN Rail | - | - | - | - | - | - | - | - | - | Details | - | - | Spring Cage | 0.384627 oz | - | - | 800 V | - | - | - | - | STS 4-TWIN | - | - | Red | - | - | 32 A | - | - | - | - | - | - | - | - | Spring Cage | - | - | - | 64.5 mm | 6.2 mm | - | - | - | - | ||
![]() 3037889 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | + 85 C | - | - 60 C | DIN Rail | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.320781 oz | - | - | - | - | - | - | - | - | - | - | Orange | - | - | 20 A | - | - | - | - | - | - | - | - | Spring Cage | - | - | - | 72 mm | 5.2 mm | - | - | - | - | ||
![]() 3038531 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | 0.14 - 2.5 | 0.08 - 2.5 | - | 0.08 - 4 | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | V0 | - | - | + 85 C | - | - 60 C | DIN Rail | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.664773 oz | - | - | - | - | - | - | - | - | - | - | Gray | - | - | 22 A | - | - | - | - | - | - | - | - | Spring Cage | - | - | - | 91.5 mm | 5.2 mm | - | - | - | - | ||
![]() 3033236 Phoenix Contact | 14062053 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | No | - | - | - | - | - | + 85 C | - | - 60 C | DIN Rail | - | - | - | - | - | - | - | - | - | Details | - | - | Spring Cage | 2.067901 oz | - | - | 1 kV | - | - | - | - | STU 35/ 4X10 | - | - | Yellow | - | - | 41 A | - | - | - | - | - | - | - | - | Spring Cage | - | - | - | 86 mm | 16.2 mm | - | - | - | - |