- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Housing Color | Voltage | Contact Tail Length | Number of Circuits | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Mating Finish | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Halogen Free | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Max Supply Voltage (AC) | Rated Voltage | Ambient Temperature Range High | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0395011006 Molex | 5470 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39501 | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | - | Male | - | - | - | 0.138 3.50mm | - | - | 6.9mm | 0.360 9.14mm | - | 8A | Solder | - | - | - | - | - | 300V | 0.140 3.56mm | 5 | - | 300V | - | 1 | 8A | - | - | - | - | Tin | - | - | - | - | - | - | - | - | Vertical | - | - | - | 6 | - | - | - | - | - | - | - | - | - | 22.4mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 1827729 Phoenix Contact | 1294 | - | Datasheet | 5 Weeks | - | Cable, Free Hanging, Panel | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 98.999993g | Copper | - | - | - | 160V | 320V | - | Bulk | 2008 | COMBICON MC | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | - | - | - | 0.150 3.81mm | Right Angle | - | 16.1mm | 0.437 11.10mm | not_compliant | 8A | Screw - Rising Cage Clamp | - | CB, CSA, UL, VDE, cULus | - | 4 | - | 300V | - | - | 160V | - | 8A | 1 | 8A | 16 AWG | 28 AWG | - | - | Tin | 1 | - | 14-30 AWG | - | - | 4 | UL | 180° | - | 0.14-1.5mm2 | 7mm | - | - | M2 | - | - | - | - | - | - | Mating Flange | 16.1mm | 25.63mm | 25.63mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1840379 Phoenix Contact | 1608 | - | Datasheet | 5 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 97.999992g | - | - | - | Nylon | - | 320V | - | Bulk | 2008 | MINI-COMBICON MC | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, 94V-0 | - | 160V | 0.138 3.50mm | Right Angle | - | 16.1mm | 0.437 11.10mm | - | 8A | Screw - Rising Cage Clamp | 160V | CB, CSA, UL, VDE, cULus | - | 3 | - | 300V | - | - | 160V | - | 8A | 1 | 8A | 16 AWG | 28 AWG | - | - | - | 1 | - | 14-30 AWG | - | - | 3 | UL | 180° | - | 0.14-1.5mm2 | - | - | - | M2 | 7mm | - | - | - | - | - | - | 11.1mm | 10.5mm | 16.1mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1851122 Phoenix Contact | 200 | - | Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 101.999997g | Copper | - | - | - | 160V | 320V | - | Bulk | 2003 | COMBICON FK-MCP | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | - | - | - | Green | 1 | - | STANDARD: UL 94V-0, PA, SAFETY APPROVAL: VDE | 8536.69.40.40 | - | 0.150 3.81mm | - | - | - | 0.488 12.40mm | - | 8A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 8A | 28 AWG | 16 AWG | - | - | Tin | 1 | - | 16-28 AWG | - | - | 10 | CB; CCA; CSA; CUL; EAC; UL | 180° | - | 0.14-1.5mm2 | 9mm | - | 10 | - | - | - | SPRING LOADED | - | - | - | - | 12.4mm | 38.9mm | 20.8mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0399400508 Molex | 32 |
| Datasheet | 21 Weeks | Tin | Free Hanging, Panel | Free Hanging (In-Line) | - | Thermoplastic | - | Phosphor Bronze | - | 15A | - | - | - | -40°C~90°C | Bulk | - | EuroMate 39940 | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Barrier Strip | 8 | 90°C | -40°C | Black | 2 | - | - | - | - | 0.200 5.08mm | Vertical | - | - | 1.070 27.18mm | - | 15A | Screw with Captive Plate | - | - | - | 16 | Black | 300V | - | 8 | - | - | - | 1 (Mate), 2 (Input) | 15A | 22 AWG | 12 AWG | - | - | Tin | - | - | 12-22 AWG | - | 8 (Mate), 4 (Input) | - | - | 270° | - | 0.3-3.3mm2 | 6.4mm | - | - | M3.5 | - | - | - | - | - | - | Mating Flange | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1973280000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | - | 10A | Nylon | 300V | 320V | -50°C~120°C | Bulk | - | Omnimate SC | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 8 | - | - | Orange | 2 | - | - | - | - | 0.150 3.81mm | - | IP20 | - | 0.894 22.71mm | - | 17.5A | Solder | - | CSA, cURus | - | - | - | - | 0.126 3.20mm | - | - | - | - | 2 | - | - | - | - | - | Tin | 2 | - | - | - | 4 | 8 | - | - | 90°, Right Angle | - | - | 1.2 mm | - | - | - | - | - | - | - | - | Mating and Mounting Flange | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1862658 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 3.369993g | - | - | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON IMC | yes | Active | 1 (Unlimited) | - | EAR99 | Socket | Header, Female Sockets | - | - | - | Green | 1 | Female | STANDARD: UL 94V-0, PA | 8536.69.40.40 | - | 0.150 3.81mm | Right Angle | - | 14.5mm | 0.270 6.86mm | - | 8A | Solder | - | - | - | - | - | 300V | 0.134 3.40mm | - | - | - | 8A | 1 | 8A | - | - | - | 10 | - | 1 | - | - | - | - | 10 | CB; CCA; CUL; EAC; UL; VDE | - | 90°, Right Angle | - | - | - | - | - | - | - | CONNECTOR | - | - | - | - | 7mm | 38.89mm | 14.5mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1754546 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Tin | Cable, Free Hanging, Plug-In | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 749.788188g | - | - | - | Nylon | 250V | 630V | - | Bulk | 2008 | COMBICON MSTB | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | - | 0.197 5.00mm | Right Angle | - | 18.2mm | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | CB, CSA, UL, VDE, cULus | - | 7 | - | 300V | - | - | 250V | - | 12A | 1 | 15A | 12 AWG | 24 AWG | - | - | - | 1 | - | 12-30 AWG | - | - | 7 | UL | 180° | - | 0.2-2.5mm2 | - | - | - | M3 | 7mm | 2.5 mm2 | - | - | - | - | Retention Latches (Non-Wire Side) | 18.2mm | 35mm | 30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1766246 Phoenix Contact | 1348 |
| Datasheet | 7 Weeks | - | - | Through Hole | - | Polyamide (PA), Nylon | - | - | 12A | 15A | - | - | 630V | - | Bulk | 1998 | COMBICON GMSTBA | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 3 | - | - | Green | 1 | - | PA, 94V-0 | - | - | 0.300 7.62mm | - | - | - | 0.339 8.61mm | - | - | Solder | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 1 | - | - | - | - | - | Tin | 1 | - | - | - | - | 3 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | 400V | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1755516 Phoenix Contact | 524 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 1.350004g | - | - | - | - | 250V | - | - | Bulk | 2010 | COMBICON MSTBVA | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | Male | PBT, 94V-0 | 8536.69.40.40 | 400V | 0.197 5.00mm | Straight | - | 8.6mm | 0.472 12.00mm | - | 12A | Solder | - | CB, CSA, UL, VDE, cULus | - | - | - | 300V | 0.154 3.90mm | - | - | - | 12A | 1 | 12A | - | - | - | 2 | - | 1 | - | - | - | - | 2 | UL | - | Vertical | - | - | - | - | - | - | - | CONNECTOR | - | - | - | - | 12mm | 12mm | 15.9mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 39500-0004 Molex | In Stock |
| Datasheet | 13 Weeks | Tin | Cable | - | - | Nylon | - | Brass | - | - | - | 300V | - | - | - | 2010 | - | yes | Active | - | Screw | EAR99 | - | - | 4 | 105°C | -40°C | Black | 1 | - | POLARIZED | - | - | 3.5mm | Horizontal | - | - | - | - | 8A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 AWG | 24 AWG | 30 AWG | - | - | 1 | STRIP TERMINAL BLOCK | - | Low Halogen | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1792278 Phoenix Contact | 124 |
| Datasheet | 12 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 132.000001g | - | - | - | Nylon | 250V | 630V | - | Bulk | 2001 | COMBICON MVSTBR | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Male | PA, 94V-0 | - | - | 0.200 5.08mm | Straight | - | 12.6mm | 1.024 26.01mm | - | 12A | Screw - Rising Cage Clamp | 250V | CB, CSA, UL, VDE, cULus | 5.08mm | 5 | - | 300V | - | - | 250V | - | 12A | 1 | 15A | 12 AWG | 24 AWG | 24 AWG | - | - | 1 | - | 12-30 AWG | - | - | 5 | EN; UL; VDE | 90° | - | 0.2-2.5mm2 | - | - | - | M3 | 7mm | - | - | - | - | - | Retention Latches (Wire Side) | 26mm | 25.4mm | 26.4mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395350016 Molex | 35 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39535 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | - | - | - | 8536.69.40.40 | - | 0.200 5.08mm | - | - | 8.3mm | 0.472 12.00mm | - | - | Solder | - | - | - | - | - | 300V | 0.150 3.81mm | - | - | 300V | - | 1 | 15A | - | - | - | - | Tin | - | - | - | - | - | - | - | - | Vertical | - | - | - | 16 | - | - | - | - | - | - | - | Mating Flange | - | 91.44mm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 1784855 Phoenix Contact | 28 |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Silver | Polyamide (PA), Nylon | - | - | 125A | - | - | 1kV | - | - | Bulk | 2013 | COMBICON IPC | - | Active | 1 (Unlimited) | - | - | Screw | Plug, Blade Pins | - | 100°C | -40°C | Green | - | Female | - | - | - | 0.591 15.00mm | - | - | 40mm | 1.642 41.70mm | not_compliant | 125A | Screw - Rising Cage Clamp | - | - | - | - | - | 600V | - | - | - | - | - | 1 | 115A | 2 AWG | 20 AWG | - | - | Silver | - | - | 2-16 AWG | - | - | - | - | 180° | - | 0.5-35mm2 | 20mm | - | 2 | M5 | - | - | - | - | - | 100°C | Mating Flange | 42mm | 58mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1843240 Phoenix Contact | 351 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 1.909992g | - | - | - | - | 160V | 250V | - | Bulk | 2011 | COMBICON MCV | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | - | - | - | - | 0.138 3.50mm | Straight | - | 7.25mm | 0.362 9.20mm | - | 8A | Solder | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | 8A | 1 | 8A | - | - | - | - | - | 1 | - | - | - | - | 4 | UL | - | Vertical | - | - | - | 4 | - | - | - | - | - | - | - | Mating and Mounting Flange | 9.35mm | 25.3mm | 24.3mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395132005 Molex | 47 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39513 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug, Female Sockets | - | - | - | Black | 1 | - | POLARIZED | - | - | 0.150 3.81mm | Vertical | - | 10.4mm | 0.750 19.05mm | - | 8A | Screw - Rising Cage Clamp | - | - | - | - | - | 300V | - | 4 | 300V | - | - | 1 | 8A | 30 AWG | 16 AWG | - | - | Tin | 1 | - | 16-30 AWG | - | - | 5 | - | 270° | - | - | 6.5mm | - | 5 | - | - | - | - | - | - | - | - | - | 19.84mm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 1803594 Phoenix Contact | 12745 | - | Datasheet | 5 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 97.999992g | - | - | - | Nylon | - | 320V | - | Bulk | 2001 | COMBICON MC | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Male | - | - | 160V | 0.150 3.81mm | Right Angle | - | 16.1mm | 0.437 11.10mm | - | 8A | Screw - Rising Cage Clamp | 160V | CB, CSA, UL, VDE, cULus | - | 4 | - | 300V | - | - | 160V | - | 8A | 1 | 8A | 16 AWG | 28 AWG | 28 AWG | - | - | 1 | - | 14-30 AWG | - | - | 4 | UL | 180° | - | 0.14-1.5mm2 | - | - | - | M2 | 7mm | - | - | - | - | - | - | 11.1mm | 16.03mm | 16.1mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1289510000 Weidmüller | 68 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | 13.4A | - | - | 150V | 200V | -50°C~120°C | Bulk | 2012 | Omnimate S2C | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 16 | - | - | Black | 1 | - | - | - | - | 0.138 3.50mm | - | IP20 | - | 0.425 10.80mm | - | 10A | Solder | - | - | - | - | - | 150V | 0.126 3.20mm | - | - | - | - | 2 | 10A | - | - | - | - | Tin | - | - | - | - | 8 | - | - | - | 90°, Right Angle | - | - | 1.3 mm | - | - | - | - | - | - | - | - | Mating Flange, Solder Retention | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1767041 Phoenix Contact | 40 |
| Datasheet | 4 Weeks | - | Cable, Free Hanging, Plug-In | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 166.000009g | Copper | - | 15A | - | 400V | 1kV | - | Bulk | 2003 | COMBICON GMSTB | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, 94V-2 | - | - | 0.300 7.62mm | Right Angle | - | 18.2mm | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | CB, CSA, UL, VDE | - | 6 | - | 300V | - | - | 500V | - | 12A | 1 | 10A | 30 AWG | 12 AWG | - | - | Tin | 1 | - | 12-30 AWG | - | - | 6 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | 2.5 mm2 | - | - | - | - | Retention Latches (Non-Wire Side) | 18.2mm | 43.72mm | 43.72mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0399400203 Molex | 18 |
| Datasheet | 21 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | Phosphor Bronze | - | - | - | - | - | -40°C~90°C | Bulk | - | EuroMate 39940 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug, Barrier Strip | 3 | - | - | Black | 2 | - | UL 94V-0, NYLON, POLARIZED | - | - | 0.200 5.08mm | Vertical | - | 19.05mm | 1.070 27.18mm | - | 12A | Screw with Captive Plate | - | - | - | 6 | - | 300V | - | - | - | - | - | 1 (Mate), 2 (Input) | 15A | 22 AWG | 12 AWG | - | - | Tin | 2 | - | 12-22 AWG | - | 3 (Mate), 1,2 (Input) | 3 | UL | 90° | - | 0.3-3.3mm2 | 6.4mm | - | - | M3.5 | - | - | - | 300V | - | - | - | - | 20.3mm | - | - | - | - | ROHS3 Compliant | - | - |