- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Pitch Spacing | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | UL Flammability Code | Housing Color | Insulation Resistance | Voltage | Contact Tail Length | ELV | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Mating Finish | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Rated Current | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Max Supply Voltage (AC) | Rated Voltage | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1796746 Phoenix Contact | 11 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | - | - | 400V | - | - | Bulk | 2012 | COMBICON GMSTBV | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 10 | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | - | 0.472 12.00mm | not_compliant | 12A | Solder | - | - | - | - | - | 400V | 0.154 3.90mm | - | - | - | - | 1 | 12A | - | - | - | Tin | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | Explosion Proof, Mating and Mounting Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() SMKDS1/4-3,5 Phoenix Contact | 920 |
| - | - | - | - | - | - | - | - | - | - | - | - | 3.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | 200V | - | - | - | - | - | - | - | - | - | - | ||
![]() 1777833 Phoenix Contact | 154 |
| Datasheet | 7 Weeks | Tin | Free Hanging, Plug-In | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | - | - | - | - | - | - | 1kV | - | - | Bulk | 2013 | COMBICON PC | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 2 | - | - | Green | 1 | Female | STANDARD: UL 94V-0, PA | 8536.69.40.40 | - | - | - | - | - | - | 0.300 7.62mm | - | Straight | - | 19.7mm | 0.776 19.70mm | - | 41A | Screw - Rising Cage Clamp | - | - | - | - | - | 600V | - | - | - | 1kV | 41A | 1 | 41A | 8 AWG | 24 AWG | 2 | - | 1 | - | 8-24 AWG | - | 2 | CUL; GOST; UL | 180° | - | 0.2-10mm2 | 10mm | - | - | - | M3 | - | - | - | - | Mating Flange, Retention Latches (Non-Wire Side) | 19.7mm | 35.5mm | 35.3mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1912074 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 4.259998g | - | - | - | - | - | 250V | 630V | - | Bulk | 2001 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, UL 94V0 | 8536.69.40.40 | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.591 15.00mm | not_compliant | 16A | Screw - Rising Cage Clamp | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 16A | 12 AWG | 24 AWG | - | - | 1 | - | 12-30 AWG | - | 2 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | - | 2 | M3 | - | - | - | - | Mating Flange | 18.2mm | 15mm | 19.4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 39500-0018 Molex | 747 | - | Datasheet | 13 Weeks | - | Cable, Free Hanging | - | - | Nylon | - | Brass | - | - | - | - | 300V | - | - | Bulk | 2010 | - | - | yes | Active | - | - | EAR99 | Screw | - | - | 105°C | -40°C | Black | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 3.5mm | - | Horizontal | - | - | - | - | 8A | - | - | 18 | - | - | - | 300V | - | Compliant | - | - | - | - | 8A | 30 AWG | 16 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1607060000 Weidmüller | In Stock |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 17A | - | - | - | 300V | 320V | -50°C~100°C | Bulk | 2009 | Omnimate SL | e3 | yes | Active | - | - | - | PCB, Terminal Block | Header, Male Pins, Shrouded (4 Side) | - | - | - | Orange | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 4 | Right Angle | IP10 | 11.1mm | 0.295 7.50mm | - | 14.5A | Solder | CSA, UR | - | - | - | 1MOhm | 300V | 0.126 3.20mm | - | - | - | 10A | 1 | 10A | - | - | 4 | Tin | - | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 1.3 mm | - | - | - | - | - | - | Mating and Mounting Flange | - | 21mm | 11.1mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1879214 Phoenix Contact | 125 |
| Datasheet | 6 Weeks | - | Free Hanging, Plug-In | Free Hanging (In-Line) | - | - | 14.290002g | - | - | - | - | - | 250V | - | - | Bulk | 2011 | COMBICON MSTB | - | - | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | 8 | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 15A | 12 AWG | 24 AWG | - | Gold | - | - | 12-30 AWG | - | - | - | 180° | - | 0.2-2.5mm2 | 7mm | - | - | 8 | M3 | - | - | - | - | Mating Flange | - | 35.56mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0399300304 Molex | In Stock | - | Datasheet | 21 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | Copper | - | 12A | - | - | - | - | -40°C~120°C | Bulk | - | EuroMate 39930 | - | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Barrier Strip | 4 | 120°C | -40°C | Black | 2 | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | Vertical | - | 18.29mm | 1.005 25.53mm | - | 12A | Screw with Captive Plate | - | 8 | - | Black | - | 300V | - | - | 3 | - | - | 1 (Mate), 2 (Input) | 12A | 22 AWG | 14 AWG | - | Tin | - | - | 14-22 AWG | 4 (Mate), 2 (Input) | - | - | 90° | - | - | - | - | - | - | M3 | - | - | 300V | - | - | - | 20.3mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1607050000 Weidmüller | 143 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 17A | - | - | - | 300V | 320V | -50°C~100°C | Bulk | 2008 | Omnimate SL | e3 | yes | Active | - | - | - | PCB, Terminal Block | Header, Male Pins, Shrouded (4 Side) | - | - | - | Orange | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 3 | Right Angle | IP10 | 11.1mm | 0.295 7.50mm | - | 14.5A | Solder | CSA, UR | - | 94V-0 | - | 1MOhm | 300V | 0.126 3.20mm | - | - | - | 10A | 1 | 10A | - | - | 3 | Tin | - | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 1.3 mm | - | - | - | - | - | - | Mating and Mounting Flange | - | 17.5mm | 11.1mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0399300206 Molex | In Stock | - | Datasheet | 21 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | Copper | - | - | - | - | - | - | -40°C~120°C | Bulk | - | EuroMate 39930 | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Barrier Strip | 6 | - | - | Black | 2 | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | Vertical | - | - | 1.005 25.53mm | - | 12A | Screw with Captive Plate | - | 12 | - | - | - | 300V | - | - | 5 | - | - | 1 (Mate), 2 (Input) | 12A | 22 AWG | 14 AWG | - | Tin | - | - | 14-22 AWG | 6 (Mate), 3 (Input) | - | - | 90° | - | - | - | - | - | - | M3 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1768778 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Cable, Free Hanging, Plug-In | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 5.939991g | - | - | 15A | Nylon | - | 250V | 630V | - | Bulk | 2008 | COMBICON SMSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, 94V-2 | - | - | - | - | - | - | - | 0.197 5.00mm | - | Straight | - | 15.5mm | 0.610 15.49mm | - | 12A | Screw - Rising Cage Clamp | CSA, UL, cULus | 3 | - | - | - | 300V | - | - | - | - | 12A | 1 | 10A | 30 AWG | 12 AWG | - | - | 1 | - | 12-30 AWG | - | 3 | UL | 225° | - | 0.2-2.5mm2 | - | - | - | - | M3 | 7mm | 2.5 mm2 | - | - | Retention Latches (Non-Wire Side) | 15.5mm | 15mm | 25.6mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1722260 Phoenix Contact | 11 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | 160V | 250V | - | Bulk | 2014 | COMBICON MC | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | Right Angle | - | 9.2mm | 0.272 6.91mm | not_compliant | 8A | Solder | - | - | - | - | - | 300V | 0.102 2.60mm | - | - | - | 8A | 1 | 8A | - | - | - | Tin | - | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | 12 | - | - | - | - | - | Mating Flange | - | 56.11mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1714294 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 35.000009g | - | 16A | - | - | - | 1kV | 1kV | - | Bulk | 2010 | COMBICON GMSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 4 | - | - | Green | 1 | - | - | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | - | 0.689 17.50mm | - | 16A | Screw - Rising Cage Clamp | - | - | - | - | - | 600V | - | - | - | - | - | 1 | 18.5A | 30 AWG | 12 AWG | - | - | 1 | - | 12-30 AWG | - | 4 | UL | 180° | - | 0.2-2.5mm2 | 8mm | - | - | - | M3 | - | 2.5 mm2 | - | - | Retention Latches (Non-Wire Side) | 21mm | 17.5mm | 30.26mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1955633 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | 150.999993g | - | 12A per position | - | - | - | 250V | 400V | - | Bulk | 2011 | COMBICON CCV | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | 1 | - | LCP, UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.472 12.00mm | unknown | 12A | Solder | - | - | - | - | - | 300V | 0.102 2.60mm | - | - | - | - | 1 | 10A | - | - | - | - | 1 | - | - | - | 2 | UL | - | Vertical | - | - | - | - | 2 | - | - | - | - | - | Mating Flange | 14.6mm | 8.6mm | 20.32mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1847880 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 5.43999g | - | 12A | - | - | - | 500V | 1kV | - | Bulk | 2011 | COMBICON GMVSTBR | - | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | 2 | - | - | Green | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | - | 1.024 26.01mm | - | 12A | Screw - Rising Cage Clamp | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 15A | 12 AWG | 24 AWG | - | Tin | 1 | - | 12-30 AWG | - | 2 | UL; CSA | 90° | - | 0.2-2.5mm2 | 7mm | - | - | - | M3 | - | - | - | - | Mating Flange, Retention Latches (Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1809254 Phoenix Contact | 23 | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | 12A | - | - | - | 250V | 400V | - | Bulk | 2012 | COMBICON MSTBA | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.339 8.61mm | unknown | 12A | Solder | cULus | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | - | 1 | 15A | - | - | - | Tin | - | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | 20 | - | - | - | - | - | Locking Ramp | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1754863 Phoenix Contact | 1846844 |
| Datasheet | 4 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 39.709999g | - | - | - | - | - | 250V | 630V | - | Bulk | 2011 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.197 5.00mm | - | Right Angle | - | 18.2mm | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | 23 | - | - | - | 300V | - | - | - | 250V | 12A | 1 | 15A | 30 AWG | 12 AWG | - | - | 1 | - | 12-30 AWG | - | 23 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | - | - | M3 | - | 2.5 mm2 | - | - | Retention Latches (Non-Wire Side) | 18.2mm | 115mm | 115mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1615470000 Weidmüller | 475 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 12A | - | - | - | - | 125V | -20°C~100°C | Bulk | 2002 | Omnimate SL | - | yes | Active | Not Applicable | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 10 | Right Angle | - | 11.1mm | 0.295 7.50mm | - | 10A | Solder | - | - | 94V-0 | - | 1MOhm | 300V | 0.177 4.50mm | - | - | - | 10A | 1 | 10A | - | - | - | Tin | - | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | 10 | - | - | - | - | - | - | - | 36.4mm | 11.1mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1862616 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 2.149999g | - | - | - | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON IMC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Socket | Header, Female Sockets | 6 | - | - | Green | 1 | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | Right Angle | - | 14.5mm | 0.270 6.86mm | - | 8A | Solder | - | - | - | - | - | 300V | 0.134 3.40mm | - | - | - | 8A | 1 | 8A | - | - | - | - | 1 | - | - | - | 6 | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | 14.5mm | 23.65mm | 23.65mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1762839 Phoenix Contact | 44 |
| Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 99.999994g | - | 10A | - | - | - | 250V | 630V | - | Bulk | 2003 | COMBICON MDSTB | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 32 | - | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 1.122 28.50mm | - | 10A | Solder | - | - | - | - | - | 300V | 0.138 3.50mm | Compliant | - | - | - | 2 | 15A | - | - | - | - | 1 | - | - | 16 | 16 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | 32mm | 22mm | 81.56mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Not Applicable |