- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | UL Flammability Code | Voltage | Contact Tail Length | Max Voltage Rating (AC) | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1763074 Phoenix Contact | 634 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 162.000005g | - | - | - | - | 250V | 400V | - | Bulk | 2010 | COMBICON MDSTBV | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (2 Side) | 4 | - | - | Green | 2 | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | 23.7mm | 0.870 22.10mm | - | 10A | Solder | - | - | 300V | 0.138 3.50mm | - | 10A | - | 12A | - | - | - | - | 2 | - | 2 | 2 | CB; CSA; CUL; EAC; EN; GL; UL | - | Vertical | - | - | - | - | - | - | - | CONNECTOR | - | 23.7mm | 12.7mm | 25.6mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1757530 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 2.100133kg | - | - | - | - | 250V | 400V | - | Bulk | 2003 | COMBICON MSTBA | - | yes | Active | 1 (Unlimited) | - | - | Plug | Header, Male Pins, Shrouded (4 Side) | 9 | - | - | Green | 1 | - | - | - | 250V | - | - | - | - | - | - | 0.197 5.00mm | - | Right Angle | - | 12mm | 0.339 8.61mm | unknown | 12A | Solder | CSA, UL | - | 300V | 0.138 3.50mm | - | 12A | 1 | 15A | - | - | 9 | - | 1 | - | - | 9 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | 12.1mm | 47mm | 47mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1808816 Phoenix Contact | 8010 |
| Datasheet | 7 Weeks | Tin | Cable, Free Hanging, Plug-In | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 1.208994g | - | - | - | - | 320V | 630V | - | Bulk | 2010 | COMBICON MSTBC | - | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Crimp, Socket | Plug Housing for Female Sockets | 2 | - | - | Green | 1 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | 25mm | 0.394 10.00mm | - | 12A | - | CB, CSA, UL, VDE | - | 300V | - | - | 12A | 1 | 10A | 14 AWG | 20 AWG | - | - | 1 | 14-20 AWG | - | 2 | UL; CSA | 180° | - | 0.2-2.5mm2 | - | - | 2 | - | - | - | SCREW | Retention Latches (Non-Wire Side) | 10.12mm | 10.12mm | 25mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1722150 Phoenix Contact | 137 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | 160V | 250V | - | Bulk | 2012 | COMBICON MC | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.150 3.81mm | - | Right Angle | - | 9.2mm | 0.272 6.91mm | not_compliant | 8A | Solder | - | - | 300V | 0.102 2.60mm | - | 8A | 1 | 8A | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 2 | - | - | - | - | Mating Flange | - | 18.01mm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1953732 Phoenix Contact | 1468 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | 102.999998g | - | 8A per Position | - | - | 160V | 250V | - | Bulk | 2002 | COMBICON MCDN | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 8 | 85°C | -40°C | Black | 1 | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | Right Angle | - | 13.3mm | 0.598 15.19mm | - | 8A | Solder | - | - | 150V | 0.102 2.60mm | - | 8A | 2 | 8A | - | - | - | Tin | 1 | - | - | 4 | UL | - | 90°, Right Angle | - | - | - | 4 | - | - | - | CONNECTOR | - | - | 15.5mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1834961 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 133.000002g | - | - | 15A | - | 250V | 630V | - | Bulk | 2010 | COMBICON MVSTBW | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Socket | Plug, Female Sockets | 8 | - | - | Green | 1 | - | PA, 94V-0 | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 1.024 26.01mm | unknown | 12A | Screw - Rising Cage Clamp | - | - | 300V | - | - | - | 1 | 10A | 30 AWG | 28 AWG | - | - | 1 | 12-30 AWG | - | 8 | UL | 270° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | 2.5 mm2 | - | Mating Flange, Retention Latches (Non-Wire Side) | 26mm | 12.6mm | 50.8mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1809283 Phoenix Contact | 67 | - | Datasheet | 4 Weeks | - | PCB, Through Hole | Through Hole | PBT | Polybutylene Terephthalate (PBT) | - | - | 12A | - | - | 250V | 400V | - | Bulk | 2012 | COMBICON MSTBVA | - | yes | Active | 1 (Unlimited) | Through Hole | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | Male | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 12mm | 0.472 12.00mm | - | 12A | Solder | cULus | - | 300V | 0.154 3.90mm | - | - | 1 | 15A | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | 4 | - | - | - | - | - | - | - | 8.6mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1913099 Phoenix Contact | 17 |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 11.460011g | - | - | - | - | 300V | 630V | - | Bulk | 2001 | COMBICON MVSTBW | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug, Female Sockets | 5 | - | - | Green | 1 | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 1.024 26.01mm | unknown | 10A | Screw - Rising Cage Clamp | - | - | 300V | - | - | - | 1 | 16A | 30 AWG | 12 AWG | - | Tin | 1 | 12-30 AWG | - | 5 | - | 270° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | - | - | Mating Flange, Retention Latches (Non-Wire Side) | 26mm | - | 12.6mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1278010000 Weidmüller | 88 |
| Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Copper Alloy | 13.4A | 9.5A | Nylon | 300V | 320V | -50°C~120°C | Bulk | - | Omnimate B2CF | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Plug, Female Sockets | 32 | - | - | Black | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | IP20 | - | 0.598 15.19mm | - | 10A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | 2 | - | - | - | - | Tin | - | 16-26 AWG | 16 | - | - | 180° | - | 0.14-1.5mm2 | 10mm | - | - | - | 10mm | - | - | Mating Flange | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1735853 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 152.999995g | - | - | - | - | 250V | 400V | - | Bulk | 2011 | COMBICON MSTBW | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (2 Side) | 5 | - | - | Green | 1 | - | PBT, UL 94V-0 | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 12mm | 0.490 12.44mm | - | 12A | Solder | - | - | 300V | 0.138 3.50mm | - | 12A | 1 | 15A | - | - | - | - | 1 | - | - | 5 | UL; VDE; CSA | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | 15.95mm | 25.4mm | 25.4mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1847482 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 2.550011g | - | - | - | - | 250V | 400V | - | Bulk | 2011 | COMBICON MC | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 4 | - | - | Green | 1 | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 9.2mm | 0.285 7.25mm | - | 8A | Solder | - | - | 300V | 0.138 3.50mm | - | 8A | 1 | 8A | 16 AWG | 28 AWG | - | Tin | 1 | - | - | 4 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | Mating and Mounting Flange | - | 29.44mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0395229005 Molex | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | - | - | -40°C~140°C | Bulk | - | Eurostyle ESE 39522 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | Right Angle | - | 12mm | 0.330 8.38mm | unknown | - | Solder | - | - | 300V | 0.170 4.32mm | 300V | - | 1 | 15A | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 5 | - | - | - | - | - | - | 27mm | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 1796432 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | - | 250V | - | - | Bulk | 2012 | COMBICON MSTBA | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.339 8.61mm | - | 12A | Solder | - | - | 250V | 0.138 3.50mm | - | - | 1 | 12A | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 2 | - | - | - | - | Explosion Proof, Locking Ramp | - | - | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 1808970 Phoenix Contact | 78 |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | 12A | - | - | 250V | 630V | - | Bulk | 2012 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | 11 | - | - | Green | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.591 15.00mm | unknown | 12A | Screw - Rising Cage Clamp | cULus | - | 300V | - | - | - | 1 | 15A | 30 AWG | 12 AWG | - | Tin | - | 12-30 AWG | - | - | - | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | - | - | Ejector Latches | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1843732 Phoenix Contact | 5 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 113.398093g | - | - | - | - | 160V | 250V | - | Bulk | 2011 | COMBICON MCV | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 15 | - | - | Green | 1 | - | PBT, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | 7.25mm | 0.362 9.20mm | unknown | 8A | Solder | - | - | 300V | 0.134 3.40mm | - | 8A | 1 | 8A | - | - | - | - | 1 | - | - | 15 | UL | - | Vertical | - | - | - | - | - | - | - | - | - | 12.6mm | 53.9mm | 53.9mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1146740000 Weidmüller | 89 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | - | 18.5A | Nylon | 300V | 400V | -50°C~100°C | Bulk | 2011 | Omnimate SL | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (2 Side) | 3 | - | - | Orange | 1 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.200 5.08mm | 3 | - | - | - | 0.335 8.51mm | - | 24A | Solder | cURus | 94V-0 | - | 0.126 3.20mm | - | - | 1 | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 1.3 mm | - | - | - | - | - | - | - | - | - | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1830693 Phoenix Contact | 319 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 113.398093g | - | - | - | - | 160V | 250V | - | Bulk | 2011 | COMBICON MCV | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | - | PBT, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.150 3.81mm | - | Straight | - | 7.25mm | 0.362 9.20mm | not_compliant | 8A | Solder | - | - | 300V | 0.138 3.50mm | - | 8A | 1 | 8A | - | - | - | - | 1 | - | - | 12 | UL | - | Vertical | - | - | - | 12 | - | - | - | - | Mating and Mounting Flange | 12.7mm | 56.11mm | 56.11mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1786918 Phoenix Contact | In Stock |
| Datasheet | 3 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | 160V | 250V | - | Bulk | 2011 | COMBICON DMC | - | - | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 20 | - | - | Black | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.138 3.50mm | - | Right Angle | - | 11.6mm | 0.425 10.80mm | unknown | 8A | Solder | - | - | 150V | 0.079 2.00mm | - | 8A | 2 | 8A | - | - | - | - | - | - | 10 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | 12.8mm | 35.8mm | 35.8mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1953774 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | 102.999998g | Copper | 8A per Position | - | - | 160V | 250V | - | Bulk | 2002 | COMBICON MCDN | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 16 | - | - | Black | 1 | - | LCP, UL 94V-0 | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | Right Angle | - | 13.3mm | 0.598 15.19mm | unknown | 8A | Solder | - | - | 150V | 0.102 2.60mm | - | - | 2 | 8A | - | - | - | Tin | 1 | - | - | 8 | UL | - | 90°, Right Angle | - | - | - | 8 | - | - | - | CONNECTOR | - | 17.8mm | 29.5mm | 29.5mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3043161 Phoenix Contact | 78 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 3.650001g | - | - | 20A | - | 500V | - | - | Bulk | 2008 | CLIPLINE ST-COMBI SPB | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | IDC, IDT | Plug, Female Sockets | - | - | - | Gray | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | 1.535 39.00mm | - | 24A | Screwless - Spring Cage, Tension Clamp | CB, CSA, UL, VDE, cULus | - | 600V | - | - | - | 1 | 5A | 28 AWG | 28 AWG | - | - | - | 12-28 AWG | - | - | - | 180° | - | 0.08-4mm2 | 10mm | - | - | - | - | - | - | - | 39mm | 20mm | 5.2mm | UL94 V-0 | - | RoHS Compliant | - | - |