- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | UL Flammability Code | Empty Shell | Voltage | Contact Tail Length | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1755583 Phoenix Contact | 528 |
| Datasheet | 4 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | - | - | - | 250V | 630V | - | Bulk | 2010 | COMBICON PT | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug for Unshrouded Header | - | Green | - | Female | - | 8536.69.40.40 | - | - | - | - | - | - | 0.197 5.00mm | - | Right Angle | - | - | 0.518 13.15mm | unknown | 10A | Screw - Rising Cage Clamp | - | 2 | - | - | 300V | - | 10A | 1 | 10A | 28 AWG | 14 AWG | - | - | - | - | 14-28 AWG | - | - | - | 90° | - | 0.2-2.5mm2 | 6mm | - | - | - | - | - | - | - | 12.2mm | 10mm | 13.15mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1835009 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | 133.000002g | - | - | 15A | 250V | 630V | - | Bulk | 2003 | COMBICON MVSTBW | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Socket | Plug, Female Sockets | 12 | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 1.024 26.01mm | - | 12A | Screw - Rising Cage Clamp | - | - | - | - | 300V | - | - | 1 | 10A | 30 AWG | 12 AWG | - | - | - | 1 | 12-30 AWG | - | 12 | UL | 270° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | 2.5 mm2 | - | Mating Flange, Retention Latches (Non-Wire Side) | 26mm | 12.6mm | 71.12mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1721096 Phoenix Contact | 9046844 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | 630V | 1kV | - | Bulk | 2011 | COMBICON PC | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 10 | Green | 1 | - | PBT, UL 94V0 | 8536.69.40.40 | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | - | 0.533 13.54mm | - | 41A | Solder | - | - | - | - | 300V | 0.165 4.19mm | - | 1 | 41A | - | - | - | - | Tin | 1 | - | - | 10 | UL | - | 90°, Right Angle, Under Board | - | - | - | - | - | - | - | - | Mating and Mounting Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1830130 Phoenix Contact | 84 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 117.000013g | - | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON MCD | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 10 | Green | 1 | - | PBT, 94V-0 | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.894 22.71mm | - | 8A | Solder | - | - | - | - | 300V | 0.138 3.50mm | - | 2 | 8A | - | - | - | - | Tin | 1 | - | 5 | 5 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | CONNECTOR | Board Guide, Mating Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1954537 Phoenix Contact | 21 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | 147.99999g | - | 12A per position | - | 250V | 400V | - | Bulk | 2011 | COMBICON CC | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (2 Side) | - | Black | 1 | - | LCP, UL 94V-0 | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.339 8.61mm | - | 12A | Solder | - | - | - | - | 300V | 0.102 2.60mm | - | 1 | 10A | - | - | - | - | Tin | 1 | - | - | 8 | UL | - | 90°, Right Angle | - | - | - | 8 | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1756168 Phoenix Contact | In Stock | - | Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | - | 12A | - | 250V | 250V | - | Bulk | 2011 | COMBICON MSTB | - | - | Active | 1 (Unlimited) | - | - | Screw | Plug, Female Sockets | 6 | Red | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.591 15.00mm | not_compliant | 12A | Screw - Rising Cage Clamp | - | - | - | - | 300V | - | - | 1 | 15A | 30 AWG | 12 AWG | - | - | Tin | - | 12-30 AWG | - | - | - | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1809209 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | - | 12A | - | 250V | 400V | - | Bulk | 2012 | COMBICON MSTBA | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 15 | Green | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.339 8.61mm | unknown | 12A | Solder | cULus | - | - | - | 300V | 0.138 3.50mm | - | 1 | 15A | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | Locking Ramp | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1954744 Phoenix Contact | 39 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | 148.999991g | - | 12A per position | - | 250V | 400V | - | Bulk | 2010 | COMBICON CC | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | Black | 1 | - | LCP, UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.339 8.61mm | - | 12A | Solder | - | - | - | - | 300V | 0.102 2.60mm | - | 1 | 10A | - | - | - | - | Tin | 1 | - | - | 7 | UL | - | 90°, Right Angle | - | - | - | 7 | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1944140000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 23A | 20A | 300V | 400V | -50°C~100°C | Bulk | 2015 | Omnimate BL | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Plug, Female Sockets | 7 | Orange | 1 | - | PBT, STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.632 16.05mm | - | 15.5A | Screw - Clamping Yoke (Tension Sleeve) | CSA, UR | - | - | - | - | - | - | 1 | - | - | - | 26 AWG | - | Tin | 1 | 12-30 AWG | - | 7 | UL | 180° | - | 0.2-4mm2 | 7mm | - | - | M2.5 | 7mm | 4 mm2 | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 2707958 Phoenix Contact | 2746843 |
| Datasheet | 5 Weeks | Tin | - | - | - | - | Plastic | 240.000004g | - | 12A | - | - | 320V | - | Bulk | 2008 | COMBICON MKDSO | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins and Plug, Female Sockets | 3 | Green | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | not_compliant | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Assembly Kit (6 pieces) | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1813710000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Copper Alloy | 78.3A | 60A | 300V | 1kV | -50°C~120°C | Bulk | 2008 | Omnimate SU | e4 | yes | Obsolete | 1 (Unlimited) | Through Hole | - | Header | Header, Blade Pins, Shrouded (4 Side) | - | Black | - | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.400 10.16mm | 8 | - | IP20 | - | 1.260 32.00mm | - | 54A | Solder | cURus | - | 94V-0 | NO | - | 0.138 3.50mm | - | 1 | - | - | - | - | 8 | Silver | - | - | - | - | - | - | Vertical | - | - | 1.6 mm | - | - | - | - | - | Mating and Mounting Flange | - | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1804755 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Silver | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 600.102706g | - | - | - | 400V | 630V | - | Bulk | 2011 | COMBICON PCV | - | yes | Active | 1 (Unlimited) | - | - | Plug | Header, Male Pins, Shrouded (4 Side) | 9 | Green | 1 | - | - | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | 4.3mm | 1.142 29.00mm | - | 20A | Solder | - | - | - | - | 300V | 0.197 5.00mm | - | 1 | 20A | - | - | - | - | Tin | 1 | - | - | 9 | UL | - | Vertical | - | - | - | - | - | - | - | - | - | 50mm | 10.74mm | 68.56mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1828993 Phoenix Contact | 92 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 178.999995g | - | 12A | - | 500V | 1kV | - | Bulk | 2011 | COMBICON GICV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Female Sockets | - | Green | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | - | 0.748 19.00mm | - | 12A | Solder | - | - | - | - | 300V | 0.142 3.60mm | - | 1 | 10A | - | - | - | - | - | 1 | - | - | 10 | UL | - | Vertical | - | - | - | 10 | - | - | - | PLUG IN | Retention Latches | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1779129 Phoenix Contact | 46 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | 160V | 250V | - | Bulk | 2014 | COMBICON MCV | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 5 | Black | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.362 9.20mm | not_compliant | 8A | Solder | - | - | - | - | - | 0.102 2.60mm | - | 1 | - | - | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | 5 | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1690960000 Weidmüller | 95 | - | Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 14.5A | - | 300V | 320V | -50°C~100°C | Bulk | 2009 | Omnimate BL | e3 | yes | Active | - | Screwless | - | - | Plug, Female Sockets | - | Orange | 1 | - | HIGH DENSITY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | - | Straight | IP20 | - | 0.512 13.00mm | - | 14.5A | Screwless - Spring Cage, Tension Clamp | CSA, UR | 10 | 94V-0 | - | 300V | - | - | 1 | 10A | 26 AWG | 14 AWG | - | - | Tin | - | 14-26 AWG | - | - | - | 180° | - | 0.2-1.5mm2 | - | - | - | - | 10mm | - | - | Mating Flange | 13mm | 50.8mm | 21.9mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1690980000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 14.5A | - | 300V | 320V | -50°C~100°C | Bulk | 2008 | Omnimate BL | e3 | yes | Active | - | Screwless | - | - | Plug, Female Sockets | - | Orange | 1 | - | HIGH DENSITY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | - | Straight | IP20 | - | 0.512 13.00mm | - | 14.5A | Screwless - Spring Cage, Tension Clamp | CSA, UR | 12 | 94V-0 | - | 300V | - | - | 1 | 10A | 26 AWG | 14 AWG | - | - | Tin | - | 14-26 AWG | - | - | - | 180° | - | 0.2-1.5mm2 | - | - | - | - | 10mm | - | - | Mating Flange | 13mm | 57.8mm | 21.9mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1792711 Phoenix Contact | 29 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | - | 12A | - | 250V | 400V | - | Bulk | 2012 | COMBICON CC | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 11 | Black | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.339 8.61mm | - | 12A | Solder | CB, VDE, cULus | - | - | - | 300V | 0.102 2.60mm | - | 1 | 10A | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | Mating and Mounting Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1883323 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide, Tin | Polyamide (PA), Nylon | 15.76001g | - | - | - | 500V | 1kV | - | Bulk | 2011 | COMBICON QC | - | yes | Active | 1 (Unlimited) | - | - | IDC, IDT, Socket | Plug, Female Sockets | - | Green | 1 | Female | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.591 15.00mm | - | 10A | IDC | - | - | - | - | 300V | - | - | 1 | 10A | 22 AWG | 18 AWG | - | - | - | 1 | 18-22 AWG | - | 9 | UL | 180° | - | 0.5-1mm2 | - | - | 9 | - | - | - | IDC | Retention Latches (Non-Wire Side) | 28.2mm | 15mm | 46.54mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1720262 Phoenix Contact | 16 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 44.999992g | Copper | - | - | 160V | 250V | - | Tape & Reel (TR) | 2011 | COMBICON PST | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Unshrouded | 6 | Black | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | 2.8mm | 0.079 2.00mm | - | 6A | Solder | - | - | - | - | 300V | 0.150 3.81mm | 8A | 1 | 10A | - | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | Pick and Place Cap | 13mm | 21mm | 21mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1755901 Phoenix Contact | 66 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 154.999997g | - | - | - | 250V | 630V | - | Bulk | 2011 | COMBICON MSTBVA | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | Green | 1 | - | PBT, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | 8.6mm | 0.472 12.00mm | unknown | 12A | Solder | - | - | - | - | 300V | 0.154 3.90mm | 12A | 1 | 12A | - | - | - | - | - | 1 | - | - | 19 | UL | - | Vertical | - | - | - | 19 | - | - | - | - | - | 15.9mm | 8.6mm | 98.52mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free |