- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | UL Flammability Code | Housing Color | Insulation Resistance | Voltage | Contact Tail Length | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1903083 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 165.000008g | - | - | - | 160V | 160V | - | Bulk | 2011 | COMBICON MCVR | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 6 | Black | 1 | - | SAFETY APPROVAL: CSA | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.752 19.10mm | - | 8A | Screw - Rising Cage Clamp | - | - | - | - | - | - | 300V | - | - | - | - | 1 | 8A | 30 AWG | 14 AWG | - | - | 1 | 14-30 AWG | - | 6 | CB; CCA; CUL; GOST; UL; VDE | 90° | - | 0.14-1.5mm2 | 7mm | - | - | M2 | - | - | - | 19.1mm | 10.4mm | 23.35mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1792711 Phoenix Contact | 29 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | 12A | - | 250V | 400V | - | Bulk | 2012 | COMBICON CC | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 11 | Black | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.339 8.61mm | - | 12A | Solder | - | CB, VDE, cULus | - | - | - | - | 300V | 0.102 2.60mm | - | - | - | 1 | 10A | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | Mating and Mounting Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1597230000 Weidmüller | 148 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 17A | - | 300V | 320V | -50°C~100°C | Bulk | 2008 | Omnimate SL | e3 | yes | Active | - | - | - | - | Header, Male Pins, Shrouded (2 Side) | - | Orange | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 4 | Right Angle | IP10 | - | 0.295 7.50mm | - | 14.5A | Solder | - | CSA, UR | - | - | - | 1MOhm | 300V | 0.126 3.20mm | - | - | 10A | 1 | 10A | - | - | 4 | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 1.3 mm | - | - | - | - | - | - | 14mm | 11.1mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1707696 Phoenix Contact | 46 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | 160V | 250V | - | Bulk | 2010 | COMBICON MCV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | Black | 1 | - | LCP, UL 94V-0 | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | 7.25mm | 0.362 9.20mm | - | 8A | Solder | - | - | - | - | - | - | 300V | 0.102 2.60mm | - | - | 8A | 1 | 8A | - | - | - | - | 1 | - | - | 8 | UL | - | Vertical | - | - | - | 8 | - | - | - | Mating and Mounting Flange | - | 40.87mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1863343 Phoenix Contact | 38 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 5.240012g | - | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON MCVR | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 6 | Green | 1 | - | PA, 94V-0 | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.752 19.10mm | unknown | 8A | Screw - Rising Cage Clamp | - | - | - | - | - | - | 300V | - | - | - | - | 1 | 8A | 30 AWG | 14 AWG | - | - | 1 | 14-30 AWG | - | 6 | UL | 90° | - | 0.14-1.5mm2 | 7mm | - | - | M2 | - | - | Mating Flange | 19.1mm | 10.4mm | 31.4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1795006 Phoenix Contact | 75 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | 250V | - | - | Bulk | 2013 | COMBICON PST | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Unshrouded | 7 | Black | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | 12A | Solder | - | - | - | - | - | - | 250V | - | - | - | - | 1 | 12A | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1796930000 Weidmüller | 16 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | 27.5A | 18.5A | 300V | 400V | -50°C~100°C | Bulk | 2008 | Omnimate SL | e3 | yes | Active | - | - | - | - | Header, Male Pins, Shrouded (2 Side) | - | Black | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.197 5.00mm | 2 | - | - | - | 0.335 8.51mm | - | 15A | Solder | 300V | CSA, UR | - | 94V-0 | - | 1MOhm | 300V | 0.059 1.50mm | - | - | - | 1 | 10A | - | - | 2 | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 1.4 mm | - | - | - | - | - | 8.5mm | 10mm | 12mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1809225 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | 12A | - | 250V | 400V | - | Bulk | 2012 | COMBICON MSTBA | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | Green | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.339 8.61mm | unknown | 12A | Solder | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | 1 | 15A | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 17 | - | - | - | Locking Ramp | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1792782 Phoenix Contact | 44 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | 12A | - | 250V | 400V | - | Bulk | 2012 | COMBICON CCV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 7 | Black | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.472 12.00mm | unknown | 12A | Solder | - | CB, VDE, cULus | - | - | - | - | 300V | 0.102 2.60mm | - | - | - | 1 | 10A | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | Locking Ramp, Mating and Mounting Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1817314 Phoenix Contact | 105 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Bulk | 2015 | COMBICON FK-MCP | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | 10 | Green | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.560 14.22mm | - | - | Screwless - Push-In Spring | - | - | - | - | - | - | 320V | - | - | - | - | 1 | 8A | 28 AWG | 16 AWG | - | Tin | - | 16-28 AWG | - | - | - | 180° | - | 0.14-1.5mm2 | 9mm | - | - | - | - | - | Ejector Latches, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1701464 Phoenix Contact | 11 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | 10A | - | 250V | 400V | - | Bulk | 2011 | COMBICON MDSTBA | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 14 | Gray | 1 | - | PBT, UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.933 23.70mm | - | 10A | Solder | - | - | - | - | Grey | - | 300V | 0.126 3.20mm | - | - | - | 2 | 15A | - | - | - | Tin | 1 | - | 7 | 7 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1952115 Phoenix Contact | 29 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 7.409998g | - | - | - | 160V | 320V | - | Bulk | 2003 | COMBICON FMC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | - | Green | 1 | Female | PA, UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | 7.8mm | 0.307 7.80mm | - | 8A | Screwless - Push-In Spring | - | - | - | - | - | - | 150V | - | - | - | - | 1 | 8A | 24 AWG | 16 AWG | - | Tin | 1 | 16-24 AWG | - | 11 | UL | 180° | - | 0.2-1.5mm2 | 10mm | - | 11 | - | - | SPRING LOADED | Latch Lock | - | 22.9mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1809241 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | 12A | - | 250V | 400V | - | Bulk | 2012 | COMBICON MSTBA | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | Green | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.339 8.61mm | unknown | 12A | Solder | - | cULus | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | 1 | 15A | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 19 | - | - | - | Locking Ramp | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1808874 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging, Plug-In | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | - | - | - | - | 320V | 630V | - | Bulk | 2011 | COMBICON MSTBC | - | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Crimp, Socket | Plug Housing for Female Sockets | - | Green | 1 | Female | PA, 94V-0 | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | 25mm | 0.394 10.00mm | unknown | 12A | - | - | - | - | - | - | - | 300V | - | 320V | - | 12A | 1 | 10A | 20 AWG | 14 AWG | - | - | 1 | 14-20 AWG | - | 8 | UL | 180° | - | 0.2-2.5mm2 | - | - | 8 | - | 2.5 mm2 | - | Retention Latches (Non-Wire Side) | 25mm | 40.39mm | 25mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395326003 Molex | 683 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39532 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | Green | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 12mm | 0.472 12.00mm | unknown | - | Solder | - | - | - | - | - | - | 300V | 0.150 3.81mm | - | 300V | - | 1 | 15A | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 3 | - | - | - | - | - | 17.24mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1755862 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 154.999997g | - | - | - | 250V | 630V | - | Bulk | 2003 | COMBICON MSTBVA | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | Green | 1 | - | PA, UL 94V-0, SAFETY APPROVAL VDE | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | 8.6mm | 0.472 12.00mm | - | 12A | Solder | - | - | - | - | - | - | 300V | 0.154 3.90mm | - | - | 12A | 1 | 12A | - | - | - | - | 1 | - | - | 15 | CCA; CB; CSA; CUL; GOST; UL | - | Vertical | - | - | - | 15 | - | - | CONNECTOR | - | 15.9mm | 78.2mm | 78.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1805601 Phoenix Contact | 81 |
| Datasheet | 8 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | - | - | 250V | 600V | - | Bulk | 2014 | COMBICON PTS | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug for Unshrouded Header | 11 | Green | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.461 11.70mm | - | 10A | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 26 AWG | 14 AWG | - | - | - | 14-26 AWG | - | - | - | 90° | - | 0.2-2.5mm2 | 8mm | - | - | - | - | - | - | 12.8mm | 11.7mm | 55mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1936160 Phoenix Contact | 9046864 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 6.610003g | - | - | - | 250V | 400V | - | Bulk | 2003 | COMBICON MSTBVA | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | Green | 1 | - | PBT, UL 94V0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.472 12.00mm | - | 12A | Solder | - | - | - | - | - | - | 300V | 0.154 3.90mm | - | - | - | 1 | 12A | - | - | - | Tin | 1 | - | - | 17 | UL | - | Vertical | - | - | - | 17 | - | - | - | Locking Ramp | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1858073 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 5.690004g | - | - | - | 160V | 320V | - | Bulk | 2012 | COMBICON IMC | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug, Male Pins | - | Green | 1 | Male | PA, 94V-0 | - | - | - | - | - | - | - | 0.150 3.81mm | - | Right Angle | - | 17.9mm | 0.437 11.10mm | unknown | 8A | Screw - Rising Cage Clamp | - | - | 6 | - | - | - | 300V | - | 160V | - | 8A | 1 | 8A | 30 AWG | 14 AWG | - | - | 1 | 14-30 AWG | - | 6 | UL | 180° | - | 0.14-1.5mm2 | 7mm | - | - | M2 | - | - | Mating Flange | 17.9mm | 33.25mm | 17.9mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1830605 Phoenix Contact | 34 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | 320V | - | - | Bulk | 2015 | COMBICON IMC | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Female Sockets | - | Black | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.248 6.30mm | - | 8A | Solder | - | - | - | - | - | - | 300V | 0.079 2.00mm | - | - | - | 1 | 8A | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 6 | - | - | - | Locking Ramp | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - |