- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Insulation Resistance | Voltage | Contact Tail Length | Number of Circuits | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Max Supply Voltage (AC) | Features | Height | Length | Width | Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1828498 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging, Panel | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 100.999996g | - | - | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON MCVW | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.150 3.81mm | - | Straight | - | - | 0.752 19.10mm | - | 8A | Screw - Rising Cage Clamp | - | - | - | 2 | - | - | - | - | 300V | - | - | - | - | 8A | 1 | 8A | 16 AWG | 28 AWG | - | - | 1 | 14-30 AWG | - | 2 | UL | 270° | - | 0.14-1.5mm2 | 7mm | - | - | M2 | - | - | - | - | Mating Flange | 18.01mm | 10.4mm | 19.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1829219 Phoenix Contact | 79 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 176.999992g | - | - | 15A | - | 400V | 630V | - | Bulk | 2011 | COMBICON GMSTBV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 8 | - | - | Green | 1 | Male | PA, 94V-0 | - | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | 8.6mm | 0.472 12.00mm | - | 12A | Solder | - | - | - | - | - | - | - | - | 300V | 0.154 3.90mm | - | - | - | 12A | 1 | 10A | - | - | - | Tin | 1 | - | - | 8 | UL | - | Vertical | - | - | - | - | - | - | - | - | - | Mating and Mounting Flange | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1777206 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 154.999997g | - | - | - | - | 250V | 630V | - | Bulk | 2010 | COMBICON MSTBV | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | - | PBT, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | 8.6mm | 0.472 12.00mm | not_compliant | 12A | Solder | - | - | - | - | - | - | - | - | 300V | 0.154 3.90mm | - | - | - | 12A | 1 | 12A | - | - | - | - | 1 | - | - | 15 | UL | - | Vertical | - | - | - | 15 | - | - | - | - | - | Mating and Mounting Flange | 15.9mm | 86.36mm | 86.36mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1778124 Phoenix Contact | 393 | - | Datasheet | 6 Weeks | Tin | Free Hanging, Panel, Plug-In | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 128.999997g | - | - | 15A | - | 250V | 630V | - | Bulk | 2010 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 18.2mm | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | CB, CSA, VDE, cULus | - | 16 | - | - | - | - | 300V | - | - | 250V | - | 12A | 1 | 12A | 30 AWG | 12 AWG | - | - | 1 | 12-30 AWG | - | 16 | CB; CSA; CUL; DNV; EAC; GL; RS | 180° | - | 0.2-2.5mm2 | - | - | - | M3 | 7mm | 2.5 mm2 | - | - | Mating Flange | 18.2mm | 91.29mm | 91.29mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1843635 Phoenix Contact | 334 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | PBT | Polybutylene Terephthalate (PBT) | 113.398093g | - | - | - | - | - | 250V | - | Bulk | 2001 | COMBICON MCV | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | Male | - | - | 640mV | - | - | - | - | - | - | 0.138 3.50mm | - | Straight | - | 7.25mm | 0.362 9.20mm | - | 8A | Solder | 160V | CSA, UL | 3.5mm | - | - | - | - | - | 300V | 0.134 3.40mm | - | - | - | 8A | 1 | 8A | - | - | 5 | - | 1 | - | - | 5 | UL; VDE; CSA | - | Vertical | - | - | - | - | - | - | - | CONNECTOR | - | - | 12.6mm | 18.9mm | 18.9mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1827871 Phoenix Contact | 699 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 113.398093g | - | - | - | - | 160V | 250V | - | Bulk | 2003 | COMBICON MC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | - | STANDARD: UL 94V-0, PBT, SAFETY APPROVAL: VDE | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | Right Angle | - | 9.2mm | 0.285 7.25mm | - | 8A | Solder | - | - | - | - | - | - | - | - | 300V | 0.134 3.40mm | - | - | - | 8A | 1 | 8A | - | - | - | - | 1 | - | - | 3 | CB; CCA; CSA; CUL; EAC; UL | - | 90°, Right Angle | - | - | - | 3 | - | - | - | CONNECTOR | - | Mating and Mounting Flange | 10.65mm | 21.82mm | 21.82mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1790506 Phoenix Contact | In Stock | - | Datasheet | 17 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | - | - | - | 160V | 250V | - | Bulk | 2011 | COMBICON DFMC | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | Screw | Plug, Female Sockets | 8 | - | - | Green | 2 | Female | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.522 13.25mm | unknown | 8A | Screwless - Push-In Spring | - | - | - | - | - | - | - | - | 150V | - | - | - | - | - | 2 | 8A | 16 AWG | 24 AWG | - | Tin | 1 | 16-24 AWG | - | 4 | CB; CUL; UL; VDE | 180° | - | 0.2-1.5mm2 | 10mm | - | 4 | - | - | - | SPRING LOADED | - | Ejector Latches | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 0395133003 Molex | 10 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39513 | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug, Female Sockets | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | Vertical | - | 19.1mm | 0.750 19.05mm | - | 8A | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | 300V | - | 2 | 300V | - | - | 1 | 8A | 30 AWG | 16 AWG | - | Tin | - | 16-30 AWG | - | - | - | 90° | - | - | 6.5mm | - | 3 | - | - | - | - | - | - | - | 12.22mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 1847055 Phoenix Contact | 522 |
| Datasheet | 6 Weeks | - | Cable, Free Hanging, Panel | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 98.999993g | Copper | - | - | - | 160V | 320V | - | Bulk | 2009 | COMBICON MC | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.138 3.50mm | - | Right Angle | - | 16.1mm | 0.437 11.10mm | - | 8A | Screw - Rising Cage Clamp | - | CB, CSA, VDE, cULus | - | 2 | - | - | - | - | 300V | - | - | 160V | - | 8A | 1 | 8A | 30 AWG | 14 AWG | - | Tin | 1 | 14-30 AWG | - | 2 | UL; VDE; CSA | 180° | - | 0.14-1.5mm2 | 7mm | - | - | M2 | - | - | - | - | Mating Flange | 16.1mm | 12.1mm | 16.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1881451 Phoenix Contact | 627 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 710.013807mg | - | - | - | Nylon | 32V | 320V | - | Bulk | 2010 | MICRO-COMBICON MC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | Male | PA, 94V-0 | - | - | - | - | - | - | - | - | 0.098 2.50mm | - | Right Angle | - | 10.1mm | 0.319 8.10mm | - | 4A | Solder | - | EN, UL, VDE | - | - | - | - | - | - | 125V | 0.150 3.81mm | - | - | - | 4A | 1 | 4A | 20 AWG | 26 AWG | 3 | - | 1 | - | - | 3 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | 8.1mm | 10.1mm | 11.9mm | 5mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1607120000 Weidmüller | 83 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 17A | - | - | 300V | 320V | -50°C~100°C | Bulk | 2008 | Omnimate SL | e3 | yes | Active | - | - | - | PCB, Terminal Block | Header, Male Pins, Shrouded (4 Side) | - | - | - | Orange | 1 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 10 | Right Angle | IP10 | 11.1mm | 0.295 7.50mm | - | 14.5A | Solder | - | CSA, UR | - | - | - | 94V-0 | - | 1MOhm | 300V | 0.126 3.20mm | - | - | - | 10A | 1 | 10A | - | - | 10 | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 1.3 mm | - | - | - | - | - | - | Mating and Mounting Flange | - | 42mm | 11.1mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395329515 Molex | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Brass | - | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39532 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 12mm | 0.327 8.30mm | unknown | - | Solder | - | - | - | - | - | - | - | - | 300V | 0.170 4.32mm | - | - | 300V | - | 1 | 18A | - | - | - | Gold | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 15 | - | - | - | - | - | - | - | 78.2mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1759020 Phoenix Contact | 411 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 151.999994g | Copper | - | - | - | 250V | 400V | - | Bulk | 2000 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (2 Side) | 3 | - | - | Green | 1 | - | PBT, UL 94 V-0 | - | 320V | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 12mm | 0.339 8.61mm | - | 12A | Solder | - | CSA, EN, UL, VDE | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | 12A | 1 | 15A | - | - | 3 | Tin | 1 | - | - | 3 | UL; VDE; CSA | - | 90°, Right Angle | - | - | - | - | - | - | - | CONNECTOR | - | - | 12.1mm | 15.24mm | 15.24mm | 10.16mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395382006 Molex | 10 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39538 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (2 Side) | 6 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 23.7mm | 0.870 22.10mm | unknown | 15A | Solder | - | - | - | - | - | - | - | - | 300V | 0.138 3.50mm | 4 | - | 300V | - | 2 | 15A | - | - | - | Tin | - | - | 3 | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0399400507 Molex | 26 |
| Datasheet | 21 Weeks | Tin | Free Hanging, Panel | Free Hanging (In-Line) | - | Thermoplastic | - | Phosphor Bronze | - | 15A | - | - | - | -40°C~90°C | Bulk | - | EuroMate 39940 | - | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Barrier Strip | 7 | 90°C | -40°C | Black | 2 | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Vertical | - | 19.05mm | 1.070 27.18mm | - | 15A | Screw with Captive Plate | - | - | - | 14 | - | - | Black | - | 300V | - | 7 | - | - | - | 1 (Mate), 2 (Input) | 15A | 22 AWG | 12 AWG | - | Tin | - | 12-22 AWG | 7 (Mate), 3,4 (Input) | - | - | 270° | - | 0.3-3.3mm2 | 6.4mm | - | - | M3.5 | - | - | - | 300V | Mating Flange | - | 46.2mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0395382004 Molex | 10 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39538 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (2 Side) | 4 | - | - | Black | 2 | Male | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Vertical, Horizontal | - | 23.7mm | 0.870 22.10mm | unknown | 15A | Solder | - | - | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | 300V | - | - | 15A | - | - | - | Tin | - | - | 2 | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1766233 Phoenix Contact | 1197 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 174.99999g | - | - | 15A | - | 400V | 630V | - | Bulk | 1998 | COMBICON GMSTBA | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.300 7.62mm | - | Right Angle | - | 12mm | 0.339 8.61mm | - | 12A | Solder | - | - | - | - | Male | - | - | - | 300V | 0.138 3.50mm | - | - | - | 12A | 1 | 10A | - | - | 2 | - | 1 | - | - | 2 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | 15.24mm | 15.24mm | 18.5mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1755545 Phoenix Contact | 332 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 2.519989g | - | - | - | - | 250V | 400V | - | Bulk | 2005 | COMBICON MSTBVA | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | Male | PBT, 94V-0 | - | 250V | - | - | - | - | - | - | 0.197 5.00mm | - | Straight | - | 8.6mm | 0.472 12.00mm | - | 12A | Solder | - | CSA, UL | - | - | - | - | - | - | 300V | 0.154 3.90mm | - | - | - | 12A | 1 | 12A | - | - | 5 | - | 1 | - | - | 5 | UL | - | Vertical | - | - | - | - | - | - | - | - | - | - | 15.9mm | 27mm | 27mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395226003 Molex | 2654 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39522 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | Right Angle | - | 12mm | 0.330 8.38mm | unknown | - | Solder | - | - | - | - | - | - | - | - | 300V | 0.150 3.81mm | - | - | 300V | - | 1 | 15A | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 3 | - | - | - | - | - | - | - | 17mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1766291 Phoenix Contact | 200 | - | Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 174.99999g | - | - | 15A | - | 400V | 630V | - | Bulk | 2010 | COMBICON GMSTBA | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | - | PA, 94V-0 | - | - | - | - | - | - | - | - | 0.300 7.62mm | - | Right Angle | - | 12mm | 0.339 8.61mm | - | 12A | Solder | - | - | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | 12A | 1 | 10A | - | - | - | - | 1 | - | - | 8 | UL | - | 90°, Right Angle | - | - | - | 8 | - | - | - | - | - | - | 18.5mm | 60.96mm | 60.96mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free |