- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | UL Flammability Code | Housing Color | Insulation Resistance | Voltage | Contact Tail Length | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Mating Finish | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1939714 Phoenix Contact | 25 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 19.379989g | - | 12A | - | - | 400V | 1kV | - | Bulk | 2013 | COMBICON GFKC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | - | Green | 1 | Female | PA, UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | - | 0.591 15.00mm | - | 12A | Screwless - Push-In Spring | - | - | - | - | - | 300V | - | - | - | 1 | 10A | 12 AWG | 24 AWG | - | Tin | 1 | - | 12-26 AWG | - | 10 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | 10 | - | - | 2.5 mm2 | SPRING LOADED | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1001870000 Weidmüller | 11 |
| Datasheet | 12 Weeks | - | - | BOARD | - | - | - | - | - | - | - | 300V | - | - | Box | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | Orange | 1 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | CSA | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | 6 | UL | - | - | - | - | 1.3 mm | - | - | 6mm | - | SCREW | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1969640000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | 17.5A | - | Nylon | 300V | 320V | -50°C~120°C | Bulk | - | Omnimate SC | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Plug, Male Pins | 10 | Orange | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.150 3.81mm | - | - | IP20 | - | 0.437 11.10mm | - | 10A | Screw - Clamping Yoke (Tension Sleeve) | CSA, cURus | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Tin | 1 | - | 16-28 AWG | - | 10 | - | 180° | - | 0.2-1.5mm2 | - | - | - | M2 | 7mm | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1830922 Phoenix Contact | 11 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | 320V | - | Bulk | 2015 | COMBICON IMC | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Plug, Male Pins | 8 | Black | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.569 14.45mm | - | - | Solder | - | - | - | - | - | 300V | - | - | - | 1 | 8A | - | - | - | Tin | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | Locking Ramp | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1335420000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1925359 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | 200V | 400V | - | Bulk | 2011 | COMBICON QC | - | - | Active | 1 (Unlimited) | - | - | IDC, IDT, Socket | Plug, Female Sockets | 4 | Black | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.508 12.90mm | - | 6A | IDC | - | - | - | - | - | - | - | - | - | 1 | - | 24 AWG | 20 AWG | - | - | - | - | 20-24 AWG | - | - | - | 180° | - | 0.34-0.5mm2 | - | - | - | - | - | - | - | - | 16.03mm | 12.9mm | 22.3mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1825145 Phoenix Contact | 92 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 165.000008g | - | - | 10A | - | 320V | 630V | - | Bulk | 2011 | COMBICON IC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Socket | Header, Female Sockets | 4 | Green | 1 | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 19mm | 0.402 10.20mm | - | 12A | Solder | - | - | - | - | - | 300V | 0.138 3.50mm | - | 12A | 1 | 12A | - | - | - | - | 1 | - | - | - | 4 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | Mating and Mounting Flange, Retention Latches | 19mm | 30.44mm | 30.44mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1149710000 Weidmüller | 37 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | - | 18.5A | Nylon | 300V | 400V | -50°C~100°C | Bulk | 2015 | Omnimate SL | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 12 | Orange | - | Male | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.335 8.51mm | - | 24A | Solder | cURus | - | - | - | - | - | 0.126 3.20mm | - | - | 1 | - | - | - | - | Tin | - | - | - | - | - | - | - | 90°, Right Angle | - | - | 1.3 mm | - | - | - | - | - | Mating Flange, Solder Retention | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1853104 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 7.939993g | - | 12A | - | - | 250V | 630V | - | Bulk | 2014 | COMBICON TMSTBP | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 2 | Green | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 1.138 28.90mm | - | 12A | Screw - Rising Cage Clamp | - | - | - | - | - | 300V | - | - | - | 1 (Mate), 2 (Input) | 15A | 12 AWG | 24 AWG | - | - | - | - | 12-30 AWG | 2 (Mate), 4 (Input) | 2 | - | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | - | - | Mating Flange | 21.5mm | 21.36mm | 28.9mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1040970000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | - | 10A | Nylon | 300V | 320V | -50°C~120°C | Bulk | - | Omnimate SC | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 6 | Orange | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | IP20 | - | 0.598 15.19mm | - | 17.5A | Solder | cURus | - | - | - | - | - | 0.126 3.20mm | - | - | 2 | - | - | - | - | Tin | - | - | - | 3 | - | - | - | 90°, Right Angle | - | - | 1.2 mm | - | - | - | - | - | Board Guide, Mating Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1624370000 Weidmüller | 37 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 18.5A | - | - | 300V | 800V | -50°C~100°C | Bulk | 2008 | Omnimate SL | e3 | yes | Active | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | 2 | Orange | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.300 7.62mm | 2 | Right Angle | - | 12mm | 0.335 8.51mm | - | 16A | Solder | CSA, UR | - | 94V-0 | - | 1MOhm | 300V | 0.126 3.20mm | - | 15A | 1 | 10A | - | - | 2 | Tin | - | - | - | - | - | - | - | 90°, Right Angle | - | - | 1.3 mm | - | - | - | - | - | - | - | 15.04mm | 12mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1030440000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | 17.5A | - | Nylon | 300V | 320V | -50°C~120°C | Bulk | - | Omnimate SC | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 4 | Orange | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | IP20 | - | 0.862 21.89mm | - | 10A | Solder | cURus | - | - | - | - | - | 0.126 3.20mm | - | - | - | - | - | - | - | Tin | - | - | - | 2 | - | - | - | Vertical | - | - | 1.2 mm | - | - | - | - | - | Mating and Mounting Flange | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1751031 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | - | 3.628739kg | - | 16A | - | - | 300V | 250V | - | Bulk | 2010 | COMBICON STB | - | yes | Last Time Buy | 1 (Unlimited) | - | EAR99 | - | Header | - | Green | 1 | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | 10A | Solder | - | - | - | - | - | 300V | - | - | - | 1 | 10A | - | - | - | Tin | 1 | - | - | - | 3 | CSA; GOST; UL | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1029920000 Weidmüller | 37 |
| - | 12 Weeks | - | - | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | - | 10A | Nylon | 300V | 320V | -50°C~120°C | Bulk | - | Omnimate SC | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 4 | Orange | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | IP20 | - | 0.862 21.89mm | - | 17.5A | Solder | cURus | - | - | - | - | - | 0.126 3.20mm | - | - | - | - | - | - | - | Tin | - | - | - | 2 | - | - | - | Vertical | - | - | 1 mm | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1972790000 Weidmüller | 37 |
| - | 12 Weeks | - | - | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | - | 10A | Nylon | 300V | 320V | -50°C~120°C | Bulk | - | Omnimate SC | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 4 | Orange | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | IP20 | - | 0.894 22.71mm | - | 17.5A | Solder | CSA, cURus | - | - | - | - | - | 0.126 3.20mm | - | - | - | - | - | - | - | Tin | - | - | - | 2 | - | - | - | 90°, Right Angle | - | - | 1.2 mm | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1792401 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 132.000001g | - | - | 15A | - | 250V | 630V | - | Bulk | 2003 | COMBICON MVSTBR | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | 12.6mm | 1.024 26.01mm | - | 12A | Screw - Rising Cage Clamp | - | 18 | - | - | - | 300V | - | 250V | 12A | 1 | 10A | 12 AWG | 24 AWG | - | - | 1 | - | 12-30 AWG | - | 18 | UL | 90° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | 2.5 mm2 | - | Retention Latches (Wire Side) | 26mm | 91.44mm | 92.44mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1925883 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 6.620011g | - | 12A | - | - | 320V | 630V | - | Bulk | 2013 | COMBICON FKIC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Plug | Plug, Male Pins | - | Green | 1 | Female | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.591 15.00mm | - | 12A | Screwless - Push-In Spring | - | - | - | - | - | 300V | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | - | 1 | - | 12-26 AWG | - | 4 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | 4 | - | - | 2.5 mm2 | SPRING LOADED | Locking Ramp | 26.14mm | 15mm | 26.4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1770711 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 1.072009g | - | 12A | - | - | 250V | 400V | - | Bulk | 2011 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (2 Side) | 2 | Green | 1 | - | PBT, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.327 8.30mm | unknown | 12A | Solder | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | 1 | 15A | - | - | - | Tin | 1 | - | - | - | 2 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1972860000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | - | 10A | Nylon | 300V | 320V | -50°C~120°C | Bulk | - | Omnimate SC | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 18 | Orange | 2 | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | IP20 | - | 0.894 22.71mm | - | 17.5A | Solder | CSA, cURus | - | - | - | - | - | 0.126 3.20mm | - | - | 2 | - | - | - | - | Tin | 2 | - | - | 9 | 18 | - | - | 90°, Right Angle | - | - | 1.2 mm | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1040470000 Weidmüller | 31 |
| - | 12 Weeks | - | - | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | 17.5A | - | Nylon | 300V | 320V | -50°C~120°C | Bulk | - | Omnimate SC | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 16 | Orange | 2 | - | STANDARD: UL 94V-0, GLASS FILLED PA | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | IP20 | - | 0.598 15.19mm | - | 10A | Solder | cURus | - | - | - | - | - | 0.126 3.20mm | - | - | 2 | - | - | - | - | Tin | 1 | - | - | 8 | 16 | CSA; CUL; EAC; IEC; UL | - | 90°, Right Angle | - | - | 1.2 mm | - | - | - | - | CONNECTOR | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |