- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | UL Flammability Code | Housing Color | Insulation Resistance | Voltage | Contact Tail Length | ELV | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1939950 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 101.999997g | - | - | - | - | 160V | 320V | - | Bulk | 2002 | COMBICON FK-MCP | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, UL 94V-0 | - | - | - | - | - | - | - | 0.138 3.50mm | - | Straight | - | 20.8mm | 0.488 12.40mm | unknown | 8A | Screwless - Push-In Spring | CB, VDE, cULus | - | - | - | - | 300V | - | - | 160V | - | 8A | 1 | 8A | 16 AWG | 26 AWG | - | - | 1 | 16-28 AWG | - | 6 | UL | 180° | - | 0.14-1.5mm2 | 9mm | - | 6 | - | - | SPRING LOADED | - | 20.8mm | 21.9mm | 21.9mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 5452028 Phoenix Contact | 100 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 160V | - | Bulk | 2016 | BCH | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 3 | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.291 7.40mm | - | - | Solder | - | - | - | - | - | 300V | 0.134 3.40mm | - | - | - | - | 1 | 8A | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1969771 Phoenix Contact | 86 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 300.000012g | - | 76A | - | - | 1kV | 1kV | - | Bulk | 2011 | COMBICON IPCV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Female Sockets | 2 | - | - | Green | 1 | - | PA, UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.400 10.16mm | - | - | - | - | 1.264 32.10mm | - | 76A | Solder | - | - | - | - | - | 300V | 0.157 4.00mm | - | - | - | - | 1 | 66A | - | - | - | Silver | 1 | - | - | 2 | UL | - | Vertical | - | - | - | - | - | - | - | Mating and Mounting Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1762822 Phoenix Contact | 29 |
| Datasheet | 7 Weeks | Silver | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | 125A | - | - | 1kV | - | - | Bulk | 2010 | COMBICON PC | - | - | Active | 1 (Unlimited) | - | - | - | Header, Blade Pins, Shrouded (4 Side) | - | - | - | Green | - | Female | - | - | - | - | - | - | - | - | 0.591 15.00mm | - | - | - | - | 1.496 38.00mm | - | 125A | Solder | - | - | - | Red | - | 600V | 0.181 4.60mm | Compliant | - | - | - | 1 | 115A | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | 5 | - | - | - | Mating and Mounting Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Not Applicable | ||
![]() 1788693 Phoenix Contact | 29 |
| Datasheet | 5 Weeks | Tin | - | Board Mount | - | Polyamide (PA), Nylon | 206.999996g | - | 12A | - | - | 320V | 630V | - | Bulk | 2010 | COMBICON MVSTBU | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Receptacle, Male Pins | 18 | 85°C | -25°C | Green | 1 | - | PA, 94V-2 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 2.8mm | 0.681 17.30mm | - | 12A | Screw | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 10A | 12 AWG | 24 AWG | - | - | 1 | 12-30 AWG | - | 18 | UL | - | - | 0.2-2.5mm2 | 7mm | - | - | M3 | 2.5 mm2 | - | Mounting Flange | 20.4mm | 2.95mm | 102.76mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1953680 Phoenix Contact | 38 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | 102.999998g | - | 8A per Position | - | - | 160V | 250V | - | Bulk | 2002 | COMBICON MCDN | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 36 | - | - | Black | 1 | - | LCP, UL 94V-0 | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.598 15.19mm | - | 8A | Solder | - | - | - | - | - | 150V | 0.102 2.60mm | - | - | - | - | 2 | 8A | - | - | - | Tin | 1 | - | - | 18 | UL | - | 90°, Right Angle | - | - | - | 18 | - | - | CONNECTOR | Locking Ramp | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1793850000 Weidmüller | 44 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | 17.5A | - | - | - | 320V | -50°C~120°C | Bulk | 2008 | Omnimate SC | e3 | yes | Active | Not Applicable | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.150 3.81mm | 10 | - | IP20 | - | 0.362 9.20mm | - | 8A | Solder | - | - | 94V-0 | - | 5MOhm | 300V | 0.126 3.20mm | - | - | - | - | 1 | 10A | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | 10 | - | - | - | Mating and Mounting Flange | 9.2mm | - | 7.15mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 0395345002 Molex | 3979 |
| Datasheet | 12 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 18A | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39534 | - | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 2 | 115°C | -40°C | Green | 1 | Female | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | - | 0.591 15.00mm | - | - | Screw - Rising Cage Clamp | - | 2 | - | Green | - | 300V | - | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | - | Tin | - | 12-30 AWG | 2 | - | - | 180° | - | - | 6.5mm | - | 2 | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395326004 Molex | 8119 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39532 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 4 | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 12mm | 0.472 12.00mm | - | - | Solder | - | - | - | - | - | 300V | 0.150 3.81mm | - | - | 300V | - | 1 | 15A | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | 22.32mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395355008 Molex | 139 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | 15A | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39535 | - | - | Active | 1 (Unlimited) | Solder | - | - | Header, Male Pins, Shrouded (4 Side) | 8 | 115°C | -40°C | Green | 1 | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Vertical | - | 8.3mm | 0.472 12.00mm | - | - | Solder | - | 8 | - | Green | - | 300V | 0.150 3.81mm | - | - | 300V | - | 1 | 15A | - | - | - | Tin | - | - | 8 | - | - | - | Vertical | - | - | - | 8 | - | - | - | Mating Flange | - | 50.8mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 3040410 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 10.619987g | - | - | 20A | - | 500V | - | - | Bulk | 2011 | CLIPLINE COMBI SPDB | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | IDC, IDT | Plug, Female Sockets | 2 (Mate), 4 (Input) | - | - | Gray | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | 1.535 39.00mm | - | 24A | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | 600V | - | - | - | - | - | 1 (Mate), 2 (Input) | 5A | 28 AWG | 12 AWG | - | - | - | 12-28 AWG | 2 | - | - | 180° | - | 0.08-4mm2 | 10mm | - | - | - | - | - | - | 39mm | 32.7mm | 10.4mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1793180000 Weidmüller | 120 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | 17.5A | - | Nylon | 300V | 320V | -50°C~120°C | Bulk | 2007 | Omnimate SC | - | yes | Active | 1 (Unlimited) | - | EAR99 | PCB, Terminal Block | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | 1 | Male | STANDARD: UL 94V-0, GLASS FILLED PA | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | IP20 | - | 0.278 7.06mm | - | 17.5A | Solder | CSA, cURus | - | - | - | - | 300V | 0.126 3.20mm | - | - | - | - | 1 | 10A | - | - | 8 | Tin | 1 | - | - | 8 | CSA; CUL; EAC; UL | - | 90°, Right Angle | - | - | 1.2 mm | - | - | - | CONNECTOR | - | 6.9mm | 31.9mm | 9.2mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5452218 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | 12A | - | - | - | 630V | - | Bulk | 2016 | BCP | - | yes | Active | 1 (Unlimited) | - | - | - | Plug, Female Sockets | 8 | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.591 15.00mm | not_compliant | - | Screw | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 15A | 30 AWG | 12 AWG | - | Tin | - | 12-30 AWG | - | - | - | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1809705 Phoenix Contact | 11 |
| Datasheet | 7 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | 12A | - | - | 320V | 630V | - | Bulk | 2011 | COMBICON MSTBC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Crimp | Plug Housing for Female Sockets | 22 | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.413 10.49mm | - | 12A | - | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 10A | 14 AWG | 20 AWG | - | - | 1 | 14-20 AWG | - | 22 | UL | 180° | - | 0.5-2.5mm2 | - | - | - | - | 2.5 mm2 | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1850848 Phoenix Contact | 29 |
| Datasheet | 4 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 98.999993g | - | - | - | - | 160V | 320V | - | Bulk | 2010 | COMBICON FRONT-MC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | - | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.150 3.81mm | - | Straight | - | - | 0.484 12.30mm | - | 8A | Screw - Pressure Clip | - | 20 | - | - | - | 300V | - | - | - | - | 8A | 1 | 8A | 30 AWG | 16 AWG | - | Tin | 1 | 16-30 AWG | - | 20 | UL | 180° | - | 0.14-1.5mm2 | 9mm | - | - | M2 | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1757611 Phoenix Contact | 20000 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 907.18474g | - | - | - | - | 250V | 400V | - | Bulk | 2011 | COMBICON MSTBA | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 17 | - | - | Green | 1 | Male | PBT, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.197 5.00mm | - | Right Angle | - | 12mm | 0.339 8.61mm | unknown | 12A | Solder | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | 12A | 1 | 15A | - | - | - | Tin | 1 | - | - | 17 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | 87mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 5444644 Phoenix Contact | 410 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | - | 160V | 320V | - | Bulk | 2015 | BCH | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 2 | - | - | Green | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | 7.4mm | 0.362 9.20mm | - | 8A | Solder | - | - | - | - | - | 300V | 0.134 3.40mm | - | - | - | 8A | 1 | 8A | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | 7.4mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1883284 Phoenix Contact | 24074441 |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 9.059997g | - | - | - | - | 500V | 1kV | - | Bulk | 2010 | COMBICON QC | - | yes | Active | 1 (Unlimited) | - | EAR99 | IDC, IDT | Plug, Female Sockets | 5 | - | - | Green | 1 | - | PA, 94V-0 | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.591 15.00mm | - | 10A | IDC | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 10A | 18 AWG | 20 AWG | - | Tin | 1 | 18-22 AWG | - | 5 | UL | 180° | - | 0.5-1mm2 | - | - | - | - | - | IDC | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1780200000 Weidmüller | 140 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | 27.5A | 18.5A | - | 300V | 400V | -50°C~100°C | Bulk | 2008 | Omnimate SL | e3 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.200 5.08mm | 4 | Right Angle | - | 12mm | 0.335 8.51mm | - | 15A | Solder | CSA, UR | - | - | - | - | 300V | 0.126 3.20mm | - | - | - | 10A | 1 | 10A | - | - | 4 | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 1.4 mm | - | - | - | - | - | - | 23.52mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1711394 Phoenix Contact | 48 |
| Datasheet | 4 Weeks | Silver | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 499.858792g | - | 76A | - | - | 1kV | 1kV | - | Bulk | 2011 | COMBICON SPC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | 4 | - | - | Green | 1 | - | - | - | - | - | - | - | - | - | 0.400 10.16mm | - | - | - | - | 0.988 25.10mm | - | 76A | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | 600V | - | - | - | - | - | 1 | 66A | 4 AWG | 18 AWG | - | - | 1 | 4-20 AWG | - | 4 | UL | 180° | - | 0.75-16mm2 | 18mm | - | - | - | - | SPRING LOADED | Mating Flange | 44.5mm | 25.1mm | 58.4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |