- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | UL Flammability Code | Insulation Resistance | Voltage | Contact Tail Length | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1955400 Phoenix Contact | 62 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | 149.999992g | - | 12A per position | - | - | 250V | 400V | - | Bulk | 2011 | COMBICON CCV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (2 Side) | - | Black | 1 | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.472 12.00mm | - | 12A | Solder | - | - | - | - | - | - | 300V | 0.102 2.60mm | - | 1 | 10A | - | - | Tin | 1 | - | - | 4 | UL | - | Vertical | - | - | 4 | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1793670000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | 17.5A | - | - | - | 320V | -50°C~120°C | Bulk | 2008 | Omnimate SC | e3 | yes | Active | Not Applicable | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | Green | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.150 3.81mm | 10 | - | IP20 | 7.12mm | 0.362 9.20mm | - | 8A | Solder | - | - | - | - | 94V-0 | 5MOhm | 300V | 0.126 3.20mm | 10A | 1 | 10A | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | 10 | - | - | - | - | - | - | 39.49mm | 7.15mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 1974766 Phoenix Contact | 75 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 1.50003kg | - | 12A | - | - | 250V | 630V | - | Bulk | 2011 | COMBICON FKCS | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | - | Green | 1 | Female | PA, UL 94V-0 | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.591 15.00mm | - | 12A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | 300V | - | - | 1 | 10A | 12 AWG | 24 AWG | Tin | 1 | 12-26 AWG | - | 5 | UL | 180° | - | 0.2-2.5mm2 | 10mm | 5 | - | - | - | SPRING LOADED | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1792834 Phoenix Contact | 11 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | 12A | - | - | 250V | 400V | - | Bulk | 2012 | COMBICON CCV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 12 | Black | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.472 12.00mm | unknown | 12A | Solder | - | CB, VDE, cULus | - | - | - | - | 300V | 0.102 2.60mm | - | 1 | 10A | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | Locking Ramp, Mating and Mounting Flange | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1808641 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 154.999997g | - | - | - | - | 250V | 400V | - | Bulk | - | COMBICON MSTBV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 20 | Green | 1 | - | PBT, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.472 12.00mm | - | 12A | Solder | - | - | - | - | - | - | 300V | 0.154 3.90mm | - | 1 | 12A | - | - | Tin | 1 | - | - | 20 | UL | - | Vertical | - | - | - | - | - | - | - | Ejectors | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1792656 Phoenix Contact | In Stock |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | 12A | - | - | 250V | 400V | - | Bulk | 2012 | COMBICON CC | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 5 | Black | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.339 8.61mm | not_compliant | 12A | Solder | - | CB, VDE, cULus | - | - | - | - | 300V | 0.102 2.60mm | - | 1 | 10A | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | Mating and Mounting Flange | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1718135 Phoenix Contact | 44 |
| Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 907.18474g | - | 12A | - | - | 500V | 1kV | - | Bulk | 2010 | COMBICON QC | - | yes | Active | 1 (Unlimited) | IDC | EAR99 | IDC, IDT | Plug, Female Sockets | 4 | Green | 1 | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.772 19.60mm | - | 12A | Screwless - IDC | - | - | - | - | - | - | 300V | - | - | 1 | 10A | 16 AWG | 24 AWG | Tin | 1 | 16-24 AWG | - | 4 | UL | 180° | - | 0.2-1.5mm2 | - | - | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1748655 Phoenix Contact | 30 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Silver | Polyamide (PA), Nylon | 40.999988g | - | 76A | - | - | 1kV | 1kV | - | Bulk | 2011 | COMBICON ISPC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Male Pins | - | Green | 1 | Female | PA, UL 94V0 | - | - | - | - | - | - | - | 0.400 10.16mm | - | - | - | - | 0.988 25.10mm | - | 76A | Screwless - Push-In Spring | - | - | - | - | - | - | 600V | - | - | 1 | 66A | 20 AWG | 4 AWG | Silver | 1 | 4-20 AWG | - | 5 | UL | 180° | - | 0.75-16mm2 | 18mm | 5 | - | - | - | SPRING LOADED | Mating Flange | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1711433 Phoenix Contact | 29 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 1.59982kg | - | 76A | - | - | 1kV | 1kV | - | Bulk | 1998 | COMBICON SPC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | 8 | Green | 1 | - | PA, UL 94V-0 | - | - | - | - | - | - | - | 0.400 10.16mm | - | - | - | - | 0.988 25.10mm | - | 76A | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | 600V | - | - | 1 | 66A | 4 AWG | 18 AWG | Silver | 1 | 4-20 AWG | - | 8 | UL | 180° | - | 0.75-16mm2 | 18mm | - | - | - | - | SPRING LOADED | Mating Flange | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1787580 Phoenix Contact | In Stock |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | 160V | 250V | - | Bulk | 2011 | COMBICON DMC | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 40 | Black | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.425 10.80mm | - | 8A | Solder | - | - | - | - | - | - | 150V | 0.079 2.00mm | - | 2 | 8A | - | - | Tin | - | - | 20 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1897539 Phoenix Contact | 29 |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 96.999991g | - | - | - | - | 200V | 400V | - | Bulk | 2010 | COMBICON QC | - | yes | Active | 1 (Unlimited) | - | EAR99 | IDC, IDT | Plug, Female Sockets | - | Green | 1 | Female | PA, UL 94V0 | 8536.69.40.40 | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.508 12.90mm | - | 6A | IDC | - | - | - | - | - | - | 300V | - | - | 1 | 6A | 24 AWG | 20 AWG | Tin | 1 | 20-24 AWG | - | 16 | UL | 180° | - | 0.34-0.5mm2 | - | 16 | - | - | 0.34 mm2 | IDC | - | 12.9mm | 61.7mm | 22.3mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1862894 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 4.620008g | - | - | - | - | 160V | 320V | - | Bulk | 2008 | COMBICON MCVW | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | Green | 1 | Female | PA, 94V-0 | - | - | - | - | - | - | - | 0.138 3.50mm | - | Straight | - | 19.1mm | 0.752 19.10mm | - | 8A | Screw - Rising Cage Clamp | 160V | UL, VDE, cULus | 3.5mm | 6 | - | - | 300V | - | 8A | 1 | 8A | 30 AWG | 14 AWG | - | 1 | 14-30 AWG | - | 6 | UL | 270° | - | 0.14-1.5mm2 | - | - | M2 | 7mm | - | - | - | 12.5mm | 21.8mm | 10.4mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1821135 Phoenix Contact | 205 |
| Datasheet | 4 Weeks | - | - | Through Hole | - | - | - | - | 6A | - | - | - | 160V | - | Bulk | 2015 | MICRO-COMBICON FMC | - | yes | Active | 1 (Unlimited) | - | - | - | Plug, Female Sockets | 6 | Black | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Gold | - | 20-26 AWG | - | - | - | 180° | - | 0.14-0.5mm2 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ELFB20230 Amphenol PCD | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6 | - | Phosphor Bronze | - | - | - | - | - | 125°C | Bulk | 2006 | ELFB | - | - | Active | - | - | EAR99 | - | Header, Female Sockets | 20 | Black | 2 | - | NYLON 46, UL: 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 9.93mm | 0.391 9.93mm | unknown | - | Solder | - | - | - | - | - | - | 300V | 0.123 3.12mm | 15A | 1 | 15A | - | - | Tin | 1 | - | - | 20 | UL; VDE; CSA | - | 90°, Right Angle | - | - | - | - | - | - | - | Interlocking (Side), Retention Latches | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1939980000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | - | 10A | Nylon | 300V | 320V | -50°C~120°C | Bulk | - | Omnimate BC | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Plug, Female Sockets | 2 | Orange | 1 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.150 3.81mm | - | - | IP20 | - | 0.411 10.44mm | - | 17.5A | Screw - Clamping Yoke (Tension Sleeve) | - | CSA, cURus | - | - | - | - | - | - | - | 1 | - | - | - | Tin | 1 | 16-28 AWG | - | 2 | UL; CSA | 90° | - | 0.2-1.5mm2 | - | - | M2 | 7mm | - | - | Mating Flange | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1722024 Phoenix Contact | 47 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | Copper | - | - | - | 160V | 250V | - | Bulk | 2014 | COMBICON MC | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | Black | 1 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 0.150 3.81mm | - | Right Angle | - | 9.2mm | 0.272 6.91mm | - | 8A | Solder | - | - | - | - | - | - | 300V | 0.102 2.60mm | 8A | 1 | 8A | - | - | Tin | 1 | - | - | 6 | CUL; GOST; UL | - | 90°, Right Angle | - | - | 6 | - | - | - | CONNECTOR | - | - | 23.95mm | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() XW4K-07A1-H1 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | - | - | - | - | - | -45°C~125°C | Tape & Reel (TR) | - | XW4 | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 7 | Black | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | 0.293 7.44mm | unknown | - | Solder | - | - | - | - | - | - | 160V | - | - | 1 | 6A | 26 AWG | 20 AWG | Tin | - | 20-26 AWG | - | - | - | - | 90°, Right Angle | 0.14 ~ 0.5mm2 | 6mm | - | - | - | - | - | Board Guide, Latches | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1790454 Phoenix Contact | 47 |
| Datasheet | 13 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | - | - | - | 160V | 250V | - | Bulk | 2013 | COMBICON DFMC | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | Screw | Plug, Female Sockets | 36 | Green | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.522 13.25mm | - | 8A | Screwless - Push-In Spring | - | - | - | - | - | - | 150V | - | - | 2 | 8A | 24 AWG | 16 AWG | Tin | - | 16-24 AWG | - | - | - | 180° | - | 0.2-1.5mm2 | 10mm | 18 | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1277610000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Copper Alloy | 13.4A | 9.5A | Nylon | 300V | 320V | -50°C~120°C | Bulk | - | Omnimate B2CF | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | 30 | Black | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.138 3.50mm | - | - | IP20 | - | 0.598 15.19mm | - | 10A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | 300V | - | - | 2 | 10A | 26 AWG | 16 AWG | Tin | - | 16-26 AWG | 15 | - | - | 180° | - | 0.14-1.5mm2 | - | - | - | 10mm | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3042308 Phoenix Contact | In Stock |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 18.969998g | - | 24A | - | - | 500V | 500V | - | Bulk | 2011 | CLIPLINE COMBI SC | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Receptacle, Male Pins | 8 | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.740 18.80mm | - | 24A | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | 300V | - | - | 1 | 20A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | - | 180° | - | 0.08-4mm2 | 10mm | - | - | - | - | - | Coupling | 18.8mm | 37.2mm | 41.6mm | UL94 V-0 | - | RoHS Compliant | - | - |