- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | UL Flammability Code | Housing Color | Contact Resistance | Voltage | Contact Tail Length | Number of Circuits | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Max Supply Voltage (AC) | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1970940000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | 17.5A | 10A | Nylon | 300V | 320V | -50°C~120°C | Bulk | - | Omnimate SC | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | Plug, Male Pins | 5 | - | - | Orange | 1 | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | IP20 | - | 0.437 11.10mm | - | 17.1A | Screw - Clamping Yoke (Tension Sleeve) | - | CSA, cURus | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Tin | 1 | 16-28 AWG | - | 5 | - | 180° | - | 0.2-1.5mm2 | 7mm | - | - | M2 | 7mm | - | - | Mating Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0395116004 Molex | 4068 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | 8A | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39511 | - | - | Active | 1 (Unlimited) | Solder | - | - | Header, Male Pins, Shrouded (4 Side) | 4 | 105°C | -40°C | Green | 1 | Male | - | - | - | - | - | - | - | - | 0.150 3.81mm | Vertical | - | 6.9mm | 0.360 9.14mm | - | - | Solder | - | - | - | 4 | - | Green | 8mOhm | 300V | - | - | - | - | - | 1 | 8A | - | - | - | - | Tin | - | - | 4 | - | - | - | Vertical | - | - | - | 4 | - | - | - | - | - | - | 16.63mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1013430000 Weidmüller | 128 | - | Datasheet | 16 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 24A | 18.5A | - | 300V | 400V | -50°C~100°C | Box | 2008 | Omnimate BL | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | Terminal Block | Plug, Female Sockets | - | - | - | Black | 1 | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | Straight | IP20 | - | 0.559 14.20mm | - | 19A | Screwless - Leg Spring, Push-In Spring | - | CSA, cURus | - | - | - | - | - | 300V | - | 4 | - | - | - | 1 | 10A | 26 AWG | 12 AWG | 26 AWG | 2 | Tin | 1 | 12-26 AWG | - | 2 | UL | 180° | - | 0.2-2.5mm2 | - | - | - | - | 10mm | - | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1943670000 Weidmüller | 66 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 23A | 20A | - | 300V | 400V | -50°C~100°C | Bulk | 2010 | Omnimate BL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug, Female Sockets | - | - | - | Orange | 1 | - | PBT, STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 0.632 16.05mm | - | 15.5A | Screw - Clamping Yoke (Tension Sleeve) | - | CSA, UR | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 10A | 26 AWG | 12 AWG | 26 AWG | - | Tin | 1 | 12-30 AWG | - | 11 | UL | 180° | - | 0.2-4mm2 | - | - | 11 | M2.5 | 7mm | 4 mm2 | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 3042191 Phoenix Contact | 334 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 2.960002g | - | 24A | - | - | 500V | 500V | - | Bulk | 2010 | CLIPLINE COMBI SC | - | - | Active | 1 (Unlimited) | Screwless | - | - | Receptacle, Male Pins | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.858 21.80mm | - | 24A | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 20A | 26 AWG | 28 AWG | - | - | - | - | 12-26 AWG | - | - | - | 180° | - | 0.08-4mm2 | 10mm | - | - | - | - | - | - | Coupling, Interlocking (Side) | 21.8mm | 37.2mm | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 3043132 Phoenix Contact | 37 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 3.51999g | - | - | 20A | - | 500V | - | - | Bulk | 2008 | CLIPLINE ST-COMBI SPB | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | IDC, IDT | Plug, Female Sockets | - | - | - | Gray | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | 1.535 39.00mm | - | 24A | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | 600V | - | - | - | - | - | 1 | 5A | 28 AWG | 12 AWG | - | - | - | - | 12-28 AWG | - | - | - | 180° | - | 0.08-4mm2 | 10mm | - | - | - | - | - | - | - | 39mm | 20mm | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1942470000 Weidmüller | 55 | - | Datasheet | 12 Weeks | - | - | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | - | 10A | Nylon | 300V | 320V | -50°C~120°C | Bulk | - | Omnimate SC | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 4 | - | - | Orange | 1 | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | IP20 | - | 0.278 7.06mm | - | 17.5A | Solder | - | CSA, cURus | - | - | - | - | - | - | 0.126 3.20mm | - | - | - | - | 1 | - | - | - | - | - | Tin | 1 | - | - | 4 | UL | - | 90°, Right Angle | - | - | 1.2 mm | - | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1777824 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging, Panel | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 135.000004g | Copper | 12A | 15A | - | 250V | 630V | - | Bulk | 2011 | COMBICON FRONT-MSTB | - | - | Active | 1 (Unlimited) | Screw | - | Screw, Socket | Plug, Female Sockets | 4 | - | - | Green | 1 | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | Straight | - | 27.5mm | 1.083 27.51mm | - | 12A | Screw - Pressure Clip | - | - | - | 4 | - | Green | - | 300V | - | 4 | 250V | - | 12A | 1 | 12A | 30 AWG | 12 AWG | - | - | Tin | - | 12-30 AWG | 4 | - | - | 180° | - | 0.2-2.5mm2 | 10mm | - | 4 | M2.5 | - | - | - | Mating Flange, Retention Latches (Non-Wire Side) | 27.2mm | 30.12mm | 30.12mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1731769 Phoenix Contact | 7 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | 160V | 250V | - | Bulk | 2011 | COMBICON MC | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | - | 8A | Solder | - | - | - | - | - | - | - | 300V | 0.134 3.40mm | - | - | - | - | 1 | 8A | - | - | - | - | Tin | 1 | - | - | 11 | - | - | 90°, Right Angle | - | - | - | 11 | - | - | - | - | Locking Ramp | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1813330000 Weidmüller | 89 |
| Datasheet | - | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Copper Alloy | 78.3A | 60A | - | 300V | 1kV | -50°C~120°C | Bulk | 2008 | Omnimate SU | e4 | yes | Obsolete | 1 (Unlimited) | Through Hole | - | - | Header, Blade Pins, Shrouded (4 Side) | - | - | - | Black | - | Male | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 0.400 10.16mm | - | IP20 | - | 0.535 13.60mm | - | 54A | Solder | - | cURus | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 1 | - | - | - | - | 2 | Silver | - | - | - | - | - | - | 90°, Right Angle | - | - | 1.6 mm | - | - | - | - | - | - | - | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1792786 Phoenix Contact | 502 |
| Datasheet | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 133.000002g | - | - | - | Nylon | 250V | 630V | - | Bulk | 2001 | COMBICON MVSTBW | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | UL 94V-0, PA, SAFETY APPROVAL: UL; VDE | - | - | - | - | - | - | - | 0.200 5.08mm | Straight | - | 12.6mm | 1.024 26.01mm | - | 12A | Screw - Rising Cage Clamp | 320V | CB, CSA, UL, VDE | 5.08mm | 5 | - | - | - | 300V | - | - | 250V | - | 12A | 1 | 15A | 24 AWG | 24 AWG | 24 AWG | - | - | 1 | 12-30 AWG | - | 5 | CB; CCA; CSA; CUL; EAC | 270° | - | 0.2-2.5mm2 | - | - | - | M3 | 7mm | - | - | Retention Latches (Non-Wire Side) | 25.4mm | 25.4mm | 12.6mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1001590000 Weidmüller | 16 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 24A | 18.5A | - | 300V | 400V | -50°C~100°C | Box | 2009 | Omnimate BL | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | - | - | - | Orange | 1 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 0.200 5.08mm | - | IP20 | - | 0.815 20.70mm | - | 19A | Screwless - Leg Spring, Push-In Spring | - | CSA, cURus | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | - | Tin | 1 | 12-26 AWG | - | 8 | UL | 90° | - | 0.2-2.5mm2 | - | - | 8 | - | 10mm | - | - | Retention Latches (Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1843729 Phoenix Contact | In Stock | - | - | 4 Weeks | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 113.398093g | - | - | - | - | 160V | 250V | - | Bulk | 2011 | COMBICON MCV | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 14 | - | - | Green | 1 | - | PBT, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.138 3.50mm | - | - | 7.25mm | 0.362 9.20mm | - | 8A | Solder | - | - | - | - | - | - | - | 300V | 0.134 3.40mm | - | - | - | 8A | 1 | 8A | - | - | - | - | - | 1 | - | - | 14 | UL | - | Vertical | - | - | - | - | - | - | - | - | - | 12.6mm | 50.4mm | 50.4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395229020 Molex | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | - | - | -40°C~140°C | Bulk | - | Eurostyle ESE 39522 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 20 | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | Right Angle | - | 12mm | 0.330 8.38mm | unknown | - | Solder | - | - | - | - | - | - | - | 300V | 0.170 4.32mm | - | - | 300V | - | 1 | 15A | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | 102mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1625630000 Weidmüller | In Stock | - | Datasheet | 16 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | - | 15A | - | 400V | 400V | -50°C~100°C | Bulk | 2008 | Omnimate BL | e3 | yes | Active | - | Screw | - | Terminal Block | Plug, Female Sockets | - | - | - | Black | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.197 5.00mm | Right Angle | IP20 | - | 0.598 15.19mm | - | 19A | Screw - Clamping Yoke (Tension Sleeve) | - | - | - | 5 | 94V-0 | - | - | 300V | - | - | - | - | 15A | 1 | 10A | 26 AWG | 12 AWG | 26 AWG | - | Tin | - | 12-26 AWG | - | - | - | 180° | - | 0.5-2.5mm2 | 7mm | - | - | M2.5 | - | - | - | Retention Latches (Non-Wire Side) | 15.2mm | 25mm | 20mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0399300410 Molex | In Stock | - | Datasheet | 21 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | Thermoplastic | - | Phosphor Bronze | - | - | - | - | - | -40°C~120°C | Bulk | - | EuroMate 39930 | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Barrier Strip | 10 | - | - | Black | 2 | Female | - | - | - | - | - | - | - | - | 0.150 3.81mm | Vertical | - | - | 1.005 25.53mm | - | 12A | Screw with Captive Plate | - | - | - | 20 | - | - | - | 300V | - | 9 | - | - | - | 1 (Mate), 2 (Input) | 12A | 22 AWG | 14 AWG | - | - | Tin | - | 14-22 AWG | 10 (Mate), 5 (Input) | - | - | 90° | - | - | - | - | - | M3 | - | - | - | Mating Flange | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0399300506 Molex | In Stock | - | Datasheet | 21 Weeks | Tin | Free Hanging, Panel | Free Hanging (In-Line) | - | Thermoplastic | - | Phosphor Bronze | - | 12A | - | - | - | -40°C~120°C | Bulk | - | EuroMate 39930 | - | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Barrier Strip | 6 | 120°C | -40°C | Black | 2 | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | Vertical | - | - | 1.005 25.53mm | - | 12A | Screw with Captive Plate | - | - | - | 12 | - | Black | - | 300V | - | 5 | - | - | - | 1 (Mate), 2 (Input) | 12A | 22 AWG | 14 AWG | - | - | Tin | - | 14-22 AWG | 6 (Mate), 3 (Input) | - | - | 90° | - | - | - | - | - | M3.5 | - | - | - | Mating Flange | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0399300408 Molex | In Stock | - | Datasheet | 21 Weeks | Tin | Free Hanging, Panel | Free Hanging (In-Line) | - | Thermoplastic | - | Phosphor Bronze | - | 12A | - | - | - | -40°C~120°C | Bulk | - | EuroMate 39930 | - | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Barrier Strip | 8 | 120°C | -40°C | Black | 2 | Female | - | - | - | - | - | - | - | - | 0.150 3.81mm | Vertical | - | - | 1.005 25.53mm | - | 12A | Screw with Captive Plate | - | - | - | 16 | - | Black | - | 300V | - | 8 | - | - | - | 1 (Mate), 2 (Input) | 12A | 22 AWG | 14 AWG | - | - | Tin | - | 14-22 AWG | 8 (Mate), 4 (Input) | - | - | 90° | - | - | - | - | - | M3 | - | - | - | Mating Flange | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0399300508 Molex | In Stock | - | Datasheet | 21 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | Thermoplastic | - | Phosphor Bronze | - | - | - | - | - | -40°C~120°C | Bulk | - | EuroMate 39930 | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Barrier Strip | 8 | - | - | Black | 2 | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | Vertical | - | 18.3mm | 1.005 25.53mm | unknown | 12A | Screw with Captive Plate | - | - | - | 16 | - | - | - | 300V | - | 7 | - | - | - | 1 (Mate), 2 (Input) | 12A | 22 AWG | 14 AWG | - | - | Tin | - | 14-22 AWG | 8 (Mate), 4 (Input) | - | - | 90° | - | - | - | - | - | M3.5 | - | - | 300V | Mating Flange | - | 41.2mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0399300411 Molex | In Stock | - | Datasheet | 21 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | Thermoplastic | - | Phosphor Bronze | - | - | - | - | - | -40°C~120°C | Bulk | - | EuroMate 39930 | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Barrier Strip | 11 | - | - | Black | 2 | Female | - | - | - | - | - | - | - | - | 0.150 3.81mm | Vertical | - | - | 1.005 25.53mm | - | 12A | Screw with Captive Plate | - | - | - | 22 | - | - | - | 300V | - | - | - | - | - | 1 (Mate), 2 (Input) | 12A | 22 AWG | 14 AWG | - | - | Tin | - | 14-22 AWG | 11 (Mate), 5,6 (Input) | - | - | 90° | - | - | - | - | - | M3 | - | - | - | Mating Flange | - | - | - | - | - | - | ROHS3 Compliant | - | - |