- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | UL Flammability Code | Insulation Resistance | Voltage | Contact Tail Length | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1753712 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 907.18474g | - | - | - | - | 250V | 400V | - | Bulk | 2011 | COMBICON MSTBV | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (2 Side) | 16 | Green | 1 | - | PBT, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | 8.6mm | 0.472 12.00mm | unknown | 12A | Solder | - | - | - | - | 300V | 0.154 3.90mm | - | 12A | 1 | 12A | - | - | - | - | 1 | - | - | 16 | UL | - | Vertical | - | - | - | - | - | - | - | - | - | 15.9mm | 80mm | 80mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1754584 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | - | - | - | - | - | 320V | 630V | - | Bulk | 2011 | COMBICON FKCN | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | 4 | Green | - | Female | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | - | 0.429 10.90mm | - | 12A | Screwless - Leg Spring, Push-In Spring | - | 4 | - | - | 300V | - | - | 12A | 1 | 10A | 24 AWG | 14 AWG | - | - | - | 14-24 AWG | - | - | - | 180° | - | 0.2-1.5mm2 | 10mm | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | 20.32mm | 10.9mm | 26.2mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1757187 Phoenix Contact | In Stock |
| Datasheet | 11 Weeks | Tin | Free Hanging, Plug-In | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 127.999996g | - | - | 15A | - | 250V | 630V | - | Bulk | 2011 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 18.2mm | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | - | - | - | 300V | - | 320V | 12A | 1 | 12A | 30 AWG | 12 AWG | - | - | 1 | 12-30 AWG | - | 19 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | 19 | M3 | - | 2.5 mm2 | - | Retention Latches (Non-Wire Side) | 18.3mm | 96.52mm | 91.44mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1709047 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 749.788188g | - | - | - | - | 1kV | - | - | Bulk | 2011 | COMBICON IPC | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug, Male Pins | 2 | Green | 1 | Female | PA, UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.300 7.62mm | - | Right Angle | - | - | 0.902 22.90mm | - | 41A | Screw - Rising Cage Clamp | - | - | - | - | 600V | - | 1kV | 41A | 1 | 41A | 24 AWG | 8 AWG | - | - | 1 | 8-24 AWG | - | 2 | UL | 180° | - | 0.2-10mm2 | 10mm | - | 2 | M3 | - | - | - | - | 22.9mm | 15.24mm | 36.55mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1840337 Phoenix Contact | In Stock |
| Datasheet | 11 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 97.999992g | - | - | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON MC | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.150 3.81mm | - | Right Angle | - | 16.1mm | 0.437 11.10mm | - | 8A | Screw - Rising Cage Clamp | CB, CSA, VDE, cULus | - | - | - | 300V | - | 160V | 8A | 1 | 8A | 16 AWG | 28 AWG | - | - | 1 | 14-30 AWG | - | 18 | UL | 180° | - | 0.14-1.5mm2 | 7mm | - | 18 | M2 | - | - | - | - | 16.1mm | 11.1mm | 69.37mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1786420 Phoenix Contact | 121 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 164.000007g | - | - | - | - | 320V | 630V | - | Bulk | 2000 | COMBICON IC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Socket | Header, Female Sockets | 4 | Green | 1 | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 19mm | 0.402 10.20mm | - | 12A | Solder | CB, CSA, UL, VDE | - | - | - | 300V | 0.138 3.50mm | - | 12A | 1 | 10A | - | - | 4 | - | 1 | - | - | 4 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | Retention Latches | 19mm | 22.32mm | 22.32mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1883093 Phoenix Contact | 65 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 10.859994g | - | - | - | - | 250V | 630V | - | Bulk | 2001 | COMBICON ZEC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Plug | Plug, Card Edge | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.689 17.50mm | unknown | 10A | Screwless - Spring Cage, Tension Clamp | - | - | - | - | 300V | - | - | - | 1 | 10A | 26 AWG | 14 AWG | - | - | 1 | 14-26 AWG | - | 7 | UL | 180° | - | 0.2-1.5mm2 | 7mm | - | 7 | - | - | - | SPRING LOADED | - | 24.05mm | 17.5mm | 31.4mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1788554 Phoenix Contact | 50 |
| Datasheet | 7 Weeks | Tin | Cable | Board Mount | Polyamide | Polyamide (PA), Nylon | 206.999996g | - | - | - | - | 320V | 630V | - | Bulk | 2011 | COMBICON MVSTBU | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Receptacle, Male Pins | - | Green | 1 | Female | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | 17.3mm | 0.681 17.30mm | - | 12A | Screw | CB, CSA, UL, VDE | - | - | - | 300V | - | 320V | 12A | 1 | 10A | 30 AWG | 12 AWG | - | - | 1 | 12-30 AWG | - | 4 | UL | - | - | 0.2-2.5mm2 | 7mm | - | 4 | M3 | - | 2.5 mm2 | - | Mounting Flange | 20.4mm | 21.84mm | 17.3mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1708941 Phoenix Contact | 73 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 499.858792g | - | - | - | - | 630V | 1kV | - | Bulk | 2011 | COMBICON IPCV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Female Sockets | 3 | Green | 1 | - | PA, UL 94V-0 | - | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | 12.8mm | 1.185 30.10mm | - | 41A | Solder | - | - | - | - | 600V | 0.197 5.00mm | - | 41A | 1 | 5A | - | - | - | Tin | 1 | - | - | 3 | UL | - | Vertical | - | - | - | - | - | - | - | CONNECTOR | Mating Flange | - | 38.08mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1759046 Phoenix Contact | 161 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 151.999994g | Copper, Tin | - | - | - | 250V | 400V | - | Bulk | 2005 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (2 Side) | 5 | Green | 1 | - | STANDARD: UL 94V-0, PA, SAFETY APPROVAL :VDE | - | 250V | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 12mm | 0.339 8.61mm | - | 12A | Solder | CSA, EN, UL, VDE | - | - | - | 300V | 0.138 3.50mm | - | 12A | 1 | 15A | - | - | 5 | Tin | 1 | - | - | 5 | CB; CCA; CSA; CUL; EAC; UL | - | 90°, Right Angle | - | - | - | - | - | - | - | CONNECTOR | - | 12.1mm | 25.4mm | 25.4mm | 20.32mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1760129 Phoenix Contact | 81 | - | Datasheet | 4 Weeks | Tin | Free Hanging, Plug-In | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 19.320002g | - | - | - | - | 250V | 630V | - | Bulk | 2010 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | Green | 1 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | - | - | - | 300V | - | - | - | 1 | 15A | 12 AWG | 24 AWG | 11 | - | 1 | 12-30 AWG | - | 11 | UL; VDE; CSA | 180° | - | 0.2-2.5mm2 | - | - | - | M3 | 7mm | - | - | Positions Stamped, Retention Latches (Non-Wire Side) | 18.3mm | 15mm | 55.88mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1278200000 Weidmüller | 60 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Copper Alloy | 13.4A | 9.5A | Nylon | 300V | 320V | -50°C~120°C | Bulk | - | Omnimate B2CF | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | 34 | Orange | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | IP20 | - | 0.598 15.19mm | - | 10A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | 300V | - | - | - | 2 | 10A | 26 AWG | 16 AWG | - | Tin | - | 16-26 AWG | 17 | - | - | 180° | - | 0.14-1.5mm2 | - | - | - | - | 10mm | - | - | Ejector Latches | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1851038 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 28.349523g | - | - | - | - | 160V | 320V | - | Bulk | 2003 | COMBICON FRONT-MC | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 20 | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.484 12.30mm | - | 8A | Screw - Pressure Clip | - | - | - | - | 300V | - | - | - | 1 | 8A | 30 AWG | 16 AWG | - | - | 1 | 16-30 AWG | - | 20 | UL | 180° | - | 0.14-1.5mm2 | 9mm | - | - | M2 | - | - | - | Mating Flange | 21.7mm | 12.3mm | 86.59mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1727560000 Weidmüller | 44 | - | Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 10.3A | - | - | - | 200V | -50°C~100°C | Bulk | 2009 | Omnimate B2L | e3 | yes | Active | - | Crimp | - | - | Plug, Female Sockets | 6 | Orange | 2 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 6 | Straight | IP20 | 20.6mm | 0.618 15.70mm | - | - | Screwless - Spring Cage, Tension Clamp | - | - | 94V-0 | 1MOhm | 150V | - | 150V | 10A | 2 | 10A | 22 AWG | 16 AWG | - | Tin | - | 16-28 AWG | - | - | - | 180° | - | 0.2-1mm2 | 7mm | - | 3 | - | - | - | - | - | - | 10.5mm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3051085 Phoenix Contact | 50 |
| Datasheet | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 2.100133kg | - | 17.5A | - | - | 500V | 500V | - | Bulk | 2012 | CLIPLINE COMBI QP | - | - | Active | 1 (Unlimited) | - | EAR99 | IDC, IDT | Plug, Female Sockets | - | Blue | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | 1.575 40.00mm | - | 17.5A | IDC | - | - | - | - | 600V | - | - | - | 1 | 5A | 24 AWG | 16 AWG | - | Tin | - | 16-24 AWG | - | - | - | 180° | - | 0.25-1.5mm2 | - | - | - | - | - | - | - | Interlocking (Side) | - | 20mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1808955 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 7.717988g | - | - | - | - | 320V | 630V | - | Bulk | 2011 | COMBICON MSTBC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Crimp | Plug Housing for Female Sockets | 16 | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | 25mm | 0.394 10.00mm | - | 12A | - | - | - | - | - | 300V | - | - | 12A | 1 | 10A | 20 AWG | 14 AWG | - | - | 1 | 14-20 AWG | - | 16 | UL | 180° | - | 0.2-2.5mm2 | - | - | 16 | - | - | 2.5 mm2 | - | Retention Latches (Non-Wire Side) | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1970960000 Weidmüller | 89 |
| Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | 17.5A | 10A | Nylon | 300V | 320V | -50°C~120°C | Bulk | - | Omnimate SC | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Plug, Male Pins | 6 | Orange | 1 | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | IP20 | - | 0.437 11.10mm | - | 17.1A | Screw - Clamping Yoke (Tension Sleeve) | CSA, cURus | - | - | - | - | - | - | - | 1 | - | - | - | - | Tin | 1 | 16-28 AWG | - | 6 | - | 180° | - | 0.2-1.5mm2 | 7mm | - | - | M2 | 7mm | - | - | Mating Flange | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1779187 Phoenix Contact | 32 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | 160V | 250V | - | Bulk | 2014 | COMBICON MCV | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 8 | Black | 1 | - | LCP, UL 94V-0 | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.362 9.20mm | - | 8A | Solder | - | - | - | - | - | 0.102 2.60mm | - | - | 1 | - | - | - | - | Tin | 1 | - | - | 8 | CUL; EAC; UL; VDE | - | Vertical | - | - | - | - | - | - | - | CONNECTOR | Mating Flange | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1290090000 Weidmüller | 110 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | 13.4A | - | - | 150V | 200V | -50°C~120°C | Bulk | 2012 | Omnimate S2C | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | Black | 1 | Male | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | IP20 | - | 0.559 14.20mm | - | 10A | Solder | - | - | - | - | 150V | 0.138 3.50mm | - | - | 2 | 10A | - | - | 16 | Tin | - | - | 8 | - | - | - | Vertical | - | - | 1.3 mm | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1926099 Phoenix Contact | 6 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | 4.120008g | - | 12A | - | - | 250V | 400V | - | Bulk | 2003 | COMBICON MSTBA | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | Green | 1 | - | PBT, UL 94V0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | - | 0.339 8.61mm | - | 12A | Solder | - | - | - | - | 300V | 0.138 3.50mm | - | - | 1 | 15A | - | - | - | Tin | 1 | - | - | 10 | UL | - | 90°, Right Angle | - | - | - | 10 | - | - | - | - | Locking Ramp | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |