- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Termination Style | Reliability | Approval Agency | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | UL Flammability Code | Contact Style | Insulation Resistance | Body/Shell Style | Voltage | Contact Tail Length | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Pattern | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3043129 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 3.460003g | - | - | 20A | 500V | - | - | Bulk | 2011 | CLIPLINE ST-COMBI SPB | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | IDC, IDT | Plug, Female Sockets | - | - | - | Green, Yellow | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | 1.535 39.00mm | - | 24A | - | - | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | - | - | 600V | - | - | - | 1 | 5A | 28 AWG | 12 AWG | - | - | - | - | - | 12-28 AWG | - | - | - | 180° | - | 0.08-4mm2 | 10mm | - | - | - | - | - | - | - | 39mm | 20mm | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1639010000 Weidmüller | 135 | - | Datasheet | 12 Weeks | - | Cable, Free Hanging, Panel | Free Hanging (In-Line) | PBT | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 12A | - | 300V | 320V | -50°C~100°C | Bulk | 2009 | Omnimate BL | e3 | yes | Active | - | Screw | - | - | Plug, Female Sockets | - | - | - | Orange | 1 | - | HIGH DENSITY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | - | Straight | IP20 | - | 0.884 22.45mm | - | 12A | - | - | Screw - Clamping Yoke (Tension Sleeve) | - | CSA | - | 2 | - | 94V-0 | - | - | - | 300V | - | - | - | 1 | 8A | 28 AWG | 14 AWG | 28 AWG | - | - | Tin | - | 14-28 AWG | - | - | - | 90° | - | 0.2-1.5mm2 | - | - | - | M2 | 6mm | - | - | Mating Flange | 22.5mm | 19.2mm | 11.6mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1809080 Phoenix Contact | 590 | - | Datasheet | 7 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | 12A | - | 320V | 630V | - | Bulk | 2011 | COMBICON MSTBC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Crimp | Plug Housing for Female Sockets | 6 | - | - | Green | 1 | - | PA, 94V-0 | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.413 10.49mm | - | 12A | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | 1 | 10A | 20 AWG | 14 AWG | - | - | - | - | 1 | 14-20 AWG | - | 6 | UL | 180° | - | 0.5-2.5mm2 | - | - | - | - | - | 2.5 mm2 | - | Latch Lock | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1728206 Phoenix Contact | In Stock |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 300.000012g | - | 41A | - | 1kV | 1kV | - | Bulk | 2010 | COMBICON TSPC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | 2 | - | - | Green | 2 | Female | PA, UL 94V0 | 8536.69.40.40 | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | - | 1.380 35.05mm | - | 41A | - | - | Screwless - Push-In Spring | - | - | - | - | - | - | - | - | - | 600V | - | - | - | 1 (Mate), 2 (Input) | 31A | 8 AWG | 24 AWG | - | - | - | Tin | 1 | 8-24 AWG | 2 (Mate), 4 (Input) | 2 | UL | 180° | - | 0.2-10mm2 | 15mm | - | - | - | - | - | SPRING LOADED | Mating Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1638800000 Weidmüller | 312 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | PBT | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 12A | - | 300V | 320V | -50°C~100°C | Bulk | 2009 | Omnimate BL | e3 | yes | Active | Not Applicable | Screw | - | - | Plug, Female Sockets | - | - | - | Black | 1 | - | HIGH DENSITY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | - | Straight | IP20 | - | 0.884 22.45mm | - | 12A | - | - | Screw - Clamping Yoke (Tension Sleeve) | - | CSA | - | 4 | - | - | - | - | - | 300V | - | - | 8A | 1 | 8A | 28 AWG | 14 AWG | 28 AWG | - | - | Tin | - | 14-28 AWG | - | - | - | 90° | - | 0.2-1.5mm2 | - | - | - | M2 | 6mm | - | - | - | 22.5mm | 14mm | 11.6mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5441294 Phoenix Contact | 200 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | - | 320V | - | Bulk | 2016 | BCH | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 4 | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.362 9.20mm | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | 300V | 0.134 3.40mm | - | - | 1 | 8A | - | - | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1728840000 Weidmüller | 66 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | - | - | 150V | 250V | -50°C~100°C | Bulk | 2009 | Omnimate S2L | e3 | yes | Obsolete | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Orange | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 16 | - | IP10 | 10.5mm | 0.559 14.20mm | - | 10A | - | - | Solder | - | CSA, UR | - | - | - | - | - | 1MOhm | - | 150V | 0.138 3.50mm | - | 10A | 2 | 7A | - | - | - | 16 | - | Tin | - | - | 8 | - | - | - | Vertical | - | - | 1.3 mm | - | - | - | - | - | - | - | 29.4mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1581780000 Weidmüller | 37 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 18A | 15A | 300V | 400V | -50°C~100°C | Bulk | 2009 | Omnimate SL | e3 | yes | Active | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Orange | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.197 5.00mm | 2 | - | IP20 | - | 0.472 12.00mm | - | 10A | ONE | UL, CSA | Solder | COMMERCIAL | CSA, UR | 1 | - | RECTANGULAR | 94V-0 | RND PIN-SKT | 1MOhm | RECEPTACLE | 300V | 0.126 3.20mm | - | - | 1 | 10A | - | - | - | 2 | RECTANGULAR | Tin | - | - | - | - | - | - | Vertical | - | - | 1.3 mm | - | - | - | - | - | - | 12mm | 12mm | 8.4mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1760051 Phoenix Contact | 110 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | - | 3.719996g | - | - | - | 250V | - | - | Bulk | 2011 | COMBICON MSTBVA | - | - | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 8 | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.472 12.00mm | - | 12A | - | - | Solder | - | - | - | - | - | - | - | - | - | 300V | 0.154 3.90mm | - | - | 1 | 12A | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | 15.9mm | 8.6mm | 42.64mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1830169 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON MCD | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 16 | - | - | Green | 1 | - | PBT, 94V-0 | - | - | - | - | - | - | - | 0.150 3.81mm | - | Right Angle | - | 21.9mm | 0.894 22.71mm | - | 8A | - | - | Solder | - | - | - | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | 8A | 2 | 8A | - | - | - | - | - | - | 1 | - | 8 | 8 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | CONNECTOR | Board Guide, Mating Flange | 26.2mm | 40.87mm | 40.87mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1999039 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 25.069994g | - | - | 66A | 1kV | - | - | Bulk | 2011 | COMBICON PC | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 5 | - | - | Green | 1 | - | - | - | - | - | - | - | - | - | 0.400 10.16mm | - | - | - | - | 0.528 13.40mm | - | 76A | - | - | Solder | - | - | - | - | - | - | - | - | - | 600V | 0.157 4.00mm | - | - | 1 | 5A | - | - | - | - | - | Silver | 1 | - | - | 5 | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | Mating and Mounting Flange | 13.4mm | 34mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1832536 Phoenix Contact | 34 |
| Datasheet | 4 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 170.097139g | - | - | 15A | 500V | 1kV | - | Bulk | 2011 | COMBICON GMVSTBR | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | - | PA, 94V-0 | - | - | - | - | - | - | - | 0.300 7.62mm | - | Straight | - | 12.6mm | 1.024 26.01mm | - | 12A | - | - | Screw - Rising Cage Clamp | - | - | - | 3 | - | - | - | - | - | 300V | - | 500V | 12A | 1 | 10A | 12 AWG | 24 AWG | - | - | - | - | 1 | 12-30 AWG | - | 3 | UL | 90° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | 2.5 mm2 | - | Retention Latches (Wire Side) | 20.82mm | 20.82mm | 26mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1013150000 Weidmüller | 35 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 24A | 18.5A | 300V | 400V | -50°C~100°C | Box | 2009 | Omnimate BL | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | - | - | - | Orange | 1 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | IP20 | - | 0.559 14.20mm | - | 19A | - | - | Screwless - Leg Spring, Push-In Spring | - | CSA, cURus | - | - | - | - | - | - | - | 300V | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | - | - | Tin | 1 | 12-26 AWG | - | 8 | UL | 180° | - | 0.2-2.5mm2 | - | - | 8 | - | 10mm | - | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1829756 Phoenix Contact | In Stock |
| Datasheet | 6 Weeks | Tin | Free Hanging, Plug-In | Free Hanging (In-Line) | - | - | 1.999889kg | - | - | - | 250V | - | - | Bulk | 2010 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.591 15.00mm | unknown | 12A | - | - | Screw - Rising Cage Clamp | - | - | - | 2 | - | - | - | - | - | 300V | - | - | 12A | 1 | 15A | 12 AWG | 24 AWG | - | - | - | - | - | 12-30 AWG | - | - | UL; VDE; CSA | 180° | - | 0.2-2.5mm2 | - | - | - | M3 | 7mm | - | - | Positions Stamped, Retention Latches (Non-Wire Side) | 15mm | 5mm | 18.2mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1752984002 Weidmüller | 408 |
| - | 10 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | 15A | 10A | 300V | 320V | -50°C~100°C | Tape & Reel (TR) | - | Omnimate SL | e3 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | 1 | Male | HIGH DENSITY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 2 | - | IP10 | - | 0.435 11.05mm | - | 13A | - | - | Solder | - | CSA, UR | - | - | - | 94V-0 | - | - | - | - | 0.059 1.50mm | - | - | 1 | - | - | - | - | 2 | - | Tin | - | - | - | - | - | - | Vertical | - | - | 1.4 mm | - | - | - | - | - | - | - | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1897474 Phoenix Contact | 28862459 |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 96.999991g | - | - | - | 200V | 400V | - | Bulk | 2008 | COMBICON QC | - | yes | Active | 1 (Unlimited) | - | EAR99 | IDC, IDT | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, UL 94V0 | 8536.69.40.40 | - | - | - | - | - | - | 0.150 3.81mm | - | Straight | - | 22.3mm | 0.508 12.90mm | - | 6A | - | - | IDC | - | - | - | - | - | - | - | - | - | 300V | - | 320V | 6A | 1 | 6A | 20 AWG | 22 AWG | - | - | - | Tin | 1 | 20-24 AWG | - | 10 | UL | 180° | - | 0.34-0.5mm2 | - | - | 10 | - | - | 0.34 mm2 | IDC | - | - | 38.9mm | 22.3mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1952966 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | 105g | - | 8A per Position | - | 160V | 250V | - | Bulk | 2002 | COMBICON MCDNV | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 40 | 85°C | -40°C | Black | 1 | - | LCP, UL 94V-0 | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | 10mm | 0.524 13.30mm | - | 8A | - | - | Solder | - | - | - | - | - | - | - | - | - | 150V | 0.102 2.60mm | - | - | 2 | 8A | - | - | - | - | - | - | 1 | - | 20 | 20 | UL | - | Vertical | - | - | - | - | - | - | - | CONNECTOR | - | 16mm | 10mm | 71.5mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1952775 Phoenix Contact | 29 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | 105g | - | 8A per Position | - | 160V | 250V | - | Bulk | 2002 | COMBICON MCDNV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 40 | - | - | Black | 1 | - | LCP, UL 94V-0 | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.524 13.30mm | - | 8A | - | - | Solder | - | - | - | - | - | - | - | - | - | 150V | 0.102 2.60mm | - | - | 2 | 8A | - | - | - | - | - | Tin | 1 | - | - | 20 | UL | - | Vertical | - | - | - | 20 | - | - | - | CONNECTOR | Locking Ramp | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1762819 Phoenix Contact | 19262459 |
| Datasheet | 7 Weeks | Silver | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | 125A | - | 1kV | - | - | Bulk | 2010 | COMBICON PC | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Blade Pins, Shrouded (4 Side) | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.591 15.00mm | - | - | - | - | 1.496 38.00mm | - | 125A | - | - | Solder | - | - | - | - | - | - | - | - | - | 600V | 0.181 4.60mm | - | - | 1 | 115A | - | - | - | 4 | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | Mating and Mounting Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1877810000 Weidmüller | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | 27.5A | 18.5A | 300V | 400V | -50°C~100°C | Tape & Reel (TR) | - | Omnimate SL | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | - | Male | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.433 11.00mm | - | 19A | - | - | Solder | - | CSA, UR | - | - | - | - | - | - | - | - | 0.126 3.20mm | - | - | 1 | - | - | - | - | 2 | - | Tin | - | - | - | - | - | - | 90°, Right Angle, Under Board | - | - | 1.4 mm | - | - | - | - | - | - | - | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - |