- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Weight | CoilResistance | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Lead Pitch | Number of Contacts | UL Flammability Code | Contact Resistance | Voltage | Contact Tail Length | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Mating Finish | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Relay Type | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1762819 Phoenix Contact | 19262459 |
| Datasheet | 7 Weeks | Silver | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | - | - | 125A | - | 1kV | - | - | Bulk | 2010 | COMBICON PC | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Blade Pins, Shrouded (4 Side) | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | 0.591 15.00mm | - | - | - | - | 1.496 38.00mm | - | 125A | Solder | - | - | - | - | - | 600V | 0.181 4.60mm | - | 1 | 115A | - | - | - | 4 | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | Mating and Mounting Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1752984002 Weidmüller | 408 |
| - | 10 Weeks | - | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Copper Alloy | 15A | 10A | 300V | 320V | -50°C~100°C | Tape & Reel (TR) | - | Omnimate SL | e3 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | 1 | Male | HIGH DENSITY | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 2 | - | IP10 | - | 0.435 11.05mm | - | 13A | Solder | CSA, UR | - | - | 94V-0 | - | - | 0.059 1.50mm | - | 1 | - | - | - | - | 2 | Tin | - | - | - | - | - | - | - | Vertical | - | - | - | 1.4 mm | - | - | - | - | - | - | - | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1797620000 Weidmüller | 21 |
| - | 12 Weeks | - | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Copper Alloy | 27.5A | 18.5A | 300V | 400V | -50°C~100°C | Tape & Reel (TR) | 2008 | Omnimate SL | e3 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (2 Side) | - | - | - | Black | 1 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.197 5.00mm | 2 | - | - | - | 0.335 8.51mm | - | 15A | Solder | CSA, UR | - | - | 94V-0 | - | - | 0.059 1.50mm | - | 1 | - | - | - | - | 2 | Tin | - | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 1.4 mm | - | - | - | - | - | - | - | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 5446804 Phoenix Contact | 100 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | 12A | - | - | 400V | - | Bulk | 2014 | BCH | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.339 8.61mm | - | - | Solder | - | - | - | - | - | - | 0.138 3.50mm | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | 13 | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1794250000 Weidmüller | 31 |
| Datasheet | 12 Weeks | - | - | Through Hole | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Copper Alloy | - | - | 150V | 160V | -50°C~100°C | Bulk | 2009 | Omnimate S2L | e3 | yes | Active | 1 (Unlimited) | - | - | PCB, Terminal Block | Header, Male Pins, Shrouded (4 Side) | 14 | - | - | Black | 2 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 14 | Right Angle | IP10 | 14.2mm | 0.425 10.80mm | - | 10A | Solder | - | - | - | 94V-0 | - | - | 0.126 3.20mm | 10A | 2 | - | - | - | - | - | Tin | - | - | - | 7 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | 25.9mm | 14.2mm | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395340623 Molex | 50 |
| Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | 23 | - | Polyamide (PA66), Nylon 6/6 | - | - | Phosphor Bronze | - | 18A | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39534 | - | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 23 | 115°C | -40°C | Black | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.591 15.00mm | - | - | Screw - Rising Cage Clamp | - | - | - | - | - | 300V | - | - | 1 | 18A | 30 AWG | 12 AWG | - | - | Gold | - | - | 12-30 AWG | 23 | - | - | 180° | - | - | - | 6.5mm | - | 23 | - | - | - | - | Mating Flange, Positions Stamped | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1925760 Phoenix Contact | 9046844 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide, Tin | Polyamide (PA), Nylon | 15.870006g | - | - | 12A | - | 250V | 630V | - | Bulk | 2010 | COMBICON FKC | - | yes | Active | 1 (Unlimited) | Screwless | - | Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.591 15.00mm | - | 12A | Screwless - Push-In Spring | - | - | - | - | - | 300V | - | - | 1 | 10A | 26 AWG | 12 AWG | - | - | - | 1 | - | 12-26 AWG | - | 9 | UL | 180° | - | - | 0.2-2.5mm2 | 10mm | - | 9 | - | - | 2.5 mm2 | SPRING LOADED | Latch Lock, Retention Latches (Non-Wire Side) | 25.1mm | 15mm | 59.14mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() ELFB04230 Amphenol PCD | 37 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6 | - | - | Phosphor Bronze | - | - | - | - | 125°C | Bulk | 2006 | ELFB | - | - | Active | - | - | EAR99 | - | Header, Female Sockets | 4 | - | - | Black | 2 | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 9.93mm | 0.391 9.93mm | unknown | - | Solder | - | - | - | - | - | 300V | 0.123 3.12mm | 15A | 1 | 15A | - | - | - | - | Tin | 1 | - | - | - | 4 | UL; VDE; CSA | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | Interlocking (Side), Retention Latches | - | 20.95mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FXPT03200E Amphenol PCD | 15 |
| Datasheet | 8 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | PPO | Polyphenylene Oxide (PPO) | - | - | Copper Alloy | - | - | 300V | - | 105°C | Bulk | 2008 | FXP FlexiPlug® | - | - | Active | - | Screw | EAR99 | - | Plug, Female Sockets | - | - | - | Black | 1 | Female | - | - | 300V | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | - | 0.690 17.53mm | - | 15A | Screw with Captive Plate | - | 3.5mm | 3 | - | - | 300V | - | - | 2 | 15A | 26 AWG | 12 AWG | - | - | Tin | - | - | 12-26 AWG | 1, 2 | - | - | 90° | - | - | - | 7.87mm | - | - | - | - | - | - | Mating Flange, Retention Latches (Non-Wire Side) | - | 26.41mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1809187 Phoenix Contact | 44 |
| Datasheet | 7 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | - | - | 12A | - | 320V | 630V | - | Bulk | 2011 | COMBICON MSTBC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Crimp | Plug Housing for Female Sockets | 16 | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.413 10.49mm | - | 12A | - | - | - | - | - | - | 300V | - | - | 1 | 10A | 20 AWG | 14 AWG | - | - | - | 1 | - | 14-20 AWG | - | 16 | UL | 180° | - | - | 0.5-2.5mm2 | - | - | - | - | - | 2.5 mm2 | - | Latch Lock | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1729179 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | 28.349523g | - | - | - | - | 160V | 160V | - | Bulk | 2011 | MINI-COMBICON MC | - | - | Active | 1 (Unlimited) | Screw | - | Screw, Socket | Plug, Female Sockets | 3 | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.437 11.10mm | not_compliant | 8A | Screw - Rising Cage Clamp | - | - | - | - | - | 300V | - | - | 1 | 8A | 30 AWG | 14 AWG | - | - | - | - | - | 14-30 AWG | - | - | - | 180° | - | - | 0.14-1.5mm2 | 7mm | - | - | M2 | - | - | - | Positions Stamped | 11.1mm | 10.5mm | 16.1mm | - | - | - | RoHS Compliant | - | - | ||
![]() 36.408 Altech Corporation | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | Polyamide | - | - | - | - | - | 125V | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Through Hole | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | 3.81mm | - | - | - | - | - | - | 8A | - | CSA, IEC, UL, VDE | - | - | - | - | - | - | - | - | - | 16 AWG | 28 AWG | - | 8 | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31.87mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1775312001 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Copper Alloy | 27.5A | 18.5A | 300V | 400V | -50°C~100°C | Bulk | 2008 | Omnimate SL | e3 | yes | Obsolete | Not Applicable | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | 1 | Male | PANEL MOUNTABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.200 5.08mm | 10 | - | - | - | 0.335 8.51mm | - | 15A | Solder | CSA, UR | - | - | 94V-0 | - | 300V | 0.059 1.50mm | - | 1 | 10A | - | - | - | 10 | Tin | - | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 1.5 mm | - | - | - | - | - | Mating Flange, Solder Retention | 8.5mm | 61mm | 12mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1219580000 Weidmüller | 33 |
| Datasheet | 14 Weeks | - | - | - | - | - | - | - | 25.474Ohm | - | - | - | - | - | - | - | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1844333 Phoenix Contact | 45 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | 113.398093g | - | - | 12A | - | 160V | 250V | - | Bulk | 2011 | COMBICON MC | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | - | PBT, UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.138 3.50mm | - | Right Angle | - | 9.2mm | 0.285 7.25mm | unknown | 8A | Solder | - | - | - | - | - | 300V | 0.134 3.40mm | 8A | 1 | 8A | - | - | - | - | Tin | 1 | - | - | - | 14 | UL; VDE; CSA | - | 90°, Right Angle | - | - | - | - | 14 | - | - | - | - | - | - | 50.4mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1806290 Phoenix Contact | 20 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 174.99999g | - | - | 12A | - | 400V | 630V | - | Bulk | 2011 | COMBICON GMSTB | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 9 | - | - | Green | 1 | - | - | - | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | - | 0.339 8.61mm | - | 12A | Solder | - | - | - | - | - | 300V | 0.138 3.50mm | - | 1 | 15A | - | - | - | - | Tin | 1 | - | - | - | 9 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | Mating and Mounting Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1691140000 Weidmüller | 121 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT) | - | - | Copper Alloy | 14.5A | - | 300V | 320V | -50°C~100°C | Bulk | 2009 | Omnimate BL | e3 | yes | Active | - | Screwless | - | Terminal Block | Plug, Female Sockets | - | - | - | Black | 1 | - | HIGH DENSITY | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | - | Straight | IP20 | - | 0.512 13.00mm | - | 14.5A | Screwless - Spring Cage, Tension Clamp | CSA, UR | - | 5 | 94V-0 | - | 300V | - | - | 1 | 10A | 26 AWG | 14 AWG | 14 AWG | - | Tin | - | - | 14-26 AWG | - | - | - | 180° | - | - | 0.2-1.5mm2 | - | - | - | - | 10mm | - | - | Mating Flange | 13mm | 33.3mm | 21.9mm | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1843091 Phoenix Contact | 50 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 117.000013g | - | Copper | - | - | 160V | 320V | - | Bulk | 2003 | COMBICON MCD | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 8 | - | - | Green | 1 | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | Right Angle | - | 21.9mm | 0.894 22.71mm | - | 8A | Solder | - | - | - | - | - | 300V | 0.138 3.50mm | 8A | 2 | 8A | - | - | - | - | Tin | 1 | - | - | - | 4 | UL; VDE; CSA | - | 90°, Right Angle | - | - | - | - | 4 | - | - | - | - | - | 21.9mm | 16.63mm | 26.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1921696 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide, Tin | Polyamide (PA), Nylon | 7.800003g | - | - | - | - | 500V | 1kV | - | Bulk | 2011 | COMBICON QC | - | yes | Active | 1 (Unlimited) | - | EAR99 | IDC, IDT | Plug, Female Sockets | - | - | - | Green | 1 | Female | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.591 15.00mm | - | 10A | IDC | - | - | - | - | - | 300V | - | - | 1 | 10A | 18 AWG | 20 AWG | - | - | Tin | 1 | - | 18-22 AWG | - | 4 | UL | 180° | - | - | 0.5-1mm2 | - | - | 4 | - | - | - | IDC | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1943412 Phoenix Contact | 12 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | 10A | 320V | 630V | - | Bulk | 2011 | COMBICON IC | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Female Sockets | - | - | - | Green | 1 | - | STANDARD: UL 94V-0, PA | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.402 10.20mm | - | 16A | Solder | - | - | - | - | - | 300V | 0.138 3.50mm | - | 1 | 16A | - | - | - | - | Tin | 1 | - | - | - | 12 | CB; CCA; CUL; EAC; UL; VDE | - | 90°, Right Angle | - | - | - | - | 12 | - | - | - | CONNECTOR | Retention Latches | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |