- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Termination Style | Reliability | Approval Agency | Number Of PCB Rows | PCB Contact Pattern | UL Flammability Code | Contact Style | Insulation Resistance | Body/Shell Style | Voltage | Contact Tail Length | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Pattern | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1916423 Phoenix Contact | 20 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | 4.639995g | - | - | - | - | 160V | 160V | - | Bulk | 2011 | COMBICON MCV | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 20 | Black | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.362 9.20mm | - | 8A | - | - | Solder | - | - | - | - | - | - | - | - | 300V | 0.134 3.40mm | - | - | 1 | 8A | - | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1921696 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 7.800003g | - | - | - | - | 500V | 1kV | - | Bulk | 2011 | COMBICON QC | - | yes | Active | 1 (Unlimited) | - | EAR99 | IDC, IDT | Plug, Female Sockets | - | Green | 1 | Female | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.591 15.00mm | - | 10A | - | - | IDC | - | - | - | - | - | - | - | - | 300V | - | - | - | 1 | 10A | 18 AWG | 20 AWG | - | - | Tin | 1 | 18-22 AWG | - | 4 | UL | 180° | - | 0.5-1mm2 | - | - | 4 | - | IDC | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1786462 Phoenix Contact | 34 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 164.000007g | - | - | 10A | - | 320V | 630V | - | Bulk | 2000 | COMBICON IC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Socket | Header, Female Sockets | - | Green | 1 | - | STANDARD: UL 94V-0, PA, SAFETY APPROVAL: VDE | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 19mm | 0.402 10.20mm | - | 12A | - | - | Solder | - | CB, CSA, UL, VDE | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | 12A | 1 | 12A | - | - | 8 | - | - | 1 | - | - | 8 | CB; CCA; CSA; CUL; EAC; UL | - | 90°, Right Angle | - | - | - | - | - | CONNECTOR | Retention Latches | 19mm | 42.64mm | 42.64mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1972810000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | - | 10A | Nylon | 300V | 320V | -50°C~120°C | Bulk | 2013 | Omnimate SC | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 8 | Orange | 2 | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | IP20 | - | 0.894 22.71mm | - | 17.5A | - | - | Solder | - | CSA, cURus | - | - | - | - | - | - | - | 0.126 3.20mm | - | - | 2 | - | - | - | - | - | Tin | 2 | - | 4 | 8 | - | - | 90°, Right Angle | - | - | 1.2 mm | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 14120517002000 HARTING | 37 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | - | Copper Alloy | - | - | - | - | - | -40°C~110°C | Bulk | - | har-flexicon® | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | Black | - | Male | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Horizontal | - | - | 0.317 8.05mm | - | - | - | - | Solder | - | - | - | - | - | - | - | - | 600V | - | - | - | 1 | 15A | - | - | 5 | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 1882078 Phoenix Contact | 15 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | 160V | 160V | - | Bulk | 2009 | COMBICON MCVW | - | - | Active | 1 (Unlimited) | - | - | Screw | Plug, Female Sockets | 3 | Green | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.752 19.10mm | not_compliant | 8A | - | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | 300V | - | - | - | 1 | 8A | 30 AWG | 14 AWG | - | - | Gold | - | 14-30 AWG | - | - | - | 270° | - | - | 7mm | - | - | M2 | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1956218 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | 154.999997g | - | 12A per position | - | - | 250V | 400V | - | Tape & Reel (TR) | 2011 | COMBICON CCVA | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 4 | Black | 1 | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.472 12.00mm | - | 12A | - | - | Solder | - | - | - | - | - | - | - | - | 300V | 0.102 2.60mm | - | - | 1 | 10A | - | - | - | - | Tin | 1 | - | - | 4 | UL | - | Vertical | - | - | - | - | - | - | Locking Ramp, Pick and Place Cap | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1753796 Phoenix Contact | 8 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 907.18474g | - | - | - | - | 250V | 400V | - | Bulk | 2011 | COMBICON MSTBV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (2 Side) | - | Green | 1 | - | PBT, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.197 5.00mm | - | Straight | - | 8.6mm | 0.472 12.00mm | - | 12A | - | - | Solder | - | - | - | - | - | - | - | - | 300V | 0.154 3.90mm | - | 12A | 1 | 12A | - | - | - | - | Tin | 1 | - | - | 20 | UL | - | Vertical | - | - | - | 20 | - | - | - | - | 100mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1737530 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | 76A | - | - | 1kV | 1kV | - | Bulk | 2011 | COMBICON PC | - | - | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | 3 | Green | - | - | - | - | - | - | - | - | - | - | 0.400 10.16mm | - | - | - | - | - | not_compliant | 76A | - | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | 600V | - | - | - | 1 | 55A | 6 AWG | 18 AWG | - | - | Silver | - | 6-20 AWG | - | - | - | 180° | - | 0.75-16mm2 | 12mm | - | - | M4 | - | Mating Flange, Strain Relief | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1953716 Phoenix Contact | 70 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | 1.519988g | - | 8A per Position | - | - | 160V | 250V | - | Bulk | 2002 | COMBICON MCDN | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 4 | Black | 2 | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | Right Angle | - | 13.3mm | 0.598 15.19mm | - | 8A | - | - | Solder | - | - | - | - | - | - | - | - | 150V | 0.102 2.60mm | - | 8A | - | 8A | - | - | - | - | - | 1 | - | - | 2 | UL | - | 90°, Right Angle | - | - | - | - | - | CONNECTOR | - | 13.3mm | 8.5mm | 17.8mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1805410 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Plastic | - | - | - | - | - | - | - | - | Bulk | 2014 | COMBICON MC | - | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 2 | Green | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.437 11.10mm | not_compliant | - | - | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | 300V | - | - | - | 1 | 8A | 30 AWG | 14 AWG | - | - | Gold | - | 14-30 AWG | - | - | - | 180° | - | - | 7mm | - | - | M2 | - | Mating Flange | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1748010000 Weidmüller | 45 |
| Datasheet | 16 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 10.3A | - | - | - | 250V | -50°C~100°C | Bulk | 2009 | Omnimate B2L | e3 | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | Plug, Female Sockets | 6 | Orange | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 6 | Straight | IP20 | 20.6mm | 0.618 15.70mm | - | - | - | - | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | 1MOhm | - | 150V | - | 300V | 10A | 2 | 10A | 28 AWG | 16 AWG | - | - | Tin | - | 16-28 AWG | - | - | - | 180° | - | 0.2-1mm2 | 7mm | - | 3 | - | - | Mating Flange | - | 17.5mm | 15.6mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1728303 Phoenix Contact | 21 |
| Datasheet | 12 Weeks | - | Free Hanging, Plug-In | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | - | - | 41A | - | - | 1kV | 1kV | - | Bulk | 2011 | COMBICON TSPC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | 12 | Green | 2 | Female | PA, UL 94V0 | 8536.69.40.40 | - | - | - | - | - | - | 0.300 7.62mm | - | Straight | - | 35.05mm | 1.380 35.05mm | - | 41A | - | - | Screwless - Push-In Spring | - | - | - | - | - | - | - | - | 600V | - | - | - | 1 (Mate), 2 (Input) | 31A | 24 AWG | 8 AWG | - | - | Tin | 1 | 8-24 AWG | 12 (Mate), 24 (Input) | 12 | UL | 180° | - | 0.2-10mm2 | 15mm | - | - | - | SPRING LOADED | Mating Flange | - | 91.44mm | 41.45mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1953619 Phoenix Contact | 11 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | 102.999998g | - | 8A per Position | - | - | 160V | 250V | - | Bulk | 2002 | COMBICON MCDN | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 22 | Black | 1 | - | LCP, UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.598 15.19mm | - | 8A | - | - | Solder | - | - | - | - | - | - | - | - | 150V | 0.102 2.60mm | - | - | 2 | 8A | - | - | - | - | Tin | 1 | - | - | 11 | UL | - | 90°, Right Angle | - | - | - | 11 | - | CONNECTOR | Locking Ramp | 15.2mm | 13.3mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3040151 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 21.210008g | - | - | 20A | - | 500V | - | - | Bulk | 2011 | CLIPLINE COMBI SPB | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | IDC, IDT | Plug, Female Sockets | 6 | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.535 39.00mm | - | 24A | - | - | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | - | 600V | - | - | - | 1 | 5A | 28 AWG | 12 AWG | - | - | - | - | 12-28 AWG | - | - | - | 180° | - | 0.08-4mm2 | 10mm | - | - | - | - | - | 39mm | 20mm | 31.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1581790000 Weidmüller | 117 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 18A | - | - | 300V | 400V | -50°C~100°C | Bulk | 2003 | Omnimate SL | e3 | yes | Active | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | Orange | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.197 5.00mm | 3 | - | IP20 | 8.5mm | 0.472 12.00mm | - | 15A | ONE | UL, CSA | Solder | COMMERCIAL | CSA, UR | 1 | RECTANGULAR | 94V-0 | RND PIN-SKT | 1MOhm | RECEPTACLE | 300V | 0.126 3.20mm | - | 15A | 1 | 10A | - | - | 3 | RECTANGULAR | Tin | - | - | - | - | - | - | Vertical | - | - | 1.3 mm | - | - | - | - | - | 17mm | 8.4mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395121016 Molex | 1188 |
| Datasheet | 12 Weeks | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | 8A | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39512 | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 16 | Black | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.270 6.86mm | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | 1 | - | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1731756 Phoenix Contact | 70 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | 160V | 250V | - | Bulk | 2011 | COMBICON MC | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | Green | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | - | unknown | 8A | - | - | Solder | - | - | - | - | - | - | - | - | 300V | 0.134 3.40mm | - | - | 1 | 8A | - | - | - | - | Tin | 1 | - | - | 10 | - | - | 90°, Right Angle | - | - | - | 10 | - | - | Locking Ramp | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1069770000 Weidmüller | 147 |
| - | 12 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | Copper Alloy | - | 9A | - | - | 400V | -50°C~120°C | Bulk | 2011 | CH20M | - | - | Active | 1 (Unlimited) | Through Hole | - | - | Header, Male Pins, Shrouded (4 Side) | 4 | Black | - | Male | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | 0.232 5.90mm | - | - | 1 | - | - | - | - | - | Tin | - | 12-26 AWG | - | - | - | - | 90°, Right Angle, Vertical | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1863084 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 8.190007g | - | - | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON MCVW | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 10 | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.138 3.50mm | - | Straight | - | 10.4mm | 0.752 19.10mm | - | 8A | - | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | 300V | - | 160V | 8A | 1 | 8A | 16 AWG | 28 AWG | - | - | - | 1 | 14-30 AWG | - | 10 | UL | 270° | - | 0.14-1.5mm2 | 7mm | - | - | M2 | - | Mating Flange | 19.1mm | 10.4mm | 45.4mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - |