- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Lead Pitch | Number of Contacts | UL Flammability Code | Housing Color | Contact Resistance | Insulation Resistance | Voltage | Contact Tail Length | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Number of Positions Per Level | Screw Size | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELFF22230 Amphenol PCD | In Stock | - | Datasheet | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | PPO | Polyphenylene Oxide (PPO) | - | - | Copper Alloy | - | 15A | 300V | - | 105°C | Bulk | 2006 | ELFF | - | Active | - | Screw | - | - | Plug, Female Sockets | 22 | - | - | Black | 1 | Female | - | - | - | - | - | - | - | - | 0.200 5.08mm | Straight | - | 1.218 30.94mm | - | 15A | Screw - Rising Cage Clamp | - | - | 22 | - | Black | - | - | 300V | - | 22 | - | - | 1 | 15A | 26 AWG | 12 AWG | - | Tin | - | 12 AWG, 14-26 AWG | 22 | - | - | 90° | - | - | 7.87mm 12.45mm | 22 | - | - | - | Retention Latches (Wire Side) | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 1720851 Phoenix Contact | 88 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 144.000014g | - | - | - | - | 630V | 1kV | - | Bulk | 2011 | COMBICON PC | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 8 | - | - | Green | 1 | - | PA, UL 94V0 | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | 0.563 14.30mm | - | 41A | Solder | - | - | - | - | - | - | - | 300V | 0.197 5.00mm | - | - | - | 1 | 41A | - | - | - | Tin | 1 | - | - | 8 | UL | - | 90°, Right Angle | - | - | - | - | - | - | Mating and Mounting Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1792155 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 600.102706g | - | - | - | 15A | 250V | 630V | - | Bulk | 2011 | COMBICON MVSTBR | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.197 5.00mm | Straight | 12.6mm | 1.024 26.01mm | - | 12A | Screw - Rising Cage Clamp | - | - | 16 | - | - | - | - | 300V | - | - | 250V | 12A | 1 | 10A | 12 AWG | 24 AWG | - | - | 1 | 12-30 AWG | - | 16 | UL | 90° | - | 0.2-2.5mm2 | 7mm | - | M3 | 2.5 mm2 | - | Retention Latches (Wire Side) | 26mm | 80mm | 81mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1809115 Phoenix Contact | 54 | - | Datasheet | 4 Weeks | - | PCB, Through Hole | Through Hole | PBT | Polybutylene Terephthalate (PBT) | - | - | - | 12A | - | 250V | 400V | - | Bulk | 2012 | COMBICON MSTBA | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | Male | - | - | - | - | - | - | - | - | 0.200 5.08mm | Straight | 8.6mm | 0.339 8.61mm | - | 12A | Solder | cULus | - | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | 1 | 15A | - | - | 6 | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | Locking Ramp | - | - | 12mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1757190 Phoenix Contact | In Stock |
| Datasheet | 5 Weeks | Tin | Cable, Free Hanging, Plug-In | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 127.999996g | - | - | - | 15A | 250V | 630V | - | Bulk | 2010 | COMBICON MSTB | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | UL 94V-0, PA, SAFETY APPROVAL: VDE | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | Right Angle | 18.2mm | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | CB, CSA, UL, VDE, cULus | - | 20 | - | - | - | - | 300V | - | - | 250V | 12A | 1 | 12A | 12 AWG | 24 AWG | - | - | 1 | 12-30 AWG | - | 20 | CB; CCA; CSA; CUL; EAC; UL | 180° | - | 0.2-2.5mm2 | 7mm | - | M3 | 2.5 mm2 | - | Retention Latches (Non-Wire Side) | 18.3mm | 101.6mm | 96.52mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1758179 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | 16A | - | 400V | 630V | - | Bulk | 2014 | COMBICON GMSTBVA | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | 1 | - | - | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | 0.472 12.00mm | - | 16A | Solder | - | - | - | - | - | - | - | 300V | 0.154 3.90mm | - | - | - | 1 | 18.5A | - | - | - | Tin | 1 | - | - | 4 | CUL; GOST; UL | - | Vertical | - | - | 4 | - | - | CONNECTOR | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1805369 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Tin | Free Hanging, Panel | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 131g | - | - | - | - | 250V | 630V | - | Bulk | 2010 | COMBICON MSTBT | yes | Active | 1 (Unlimited) | Screw | - | Screw, Socket | Plug, Female Sockets | 9 | - | - | Green | 1 | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | Right Angle | - | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | - | 9 | - | - | - | - | 300V | - | - | - | 12A | 1 | 15A | 30 AWG | 12 AWG | - | - | 1 | 12-30 AWG | - | 9 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | M3 | 2.5 mm2 | - | Mating Flange | 18.2mm | 15mm | 55.52mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1792436 Phoenix Contact | 44 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | 16A | - | 400V | 630V | - | Bulk | 2014 | COMBICON GMSTBVA | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | 0.472 12.00mm | - | 16A | Solder | - | - | - | - | - | - | - | 300V | 0.154 3.90mm | - | - | - | 1 | 18.5A | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | 10 | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1792452 Phoenix Contact | 9052069 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | 16A | - | 400V | 630V | - | Bulk | 2014 | COMBICON GMSTBVA | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | 0.472 12.00mm | - | 16A | Solder | - | - | - | - | - | - | - | 300V | 0.154 3.90mm | - | - | - | 1 | 18.5A | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | 12 | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 2199757 Phoenix Contact | 17052068 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | - | - | - | 1kV | 1kV | - | Bulk | 2011 | COMBICON GMSTBT | yes | Active | 1 (Unlimited) | - | - | Screw | Plug, Female Sockets | 2 | - | - | Gray | - | - | - | - | - | - | - | - | - | - | 0.285 7.25mm | - | - | 0.677 17.20mm | not_compliant | 16A | Screw - Rising Cage Clamp | - | - | - | - | Grey | - | - | 600V | - | - | - | - | 1 | 16A | 24 AWG | 12 AWG | - | - | - | 12-24 AWG | - | - | - | 180° | - | 0.2-2.5mm2 | 8mm | - | M3 | - | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 14120214002000 HARTING | 7 |
| - | 13 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | - | - | Copper Alloy | - | - | - | - | -40°C~110°C | Bulk | - | har-flexicon® | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | - | Male | - | - | - | - | - | - | - | - | 0.138 3.50mm | Horizontal | - | 0.276 7.00mm | - | - | Solder | - | - | - | - | - | - | - | 300V | - | - | - | - | 1 | 11A | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 2 | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 14121216002000 HARTING | 37 |
| - | 13 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | - | - | Copper Alloy | - | - | - | - | -40°C~110°C | Bulk | - | har-flexicon® | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | - | Male | - | - | - | - | - | - | - | - | 0.197 5.00mm | Horizontal | - | 0.317 8.05mm | - | - | Solder | - | - | - | - | - | - | - | 600V | - | - | - | - | 1 | 15A | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | 12 | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 1779411 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Cable, Free Hanging, Plug-In | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 6.128005g | - | - | - | - | 250V | 630V | - | Bulk | 2011 | COMBICON FRONT-MSTB | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 2 | - | - | Green | - | Female | - | 8536.69.40.40 | - | - | - | - | - | - | 0.197 5.00mm | Straight | 15mm | 0.591 15.00mm | unknown | 12A | Screw - Pressure Clip | - | - | 2 | - | - | - | - | 300V | - | - | - | 12A | 1 | 15A | 12 AWG | 24 AWG | - | - | - | 12-30 AWG | - | 2 | UL; CSA | 180° | - | 0.2-2.5mm2 | - | - | M2.5 | - | - | Retention Latches (Non-Wire Side) | 15mm | 10mm | 27.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 39355-0014 Molex | In Stock | - | Datasheet | - | Tin | Through Hole | - | - | Thermoplastic | - | NOT SPECIFIED | Brass | - | - | 300V | - | - | - | 2007 | - | - | Discontinued | - | Solder | - | BOARD CONNECTOR | - | - | 140°C | 0°C | Black | 1 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3.5mm | Right Angle | - | - | unknown | 10A | - | - | 3.5mm | 14 | 94V-0 | - | 1mOhm | 5GOhm | 300V | - | - | - | - | - | 10A | 16 AWG | 24 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3045842 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 31.040006g | - | - | 32A | - | 800V | 800V | - | Bulk | 2011 | CLIPLINE COMBI UPBV | - | Active | 1 (Unlimited) | - | - | - | Plug, Female Sockets | 5 | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.909 48.50mm | not_compliant | 32A | Screw | - | - | - | - | - | - | - | 600V | - | - | - | - | 1 | 30A | 26 AWG | 26 AWG | - | - | - | 10-26 AWG | - | - | - | 90° | - | 0.14-6mm2 | 9mm | - | M3 | - | - | - | - | 21mm | 31mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1971138 Phoenix Contact | 16874441 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 165.000008g | - | - | 12A | - | 250V | 630V | - | Bulk | 2010 | COMBICON SMSTB | - | Active | 1 (Unlimited) | - | - | Screw | Plug, Female Sockets | - | - | - | Green | - | Female | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | 0.610 15.49mm | - | 12A | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | 300V | - | - | - | - | 1 | 15A | 12 AWG | 24 AWG | - | Tin | - | 12-30 AWG | - | - | - | 45° | - | 0.2-2.5mm2 | 7mm | 9 | M3 | - | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1955730 Phoenix Contact | 20 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | 150.999993g | - | - | 12A per position | - | 250V | 400V | - | Bulk | 2010 | COMBICON CCV | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | 1 | - | LCP, UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | 0.472 12.00mm | - | 12A | Solder | - | - | - | - | - | - | - | 300V | 0.102 2.60mm | - | - | - | 1 | 10A | - | - | - | Tin | 1 | - | - | 12 | UL | - | Vertical | - | - | 12 | - | - | - | Mating Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3041367 Phoenix Contact | In Stock |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 20.060009g | - | - | 24A | - | 500V | 500V | - | Bulk | 2011 | CLIPLINE COMBI SC | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Receptacle, Male Pins | 7 | - | - | Gray | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 0.740 18.80mm | - | 24A | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | 300V | - | - | - | - | 1 | 20A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | - | 180° | - | 0.08-4mm2 | 10mm | - | - | - | - | Coupling | 18.8mm | 37.2mm | 36.4mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1792407 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | 16A | - | 400V | 630V | - | Bulk | 2014 | COMBICON GMSTBVA | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | 0.472 12.00mm | - | 16A | Solder | - | - | - | - | - | - | - | 300V | 0.154 3.90mm | - | - | - | 1 | 18.5A | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | 7 | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 14121215001000 HARTING | 15 |
| - | 13 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | - | - | Copper Alloy | - | - | - | - | -40°C~110°C | Bulk | - | har-flexicon® | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | - | Male | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | 0.362 9.20mm | - | - | Solder | - | - | - | - | - | - | - | 300V | - | - | - | - | 1 | 11A | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | 12 | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free |