- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | UL Flammability Code | Housing Color | Insulation Resistance | Voltage | Contact Tail Length | Max Voltage Rating (AC) | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Rated Current | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1792388 Phoenix Contact | 45 |
| Datasheet | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 132.000001g | - | - | 15A | 250V | 630V | - | Bulk | 2003 | COMBICON MVSTBR | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | - | 1.024 26.01mm | not_compliant | 12A | Screw - Rising Cage Clamp | CB, CSA, VDE, cULus | 16 | - | - | - | 300V | - | - | 12A | 1 | 10A | 30 AWG | 12 AWG | - | - | - | 1 | 12-30 AWG | - | 16 | UL | 90° | - | 0.2-2.5mm2 | - | - | - | - | M3 | - | 2.5 mm2 | - | - | Retention Latches (Wire Side) | 26mm | 7mm | 82.28mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1780410000 Weidmüller | 1017 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | 27.5A | 18.5A | 300V | 400V | -50°C~100°C | Bulk | 2011 | Omnimate SL | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | 1 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.200 5.08mm | 2 | - | - | - | 0.335 8.51mm | - | 15A | Solder | CSA, UR | - | - | - | - | - | 0.126 3.20mm | - | - | 1 | - | - | - | - | 2 | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 1.5 mm | - | - | - | - | - | - | Mating Flange, Solder Retention | - | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1912139 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 14.399999g | - | - | - | 250V | 630V | - | Bulk | 2001 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, UL 94V0 | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.591 15.00mm | unknown | 16A | Screw - Rising Cage Clamp | - | - | - | - | - | 300V | - | - | - | 1 | 16A | 30 AWG | 12 AWG | - | - | Tin | 1 | 12-30 AWG | - | 8 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | - | 8 | M3 | - | 2.5 mm2 | - | - | Mating Flange | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1600014 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | Nylon | Polyamide (PA), Nylon | 36.300005g | - | 25A | - | 500V | 500V | - | Bulk | 2009 | COMBICON HCC | - | yes | Active | Not Applicable | - | EAR99 | Screw | Plug, Male Pins | 10 | - | - | Gray | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 7.0104mm | - | - | - | - | 0.709 18.00mm | unknown | 25A | Screw - Rising Cage Clamp | - | - | - | - | - | 300V | - | - | - | 1 | 20A | 30 AWG | 10 AWG | 12 AWG | - | - | 1 | 10-30 AWG | - | 10 | UL; CSA; GL | 180° | - | 0.2-4mm2 | 7mm | - | - | - | M3 | - | 4 mm2 | - | - | Mating Flange | 18mm | 34.2mm | 92mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1828294 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 600.102706g | - | 20A | - | 400V | 1kV | - | Bulk | 2010 | COMBICON PC | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | 7 | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | - | 0.713 18.10mm | - | 20A | Screw - Rising Cage Clamp | - | - | - | - | - | 600V | - | - | - | 1 | 5A | 10 AWG | 24 AWG | - | - | - | 1 | 10-30 AWG | - | 7 | UL | 180° | - | 0.2-4mm2 | 7mm | - | - | - | M3 | - | 4 mm2 | - | - | Mating Flange | 30.7mm | 18.1mm | 68.56mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3209905 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | - | - | 6kV | 500V | - | Bulk | 2017 | CLIPLINE COMBI PP-H | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | 5 | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | 1.535 39.00mm | - | 24A | Screwless - Push-In Spring | - | 5 | - | - | - | 300V | - | - | 24A | 1 | 20A | 26 AWG | 12 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | - | 180° | - | 0.14-4mm2 | 10mm | - | - | - | - | - | - | - | - | - | 39mm | 15.8mm | 26mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 5446325 Phoenix Contact | 16 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | 320V | 400V | - | Bulk | 2013 | BCH | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (2 Side) | 3 | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | - | 0.339 8.61mm | - | 12A | Solder | - | - | - | - | - | 300V | 0.138 3.50mm | - | 12A | 1 | 15A | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | 3 | - | - | - | - | - | - | - | 12mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1757543 Phoenix Contact | 249 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 1.50003kg | - | - | - | 250V | - | - | Bulk | 2003 | COMBICON MSTBA | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 10 | - | - | Green | 1 | Male | STANDARD: UL 94V-0, PA | 8536.69.40.40 | 400V | - | - | - | - | - | - | 0.197 5.00mm | - | Straight | - | 12mm | 0.339 8.61mm | - | 12A | Solder | CSA, UL | - | - | - | - | 300V | 0.138 3.50mm | - | 12A | 1 | 15A | - | - | - | 10 | - | 1 | - | - | 10 | CB; CSA; CUL; EAC; UL; VDE | - | 90°, Right Angle | - | - | - | - | - | - | - | 2.5 mm2 | CONNECTOR | - | - | 12.1mm | 52mm | 52mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1833069 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Panel | Board Mount | - | Polyamide (PA), Nylon | 203.999993g | - | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON MCVU | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug | Receptacle, Male Pins | - | - | - | Green | 1 | - | PA, 94V-0 | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.492 12.50mm | not_compliant | 8A | Screw - Rising Cage Clamp | - | 6 | - | - | - | 300V | - | - | 8A | 1 | 8A | 30 AWG | 14 AWG | - | - | - | 1 | 14-30 AWG | - | 6 | UL | - | - | 0.14-1.5mm2 | 7mm | - | - | - | M2 | - | - | - | - | Mating and Mounting Flange | 20.3mm | 19.4mm | 33.25mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1753534 Phoenix Contact | 664 | - | Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 2.100133kg | - | - | - | 250V | - | - | Bulk | 2011 | COMBICON MSTBV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (2 Side) | - | - | - | Green | 1 | - | PBT, 94V-0 | 8536.69.40.40 | 400V | - | - | - | - | - | - | 0.197 5.00mm | - | Straight | - | 8.6mm | 0.472 12.00mm | - | 12A | Solder | CSA, UL | - | - | - | - | 300V | 0.154 3.90mm | - | 12A | 1 | 12A | - | - | - | 7 | - | 1 | - | - | 7 | UL | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | 35mm | 35mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395325010 Molex | 524 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | 15A | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39532 | - | - | Active | 1 (Unlimited) | Solder | - | - | Header, Male Pins, Shrouded (2 Side) | 10 | 105°C | -40°C | Green | 1 | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 12mm | 0.327 8.30mm | - | - | Solder | - | 10 | - | Green | - | 300V | 0.150 3.81mm | 300V | - | 1 | 15A | - | - | - | - | Tin | - | - | 10 | - | - | - | 90°, Right Angle | - | - | - | - | 10 | - | - | - | - | - | - | - | 50.8mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1792533 Phoenix Contact | 100 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | 12A | - | 250V | 630V | - | Bulk | 2012 | COMBICON FKC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | 4 | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.591 15.00mm | - | 12A | Screwless - Push-In Spring | cULus | - | - | - | - | 300V | - | - | - | 1 | 10A | 12 AWG | 24 AWG | - | - | Tin | - | 12-26 AWG | - | - | - | 180° | - | 0.2-2.5mm2 | 10mm | - | - | - | - | - | - | - | - | Ejector Latches, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0395100014 Molex | 21 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39510 | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug, Female Sockets | - | - | - | Black | - | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.150 3.81mm | - | Horizontal | - | - | 0.437 11.10mm | unknown | - | Screw - Rising Cage Clamp | - | 14 | - | - | - | 300V | - | - | - | 1 | 8A | 30 AWG | 16 AWG | - | - | Tin | - | 16-30 AWG | - | - | - | 180° | - | - | 6.5mm | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1778056 Phoenix Contact | 50 | - | Datasheet | 6 Weeks | Tin | Free Hanging, Panel, Plug-In | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 128.999997g | - | - | 15A | 250V | 630V | - | Bulk | 2003 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | Screw | - | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 15mm | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | 9 | - | - | - | 300V | - | - | 12A | 1 | 12A | 30 AWG | 12 AWG | - | - | - | 1 | 12-30 AWG | - | 9 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | - | - | M3 | - | 2.5 mm2 | - | - | Mating Flange | 18.2mm | 15mm | 55.73mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1793110000 Weidmüller | 51 |
| Datasheet | 12 Weeks | - | Free Hanging, Panel | Free Hanging (In-Line) | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | 17.5A | - | 320V | 320V | -50°C~120°C | Bulk | 2003 | Omnimate BC | - | yes | Active | Not Applicable | Screw | - | Terminal Block | Plug, Female Sockets | - | - | - | Green | 1 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.150 3.81mm | - | Right Angle | IP20 | - | 0.437 11.10mm | - | 17.5A | Screw - Clamping Yoke (Tension Sleeve) | - | 12 | 94V-0 | - | 5MOhm | 300V | - | - | - | 1 | 10A | 28 AWG | 16 AWG | 16 AWG | - | Tin | - | 16-28 AWG | - | - | - | 180° | - | 0.2-1.5mm2 | 7mm | - | - | - | M2 | - | - | - | - | Mating Flange | 11.1mm | - | 15.5mm | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() 0395105012 Molex | 799 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39510 | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 12 | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.437 11.10mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | - | - | 300V | - | - | - | 1 | 8A | 30 AWG | 16 AWG | - | - | Tin | - | 16-30 AWG | - | - | - | 180° | - | - | 6.5mm | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395111018 Molex | 37 |
| Datasheet | 12 Weeks | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | 8A | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39511 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 18 | - | - | Black | 1 | - | POLARIZED, SHROUDED | 8536.69.40.40 | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.360 9.14mm | - | - | Solder | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Tin | 1 | - | - | 18 | - | - | Vertical | - | - | 8A | - | - | - | - | - | - | 300V | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1838540000 Weidmüller | 16 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | 27.5A | 18.5A | 300V | 400V | -50°C~100°C | Bulk | 2015 | Omnimate SL | e3 | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | 1 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.200 5.08mm | 12 | - | - | - | 0.472 12.00mm | - | 15A | Solder | CSA, UR | - | 94V-0 | - | - | - | 0.126 3.20mm | - | - | 1 | - | - | - | - | 12 | Tin | - | - | - | - | - | - | Vertical | - | - | - | 1.5 mm | - | - | - | - | - | - | Mating Flange, Solder Retention | - | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1690480000 Weidmüller | 43 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | PBT | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 14.5A | - | 300V | 320V | -50°C~100°C | Bulk | 2009 | Omnimate BL | e3 | yes | Active | 1 (Unlimited) | Screwless | - | Terminal Block | Plug, Female Sockets | - | - | - | Black | 1 | - | HIGH DENSITY | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | - | Straight | IP20 | - | 0.512 13.00mm | - | 14.5A | Screwless - Spring Cage, Tension Clamp | CSA, UR | 8 | 94V-0 | - | - | 300V | - | - | - | 1 | 10A | 26 AWG | 14 AWG | 26 AWG | - | Tin | - | 14-26 AWG | - | - | - | 180° | - | 0.2-1.5mm2 | - | - | - | - | - | 10mm | - | - | - | - | 13mm | 28mm | 21.9mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1790496 Phoenix Contact | In Stock | - | Datasheet | 17 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | - | - | 160V | 250V | - | Bulk | 2011 | COMBICON DFMC | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | Screw | Plug, Female Sockets | 6 | - | - | Green | 2 | - | STANDARD: UL 94V-0, PA | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.522 13.25mm | - | 8A | Screwless - Push-In Spring | - | - | - | - | - | 150V | - | - | - | 2 | 8A | 24 AWG | 16 AWG | - | - | Tin | 1 | 16-24 AWG | 3 | 3 | CB; CUL; UL; VDE | 180° | - | 0.2-1.5mm2 | 10mm | - | - | - | - | - | - | SPRING LOADED | - | Ejector Latches | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free |