- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | UL Flammability Code | Housing Color | Insulation Resistance | Voltage | Contact Tail Length | Number of Circuits | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Mating Finish | Number of Decks | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Rated Current | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Features | Height | Length | Width | Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1945096 Phoenix Contact | 8060 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 259.993477mg | Copper | - | - | Nylon | 160V | 250V | - | Bulk | 2005 | COMBICON PST | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Unshrouded | 2 | - | - | Black | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.138 3.50mm | - | Straight | - | 2.8mm | 0.512 13.00mm | - | 8A | Solder | 160V | UL | - | - | - | - | 300V | 0.150 3.81mm | - | - | - | 8A | 1 | 10A | - | - | - | - | Tin | 1 | - | - | 2 | - | - | Vertical | - | - | - | - | 2 | - | - | - | CONNECTOR | - | - | - | 7mm | 3.5mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395032012 Molex | 560 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39503 | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Plug, Female Sockets | - | - | - | Black | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.138 3.50mm | - | Vertical | - | - | 0.740 18.80mm | - | 8A | Screw - Rising Cage Clamp | - | - | - | - | - | - | 300V | - | 10 | - | - | - | 1 | 8A | 30 AWG | 16 AWG | - | - | Tin | - | 16-30 AWG | - | - | - | 270° | - | - | 6.5mm | - | - | 12 | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1607540000 Weidmüller | 57 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 17A | - | - | 300V | 320V | -50°C~100°C | Bulk | 2008 | Omnimate SL | e3 | yes | Active | - | - | - | PCB, Terminal Block | Header, Male Pins, Shrouded (4 Side) | - | - | - | Orange | 1 | Male | HIGH DENSITY | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 6 | Straight | IP10 | 7.5mm | 0.437 11.10mm | - | 14.5A | Solder | - | CSA, UR | - | 94V-0 | - | 1MOhm | 300V | 0.126 3.20mm | - | - | - | 10A | 1 | 10A | - | - | - | 6 | Tin | - | - | - | - | - | - | Vertical | - | - | - | 1.3 mm | - | - | - | - | - | - | Mating and Mounting Flange | - | 28mm | 7.5mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395000116 Molex | 30 |
| Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39500 | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | - | - | - | Black | - | Female | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | Right Angle | - | - | 0.440 11.18mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 8A | 30 AWG | 16 AWG | - | - | Tin | - | 16-30 AWG | - | - | - | 180° | - | - | 6.5mm | - | - | 16 | - | - | - | - | - | Positions Stamped | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1803646 Phoenix Contact | 69 |
| Datasheet | 5 Weeks | Tin | Cable, Free Hanging, Plug-In | Free Hanging (In-Line) | - | Polyamide | Polyamide (PA), Nylon | 97.999992g | - | - | - | Nylon | - | 320V | - | Bulk | 2001 | COMBICON MC | - | yes | Active | 1 (Unlimited) | Screw | - | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | - | - | 160V | - | - | - | - | - | - | 0.150 3.81mm | - | Right Angle | - | 16.1mm | 0.437 11.10mm | - | 8A | Screw - Rising Cage Clamp | 160V | CB, CSA, UL, VDE, cULus | 9 | - | - | - | 300V | - | - | 160V | - | 8A | 1 | 8A | 30 AWG | 14 AWG | 28 AWG | - | - | 1 | 14-30 AWG | - | 9 | UL | 180° | - | 0.14-1.5mm2 | - | - | - | - | M2 | 7mm | - | - | - | - | 11.1mm | 35.08mm | 16.1mm | 30.48mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1754520 Phoenix Contact | 84 | - | Datasheet | 5 Weeks | Tin | Cable, Free Hanging, Plug-In | Free Hanging (In-Line) | - | Polyamide | Polyamide (PA), Nylon | 1.000171kg | - | - | - | Nylon | 250V | 630V | - | Bulk | 2008 | COMBICON MSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, 94V-0 | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | Right Angle | - | 18.2mm | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | CB, CSA, UL, VDE, cULus | 6 | - | - | - | 300V | - | - | 250V | - | 12A | 1 | 15A | 30 AWG | 12 AWG | - | - | - | 1 | 12-30 AWG | - | 6 | UL | 180° | - | 0.2-2.5mm2 | - | - | - | - | M3 | 7mm | 2.5 mm2 | - | - | Retention Latches (Non-Wire Side) | 18.2mm | 30mm | 25mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0394220004 Molex | 89 |
| Datasheet | 21 Weeks | - | - | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | - | 85A | - | - | - | 130°C | Bulk | - | EuroMax 39422 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Plug, Female Sockets | 4 | - | - | Black | 1 | - | POLYESTER, POLARIZED | - | - | - | - | - | - | - | - | 0.472 12.00mm | - | - | - | - | 1.311 33.30mm | - | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Tin | 1 | 3-14 AWG | - | 4 | - | 180° | - | - | - | 85A | - | - | M5 | - | - | - | 600V | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395332323 Molex | 18 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39533 | - | yes | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 23 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 1.020 25.91mm | unknown | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 15A | 26 AWG | 12 AWG | - | - | Tin | - | 12-26 AWG | - | - | - | 270° | - | - | 5mm | - | - | - | - | - | - | - | - | Positions Stamped, Retention Latches (Non-Wire Side) | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1762075 Phoenix Contact | 100 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | 158g | - | - | - | - | 250V | 400V | - | Bulk | 2005 | COMBICON MDSTB | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (2 Side) | 6 | - | - | Green | 2 | - | UL 94V-0, PBT, SAFETY APPROVAL: UL; VDE | - | 508mV | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 22.1mm | 0.933 23.70mm | - | 10A | Solder | - | CSA, UL | 12 | - | - | - | 300V | 0.126 3.20mm | - | - | - | 10A | 2 | 15A | - | - | - | - | - | 2 | - | - | 3 | CB; CCA; CSA; CUL; EAC; GL | - | 90°, Right Angle | - | - | - | - | 3 | - | - | - | CONNECTOR | - | Interlocking (Side) | 22.1mm | 17.78mm | 26.9mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1787111 Phoenix Contact | 65 | - | Datasheet | 3 Weeks | Tin | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | 160V | 250V | - | Bulk | 2013 | COMBICON DMC | - | - | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 24 | - | - | Black | 2 | Male | STANDARD: UL 94V-0, LCP | 8536.69.40.40 | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.425 10.80mm | - | 8A | Solder | - | - | - | - | - | - | 150V | 0.079 2.00mm | - | - | - | - | 2 | 8A | - | - | - | - | - | 1 | - | - | 12 | CB; CUL; UL; VDE | - | 90°, Right Angle | - | - | - | - | 12 | - | - | - | CONNECTOR | - | Mating and Mounting Flange | 12.8mm | 11.6mm | 49mm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1809076 Phoenix Contact | 30 | - | Datasheet | 4 Weeks | - | PCB, Through Hole | Through Hole | - | PBT | Polybutylene Terephthalate (PBT) | - | - | 12A | - | - | 250V | 400V | - | Bulk | 2012 | COMBICON MSTBA | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | Male | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | 8.6mm | 0.339 8.61mm | unknown | 12A | Solder | - | cULus | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | - | 1 | 15A | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | 2 | - | - | - | - | - | Locking Ramp | - | - | 12mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1805546 Phoenix Contact | 40 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 250V | 600V | - | Bulk | 2014 | COMBICON PTS | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug for Unshrouded Header | 5 | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.461 11.70mm | - | 10A | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 26 AWG | 14 AWG | - | - | - | - | 14-26 AWG | - | - | - | 90° | - | 0.2-2.5mm2 | 8mm | - | - | - | - | - | - | - | - | - | 12.8mm | 11.7mm | 25mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1942040000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | - | 10A | Nylon | 300V | 320V | -50°C~120°C | Bulk | 2014 | Omnimate SC | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 3 | - | - | Orange | 1 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | IP20 | - | 0.278 7.06mm | - | 17.5A | Solder | - | cURus | - | - | - | - | - | 0.126 3.20mm | - | - | - | - | 1 | - | - | - | - | - | Tin | 1 | - | - | 3 | UL | - | 90°, Right Angle | - | - | - | 1.2 mm | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1883174 Phoenix Contact | 14486461 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide, Tin | Polyamide (PA), Nylon | 8.580012g | - | - | - | - | 630V | 1kV | - | Bulk | 2001 | COMBICON ZEC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Card Edge | - | - | - | Green | 1 | Female | PA, 94V-0 | - | - | - | - | - | - | - | - | 0.295 7.50mm | - | - | - | - | 0.689 17.50mm | - | 10A | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 10A | 26 AWG | 24 AWG | - | - | Tin | 1 | 14-26 AWG | - | 5 | UL | 180° | - | 0.2-1.5mm2 | 7mm | - | - | 5 | - | - | - | SPRING LOADED | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0395226008 Molex | 2550 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39522 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | Right Angle | - | 12mm | 0.330 8.38mm | unknown | - | Solder | - | - | - | - | - | - | 300V | 0.150 3.81mm | - | - | 300V | - | 1 | 15A | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | 8 | - | - | - | - | - | - | - | 42mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1828485 Phoenix Contact | 166 |
| Datasheet | 4 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide | Polyamide (PA), Nylon | 100.999996g | - | - | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON MCVR | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.150 3.81mm | - | Straight | - | 10.4mm | 0.752 19.10mm | - | 8A | Screw - Rising Cage Clamp | - | - | - | - | - | - | 300V | - | - | 160V | - | 8A | 1 | 8A | 30 AWG | 14 AWG | - | - | - | 1 | 14-30 AWG | - | 16 | UL | 90° | - | 0.14-1.5mm2 | 7mm | - | - | 16 | M2 | - | - | - | - | Mating Flange | 12.5mm | 71.35mm | 10.4mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1952791 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | 105g | - | 8A per Position | - | - | 160V | 250V | - | Bulk | 2002 | COMBICON MCDNV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 6 | - | - | Black | 1 | - | LCP, UL 94V-0 | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.524 13.30mm | unknown | 8A | Solder | - | - | - | - | - | - | 150V | 0.102 2.60mm | - | - | - | - | 2 | 8A | - | - | - | - | Tin | 1 | - | - | 3 | UL | - | Vertical | - | - | - | - | 3 | - | - | - | CONNECTOR | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1777293 Phoenix Contact | 150 |
| Datasheet | 7 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Nylon | Polyamide (PA), Nylon | 134.000003g | Copper | - | - | - | 250V | 630V | - | Bulk | 2003 | COMBICON FRONT-MSTB | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | - | - | Green | 1 | - | PA, 94V-0 | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | - | 27.5mm | 0.591 15.00mm | - | 12A | Screw - Pressure Clip | - | CB, CSA, VDE, cULus | 3 | - | - | - | 300V | - | - | 320V | - | 12A | 1 | 15A | 30 AWG | 12 AWG | 12 AWG | - | Tin | 1 | 12-30 AWG | - | 3 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | - | - | M2.5 | - | 2.5 mm2 | - | - | Retention Latches (Non-Wire Side) | 15.24mm | 15.24mm | 27.2mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395205623 Molex | 18 |
| Datasheet | 12 Weeks | Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 18A | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39520 | - | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 23 | 115°C | -40°C | Green | 1 | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | Right Angle | - | - | 0.591 15.00mm | - | - | Screw - Rising Cage Clamp | - | - | 23 | - | Green | - | 300V | - | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | - | - | Gold | - | 12-30 AWG | 23 | - | - | 180° | - | - | 6.5mm | - | - | 23 | - | - | - | - | - | Positions Stamped, Retention Latches (Non-Wire Side) | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395200719 Molex | 18 |
| Datasheet | 12 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | 19 | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | - | 18A | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39520 | - | - | Active | 1 (Unlimited) | Screw | - | - | Plug, Female Sockets | 19 | 115°C | -40°C | Black | - | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.591 15.00mm | - | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | 300V | - | - | - | - | - | 1 | 18A | 30 AWG | 12 AWG | - | - | Gold | - | 12-30 AWG | 19 | - | - | 180° | - | - | 6.5mm | - | - | 19 | - | - | - | - | - | Positions Stamped, Retention Latches (Non-Wire Side) | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - |