- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Shell Sizes | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | UL Flammability Code | Housing Color | Empty Shell | Voltage | Contact Tail Length | ELV | Max Voltage Rating (AC) | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Mating Finish | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0395166007 Molex | 302 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 8A | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39516 | - | - | Active | 1 (Unlimited) | Solder | - | - | Header, Male Pins, Shrouded (4 Side) | 7 | 105°C | -40°C | Green | 1 | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.270 6.86mm | - | - | Solder | - | 7 | - | - | - | 300V | 0.138 3.50mm | - | - | - | 1 | 8A | - | - | - | - | Tin | - | - | - | 7 | - | - | - | 90°, Right Angle | - | - | 7 | - | - | - | - | Mating Flange | - | - | - | UL94 V-0 | No | ROHS3 Compliant | - | - | ||
![]() 1966130 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide, Tin | Polyamide (PA), Nylon | 89.000011g | - | - | - | - | - | - | - | 160V | 320V | - | Bulk | 2003 | COMBICON FMC | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | Socket | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, UL 94V-0 | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | 7.8mm | 0.307 7.80mm | - | 8A | Screwless - Push-In Spring | - | - | - | - | - | 150V | - | - | - | - | 1 | 8A | 24 AWG | 16 AWG | - | - | - | 1 | - | 16-24 AWG | - | 6 | UL | 180° | - | 0.2-1.5mm2 | 10mm | 6 | - | - | - | SPRING LOADED | Mating Flange | 22.9mm | 7.8mm | 31.3mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1849024 Phoenix Contact | 498 |
| Datasheet | 4 Weeks | Gold | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 2.152012g | - | - | - | - | - | - | - | 250V | 400V | - | Bulk | 2011 | COMBICON MSTBA | - | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | 5 | - | - | Gray | 1 | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | - | 0.339 8.61mm | - | 12A | Solder | - | - | - | Grey | - | 300V | 0.138 3.50mm | - | - | 12A | 1 | 15A | - | - | - | - | - | 1 | - | - | - | 5 | - | - | 90°, Right Angle | - | - | 5 | - | - | - | - | - | 12.1mm | 12mm | 27.32mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1841899 Phoenix Contact | 144 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | TIN | NOT SPECIFIED | - | - | - | 2/A | 250V | 250V | - | Bulk | 1999 | POWER SUBCON | e3 | yes | Active | 1 (Unlimited) | - | - | Plug | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.138 3.50mm | 5 | Right Angle | - | 20.8mm | 0.539 13.70mm | - | 8A | Solder | - | - | 94V-0 | - | NO | 300V | 0.161 4.10mm | - | - | 8A | 1 | 8A | - | - | - | - | - | - | - | - | - | - | - | - | 90°, Right Angle | - | - | 5 | - | - | - | - | Board Lock, DB9 Shape, Mating Flange | 20.8mm | 39.2mm | 39.2mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1745807 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 6.281007g | - | - | - | 16A | - | - | - | 630V | 1kV | - | Bulk | 2011 | COMBICON GIC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Socket | Header, Female Sockets | - | - | - | Green | 1 | - | - | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | - | 0.402 10.20mm | - | 16A | Solder | - | - | - | - | - | 300V | 0.138 3.50mm | - | - | - | 1 | 10A | - | - | - | - | - | 1 | - | - | - | 4 | UL | - | 90°, Right Angle | - | - | 4 | - | - | - | - | Retention Latches | 19mm | 13.7mm | 30.48mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1862674 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | 4.019991g | - | - | - | - | - | - | - | 160V | 320V | - | Bulk | 2011 | COMBICON IMC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Socket | Header, Female Sockets | - | - | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.150 3.81mm | - | Right Angle | - | 14.5mm | 0.270 6.86mm | unknown | 8A | Solder | CB, VDE, cULus | - | - | - | - | 300V | 0.134 3.40mm | - | - | 8A | 1 | 8A | - | - | - | - | - | 1 | - | - | - | 12 | UL | - | 90°, Right Angle | - | - | 12 | - | - | - | - | - | 14.5mm | 46.51mm | 14.5mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1843868 Phoenix Contact | 80 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | 3.080006g | - | - | - | - | - | - | - | 160V | 250V | - | Bulk | 2011 | COMBICON MC | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 9 | - | - | Green | 1 | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | - | 0.285 7.25mm | - | 8A | Solder | - | - | - | - | - | 300V | 0.134 3.40mm | - | - | - | 1 | 8A | - | - | - | - | Tin | 1 | - | - | - | 9 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | Mating and Mounting Flange | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1832594 Phoenix Contact | 21 | - | Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | 21.149992g | - | - | - | 12A | - | - | - | 500V | 1kV | - | Bulk | 2011 | COMBICON GMVSTBR | - | yes | Active | 1 (Unlimited) | Screw | - | Screw, Socket | Plug, Female Sockets | 9 | - | - | Green | 1 | - | - | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | - | 1.024 26.01mm | - | 12A | Screw - Rising Cage Clamp | - | - | - | - | - | 300V | - | - | - | - | 1 | 15A | 30 AWG | 12 AWG | - | - | - | 1 | - | 12-30 AWG | - | 9 | UL | 90° | - | 0.2-2.5mm2 | 7mm | - | M3 | - | 2.5 mm2 | - | Retention Latches (Wire Side) | 26mm | 12.6mm | 66.54mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1836405 Phoenix Contact | 18 |
| Datasheet | 6 Weeks | - | - | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | 12A | 16A | - | - | - | - | - | Bulk | 2017 | COMBICON CCA | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 8 | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.337 8.56mm | - | - | Solder | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | 1 | - | - | - | - | - | Tin | - | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1707311 Phoenix Contact | 86 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | Copper | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | 160V | 250V | - | Bulk | 2014 | COMBICON MCV | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Black | 1 | - | LCP, UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | - | 0.362 9.20mm | - | 8A | Solder | - | - | - | - | - | 300V | 0.055 1.40mm | Compliant | - | - | 1 | 8A | - | - | - | - | - | 1 | - | - | - | 12 | UL | - | Vertical | - | - | 12 | - | - | - | - | Mounting Flange | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Not Applicable | ||
![]() 1935006 Phoenix Contact | 50 |
| Datasheet | 18 Weeks | Tin | Free Hanging, Through Hole | Free Hanging (In-Line) | - | Nylon | Polyamide (PA), Nylon | 18.039992g | - | - | - | - | - | - | - | 250V | 630V | - | Bulk | 2005 | COMBICON PT | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug for Unshrouded Header | 16 | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.197 5.00mm | - | Straight/Right Angle | - | - | 0.449 11.40mm | unknown | 12A | Screw - Rising Cage Clamp | - | 16 | - | - | - | 300V | - | - | - | 12A | 1 | 15A | 14 AWG | 26 AWG | 14 AWG | - | - | 1 | - | 12-26 AWG | - | 16 | UL | 90° | - | 0.2-2.5mm2 | 5mm | - | M2.6 | - | - | - | - | 11.3mm | 14.9mm | 80mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1900824 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide, Tin | Polyamide (PA), Nylon | 103.999999g | - | - | - | - | - | - | - | 250V | 630V | - | Bulk | 2011 | COMBICON MC | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug, Female Sockets | - | - | - | Green | 1 | Female | PA, UL 94V0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | 11.1mm | 0.437 11.10mm | - | 8A | Screw - Rising Cage Clamp | - | - | - | - | - | 300V | - | - | - | - | 1 | 8A | 16 AWG | 28 AWG | - | - | - | 1 | - | 14-30 AWG | - | 7 | UL | 180° | - | 0.14-1.5mm2 | 7mm | 7 | M2 | - | - | - | - | 15.5mm | 11.1mm | 35.56mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1808721 Phoenix Contact | 34 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | - | - | - | 12A | - | - | - | 320V | 630V | - | Bulk | 2013 | COMBICON FKICS | - | yes | Active | 1 (Unlimited) | Screwless | - | - | Plug, Male Pins | 2 | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.591 15.00mm | - | 12A | Screwless - Push-In Spring | - | - | - | - | - | 300V | - | - | - | - | 1 | 10A | 12 AWG | 24 AWG | - | - | Tin | - | - | 12-26 AWG | - | - | - | 180° | - | 0.2-2.5mm2 | 10mm | - | - | - | - | - | Mounting Flange | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 36.316 Altech Corporation | In Stock | - | Datasheet | 7 Weeks | - | - | - | 300 | - | - | - | Polyamide | - | - | - | - | - | - | 125V | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Through Hole | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | 3.81mm | - | - | - | - | - | - | 8A | - | CSA, UL, VDE | - | - | - | - | - | - | - | - | - | - | - | 16 AWG | 28 AWG | - | 16 | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | 7.0104mm | - | - | - | - | 61.75mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0395329015 Molex | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | Brass | - | - | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39532 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Right Angle | - | 12mm | 0.327 8.30mm | unknown | - | Solder | - | - | - | - | - | 300V | 0.170 4.32mm | - | 300V | - | 1 | 18A | - | - | - | - | Tin | - | - | - | - | - | - | - | 90°, Right Angle | - | - | 15 | - | - | - | - | - | - | 78.2mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0395329514 Molex | In Stock | - | Datasheet | 15 Weeks | - | - | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | Brass | - | 18A | - | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39532 | - | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 14 | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.327 8.30mm | - | - | Solder | - | - | - | - | - | - | 0.170 4.32mm | - | - | - | 1 | - | - | - | - | - | Gold | - | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1809093 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | 4.620008g | - | - | - | 12A | - | - | - | 320V | 630V | - | Bulk | 2011 | COMBICON MSTBC | - | yes | Active | 1 (Unlimited) | - | EAR99 | Crimp | Plug Housing for Female Sockets | 7 | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | 0.413 10.49mm | - | 12A | - | - | - | - | - | - | 300V | - | - | - | - | 1 | 10A | 20 AWG | 14 AWG | - | - | - | 1 | - | 14-20 AWG | - | 7 | UL | 180° | - | 0.5-2.5mm2 | - | - | - | - | 2.5 mm2 | - | Latch Lock | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0395211012 Molex | 970 |
| Datasheet | 17 Weeks | - | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Brass | - | 15A | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39521 | - | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 12 | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 0.470 11.94mm | - | - | Solder | - | - | - | - | - | - | 0.130 3.30mm | - | - | - | 1 | - | - | - | - | - | Tin | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 3042777 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | 4.329993g | - | - | - | 32A | - | - | - | 800V | 800V | - | Bulk | 2010 | CLIPLINE ST-COMBI SP | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | IDC, IDT | Plug, Female Sockets | - | - | - | Green, Yellow | 1 | - | STANDARD: UL 94V-0, PA | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | 1.634 41.50mm | - | 32A | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | 600V | - | - | - | - | 1 | 30A | 28 AWG | 10 AWG | - | - | - | 1 | - | 10-28 AWG | - | 1 | CB; CSA; CUL; GOST; UL; VDE | 180° | - | 0.08-6mm2 | 10mm | - | - | - | 6 mm2 | SPRING LOADED | - | 41.5mm | 21mm | 6.2mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1278060000 Weidmüller | 90 | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | Copper Alloy | 13.4A | 9.5A | Nylon | - | 300V | 320V | -50°C~120°C | Bulk | - | Omnimate B2CF | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | 8 | - | - | Orange | 1 | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | IP20 | - | 0.598 15.19mm | - | 10A | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | 300V | - | - | - | - | 2 | 10A | 26 AWG | 16 AWG | - | - | Tin | - | - | 16-26 AWG | 4 | - | - | 180° | - | 0.14-1.5mm2 | - | - | - | 10mm | - | - | Ejector Latches | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - |