- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Voltage | Contact Tail Length | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Mating Finish | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0395319508 Molex | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | - | - | -40°C~140°C | Bulk | - | Eurostyle ESE 39531 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 8 | Green | - | - | - | - | 0.200 5.08mm | - | - | 8.3mm | 0.472 12.00mm | unknown | - | Solder | - | - | 300V | 0.130 3.30mm | - | 300V | - | 1 | 15A | - | - | - | - | Gold | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | 42.64mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0395329513 Molex | In Stock | - | Datasheet | 15 Weeks | - | - | Through Hole | - | Polyamide (PA), Nylon | - | Brass | - | 18A | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39532 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 13 | Green | - | - | - | - | 0.200 5.08mm | - | - | - | 0.327 8.30mm | - | - | Solder | - | - | - | 0.170 4.32mm | - | - | - | 1 | - | - | - | - | - | Gold | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0395319016 Molex | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | - | - | - | - | -40°C~140°C | Bulk | - | Eurostyle ESE 39531 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 16 | Green | - | - | - | - | 0.200 5.08mm | - | - | 8.3mm | 0.472 12.00mm | unknown | - | Solder | - | - | 300V | 0.130 3.30mm | - | 300V | - | 1 | 15A | - | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | 83.28mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1815073 Phoenix Contact | 647 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | 6A | - | - | 200V | - | - | Tape & Reel (TR) | 2014 | COMBICON PTSM | - | Active | 1 (Unlimited) | - | - | - | Header, Female Sockets | - | Black | - | - | - | - | 0.098 2.50mm | - | - | - | 0.197 5.00mm | - | 6A | Solder | - | - | 150V | 0.083 2.10mm | - | - | - | 1 | 5A | - | - | - | - | Tin | - | - | - | - | - | - | 90°, Right Angle | - | - | - | 4 | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1720259 Phoenix Contact | 16 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 44.999992g | - | - | - | - | 160V | 250V | - | Tape & Reel (TR) | 2011 | COMBICON PST | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Unshrouded | 5 | Black | 1 | - | PA, UL 94V0 | - | 0.138 3.50mm | - | - | 2.8mm | 0.079 2.00mm | - | 6A | Solder | - | - | 300V | 0.150 3.81mm | - | - | 8A | 1 | 10A | - | - | - | - | Tin | 1 | - | - | 5 | UL | - | Vertical | - | - | - | - | - | - | - | - | Pick and Place Cap | - | 17.5mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1861060 Phoenix Contact | 523 | - | Datasheet | 7 Weeks | Silver | Free Hanging, Through Hole | Through Hole | - | Polyamide (PA), Nylon | 2.796g | - | - | 16A | - | 250V | 400V | - | Bulk | 2011 | COMBICON MSTBO | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (2 Side) | - | Green | 1 | Male | - | - | 0.197 5.00mm | Right Angle | - | - | 0.709 18.00mm | - | 12A | Solder | - | - | 300V | - | - | - | 12A | 1 | 12A | - | - | - | - | - | 1 | - | - | 4 | UL; VDE; CSA | - | 90°, Right Angle | - | - | - | 4 | - | - | - | - | - | 18mm | 14.65mm | 19.95mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1825695 Phoenix Contact | 76 | - | Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 165.000008g | - | - | - | - | 320V | 630V | - | Bulk | 2011 | COMBICON ICV | yes | Active | 1 (Unlimited) | - | EAR99 | Socket | Header, Female Sockets | 2 | Green | 1 | - | STANDARD: UL 94V-0, PA, SAFETY APPROVAL: VDE | 8536.69.40.40 | 0.200 5.08mm | - | - | 10.2mm | 0.748 19.00mm | - | 12A | Solder | - | - | 300V | 0.142 3.60mm | - | - | 12A | 1 | 10A | - | - | - | - | - | 1 | - | - | 2 | CB; CCA; CSA; CUL; EAC; UL | - | Vertical | - | - | - | - | - | - | - | CONNECTOR | Mating and Mounting Flange, Retention Latches | 20.28mm | 20.28mm | 22.6mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0395329502 Molex | In Stock | - | Datasheet | 15 Weeks | - | - | Through Hole | - | Polyamide (PA), Nylon | - | Brass | - | 18A | - | - | - | -40°C~115°C | Bulk | - | Eurostyle ESE 39532 | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 2 | Green | - | - | - | - | 0.200 5.08mm | - | - | - | 0.327 8.30mm | - | - | Solder | - | - | - | 0.170 4.32mm | - | - | - | 1 | - | - | - | - | - | Gold | - | - | - | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1945148 Phoenix Contact | 3541 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 770.001398mg | Copper | 8A | - | Nylon | 160V | 250V | - | Bulk | 2005 | COMBICON PST | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Unshrouded | - | Black | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | Straight | - | 2.8mm | 0.512 13.00mm | unknown | 8A | Solder | cULus | - | 300V | 0.150 3.81mm | - | - | 6A | 1 | 10A | - | - | - | - | Tin | 1 | - | - | 7 | UL | - | Vertical | - | - | - | 7 | - | - | - | - | - | - | 24.5mm | 21mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1830757 Phoenix Contact | 111 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | 320V | - | Bulk | 2015 | COMBICON IMC | yes | Active | 1 (Unlimited) | - | - | - | Plug, Male Pins | 6 | Black | - | - | - | - | 0.138 3.50mm | - | - | - | 0.569 14.45mm | - | - | Solder | - | - | 300V | - | - | - | - | 1 | 8A | - | - | - | - | Tin | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1912207 Phoenix Contact | 291 |
| Datasheet | 4 Weeks | Tin | Free Hanging, Panel | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 7.629991g | - | - | - | - | 250V | 630V | - | Bulk | 2001 | COMBICON MSTB | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | Green | 1 | Female | - | - | 0.200 5.08mm | Right Angle | - | - | 0.591 15.00mm | unknown | 16A | Screw - Rising Cage Clamp | - | 4 | 300V | - | - | - | 16A | 1 | 16A | 30 AWG | 12 AWG | - | - | - | 1 | - | 12-30 AWG | 4 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | 2.5 mm2 | - | Mating Flange | 18.2mm | 15mm | 29.72mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1001850000 Weidmüller | 115 |
| Datasheet | 12 Weeks | - | - | BOARD | - | - | - | - | - | - | - | 300V | - | - | Box | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | Orange | 1 | - | - | - | 508mm | - | - | - | - | - | 10A | - | CSA | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 4 | UL | - | - | - | - | 1.3 mm | - | - | 6mm | - | SCREW | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1707540000 Weidmüller | In Stock | - | Datasheet | 16 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 17A | - | - | 300V | 400V | -50°C~100°C | Bulk | 2008 | Omnimate BL | yes | Active | Not Applicable | Crimp | EAR99 | - | Plug, Female Sockets | - | Orange | 1 | Female | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.200 5.08mm | Straight | - | 25.1mm | 0.598 15.19mm | - | 10A | Screwless - Spring Cage, Tension Clamp | - | 10 | 300V | - | 300V | - | 15A | 1 | 10A | 26 AWG | 12 AWG | - | - | Tin | 1 | - | 12-26 AWG | 10 | UL; CSA | 180° | - | 0.2-2.5mm2 | 10mm | - | - | - | - | - | SPRING LOADED | Retention Latches (Non-Wire Side) | - | 50.8mm | 15.2mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1707500000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 17A | 15A | - | - | 400V | -50°C~100°C | Bulk | 2008 | Omnimate BL | yes | Active | - | Crimp | EAR99 | - | Plug, Female Sockets | 6 | Orange | 1 | - | STANDARD: UL 94V-0 | - | 0.200 5.08mm | Straight | - | 25.1mm | 0.598 15.19mm | - | - | Screwless - Spring Cage, Tension Clamp | - | 6 | 300V | - | 300V | - | 10A | 1 | 10A | 26 AWG | 12 AWG | - | - | Tin | 1 | - | 12-26 AWG | 6 | UL; CSA | 180° | - | 0.2-2.5mm2 | 10mm | - | - | - | - | - | SPRING LOADED | Retention Latches (Non-Wire Side) | - | 30.48mm | 25.1mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1013460000 Weidmüller | 89 |
| Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 24A | 18.5A | - | 300V | 400V | -50°C~100°C | Box | 2009 | Omnimate BL | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | - | Black | 1 | - | STANDARD: UL 94V-0 | - | 0.200 5.08mm | - | IP20 | - | 0.559 14.20mm | - | 19A | Screwless - Leg Spring, Push-In Spring | CSA, cURus | - | 300V | - | - | - | - | 1 | 10A | 26 AWG | 12 AWG | 26 AWG | 5 | Tin | 1 | - | 12-26 AWG | 5 | UL | 180° | - | 0.2-2.5mm2 | - | - | - | - | 10mm | - | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1850877 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Cable, Free Hanging, Panel | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 98.999993g | - | - | - | - | 160V | 320V | - | Bulk | 2012 | COMBICON FRONT-MC | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | Green | 1 | Female | - | - | 0.150 3.81mm | Straight | - | 21.7mm | 0.484 12.30mm | unknown | 8A | Screw - Pressure Clip | - | 4 | 300V | - | 160V | - | 8A | 1 | 8A | 30 AWG | 16 AWG | - | - | - | 1 | - | 16-30 AWG | 4 | UL | 180° | - | 0.14-1.5mm2 | 9mm | - | - | M2 | - | - | - | Mating Flange | 21.7mm | 25.63mm | 21.7mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1786349 Phoenix Contact | 38 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 137.000006g | - | 12A | - | - | 250V | 630V | - | Bulk | 2011 | COMBICON IC | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | Plug, Male Pins | 19 | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.200 5.08mm | - | - | - | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | - | 300V | - | - | - | - | 1 | 10A | 30 AWG | 12 AWG | - | - | Tin | 1 | - | 12-30 AWG | 19 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | 2.5 mm2 | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1731714 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | 160V | 250V | - | Bulk | 2010 | COMBICON MC | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | Green | 1 | - | - | - | 0.138 3.50mm | - | - | - | - | - | 8A | Solder | - | - | 300V | 0.134 3.40mm | - | - | - | 1 | 8A | - | - | - | - | Tin | 1 | - | - | 6 | - | - | 90°, Right Angle | - | - | - | 6 | - | - | - | - | Locking Ramp | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2713764 Phoenix Contact | 11 | - | Datasheet | 7 Weeks | Tin | Free Hanging | - | - | Plastic | 56.699046g | - | - | 15A | - | 250V | 320V | - | Bulk | 2006 | COMBICON MSTBO | - | Active | 1 (Unlimited) | Screw | - | Plug, Screw | Header, Male Pins and Plug, Female Sockets | 4 | Gray | - | - | - | - | 0.197 5.00mm | - | - | - | - | not_compliant | 12A | - | - | - | 300V | - | - | - | - | 1 | 12A | 12 AWG | 24 AWG | - | - | - | - | - | 12-30 AWG | - | - | - | - | - | - | - | - | - | - | - | - | Assembly Kit (6 pieces) | 20mm | 120mm | 80mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 1828854 Phoenix Contact | 11 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 171.999987g | - | 12A | - | - | 400V | 1kV | - | Bulk | 2011 | COMBICON GIC | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug, Male Pins | 7 | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.300 7.62mm | - | - | - | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | - | 300V | - | - | - | - | 1 | 10A | 12 AWG | 24 AWG | - | - | - | 1 | - | 12-30 AWG | 7 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | 2.5 mm2 | - | - | 19.2mm | 15mm | 53.24mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |