- Manufacturer
- Packaging
- Series
- Termination Style
- Type
- Housing Material
- Current Rating
- Factory Lead Time
- Color
- Pitch
- Length
- Mount
- Mounting Type
Attribute column
Categories
Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Insulation Materials | Voltage Rated | Voltage-IEC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Contact Tail Length | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Mating Finish | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Safety Approval | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Hole Diameter | Number of Positions Per Level | Screw Size | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1803565 Phoenix Contact | 500 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | PBT | Polybutylene Terephthalate (PBT) | 113.398093g | - | - | - | - | 160V | 250V | - | Bulk | 2010 | COMBICON MCV | yes | Active | 1 (Unlimited) | - | EAR99 | Plug | Header, Male Pins, Shrouded (4 Side) | - | Green | 1 | Male | - | 8536.69.40.40 | 640mV | 0.150 3.81mm | Straight | - | 7.25mm | 0.362 9.20mm | - | 8A | Solder | CSA, UL | - | - | 300V | 0.134 3.40mm | 8A | 1 | 8A | - | - | 16 | - | 1 | - | - | - | 16 | UL | - | Vertical | - | - | - | - | - | - | - | - | - | 12.6mm | 62.35mm | 7.25mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1942549 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | - | - | - | - | - | 250V | 630V | - | Bulk | 2010 | COMBICON FKC | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | - | Green | 1 | Female | PA, UL 94V-0 | - | - | 0.200 5.08mm | - | - | - | 0.591 15.00mm | - | 16A | Screwless - Push-In Spring | - | - | - | 300V | - | - | 1 | 16A | 26 AWG | 12 AWG | - | Tin | 1 | - | 12-26 AWG | - | 8 | UL | 180° | - | 0.2-2.5mm2 | 10mm | - | 8 | - | - | 2.5 mm2 | SPRING LOADED | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 1754623 Phoenix Contact | 37 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | - | - | 12A | - | - | 320V | 630V | - | Bulk | 2011 | COMBICON FKCN | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | - | Green | - | Female | - | - | - | 0.200 5.08mm | - | - | - | 0.429 10.90mm | - | 12A | Screwless - Leg Spring, Push-In Spring | - | - | - | 300V | - | - | 1 | 10A | 16 AWG | 24 AWG | - | Tin | - | - | 14-24 AWG | - | - | - | 180° | - | 0.2-1.5mm2 | 10mm | - | 8 | - | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 1825323 Phoenix Contact | 38 |
| Datasheet | 4 Weeks | Tin | Free Hanging, Panel | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 137.000006g | - | - | 10A | - | 250V | 630V | - | Bulk | 2011 | COMBICON IC | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Screw | Plug, Male Pins | - | Green | 1 | - | STANDARD: UL 94V-0, PA | - | - | 0.200 5.08mm | Right Angle | - | - | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | 3 | - | 300V | - | 12A | 1 | 12A | 30 AWG | 12 AWG | - | - | 1 | - | 12-30 AWG | - | 3 | CB; CSA; CUL; EAC; UL; VDE | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | 2.5 mm2 | - | Mating Flange | 19.2mm | 15mm | 25.36mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1758364 Phoenix Contact | 3457 |
| Datasheet | 6 Weeks | Tin | Free Hanging, Plug-In | Free Hanging (In-Line) | - | - | 3.780012g | - | - | - | - | 250V | - | - | Bulk | 2010 | COMBICON MSTB | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | Green | - | Female | - | 8536.69.40.40 | - | 0.200 5.08mm | - | - | - | 0.591 15.00mm | - | 12A | Screw - Rising Cage Clamp | - | - | - | 300V | - | 12A | 1 | 15A | 12 AWG | 24 AWG | 2 | - | - | - | 12-30 AWG | - | - | UL; VDE; CSA | 180° | - | 0.2-2.5mm2 | - | - | - | M3 | 7mm | - | - | Positions Stamped, Retention Latches (Non-Wire Side) | 15mm | 10.16mm | 18.3mm | - | RoHS Compliant | - | - | ||
![]() 1779877 Phoenix Contact | 56 |
| Datasheet | 4 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | 1.000171kg | - | - | 15A | - | 250V | 630V | - | Bulk | 2011 | COMBICON MSTBT | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | Green | 1 | - | PA, 94V-0 | - | - | 0.197 5.00mm | Right Angle | - | - | 0.591 15.00mm | unknown | 12A | Screw - Rising Cage Clamp | - | 6 | - | 300V | - | 12A | 1 | 12A | 30 AWG | 12 AWG | - | - | 1 | - | 12-30 AWG | - | 6 | UL | 180° | - | 0.2-2.5mm2 | 7mm | - | - | M3 | - | 2.5 mm2 | - | Retention Latches (Non-Wire Side) | 18.2mm | 15mm | 30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 1768781 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Tin | Cable, Free Hanging, Plug-In | Free Hanging (In-Line) | Polyamide | Polyamide (PA), Nylon | 2.100133kg | - | - | 15A | Nylon | 250V | 630V | - | Bulk | 2008 | COMBICON SMSTB | yes | Active | 1 (Unlimited) | Screw | EAR99 | Screw, Socket | Plug, Female Sockets | - | Green | 1 | Female | - | - | - | 0.197 5.00mm | Straight | - | 15.5mm | 0.610 15.49mm | not_compliant | 12A | Screw - Rising Cage Clamp | CSA, UL, cULus | 4 | - | 300V | - | 12A | 1 | 10A | 12 AWG | 24 AWG | - | - | 1 | - | 12-30 AWG | - | 4 | UL | 225° | - | 0.2-2.5mm2 | - | - | - | M3 | 7mm | 2.5 mm2 | - | Retention Latches (Non-Wire Side) | 15.5mm | 20mm | 25.6mm | UL94 V-0 | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1897393 Phoenix Contact | 46 |
| Datasheet | 7 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 96.999991g | - | - | - | - | 200V | 400V | - | Bulk | 2010 | COMBICON QC | yes | Active | 1 (Unlimited) | - | EAR99 | IDC, IDT, Socket | Plug, Female Sockets | - | Green | 1 | Female | PA, UL 94V-0 | 8536.69.40.40 | - | 0.150 3.81mm | - | - | - | 0.508 12.90mm | - | 6A | IDC | - | - | - | 300V | - | - | 1 | 6A | 20 AWG | 22 AWG | - | - | 1 | - | 20-24 AWG | - | 2 | UL | 180° | - | 0.34-0.5mm2 | - | - | 2 | - | - | - | IDC | - | 12.9mm | 8.41mm | 22.3mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5434395 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | 12A | - | - | - | 400V | - | Bulk | 2012 | BCH | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 10 | Gray | 1 | - | PA, UL 94V-0 | 8536.69.40.40 | - | 0.200 5.08mm | - | - | - | 0.472 12.00mm | - | - | Solder | - | - | Grey | 300V | 0.154 3.90mm | 12A | 1 | 15A | - | - | - | Tin | 1 | - | - | - | 10 | CUL; UL | - | Vertical | - | - | - | - | - | - | - | CONNECTOR | - | - | - | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 1026820000 Weidmüller | 21 |
| - | 11 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 29A | - | - | 300V | 630V | -50°C~100°C | Bulk | - | Omnimate SL | - | Obsolete | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 3 | Orange | - | - | - | - | - | 0.300 7.62mm | - | IP20 | - | 0.330 8.38mm | - | 20A | Solder | CSA, cURus | - | - | - | 0.120 3.05mm | - | 1 | - | - | - | - | Tin | - | - | - | - | - | - | - | 90°, Right Angle | - | - | 1.3 mm | - | - | - | - | - | Mating and Mounting Flange | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 1026810000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Copper Alloy | 29A | - | - | 300V | 630V | -50°C~100°C | Bulk | - | Omnimate SL | - | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 2 | Orange | - | - | - | - | - | 0.300 7.62mm | - | IP20 | - | 0.330 8.38mm | - | 20A | Solder | CSA, cURus | - | - | - | 0.120 3.05mm | - | 1 | - | - | - | - | Tin | - | - | - | - | - | - | - | 90°, Right Angle | - | - | 1.3 mm | - | - | - | - | - | Mating and Mounting Flange | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 5431644 Phoenix Contact | 44 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | - | - | 320V | - | Bulk | 2014 | BCH | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 10 | Gray | - | - | - | - | - | 0.150 3.81mm | - | - | - | 0.362 9.20mm | - | - | Solder | - | - | - | 300V | 0.134 3.40mm | - | 1 | 8A | - | - | - | Tin | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 1952157 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Polyamide, Tin | Polyamide (PA), Nylon | 8.31999g | - | - | - | - | 160V | 320V | - | Bulk | 2003 | COMBICON FMC | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | Plug, Female Sockets | - | Green | 1 | Female | PA, UL 94V-0 | 8536.69.40.40 | - | 0.138 3.50mm | - | - | 7.8mm | 0.307 7.80mm | - | 8A | Screwless - Push-In Spring | - | - | - | 150V | - | - | 1 | 8A | 24 AWG | 16 AWG | - | Tin | 1 | - | 16-24 AWG | - | 15 | UL | 180° | - | 0.2-1.5mm2 | 10mm | - | 15 | - | - | - | SPRING LOADED | Latch Lock | - | 22.9mm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 1861769 Phoenix Contact | 46 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide | 115.000011g | - | - | - | - | 125V | 200V | - | Bulk | 2010 | COMBICON MCO | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | Green | 1 | - | PA/PBT, 94V-0 | - | - | 0.150 3.81mm | Right Angle | - | 7.25mm | 0.955 24.25mm | unknown | 8A | Solder | - | - | - | 300V | - | 8A | 1 | 8A | - | - | - | Tin | 1 | - | - | - | 6 | UL | - | 90°, Right Angle, Vertical | - | - | - | 6 | - | - | - | - | - | - | 24.25mm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1728934 Phoenix Contact | 44 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 28.349523g | - | - | - | - | 500V | 1kV | - | Bulk | 2011 | COMBICON GMSTBA | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 10 | Green | 1 | - | PBT, UL 94V0 | 8536.69.40.40 | - | 0.300 7.62mm | Right Angle | - | 12mm | 0.339 8.61mm | - | 16A | Solder | - | - | - | 300V | 0.138 3.50mm | 16A | 1 | 18.5A | - | - | - | Tin | 1 | - | - | - | 10 | UL | - | 90°, Right Angle | - | - | - | 10 | - | - | - | - | - | - | 76.2mm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 1924046 Phoenix Contact | 44 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 4.059992g | - | - | - | - | 250V | 400V | - | Bulk | 2001 | COMBICON MSTB | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 9 | Green | 1 | - | - | - | - | 0.197 5.00mm | - | - | - | 0.339 8.61mm | - | 16A | Solder | - | - | - | 300V | 0.138 3.50mm | - | 1 | 16A | - | - | - | Tin | 1 | - | - | - | 9 | UL | - | 90°, Right Angle | - | - | - | - | - | - | - | - | Mating and Mounting Flange | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 1707476 Phoenix Contact | 18098451 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | 160V | 250V | - | Bulk | 2011 | COMBICON MCV | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | - | Black | 1 | - | LCP, UL 94V-0 | 8536.69.40.40 | - | 0.150 3.81mm | - | - | 7.25mm | 0.362 9.20mm | - | 8A | Solder | - | - | - | 300V | 0.102 2.60mm | 8A | 1 | 8A | - | - | - | - | 1 | - | - | - | 7 | UL | - | Vertical | - | - | - | 7 | - | - | - | - | - | - | 28.06mm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 2200383 Phoenix Contact | 44 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | 320V | - | - | - | 2015 | - | - | Active | - | Solder | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 12A | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1845030 Phoenix Contact | 376 |
| Datasheet | 6 Weeks | - | - | Surface Mount | - | - | - | - | 6A | - | - | - | 160V | - | Tape & Reel (TR) | 2016 | COMBICON DMC | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | 6 | Black | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | Solder | - | - | - | - | - | - | 2 | - | - | - | - | Gold | - | - | - | 3 | - | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1924282 Phoenix Contact | 10052069 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 3.660008g | - | - | - | - | 250V | 630V | - | Bulk | 2001 | COMBICON MSTBVA | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | 11 | Green | 1 | - | PA, UL 94V0 | 8536.69.40.40 | - | 0.197 5.00mm | - | - | - | 0.472 12.00mm | - | 16A | Solder | - | - | - | 300V | 0.154 3.90mm | - | 1 | 16A | - | - | - | Tin | 1 | - | - | - | 11 | UL | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - |